Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kelco Industries
Description: Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a comparable DC
- Action: Pull
- Construction: Laminate
- Maximum Stroke: 25.4 mm
-
Supplier: Rees, Inc.
Description: Plastic Mushroom Plunger PUSH-PULL Push “OFF” (Contacts are both open) Pull “ON” (Contacts are both closed) Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant
- Configuration: Normally Closed (NC)
- Switch Type Function: Maintained Contact
-
Supplier: Rees, Inc.
Description: Plastic Mushroom Plunger PUSH-PULL Push “OFF” (Contacts are both open) Pull “ON” (Contacts are both closed) Electrical Ratings "HEAVY DUTY - A600 / N300” Listed under UL 508 - File # E 58589 Certified under CSA C22.2 - File # LR 3648 CE Compliant
- Configuration: Normally Open (NO), Normally Closed (NC)
- Switch Type Function: Maintained Contact
-
-
Supplier: RS Components, Ltd.
Description: Single-acting linear electromagnets for controllers, electrical equipment, machines, safety applications, etc. Designed for in excess of 5 million operations. Sliding core with PTFE layer inside a metal tube. Equipped with spring return (removable), push or pull model. Permanent
- AC Power Input Options: 230VAC
- Construction: Push / Pull, Laminate
- Holding Force: 2 N
- Maximum Stroke: 15 mm
-
Supplier: RS Components, Ltd.
Description: Single-acting linear electromagnets for use in automation and small mechanisms. Can be used as push or pull models. Coil for duty cycle of 100% (permanent duty) or 25%. For pulse operation, a higher operating force can be obtained with a power supply above the rated voltage, up
- Construction: Open Frame, Push / Pull
- DC Power Input Options: 12VDC
- Holding Force: 0.4000 N
- Maximum Stroke: 3 mm
-
Supplier: RS Components, Ltd.
Description: Single-acting linear electromagnets for controllers, electrical equipment, machines, safety applications, etc. Designed for in excess of 5 million operations. Sliding core with PTFE layer inside a metal tube. Equipped with spring return (removable), push or pull model. Permanent
- Construction: Open Frame, Push / Pull
- DC Power Input Options: 24VDC
- Holding Force: 5 to 15 N
- Maximum Stroke: 15 mm
-
Supplier: RS Components, Ltd.
Description: Single-acting linear electromagnets for use in automation and small mechanisms. Can be used as push or pull models. Coil for duty cycle of 100% (permanent duty) or 25%. For pulse operation, a higher operating force can be obtained with a power supply above the rated voltage, up
- Construction: Open Frame, Push / Pull
- DC Power Input Options: 24VDC
- Holding Force: 0.1000 N
- Maximum Stroke: 3 mm
-
Supplier: Lika Electronic
Description: Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors Immune to electromagnetic (EMI) and radio frequency (RFI) interference Safe transmission of encoder signals up
- Signal Converter Package: DIN Rail
- Signal Converter Type: Other
- User Interface: None
-
Supplier: Hymark/Kentucky Gauge
Description: Encoder signals transmitter (IF60) and receiver (IF61) through optical fibers Suitable for use with Line Driver (RS-422) and Push-Pull (HTL) incremental encoders and sensors Immune to electromagnetic (EMI) and radio frequency (RFI) interference Safe transmission of encoder signals up
- Signal Converter Package: DIN Rail
- Signal Converter Type: Other
- User Interface: None
-
Supplier: C & C Lift Truck, Inc.
Description: -speed via under-the-cover Variable Frequency Drive models available. Call for details and prices on hook mount units and push/pull, or geared trolls uniits. FOB Shipping Point.
- Lift: 10 ft
- Load Capacity: 20000 lbs
- Maximum Lift Speed: 5.5 ft/min
- Power Source: Electric
-
Supplier: Honeywell Sensing & IoT
Description: capability, and can accept dc supply voltage from 4.5 Vdc to 24 Vdc. The linear version operates from -40°C to 125°C [-40°F to 257°F] across a supply voltage range of 4.5 Vdc to 10.5 Vdc. The standard open-collector sinking output (digital devices) or push-pull output (linear
- Operating Temperature: -40 to 212 F
- Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: capability, and can accept dc supply voltage from 4.5 Vdc to 24 Vdc. The linear version operates from -40°C to 125°C [-40°F to 257°F] across a supply voltage range of 4.5 Vdc to 10.5 Vdc. The standard open-collector sinking output (digital devices) or push-pull output (linear
- Operating Temperature: -40 to 212 F
- Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: capability, and can accept dc supply voltage from 4.5 Vdc to 24 Vdc. The linear version operates from -40°C to 125°C [-40°F to 257°F] across a supply voltage range of 4.5 Vdc to 10.5 Vdc. The standard open-collector sinking output (digital devices) or push-pull output (linear
- Operating Temperature: -40 to 212 F
- Technology: Hall Effect Position Sensor
-
Supplier: Honeywell Sensing & IoT
Description: capability, and can accept dc supply voltage from 4.5 Vdc to 24 Vdc. The linear version operates from -40°C to 125°C [-40°F to 257°F] across a supply voltage range of 4.5 Vdc to 10.5 Vdc. The standard open-collector sinking output (digital devices) or push-pull output (linear
- Operating Temperature: -40 to 212 F
- Power Requirements: DC Powered
-
Supplier: TiMOTION Technology
Description: linear actuator has been certified for applications requiring IP66 dynamic compliance. General Features Spindle: ACME or Ball screw Voltage of motor: 12V DC, 24V DC, 36V DC, 110V AC, or 220V AC Maximum load: 4,500N in pull/push Maximum speed at full load
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw, Handwheel/Crank
- Features: Brake / Clutch Combination, Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: Analog Devices, Inc.
Description: Product Details The LT3439 is a push-pull DC/DC transformer driver that reduces conducted and radiated electromagnetic interference (EMI). Ultralow noise and EMI are achieved by controlling the output switch voltage and current slew rates. Slew rates are user adjustable to optimize
- IC Package Type: Other
- Operating Temperature: -40 to 125 C
- Regulator Category: Switching Regulator
-
Supplier: Glenair, Inc.
Description: cable and LRU packaging by radically reducing the size and weight of the I/O connector interface. Made in America, these push-pull, quick-disconnect, and threaded micro-miniature connectors are ideally suited for advanced military applications as well as use in industrial robotics, medical
- Connector Type: Circular / Cylindrical Connector, Micro Connector and Nano Connector, Military Connector
- Gender: Male / Plug, Female / Jack
- Geometry: Straight, Right Angle
-
Supplier: Tripp Lite by Eaton
Description: connector contains four fiber optic transceivers, each capable of data transfer speeds up to 10 Gbps. Together, the N28F-05M-AQ provides an aggregated speed up to 40 Gbps, making it ideal for switches, servers, routers and other high-end networking equipment. Push/Pull Tab Connectors Provide
- Fiber Core Size: 125 µm
- Fiber Mode: Multimode
-
Supplier: CARLO GAVAZZI Automation Components
Description: . Fully configurable via output IO-Link v 1.1. Electrical outputs can be configured as PNP / NPN / Push-Pull / External input, normally open or normally closed. Timer functions can be set, such as ON-delay, Offdelay, and one shuts. Logging functions: Temperatures, detecting
- Body: Cylindrical
- DC Load: 4-Wire NPN, 4-Wire PNP
- Load: DC Load
- Operating Distance: 0.0787 to 0.5906 inch
-
Supplier: Spectral Dynamics, Inc.
Description: resistance of this coil is about four ohms. The shaker is put into motion by powering the coil with an electronic signal creating a magnetic field that pushes and pulls on the field of the permanent magnet. As the signal moves from positive to negative the position of the shaker
- Application: Modal Excitation Source, Other
- Displacement: 0.7559 inch
- Frequency Range: 4500 Hz
- Peak Acceleration: 80 g
Find Suppliers by Category Top
Featured Products Top
-
We are excited to introduce our advanced push-pull connector, tailored to meet the demands of the cosmetic and dental industry. This connector features a sophisticated design that combines ease of use with robust performance, making it an excellent choice for professionals in this field (read more)
Browse Medical Electronic Connectors Datasheets for Shenzhen Beike(Bexkom) Electronics Co., Ltd. -
: linear solenoids push-pull solenoids tubular solenoids open frame solenoids (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
specifically for semiconductor and physics applications, this high-vacuum compatible piezo linear motor stands out as the fastest and most powerful in its class, boasting exceptional push/pull and holding forces. Piezo motion and air bearing specialist PI (Physik Instrumente) introduces a new (read more)
Browse Piezoelectric Motors Datasheets for PI (Physik Instrumente) L.P. -
40mm/sec and is well suited for automation applications in industry and research. The precision guiding system makes use of low friction, high performance cross roller bearings, capable of handling loads to 150N (33lbs). The stage can handle push/pull loads of 75N (16lbs). High (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Engineered Materials, a subsidiary of PPG's aerospace division
Slit and Stretch: How Expanded Metals Are Made
programmed for a specific feed rate, tool geometry (profile) and tool travel (stroke). Finally, the rollers push your material into our custom-designed and built machine where the die slices and pushes away the material in a single motion to create the openings. After exiting the machine, the material is (read more)
Browse Expanded Sheet Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division
Conduct Research Top
-
The 5 Key Advantages of Magnetic Latching Solenoids
in energized position even with the power off. Comes in a compact size. Resistant to tampering, with highest holding force. Optional custom engineering, depending on the unique intended applications. 2. Magnetic Latching Solenoids for Compact Locks. Push and pull model, suitable for door locking
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
More Information Top
-
Advances in Abrasive Technology XVI
The actuator is consisted of a 24V DC push - pull electromagnet , a force sensor and an impact head used for protection.
-
MITO: a procedure for CBA measurements and a search for cosmic strings
Basically it consists of two push - pull electromagnets which drive the secondary mirror with a maximum amplitude of _+1~ in the sky and a minimum rise time of 10 ms at a maximum frequency of 20 Hz.
-
Adventist Youth Honors Answer Book/Vocational/Electricity - Wikibooks, open books for an open world
A rotary switch called a commutator reverses the direction of the electric current twice every cycle, to flow through the armature so that the poles of the electromagnet push and pull against the permanent magnets on the outside of the motor.
-
Applied Energy Technology
The main components of the shutter include two rails (1), blades (2), octagonal tube (3), tubular motor and coupling plate (4), and circular tube push - pull type electromagnet (5).
-
Type-2 Fuzzy Logic: Theory and Applications
In the last section we saw that traditional speakers produce sound by pushing and pulling an electromagnet attached to a flexible cone.
-
Automated quality control in sound speaker manufacturing using a hybrid neuro-fuzzy approach
2.3Chunks of the Frequency Range In the last section we saw that traditional speakers produce sound by pushing and pulling an electromagnet attached to a flexible cone.
-
Mechatronics in Medicine: A Biomedical Engineering Approach > Actuators and Feedback Sensors
The commutator reverses the armature current direction causing the poles of the armature electromagnet to push and pull against the permanent magnets on the outside of the motor.
-
Functional Neuroradiology
Ordinary headphones use an electromag- net to push and pull on a diaphragm to vibrate the air and generate sound, but this does not work in the high static mag- netic field.
-
fMRI Techniques and Protocols
Alternative electronic systems often used for psychoacoustical research deliver high-quality signals, but these systems are generally unsuitable for use in the MR environment because most head- phones use an electromagnet to push and pull on a diaphragm to vibrate the air …
-
Functional MRI
Ordinary headphones use an electromagnet to push and pull on a diaphragm to vibrate the air and generate sound, but this does not work in the high-static magnetic field.