Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and electronic
- Actuator Torque: 146 In-lbs
- DC Voltage: 28 volts
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- Location: Non-hazardous
-
Supplier: Actuonix Motion Devices
Description: do not have an internal controller or end-limit switches. You can use your PQ12 -P as a Linear Servo using the LAC (Linear Actuator Control) board. This combination has all the same functionality as the L12-I plus USB support, speed control, sensitivity control, position
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Motor Features: Linear Position Feedback
-
Supplier: Myostat Motion Control, Inc.
Description: From initiation to implementation, Myostat Motion Control provides a full range of quality automation components, integrated servo and stepper motors, and exceptional engineering support for robotics and automated machine manufacturers. Whether you're looking for a
- Operating Voltage: 24 volts
- Torque Rating: 1.24 Ft-lbs
-
-
Supplier: Myostat Motion Control, Inc.
Description: From initiation to implementation, Myostat Motion Control provides a full range of quality automation components, integrated servo and stepper motors, and exceptional engineering support for robotics and automated machine manufacturers. Whether you're looking for a
- Operating Voltage: 24 volts
- Torque Rating: 0.5900 Ft-lbs
-
Supplier: ABTech, Inc.
Description: spring-loaded knobs (4 centering, 4 leveling at 90°) for precise tilt and center adjustments Drive Options • Manual turn (standard) • Direct drive – High torque brushless DC servo motor with variable speed control Mounting Options • Base (standard) • Foot • Flange
- Drive Mechanism: Manual Drive, Electric Drive
- Rotary Table Applications: Machining, Equipment Positioning, Automation, Inspection, Assembly
- Rotary Table Features: Position Encoder, Tilting Table, Indexing
-
Supplier: Bervina Ltd.
Description: choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.1102 to 0.1496 inch
- Coupling Diameter: 0.6260 inch
- Coupling Length: 0.7992 inch
-
Supplier: Bervina Ltd.
Description: choose from like printing, packaging, machine tools, linear motion. All products are manufactured in Bervina’s Budapest, Hungary (EU) factory under the strict control of our engineers. The plant operates under ISO 9001-2000 quality management system. After 12 years in operation
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.1890 to 0.2283 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1.25 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: PIglide reference-class XY positioning system The PIglide HS planar scanner has magnetic linear motors, vacuum preload, and an absolute encoder: Contact- and friction-free motion for the highest accuracy and reliability. The positioning system was designed to maximize the
- Design Units: Metric
- Load Capacity: 55.08 lbs
- Shape: Flat, Rectangular / Square
-
Description: installation costs Low operating costs The LCB paves the way to higher productivity, high quality and minimum set-up time Motion is controlled using modern servo or stepper motor technology allowing any required position or velocity profile to be achieved
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Belt Drive
- Material: Aluminum
-
Supplier: Haida International Equipment Co., Ltd.
Description: . Transcell load cell (maximum capacity 200kg). 4. One servo motor control pulley & belt system. 5. All accessories needed for the above mentioned test include the weight and fixtures. 6. Programmable logic controller, touch screen interface. 7. All load, cycle rate
- Force / Load Capacity: 441 lbs
-
Supplier: Haida International Equipment Co., Ltd.
Description: capacity 200kg). 4. One servo motor control pulley & belt system. 5. All accessories needed for the above mentioned test include the weight and fixtures. 6. Programmable logic controller, touch screen interface. 7. All load, cycle rate, speed can be made from the
- Force / Load Capacity: 441 lbs
-
Supplier: Aerotech, Inc.
Description: . Large Field of View with Minimal Spot Distortion A unique optical design effectively controls the beam entrance pupil to be coincident for the X and Y scanner motion, increasing the effective numerical aperture of the scanner system. This design directly enables a larger field of
-
Supplier: Inductotherm Group
Description: For precision milled cuts on product up to 6.625 inch (170 mm) diameter, the Alpha™ CS2-170™ two bladed cold saw performs at speeds up to 265 feet per minute (80 mpm). The blades for the CS2-170 saw are driven by two heavy duty 40 HP AC servo motors and are monitored through speed
- Cutting Capacity: 0.5000 to 6.62 inch
- Machine Type: Circular Saw
- Material Cut: Metal
- Operation: Semi-Automatic
-
Supplier: Glebar Company Inc.
Description: positioning. Hard-chromed dovetail ways with Turcite gibs deliver ultra smooth motion and long life. The roll dress spindle on the DM-9CNC is extremely rigid and precise, with runout less than 0.00005" (1.3 µm). Powered by a brushless servo motor, it offers high torque and
- Form: Dressing Machine
- Mounting & Features: Holder / Machine Mount
- Wheel Diameter (To Be Dressed): 9 inch
-
Supplier: Aerotech, Inc.
Description: thermal stability is better than 2 µrad/°C. Highly Accurate Limits and Homing System All AOM130M mounts are equipped with high accuracy limit switches. Combining the output of these switches and the motor's marker signal, Aerotech's motion controllers can position the AOM
Find Suppliers by Category Top
Featured Products Top
-
Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The compact profile of the (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
machinery setups, while the stable power supply guarantees interference-free operation, even in high-speed weaving or spinning processes. Similarly, in automation machinery, the 42BSF integrated servo motor excels in tasks requiring precise motion control. Whether it's in robotic (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Alpha Wire's Series SF Flexible Servo Control Cables are designed specifically for servo motors and servo drives. Series SF cable builds upon the success of our Series S cable by (read more)
Browse Control and Instrumentation Cables Datasheets for Alpha Wire -
placement, a highly dynamic Z axis for precise laser focusing, and the flexibility to enhance either beam or workpiece positioning through the utilization of high-speed piezo motion. To optimize the drilling process, PI offers a comprehensive range of ACS-based servo controls and PI piezo (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
The ServoFoxx line of Tandler servo gearheads come in a variety of styles, from inline to right angle gearhead options. These servo gearhead options offer the ultimate in precision motion control. (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
The Tandler PL2FS inline planetary servo gearhead offers the ultimate in precision motion control. With ground, matched-set gearing, and a revolutionary motor connection, maximum performance is assured. 4 sizes 18 “standard” ratios up to 100:1; 8 (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
The universal drives compatible with countless motion control applications Small frame, fractional horsepower motors are used in several applications that require precise speed, torque and positioning, such as medical and lab equipment, mobile robotics, semiconductor (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
The precision servo motor is highly reliable and delivers excellent performance over extremely long lifetime. The motor produces high rotation speed with good speed regulation and low EMI. The motor has high short-term overload capacity and can operate in certain poor environment conditions. It is widely applied in precision control fields such as medical equipment, intelligent prostheses, industrial robots, etc. (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
motor is capable of handling intermittent overload conditions to address highly dynamic motion over shorter cycle times. This brushless servo motor comes standard with digital hall sensors, and analog hall sensor feedback is available on request. This option is ideal to eliminate the need (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
ServoClass (R) Coupling Eliminates Backlash Potential in Integrated Seam Sealing Systems; Couplings Connect Servo Motors to Ball Screws
Horsham, Pennsylvania: Precision sealing of integrated circuit packages at high speed requires a backlash-free motion system to produce the highest quality seal. These systems have digital sealing power that allows pulse-by-pulse control of power, giving maximum control and response to seal
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Physical drawbacks of linear high-speed tooth belt drives
With a modern frequency converter and a servo motor , high- quality motion control can be achieved.
-
Theoretical Developments and Applications of Non-Integer Order Systems
The quality of control motion of servo drive and current in servo motor are similar to previous system.
-
Indirect tension control method for an intermittent web transport system
High- quality motion control can be achieved with a modern high-performance frequency converter combined with a servo motor .
-
Design of Control System for Intelligent Coater of Sealant
…and detect automatically to give an alarm, it also can communicate with assembly supervise system by internet, thereby you can manage and control the system using network. through using Trio motion coordinator, servo motor etc, it provides quality guarantee on the safe…
-
Analyzers / 34
The iBE is a complete servo motion control system in a single package, combining a servo motor drive, controller and I/O all packed into the back of a high- quality brushless servo motor.
-
Variable speed control of hydraulically driven weight stacks in a 540 kN force standard machine
In contrast with actuators driven by AC servo motors which are adopted in DWMs of relatively small capacities, the hydraulic actuator required more gradual control of the weight moving speed to prevent weight oscillation that will deteriorate calibration quality .
-
Robot technology supporting the Japanese automotive production (Japanese automotive technology using in special feature world or)
…not being in until this in welding execution * welding quality by the external axial motor of robot is adopted … in robot and the servo technology such as cooperation motion with welding ROBOTSU calling and high-speed * accurate control due to servo motor…
-
Mechanical and Aerospace Engineering IV
2) Linear servo motor operation mechanism, along with to the high voltage circuit breaker contact motion characteristics of the servo control accuracy to further improve, can avoid the external factors (such … ideal characteristic curve movement, and improving the closing and opening quality .
-
Machine Tool Metrology
Servo mismatch – in Ballbar assessment, 640 Servo -spikes – on Ballbar plots … known as: Father of Statistical Quality Control , 572 Shine – a … Sign conventions for axes motion , 84 Sine and Cosine … 302 Single-wound spindle motors , 112 Sintering - Powder Metallurgy…
-
2009 Index IEEE Transactions on Industrial Electronics Vol. 56
…F. A., Principal Component Imagery for the Quality Monitoring of Dynamic Laser … and Kim, H., Dimming Control Characteristics of Elec- trodeless … Rodic, M., High Precision Motion Control of Servo Drives; TIE Oct. 2009 … Permanent-Magnet Syn- chronous Motor Based on Statistical Model…