-
Supplier: Allied Electronics, Inc.
Description: Battery, Lead Calcium, 12 volt, 7.70ah,Rechargeable
- Battery Type: Rechargeable (Secondary) Batteries, Lead Acid Batteries
- Capacity, Amp Hours (AH): 7.7 ampere-hr
- Operating Temperature: -0.4000 to 120 F
- Standard Battery Sizes: 2/3 AA, Other
-
Supplier: Streamlight, Inc.
Description: 30-hour life xenon-halogen gas-filled bi-pin bulbAdjustable focus beamUp to 35,000 candela (peak beam intensity); 230 lumens5-cell, 6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times.5-cell, 6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times
- # of Batteries: 5
- Diameter: 1.08 to 2.37 inch
- Flashlight Type: Rechargeable Flashlight, Tube Flashlight
- Lamp Type: HID
-
Supplier: Streamlight, Inc.
Description: Xenon gas-filled bi-pin bulb; spare bulb in tailcapAdjustable focus beamUp to 11,000 candela (peak beam intensity); 90 lumens3-cell, 3.6 Volt Ni-Cd sub-C battery, rechargeable up to 1000 times3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000
- # of Batteries: 3
- Diameter: 1.08 to 1.6 inch
- Flashlight Type: Rechargeable Flashlight, Tube Flashlight
- Lamp Type: HID
-
-
Supplier: Streamlight, Inc.
Description: Xenon gas-filled bi-pin bulb with 30-hour lifeAdjustable focus beamPush-button tailcap switch for one-hand momentary or constant operationUp to 11,000 candela (peak beam intensity); 90 lumens3-cell 3.6V nickel-cadmium sub-C battery3-cell, 3.6 Volt Ni-MH sub-C battery,
- # of Batteries: 3
- Diameter: 1.15 to 1.6 inch
- Flashlight Type: Rechargeable Flashlight, Tube Flashlight
- Lamp Type: HID
-
Supplier: Streamlight, Inc.
Description: Xenon gas-filled bi-pin bulb with 30-hour life; spare bulb in tailcapAdjustable focus beamUp to 11,000 candela (peak beam intensity); 90 lumens3-cell 3.6V nickel-cadmium sub-C battery3-cell, 3.6 Volt Ni-MH sub-C battery, rechargeable up to 1000 times offered in 230VAC and
- # of Batteries: 3
- Diameter: 1.15 to 1.67 inch
- Flashlight Type: Rechargeable Flashlight, Tube Flashlight
- Lamp Type: HID
-
Batteries - Battery; 12 V; Lead Acid; 13; Rechargeable; 12 V; Non-Conductive ABS Plastic -- 70157373Supplier: Allied Electronics, Inc.
Description: Battery, 12 V Voltage, 13 Ah Capacity, 6.910 " L x 3.282 " W x 5.113 " H Dimensions Constant Voltage Charging Constant voltage (CV) charging should be within the following ranges: Fast Chargers: 12 Volts: 14.7 to 15.0 Volts @ 25°C Float Chargers: 12
- Battery Type: Rechargeable (Secondary) Batteries, Lead Acid Batteries
- Capacity, Amp Hours (AH): 0.0130 ampere-hr
- Standard Battery Sizes: 2/3 AA, Other
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US AGM 27 Voltage: 12-Volt Sealed AGM Data: 20 Hour Rate: 99 5 Hour Rate: 86 Minutes of Discharge @ 75 Amps: 52 Minutes of Discharge @ 56 Amps: 73 Minutes of Discharge @ 25 Amps: 185 CCA @ 0
- Capacity, Amp Hours (AH): 99 ampere-hr
- Depth: 12.05 inch
- Height: 9.06 inch
- Specialty Cells: Nonstandard Cylindrical Batteries
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US AGM U1 Voltage: 12-Volt Sealed AGM Data: 20 Hour Rate: 35 5 Hour Rate: 29.7 Minutes of Discharge @ 75 Amps: 12 Minutes of Discharge @ 56 Amps: 16 Minutes of Discharge @ 25 Amps: 45 CCA @ 0
- Capacity, Amp Hours (AH): 35 ampere-hr
- Depth: 7.68 inch
- Height: 7.09 inch
- Specialty Cells: Nonstandard Cylindrical Batteries
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lead Acid, 12 Volt, 2 Amp Hr, 187 Connector
- Battery Type: Rechargeable (Secondary) Batteries, Lead Acid Batteries
- Capacity, Amp Hours (AH): 2 ampere-hr
- Operating Temperature: -4 to 122 F
- Standard Battery Sizes: 2/3 AA, Other
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US AGM 31 Voltage: 12-Volt Sealed AGM Data: 20 Hour Rate: 100 5 Hour Rate: N/A Minutes of Discharge @ 75 Amps: 52 Minutes of Discharge @ 56 Amps: 75 Minutes of Discharge @ 25 Amps: 190 CCA @ 0
- Capacity, Amp Hours (AH): 100 ampere-hr
- Depth: 13 inch
- Height: 9.37 inch
- Specialty Cells: Nonstandard Cylindrical Batteries
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US AGM 185 Voltage: 12-Volt Sealed AGM Data: 20 Hour Rate: 234 5 Hour Rate: 198 Minutes of Discharge @ 75 Amps: 125 Minutes of Discharge @ 56 Amps: 191 Minutes of Discharge @ 25 Amps: 518 CCA @ 0
- Applications: General Purpose
- Capacity, Amp Hours (AH): 234 ampere-hr
- Depth: 15.24 inch
- Height: 14.49 inch
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lead Acid, 12 Volt, 5.4 Amp Hr, 250 positive and 187 Negative Connector
- Battery Type: Rechargeable (Secondary) Batteries, Lead Acid Batteries
- Capacity, Amp Hours (AH): 5.4 ampere-hr
- Operating Temperature: -4 to 122 F
- Standard Battery Sizes: 2/3 AA, Other
-
Supplier: Accuris
Description: BATTERY, RECHARGEABLE, NICKEL CADMIUM, VENTED, 1.2-VOLT, 13 AMPERE-HOUR, BB-475/A CELL
-
Supplier: Visual Sound, Inc.
Description: Williams Sound, LLC 1.2 Volt AA Rechargeable NiMH Battery
-
Supplier: H&K Equipment
Description: H&K Equipment of Pittsburgh is proud to offer Express Fast Chargers. The Express insulated gate bipolar transistor (IGBT) fast chargers are designed and manufactured by Aker Wade for heavy-duty electric vehicle fleet applications. The systems can charge 12 to 80 volt industrial
- Applications: Electric Vehicle
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 100 to 140 ampere-hr
- Voltage: 12 to 80 volts
-
Supplier: Johnson Controls, Inc.
Description: Our system for advanced start-stop vehicles combines a high-power, 12 volt lithium-ion battery with a 12 volt lead-acid battery to deliver 58 percent fuel economy improvement over conventional vehicles.
- Applications: Automotive
- Battery Type: Rechargeable (Secondary) Batteries
- Lithium Secondary Batteries: Lithium-ion
- Voltage: 12 volts
-
Supplier: Exide Technologies
Description: Element® gel blocs utilize valve-regulated technology in convenient 12 Volt Group U1, 22NF, 24, 27, and 30H/31 battery sizes. GNB® Industrial Power has applied their valve-regulated lead-acid (VRLA) gel technology to convenient bloc sizes. Available in 12 Volt
- Applications: Industrial / Forklift
- Battery Type: Rechargeable (Secondary) Batteries, Lead Acid Batteries
- Capacity, Amp Hours (AH): 26.4 to 104 ampere-hr
- Secondary Batteries: Other
-
Supplier: Exide Technologies
Description: rate) for increased service life per charge cycle. 12-MONTH FREE REPLACEMENT Thicker, 5% antimony plates improve cycle life. Heavy duty sheet separators with antimony suppression extend life and reduce water loss throughout the battery's life
- Applications: Electric Vehicle
- Battery Type: Rechargeable (Secondary) Batteries, Lead Acid Batteries
- Secondary Batteries: Other
- Voltage: 6 to 12 volts
-
Supplier: Mile-X Equipment, Inc.
Description: -over follower Locking follower rod Accessible check valve Bleeder valve Dispenses at least three grease catridges on a single charge (under normal conditions) Comes with, grease gun, quick charger, 30" flex hose, carrying case. Battery: One 12 volt NiCad rechargeable
-
Supplier: Ryobi Technologies, Inc.
Description: New Ryobi 12V Lithium-ion Drill gives you optimal performance in a compact size. The battery holds a charge 4x as long, and weighs 33% less. The compact size makes it easy to handle and prefect for tight spaces. With the two batteries and a quick 45-min. recharge time,
- Battery Voltage: 12 volts
- Power: Power Tools, Electrical Tools
- Type: Pistol Grip
-
Supplier: Seedburo Equipment Company
Description: discharge. A red LED indicator light shows when the charger is operating. The battery is designed to last 4 to 5 years under normal conditions. Recharging is simple: just plug the charging cord into an AC outlet and let the unit charge for approximately 24 hours. The B260 is available
-
Supplier: ZGC, Inc.
Description: equipment designed to be operated from 12 volt DC power. The Digital PRO PAC Logic Series NiCad Batteries include a digital microprocessor which features the '˜Fuel Computer', RealTime LCD display, and InterActive viewfinder. Time is automatically indicated in 15 minute
- Applications: Camera / Electronic Cells
- Battery Type: Rechargeable (Secondary) Batteries
- Capacity, Amp Hours (AH): 4 ampere-hr
- Depth: 2.1 inch
-
Supplier: Kussmaul Electronics Company, Inc.
Description: New and Improved - No Sense Lines Needed Replaces Model 091-12HO-DV-12 High Output Current, Faster Battery Recharge Input Voltage Selectable, 115 Volts or 230 Volts Automatically Charges Battery Designed Specifically for Single Battery Systems
- Charging Current: 20 amps
- Input Voltage: 0.5000 volts
- Output Voltage: 12 volts
-
Supplier: Larson Electronics LLC
Description: of situations. The Lithium-Ion, 6600mAH, 7.8V batteries in this unit are charged via an included 120 Volt AC wall charger and charging cord that is suitable for domestic use. Also available is an optional DC charger for 12V DC and 24V DC charging. This unit is charged in
-
Supplier: Pathway Lighting Products, Inc.
Description: Series CP is a thermoplastic emergency lighting unit that comes with dual voltage input 120/277. The unit comes with a sealed lead acid battery and solid state 2 rate charger that recharges the battery within 24 hours. Temperature compensation, red LED power on and push to test
- Application: Commercial
- Battery Powered: Yes
-
Supplier: Mile-X Equipment, Inc.
Description: Capacitor can be recharged in under one minute Operates in temperatures ranging from -49º F to +122º F Includes 30 ft. heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged
-
Supplier: bulbs.com
Description: Bulbrite brand T5 lamp with Eurpean (E14) base. 8 Watts for less power and light. 60 volts for European rechargeable battery systems, commonly found in imported scooters. Clear lamp combines warm color with more lumens and brighter appearance
- Lamp Power: 8 watts
- Lamp Type: Incandescent Lamps
- Rated Average Life: 3000 hours
-
Supplier: Larson Electronics LLC
Description: hours of run time. Work light kit include carrying case, HID work light, detachable 21 foot cord, 4.5 Ah battery with 70 minute run time, AC charger for battery and carrying strap 12/24 volt HID work light is hard wired to 12/24 volt vehicle system via
-
Supplier: RS Components, Ltd.
Description: Lead Crystal® batteries are designed for harsh environments. Working in temperatures above +65°C and down to -40ï¾?C they can be discharged down to 0 volts and recovered daily without loss of capacity while retaining the ability to recharge twice as fast as traditional
- Battery Type: Rechargeable (Secondary) Batteries, Lead Acid Batteries
- Capacity, Amp Hours (AH): 12 ampere-hr
- Depth: 3.9 inch
- Height: 3.7 inch
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC 2.5AMP Hour Battery Pack with 2.1mm Plug 2.5Ah 12VDC Nickel Metal Hydride(NiMh) rechargeable battery pack. Provides 2.5Amp Hours of 12 Volt battery power. Includes AC adapter & automotive cigarette cord
-
Supplier: Kussmaul Electronics Company, Inc.
Description: provide power for the 12volt accessories. Whenever the 120 VAC power is applied to the vehicle, the "BATTERY SAVER VHO" generates +12 VDC and powers the accessories. When the AC power is removed, the loads are returned to the battery. Dual 20 amp outputs are
- AC Input Voltage: 115 volts
- DC Output Current: 40 amps
- DC Output Voltage: 12 volts
-
Supplier: Andax Industries
Description: Pelican 9466B 12V & 24V Vehicle Charger. Our 24 volt battery charger for the 9460 RALS. This 12V to 24V battery charger recharges your RALS right from your vehicle. Why would you trust your Pelican Remote Area lights with some other brand 24V charger? Own a
- Battery Size: AA
- Flashlight Type: Rechargeable Flashlight
-
Supplier: Ivie Enterprises, Inc.
Description: an easily removable 1-liter bin. At 12' wide, it has a nicely sized cleaning path while remaining maneuverable. The unit comes with a removable 7.2 volt rechargeable Ni-Mh battery. Also included is a single battery charge that provides a full charge in about
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 6 Tons Crimp Force D & O Grooves 12 VDC Charger 6 Tons Crimp Force with IntelliCRIMP™ 18 Volt Lithium-Ion Battery with Battery Status LED Comes with: Bucket Pouch, 12 VDC Battery
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: 6 Tons Crimp Force D & BG Grooves 12 VDC Charger 6 Tons Crimp Force with IntelliCRIMP™ 18 Volt Lithium-Ion Battery with Battery Status LED Comes with: Bucket Pouch, 12 VDC
- Tool Type: Crimper
Find Suppliers by Category Top
Featured Products Top
-
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Category: Batteries Voltage: 2.8 volts Capacity: 0.0480 ampere-hr Operating Temperature: 32 to 158 F (0.0 to 70 C) (read more)
Browse Batteries Datasheets for Shenzhen Shengyu Electronics Technology Limited -
POWER: Add 15 Watts for optional 12vdc self-regulating heater OPTIONAL BATTERY: 12vdc, 0.8AHr, Sealed Lead Acid (SLA), Rechargeable; Battery recharge time = approximately 8 Hours; Battery life on (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
"The Treasure" is a rechargeable lithium-ion polymer (LiPO) battery. The battery has an extra long life of five years; letting it run at a nominal 3.67 or 3.7 volts at 11600MaH. Helping this battery remain charged at peak level is overcharge and discharge protection. Help keep your small (read more)
Browse Lithium Batteries Datasheets for Autec Power Inc. -
“The Doc” (BC2BB Series) is a Two-Bay Battery Charger that features an Input Voltage of DC 5V-12V/2A, an Output Current of 3000mA, and an Output Voltage of DC 4.2V/1.48V. Features/Options include fireproof PC+ABS Material, black plastic case with LCD (read more)
Browse Battery Chargers Datasheets for Autec Power Inc. -
Experience unparalleled reliability with JINWO's Smart Lithium-Ion Battery designed exclusively for Medical AED Devices. Crafted to perfection, this non-rechargeable lithium battery boasts a nominal voltage of 12V and an impressive 4200mAh capacity (50.40WH), utilizing CR123A Panasonic cells (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Battery Type: Rechargeable lithium-ion Nominal Voltage: 10.8V Capacity: 6600mAh (71.28WH) Charging Voltage: 12.6V Application Field: Medical, Tablet PC, Industrial, Notebooks, and more Global Safety Standards: Compliant with industry (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
" • "AA" • "AAA" • "AAAA" • "N" • "C" • "D" • 18650 • CR2 • CR123A •"9 Volt" • "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Model 1163
PowerLuber
And when you’ve got a lot of fittings to hit, the rechargeable 12 volt battery provides long-lasting performance.
-
Cinema Fabriqué : a gestural environment for realtime video performance
I used a small analog video transmitter marketed for spying purposes connected to a common CCD 'camera on a chip'and a rechargeable 12 volt battery .
-
Terrain coverage of an unknown room by an autonomous mobile robot
It is powered by two on-board rechargeable 12 volt batteries .
-
TOMOGRAPHIC SITE CHARACTERIZATION USING CPT, ERT, AND GPR
A 12 volt rechargeable battery is included.
-
Directional wavenumber characteristics of short sea waves
The wave gage is powered by up to eight 12 volt rechargeable batteries .
-
LED Flashlight - LED Flashlight Manufacturers, Suppliers
Power 12 Volt Rechargeable Battery Pack for LED Flashlight .
-
Multiband Radiometer For Field Research
Two separate 12 volt rechargeable batteries which may be carried in a "fanny pack" will be supplied.
-
Tomographic Site Characterization Using CPT, ERT, and GPR
A 12volt rechargeable battery is included Zonge A GDP-32 electricalmethods receiver, ZT30 Transmitter, and ISO/l in combination is a multifimctional,multipurposeelectricalgeophysical instrument with which ERT data can be gathered.
-
DEVELOPMENT AND USE OF AUTOMATIC WEATHER STATIONS
A small 12 volt rechargeable battery powers the system.
-
Railway Track Engineering, Fourth Edition > Track Tolerances, Track Inspection and Track Recordings
The entire equipment runs on a 12 volts rechargeable battery .