Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X.
- CT: 2 pF
- Configuration: Single
- Diode Applications: Detector, Mixer, Switching
- Diode Type: Schottky Barrier Diodes
-
Supplier: Broadcom Inc.
Description: General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X.
- CT: 2 pF
- Configuration: Single
- Diode Applications: Detector, Mixer, Switching
- Diode Type: Schottky Barrier Diodes
-
Supplier: Broadcom Inc.
Description: General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X.
- CT: 2 pF
- Configuration: Single
- Diode Applications: Detector, Mixer, Switching
- Diode Type: Schottky Barrier Diodes
-
-
Supplier: Broadcom Inc.
Description: General purpose Schottky diode in a broad range of package configurations. Optimised for High voltage clamp or analog DC switch applications. For low breakdown applciations, like detectors or mixers, please refer to HSMS-282X. For low flicker (1/F) noise applications refer to HSMS-281X.
- CT: 2 pF
- Configuration: Single
- Diode Applications: Detector, Mixer, Switching
- Diode Type: Schottky Barrier Diodes
-
Supplier: Fairview Microwave Inc.
Description: frequency specs for this Fairview Microwave component can be found on its RF pin-pin power detector datasheet PDF specifications above. Our connectorized RF limiter is just one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial pin-pin
- Flat Leakage: 31.62 milliwatts
- Frequency Band: 1000 to 3000 MHz
- Insertion Loss: 1.5 dB
- RF Connector: SMA
-
RF Limiters - SMA Limiter PIN-PIN With 16 dBm Flat Leakage Operating From 2 GHz to 8 GHz -- FMMT1021Supplier: Fairview Microwave Inc.
Description: specs for this Fairview Microwave component can be found on its RF pin-pin power detector datasheet PDF specifications above. Our connectorized RF limiter is just one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial pin-pin SMA limiter
- Flat Leakage: 39.81 milliwatts
- Frequency Band: 2000 to 8000 MHz
- RF Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: radio frequency specs for this Fairview Microwave component can be found on its RF pin-schottky power detector datasheet PDF specifications above. Our connectorized RF limiter is just one of more than 1 million RF, microwave and millimeter wave parts we stock. This
- Flat Leakage: 63.1 milliwatts
- Frequency Band: 2000 to 18000 MHz
- RF Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: radio frequency specs for this Fairview Microwave component can be found on its RF pin-schottky power detector datasheet PDF specifications above. Our connectorized RF limiter is just one of more than 1 million RF, microwave and millimeter wave parts we stock. This
- Flat Leakage: 39.81 milliwatts
- Frequency Band: 2000 to 8000 MHz
- Insertion Loss: 1.4 dB
- RF Connector: SMA
-
Supplier: Richardson RFPD
Description: oscillator x8 multiplier and buffer, and a wide dynamic range power detector on the output. The module is ideally suited for low to high capacity, high power E-band point to point radios. Each device is 100% RF tested to ensure performance compliance.
- Applications: Terrestrial RF/Microwave Systems
- Form Factor: Other
- Noise Figure: 16 dB
-
Supplier: Richardson RFPD
Description: The MA4E2200 series are silicon zero bias P-type detector diodes assembled in low cost surface mount plastic packages. They are designed for usage in a wide variety of detector applications. The small diode package size and moderate parasitics make these parts ideal for low
- CT: 0.2500 pF
- Configuration: Single
- Diode Type: Schottky Barrier Diodes
- Operating Frequency: 0.0 to 4000 MHz
-
Supplier: RFMW
Description: linearity requirements of LTE modulation with QPSK / 16QAM modulations from 1.4 to 20 MHz bandwidth and full or partial resource block allocations with high power added efficiency. Integration of the PAM simplifies the design of the 4G-compatible handset radios and data cards as all active RF
-
Supplier: Richardson RFPD
Description: zero bias, as well as low flat leakage power with fast signal response/recovery times. The MADL-011008 PIN limiter is designed for use in passive limiter control circuits to protect sensitive receiver components such as low noise amplifiers (LNA), detectors, and mixers.
- Frequency Band: 50 to 4000 MHz
- Insertion Loss: 0.1500 dB
- Package Type: Other
- Peak Power: 10 watts
-
Supplier: Richardson RFPD
Description: (case style 1141). The small diode package size and moderate parasitics make these parts attractive for Low Leakage Limiters and RF Temperature Compensated Envelope Detectors for RF ID Tags Applications up to 4 GHz.
- CT: 0.2500 pF
- Configuration: Single
- Diode Type: Schottky Barrier Diodes
- Operating Frequency: 0.0 to 10000 MHz
-
Supplier: Maxim Integrated
Description: transceiver function, providing fully integrated receive paths, transmit path, VCO and tank, frequency synthesis, and baseband/control interface. It includes a fast-settling sigma-delta RF fractional synthesizer with ~25Hz frequency step size. The IC also integrates an on-chip AM
- Form Factor / Package: Surface Mount Technology (SMT)
- Operating Frequency: 3300 to 3900 MHz
-
Supplier: Skyworks Solutions, Inc.
Description: systems. The LNA and PA disable functions ensure low leakage current in off mode. An integrated power detector is included to provide closed-loop power control within the system. The power detector also acts as a directional coupler to enhance detector accuracy over
- Frequency Range: 5150 to 5850 MHz
- Maximum Gain: 28 dB
- Maximum Operating Voltage: 3.6 volts
- Minimum Gain: 28 dB
-
Supplier: Skyworks Solutions, Inc.
Description: systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control over 20 dB of dynamic range. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land
- Amplifier Type: Power Amplifier
- Frequency Range: 5150 to 5925 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control. The device is provided in a compact, 24-pin 3 x 5 mm conformally shielded Land Grid Array (LGA) package,
- Amplifier Type: Power Amplifier
- Frequency Range: 5150 to 5925 MHz
- Maximum Gain: 34 dB
- Minimum Gain: 34 dB
-
Supplier: Skyworks Solutions, Inc.
Description: systems. The LNA and PA disable functions ensure low leakage current in the off mode. An integrated logarithmic power detector is included to provide closed-loop power control over 25 dB of dynamic range. The device is provided in a compact, 24-pin 3 x 5 mm Land Grid Array (LGA)
- Amplifier Type: Power Amplifier
- Frequency Range: 5150 to 5925 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Materion Corporation
Description: Foil Integrity: Foil is available in three classifications of integrity: Vacuum Tight: no detectable leakage through the foil when tested with a helium mass spectrometer leak detector, sensitivity of 1 x 10-9 atm-cc/sec. o Optically Dense: not be penetrated by light when tested by
- Applications: Electronics / RF-Microwave, Other
- Metal / Alloy Types: Beryllium / Beryllium Alloy
- Shape / Form: Semi-finished Shape / Mill Stock, Foil
- Unalloyed / Commercially Pure / Very Low Alloy: Yes
-
Supplier: Infineon Technologies AG
Description: -04 | Automotive MOSFET BAT15-02LRH | RF Mixer and Detector Schottky Diode TLE4250-2G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear IPZ40N04S5-3R1 | Automotive MOSFET BAT60B | Schottky Diodes TLE
- Data Rate: 1000 kbps
- Device Type / Applications: Transceiver
- IC Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: /Small Power MOSFET TLE4678GM | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear SP400-11-11 | Tire Pressure Sensors (TPMS) BAT15-02LRH | RF Mixer and Detector Schottky Diode TLE4271-2G | Linear Voltage Regulators for
- Data Rate: 1000 kbps
- Device Type / Applications: Transceiver
- IC Package Type: Other
- RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: frequency range up to 4 GHz Ideal for mobile phone repair, basic testing in R&D labs, alignment testing for manufacturing, and measurement of base station emissions in the field The HSA9101B Handheld Spectrum Analyzer provides RF engineers with the excellent performance
- Frequency Range: 4.00E6 kHz
Find Suppliers by Category Top
Featured Products Top
-
The HLM-8011U is a GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It delivers low insertion loss and high return loss from DC through Ka band and features a typical 1dB compression point of +10dBm. The limiter’s low +7 dBm flat leakage makes it ideal for protecting sensitive components and for applications requiring high linearity. (read more)
Browse RF Limiters Datasheets for Marki Microwave, Inc. -
Marki Microwave continues to push the frequency envelope with its chip scale packaging (CSP) portfolio. Featuring game-changing, die-level performance in a 1.5 x 1.5 mm surface mount package, the HLM-8010CSP1 delivers 10 dBm flat leakage at 20 GHz, 1.9-Watt CW power handling, 16 dB minimum return loss across band, and is compatible with standard pick-and-place assembly. (read more)
Browse RF Limiters Datasheets for Marki Microwave, Inc. -
, return loss and coupling accuracy available on the market. Each coupler is bidirectional, meaning that it can be used in both the forward and reverse direction when the coupled ports are terminated with a 50Ω load or detector. Conductive paint is applied to all Elite Series products to reduce (read more)
Browse RF Couplers Datasheets for Marki Microwave, Inc. -
, Model 4030, offers superior performance ratings including low insertion loss of DC-7 GHz: 0.040*√f GHz; 7-67 GHz: 0.035*√f GHz; and RF Leakage of less than -100 dB. The compact adapter measures just 0.817 inches in length with a 5/16 hexagonal locking ring. KRYTAR (read more)
Browse RF Adapters Datasheets for KRYTAR, Inc. -
component solution that combines the high isolation of a traditional low-signal mechanical relay and the reliability of a semiconductor relay. The MM1205 offers improved DC, analog, and RF performances by adopting the best design and manufacturing practices of the Menlo Micro signal relay product family (read more)
Browse RF Switches Datasheets for Menlo Microsystems, Inc. -
outside RF interference. Another type of testing that might need a preamplifier is testing of the enclosure itself. To ensure a valid emissions test, the enclosure must prohibit signal leakage, either from outside to in or from inside to out. Enclosures require periodic signal testing to ensure (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
itself. To ensure a valid emissions test, the enclosure must prohibit signal leakage, either from outside to in or from inside to out. Enclosures require periodic signal testing to ensure that the shielding continues to be adequate. RF field testing, a third type that may need a preamplifier (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Shielding Effectiveness and Shielded Enclosure Leakage Detector System (SELDS)
This application note will focus on the SELDS approach defined in the military handbook (MILHDBK- 423), to determine SE, using the AR rf/microwave instrumentation (AR) CL-105A/CL-106A, shown in Figure 1.
More Information Top
-
RF / Leakage
Sniffer SHADOW - RF Leakage Detectors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/41573/08877368-MIT.pdf?sequence=2
and RF leakage detector system70 were custom built inhouse.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93436/81rr031_full.pdf?sequence=1
and RF leakage detector system70 were custom built in house.