Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Demag Cranes & Components
Description: : Five sizes with load capacities ranging from 7,700 lbs to 39,600 lbs (3,500 kg to 18,000 kg) Housing made of steel or stainless steel Many travel wheel contours as standard Four variants for connection to the customer's superstructure Driven by Demag offset gear motors Integrated
- Hub Length: 2.68 to 5.5 inch
- Load Capacity: 7700 to 39600 lbs
- Wheel: Metal / Forged Wheel, Flanged Track Wheel
- Wheel Diameter: 4.9 to 15.7 inch
-
Supplier: RWM Casters Company
Description: tracking. In some cases, it may be advisable to run inverted angle iron on one side with V-Groove wheels and flat bar stock steel on the other side with a flat faced cast iron or forged steel wheel. FEATURES Wheel Bearings Choice of straight roller bearing or
- Bore / Bearing Size: 0.5000 to 2 inch
- Hub Length: 1.88 to 4.5 inch
- Load Capacity: 700 to 15000 lbs
- Wheel: Metal / Forged Wheel, V-grooved Wheel
-
Supplier: PJ Company
Description: CAPACITY: 600 - 8350 LBS. V- Grooved wheels are designed for use on inverted angle tracks. The wheel face is accurately machined to insure tracking. The flast surface of the tread allows rolling on the floor when "off track". Excellent for high temperature
- Hub Length: 3.25 inch
- Load Capacity: 3000 lbs
- Wheel: Metal / Forged Wheel, V-grooved Wheel
- Wheel Diameter: 10 inch
-
-
Supplier: Rotacaster Pty Ltd.
Description: The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel. The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral
- Bore / Bearing Size: 0.3150 to 0.5000 inch
- Load Capacity: 39.69 to 88.2 lbs
- Wheel: Plastic Wheel
- Wheel Diameter: 1.89 inch
-
Supplier: Rotacaster Pty Ltd.
Description: The Rotacaster is the only multi-directional wheel technology developed primarily as an industrial and commercial floor wheel. The fixed orientation of it's main wheel allows forward and reverse movement without fighting a swivel caster offset, while the peripheral
- Bore / Bearing Size: 0.3150 to 0.5000 inch
- Load Capacity: 254 to 485 lbs
- Wheel: Plastic Wheel
- Wheel Diameter: 4.92 inch
-
Supplier: Caster City, Inc.
Description: . Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings,
-
Supplier: Caster City, Inc.
Description: . Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings,
-
Supplier: Caster City, Inc.
Description: . Otherwise V-groove wheels may bind or run up over the track. Tolerance should be within plus or minus 1/64" every 20 feet. Joints between pieces of track should be smooth and well reinforced. V-groove caster wheels are standard with straight roller bearings,
-
Supplier: Caster City, Inc.
Description: 10" Diameter 6000 lbs. Capacity 1" Roller Bearing Where loads are too heavy for floor protective wheels, or where unusually severe service factors are present, forged steel & Ductile steel caster wheels will do the job. Usually in these applications the user will not
-
Supplier: Modern Linear Incorporated
Description: performance and economical solution for a wide variety of applications.Modern Linear guide rollers are completely interchangeable with industry standard rollers. Guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are
- Bearing Type: Guide Wheel
- Bearing Width: 0.6250 inch
- Inside Diameter (Round only): 0.4724 inch
- Special Bearing Materials: Stainless
-
Supplier: Modern Linear Incorporated
Description: information refer to the tables below.Modern Linear studded guide rollers are completely interchangeable with industry standard rollers. Studded guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal
- Bearing Features and Options: Other
- Bearing Type: Guide Wheel
- Special Bearing Materials: Stainless
-
Supplier: Modern Linear Incorporated
Description: Modern Linear is pleased to announce a new family of guide rollers for linear motion applications. The Hybrid Roller Assembly (HRA) consists of 3 components; outer tire, radial ball bearing, and inner mounting stud. There are a variety of options for each part that allow for an
- Bearing / Rail Assembly: Yes
- Bearing Features and Options: Clean Room Use, Vacuum Compatible, Other
- Bearing Type: Guide Wheel
- Open / Closed (If applicable): Closed
-
Supplier: CSA Group
Description: ISO 3450:2011 specifies minimum performance requirements and test procedures for the service, secondary and parking brake systems of wheeled and high-speed rubber-tracked earth-moving machines, for the uniform assessment of those brake systems. It is applicable to the following earth
-
Supplier: Andax Industries
Description: Pelican 1740 Long Case - Foam Black. Our Pelican 1740 features 4 extra deep locking cleats for maximum stability when stacked & 2 Integrated Pressure Equalization Valves. This 1740 Long Case has 2 durable double-wide 1740 case handles & wide-track poly wheels. Own a 1740 Pelican Long
- Features: Locking, Wheels/Rollers
- Height: 14 inch
- Inside Height: 12.13 inch
- Inside Length: 40.98 inch
-
Supplier: Andax Industries
Description: Pelican 1770 Long Case - Foam Black. Pelican 1770 long case has 4 extra deep locking cleats that ensure optimum stack stability. This 1770 Long Case features 2 tough double-wide handles, wide-track polyurethane wheels, polymer walls & a waterproof case O-ring seal. Select a Pelican
- Features: Locking, Wheels/Rollers
- Height: 11.23 inch
- Inside Height: 8.63 inch
- Inside Length: 54.58 inch
-
Supplier: Andax Industries
Description: Pelican 1770 Long Case - No Foam Black. Pelican 1770 long case has 4 full-size locking cleats that ensure complete stack-ability. This 1770 Long Case includes a waterproof case O-ring seal, 2 durable double-wide handles, wide-track polyurethane wheels & polymer walls. Get a Pelican
- Features: Locking, Wheels/Rollers
- Height: 11.23 inch
- Inside Height: 8.63 inch
- Inside Length: 54.58 inch
-
Supplier: Andax Industries
Description: Pelican 1740 Long Case - No Foam Desert Tan. Our Pelican 1740 utilizes 2 Integrated Pressure Equalization Valves & 4 extra deep locking cleats for stability when stacked. This 1740 Long Case has 2 durable double-wide 1740 case handles & wide-track poly wheels. Select a 1740 Pelican
- Features: Locking, Wheels/Rollers
- Height: 14 inch
- Inside Height: 12.13 inch
- Inside Length: 40.98 inch
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure for testing permanent deformation behavior and rutting resistance of compacted asphalt mixtures using a modified version of a loaded wheel tracker device2 utilizing controlled confining pressure. The test specimen is tested either dry or
-
Supplier: RS Components, Ltd.
Description: Suitable for use as eccentric rollers, guide rollers, rocker valve rollers, cam rollers in slideways or pressure rollers. 2 O-ring seals, single coated. Operating temperature: -30°C to +100°C Type = Stud Roller Diameter = 35mm Roller Length = 52mm
- Bearing Length: 2.05 inch
- Bearing Type: Guide Wheel
- Dynamic Load Capacity: 2900 lbs
- Inside Diameter (Round only): 1.38 inch
-
Supplier: RS Components, Ltd.
Description: Suitable for use as eccentric rollers, guide rollers, rocker valve rollers, cam rollers in slideways or pressure rollers. 2 O-ring seals, single coated. Operating temperature: -30°C to +100°C Type = Stud Roller Diameter = 32mm Roller Length = 40mm
- Bearing Length: 1.57 inch
- Bearing Type: Guide Wheel
- Dynamic Load Capacity: 1821 lbs
- Inside Diameter (Round only): 1.26 inch
-
Supplier: RS Components, Ltd.
Description: Suitable for use as eccentric rollers, guide rollers, rocker valve rollers, cam rollers in slideways or pressure rollers. 2 O-ring seals, single coated. Operating temperature: -30°C to +100°C Type = Stud Roller Diameter = 16mm Roller Length = 28mm
- Bearing Length: 1.1 inch
- Bearing Type: Guide Wheel
- Dynamic Load Capacity: 832 lbs
- Inside Diameter (Round only): 0.6299 inch
-
Supplier: RS Components, Ltd.
Description: Suitable for use as eccentric rollers, guide rollers, rocker valve rollers, cam rollers in slideways or pressure rollers. 2 O-ring seals, single coated. Operating temperature: -30°C to +100°C Type = Stud Roller Diameter = 19mm Roller Length = 32mm
- Bearing Length: 1.26 inch
- Bearing Type: Guide Wheel
- Dynamic Load Capacity: 955 lbs
- Inside Diameter (Round only): 0.7480 inch
-
Supplier: HardwareSource, Inc.
Description: For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage
-
Supplier: Jilson Group (The)
Description: orientation, and the wheelbase • Tracking and directional control, even across trafficable inclines - no “crabbing” • Fully corrosion-resistant - all-polymer wheel, welded aluminum frame
-
Supplier: Mile-X Equipment, Inc.
Description: sites. The extra wide(1-3/8”), high flotation tires don't sink in soft surfaces and the large diameter wheels roll easily over gravel, dirt, or broken pavement-where ordinary creepers get stuck dead in their tracks. Each custom-molded wheel has a heavy-gauge steel caster frame
-
Supplier: RWM Casters Company
Description: fitting Finish Zinc plated to protect against corrosion Wheels A wide variety of 4? through 8? diameters available with straight roller, ball & celcon bearings. Mounting Plate Size 4? x
- Caster Type: Rigid Plate Caster, Swivel Plate Caster, Wheel Caster
- Features: Brake, Half Round Tread, Swivel Lock
- Height: 5.62 to 9.5 inch
- Load Capacity: 350 to 1200 lbs
-
Supplier: Rotacaster Pty Ltd.
Description: . * Tracking and directional control - even accross trafficable inclines * Fully corrosion-resistant - all polymer wheel, welded aluminium frame. For lateral (sideways) movement reduce capacity by 45%
- Capacity: 805 lbs
- Features: Solid Deck
- Height: 5.71 inch
- Length: 39.37 to 59.06 inch
-
Supplier: Lincoln Electric Co. (The)
Description: Deposit thickness is unlimited Typical Applications For Build-up: tractor rollers, idlers, trunnions, crane wheels and caster rolls For Hardfacing: mine car wheels, track rails, shafts and bearing journals Welding Positions Flat, Horizontal and Circumferential
- Alloy Type: Hardfacing / Repair Alloy
- Diameter / Thickness: 0.1250 inch
- Welding Process / Form: Other
-
Supplier: Mile-X Equipment, Inc.
Description: . Adjustable steel rollers fit track widths of 39 in (99 cm) to 46 inches (117 cm), with a minimum running width of 2-1/2 in (63.5 mm). Front and rear drain fittings allow use of two drains on a single track, permitting two receivers to be drained simultaneously. Instruction
-
Supplier: Jilson Group (The)
Description: accidental damage • Safety Rachet Strap and ribbed Rail Buffers provide greater load support and security • Nylon axle bushings give a smoother and quieter ride • Non-marking polyurethane rollers • Optional wheel guards
-
Supplier: MarShield
Description: Easy-to-clean and maintain Grommets sewn across top of curtain • Outer material: nylon, vinyl, or weblon Available in a variety of colors Optional 12 gauge enclosed steel roller track and 12 gauge rollers with steel wheels available
- Material: Vinyl / PVC, Other
- Partition Type: Divider Curtain
- Width: 48 inch
-
Supplier: MarShield
Description: Easy-to-clean and maintain Grommets sewn across top of curtain • Outer material: nylon, vinyl, or weblon Available in a variety of colours Optional 12 gauge enclosed steel roller track and 12 gauge rollers with steel wheels available
-
Supplier: C & C Lift Truck, Inc.
Description: and bolt axles. Roller bearing. Zinc plated. FOB Shipping Point. Wheel Description PAYVULC - Mold on rubber, cast iron center. PLEXITE - Phenolic, macerated canvas backing. MIRATEK - Polyurethane, 95 duro. red. PAYRON - Semi-steel machined gray
- Height: 10.56 inch
- Load Capacity: 4000 lbs
- Wheel Diameter: 8 inch
- Wheel Tread Width: 2.5 inch
-
Supplier: SAE International
Description: ) Industrial-type, wheeled front-end loaders and dozers of mass greater than 700 kg (1540 lb). (h) Rollers and compactors of mass greater than 2700 kg (5950 lb).
-
Description: on American Standard I-beams with tapered flanges. For patented track, consult factory. Trolley wheels are fully machined from alloy cast iron and hardened for high strength and long life. Alloy steel axles and equalizer pins are heat treated for maximum strength and wear life
- Load Capacity: 0.2500 to 25 tons
- Type: Push Trolley, Geared Trolley
Find Suppliers by Category Top
Featured Products Top
-
For track wheels, guide rollers and more. These bearing wheels feature a roller bearing and a cover made from many different materials. Features: Urethane (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
translate to smoother and quieter operation in linear applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer. This allows the roller to ride on a v-edge track or in a 90° v-groove. Modern Linear's guide roller are available in 50 to 100 bearing steel as well (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
wipers common in recirculating ball guides. Debris caught between the wheels and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel guide rollers and track are also (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer, which allows the roller to ride on a v-edge track or in a 90° v-groove. Modern Linear's studded guide rollers are made from 304 stainless steel (SS). The stud is swaged into the bore of the guide (read more)
Browse Datasheets for Modern Linear Incorporated -
recirculating ball guides. Debris caught between the wheels and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel guide rollers and track are also available for (read more)
Browse Datasheets for Modern Linear Incorporated -
external lubrication between the track and rollers, creating a system which requires little maintenance or adjustment once installed. Accompanying track & rail can be treated with a range of protective coatings and finishes to best suit application and working environment. Stainless steel (read more)
Browse Datasheets for Modern Linear Incorporated -
between the wheels and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel guide rollers and track are also available for corrosive environments (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
track sections to float inside the rail, while the opposing track section is rigidly fixed. The floating track creates a preload against the carriage rollers. A section of O-ring cord located behind the floating track acts as a spring to create the carriage preload. The floating rail automatically (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Type - Application specific Attachments: Tunnel Under or Pinned Platform Cart, Cart String Towing, Roller Conveyor or Chain Conveyor Transfer, Lift Deck Drive - Single wheel steer/drive Steering - Steered-wheel with fixed load wheels (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Our Vector Quad & Vector Trio Linear Guide line of products offer an easy, pre-assembled solution to individual components. Both the Vector Trio & Vector Quad linear guides are made from our off-the-shelf guide rollers and single edge track. Carriage plate and rail extrusions are (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Casters 101: Maintenance & Fitting
Castors 75mm (3 ") should only be used on light weight, seldom used equipment. Even diameters of 100mm (4 ") are only useful on smooth floors. Any trolley wheeled quickly, or on uneven floors, needs wheels 125mm (5 ") or larger. The heavier the load, the larger the wheel. Most people can exert 17kg
More Information Top
-
roller conveyor - offers from roller conveyor manufacturers, suppliers, exporters & wholesalers
Sell roller track wheels , slide conveyor for package and ...
-
Track Roller - Track Roller Manufacturers, Suppliers (Page 2)
[ Related Keywords : caterpillar track roller, track rollers, excavator track roller, track roller wheel ] .
-
Design and development of a fruit grader.
The grading unit consisted of hollow pin chain and matching sprockets, steel flaps and rollers , wheel track , power source, power transmission system and fruit collection tray.
-
Dividing armored military equipment into scrap by using the energy of a directional explosion
The charges are placed along the boundary between the vertical section of the shell that passes through its middle and the envelope of the shell, as well as along cross sections of the shell between the track rollers or wheels (Fig. 2).