Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Accessory encoder, shaft coupling dia. 4
- Resolution (counts per revolution): 500 (counts/revolution)
- Diameter or Width: 0.1574804 inch
- Features: Incremental
- Encoder Technology: Mechanical
-
Supplier: Heilind Electronics, Inc.
Description: MULTI.ENCODER COUPLING E69C06B
- Classification: Sensor Element / Chip
-
Supplier: TR Electronic
Description: Absolute Encoder COK 58mm Integrated Coupling
- Encoder Type: Absolute
- Output Signal: DeviceNet, PROFIBUS®, Parallel, SSI
- Features: Other, Programmable
-
-
Supplier: Electro-Sensors, Inc.
Description: #380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial grade
- Resolution (counts per revolution): 1 to 1,270 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: ROD,ROCandROQrotary encoders from HEIDENHAIN have their own bearings and are sealed. They are robust and compact. These encoders are coupled by the rotor to the measured shaft through a separate coupling that compensates axial motion and misalignment between the encoder
- Resolution (lines per revolution): 100 to 3,600 (lines/revolution)
- Rotor Inertia: 0.0000708 oz-in-sec²
- Operating Temperature: -22 to 212 F
- Vibration Rating: 10.1936799184506 g
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Hollow shaft encoder with integrated shaft coupling Expansion shaft for precise mounting M23 connector or cable output
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0004248 oz-in-sec²
- Operating Temperature: -13 to 185 F
-
Supplier: Electro-Sensors, Inc.
Description: #380 and #470 Rotary Shaft Encoders Features • Ideal for use on slow speed applications • Multiple mounting configurations for easy installation • Wide variety of pulse per revolution counts • Traction wheel assembly available The #380 Encoder is a standard industrial grade
- Resolution (counts per revolution): 1 to 6,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 2.5 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Encoder Products Company
Description: The Model 702 Motor Mount Accu-Coder® is a heavy duty, ultra-rugged, reliable, yet compact industry-standard 2-inch diameter encoder. It is designed to withstand harsh factory and plant floor environments. The mounting flange, with integral shaft and coupling, allows the Model 702
- Resolution (counts per revolution): 30,000 (counts/revolution)
- Diameter or Width: 2 inch
- Maximum Mechanical Shaft Speed: 7,500 rpm
- Features: Incremental
-
Supplier: Radwell International
Description: COUPLING, PBT, 10 MM, FOR INCREMENTAL ROTARY ENCODERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dynapar Corp.
Description: The Series E14 includes precision bearings and an O-ring seal and accommodates a 1/4" or 3/8" diameter stainless steel shaft.Series E14 incorporates the latest in microelectronic packaging, LED light sources, and matched sensors. Outputs are designed to be compatible with most 5V TTL circuits with
- Resolution (counts per revolution): 1 to 2,540 (counts/revolution)
- Positional Accuracy: 150.0000000000001 arcsec
- Diameter or Width: 1.5 inch
- Maximum Mechanical Shaft Speed: 5,000 rpm
-
Supplier: OMEGA Engineering, Inc.
Description: The ZB Series shaft encoders are general duty industrial rotary pulse generators. The AU-ZBG models are for single channel sensing for counting, one directional measuring or speed applications. The AU-ZBH models are for quadrature applications, allowing for counting up and down along
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 57.15 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: POSITAL B.V.
Description: "POSITAL ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single- or
- Maximum Angular Measurement: 0.02 to 1,073,741,824 degrees
- Mechanical Range: 0.02 to 1,073,741,824 degrees
- Accuracy: 0.000000002 to 100 ±% Full Scale
- Operating Temperature: -40 to 175 F
-
Supplier: IntelLiDrives, Inc.
Description: performance is assured with precision ABSOLUTE encoder that provides arc-sec positioning resolution. The motor and rotary encoders are directly coupled to eliminate coupling backlash. Precision preloaded cross-roller bearing for combined axial and radial loads are used to
-
Supplier: IntelLiDrives, Inc.
Description: arc-sec positioning resolution. The motor and rotary encoders are directly coupled to eliminate coupling backlash. Precision preloaded ball bearing for combined axial and radial loads are used to maximize performance with respect to wobble and moment stiffness
-
Supplier: IntelLiDrives, Inc.
Description: “Lo-Cog” magnetic design assures smooth rotation and dynamic performance. Accurate Positioning is assured with contactless encoder. The motor and rotary encoders are directly coupled to eliminate coupling backlash. The low inertia and zero backlash make Planar ServoRing
-
Supplier: IntelLiDrives, Inc.
Description: “Lo-Cog” magnetic design assures smooth rotation and dynamic performance. Accurate Positioning is assured with contactless encoder. The motor and rotary encoders are directly coupled to eliminate coupling backlash. The low inertia and zero backlash make Planar ServoRing
-
Supplier: Heilind Electronics, Inc.
Description: COUPLING, .375 X .375
-
Supplier: Newport MKS
Description: motion, these stages feature micro-stepping, a method of electronically dividing a full-step of motion into a high number of partial steps. Basic working principle of a micro-stepping stepper motor Rotary Encoder for Improved Performance Stepper motors are often run open-loop, with
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: motion of a stepper motor becomes unpredictable outside their specified range. To avoid screw/motor coupling errors, position measurements of these stages are read on a 4000 cts/rev. rotary encoder located directly on the screw. Recirculating Ball Bearing Slides The
- Stroke or X-Axis Travel: 11.81103 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: motion of a stepper motor becomes unpredictable outside their specified range. To avoid screw/motor coupling errors, position measurements of these stages are read on a 4000 cts/rev. rotary encoder located directly on the screw. Recirculating Ball Bearing Slides The
- Stroke or X-Axis Travel: 15.74804 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Newport MKS
Description: motion of a stepper motor becomes unpredictable outside their specified range. To avoid screw/motor coupling errors, position measurements of these stages are read on a 4000 cts/rev. rotary encoder located directly on the screw. Recirculating Ball Bearing Slides The
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 3.93700787401575 in/sec
- Features: Electrical, Other
- Motor Features: Motor Encoder Feedback
-
Supplier: Heilind Electronics, Inc.
Description: BRNG ASSY, H20/H25 W/COUPLING
-
Supplier: Radwell International
Description: ROTARY ENCODER, EQN 1325, INTEGRAL BEARING, STATOR COUPLING, COUPLING06, LINE COUNT 512. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sensata Technologies
Description: The ES20 is a rugged incremental encoder that is environmentally sealed through the use of a magnetic shaft coupling connection. This connection allows the encoder to be completely enclosed and sealed against water ingress. It is rated to IP67 and can operate while fully
- Resolution (lines per revolution): 1 to 1,024 (lines/revolution)
- Count Rate: 100 kHz
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.00602 oz-in-sec²
-
Supplier: Sensata Technologies
Description: The E25 has been designed as a light duty encoder for applications such as robotics, precision computer peripherals and OEM motors and controls. It is designed with an integrated mounting ring and shaft coupling. The integrated mounting ring and shaft coupling allow for
- Resolution (lines per revolution): 1 to 28,800 (lines/revolution)
- Count Rate: 100 to 800 kHz
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Vibration Rating: 20 g
-
Supplier: Sensata Technologies
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder’s flexible coupling fits over the driven motor shaft to provide an
- Resolution (lines per revolution): 100 to 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Maximum Mechanical Shaft Speed: 5,000 rpm
- Rotor Inertia: 0.001 oz-in-sec²
-
Supplier: BEI Sensors
Description: The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the encoder's flexible coupling fits over the driven motor shaft to provide an
- Resolution (counts per revolution): 10,160 (counts/revolution)
- Resolution (lines per revolution): 2,540 (lines/revolution)
- Count Rate: 100 kHz
- Positional Accuracy: 60.00000000000012 arcsec
-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The Model RL rotary shaft encoder is sold with an option of several different sized diameter shafts and bearings and was designed for heavy duty applications where a rugged, face mounted encoder is required. When coupled to a rotating shaft, either directly
- Encoder Technology: Optical
-
Supplier: Dynapar Corp.
Description: A high impact fiber reinforced integral housing provides thermal and electrical isolation for the encoder. The coupling includes an insulator at the encoder for isolation of the shaft. Protection against installation problems such as wiring errors prevents the encoder
- Resolution (counts per revolution): 3,000 to 5,000 (counts/revolution)
- Diameter or Width: 3.94 inch
- Maximum Mechanical Shaft Speed: 10,000 rpm
- Rotor Inertia: 0.00043 oz-in-sec²
-
Supplier: Tri-Tronics Company, Inc.
Description: Encoder with 2 independent, single output circuits Datasheet M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M169 1" shaft length, 1/2" shaft diameter, key slot, MB-75 adapter, ECCI ON25-1024... compatible (see also M77) Datasheet M178 1" shaft length, 1/2" shaft
- Encoder Technology: Optical
-
Supplier: Tri-Tronics Company, Inc.
Description: M139 Single output encoder with Enhanced Anti-Jitter feature Datasheet M143 RS encoder with a Mini-Con-X connector Datasheet M149 RS encoder with attached cable Datasheet M160 Modified connector wiring Datasheet M172 Modified connector wiring to match Red Lion model RPGB
- Features: Incremental
-
Supplier: Kollmorgen Corporation
Description: application requirements Speeds up to 2,500 rpm meet most medium speed and high torque application requirements Power ratings from 775 to 11,700 watts meet high power demands for most applications Integral sine encoder feedback provides resolution of over 134 million counts per revolution
- Other Output Power: 1.03867079829969 to 15.680578503363 HP
- Continuous Current: 2.38 to 32.7 amps
- Continuous Torque: 39.6 to 4,512 In-lbs
- Rotor Inertia: 0.021 to 2.23 oz-in-sec²
-
Supplier: Automation24, Inc.
Description: The incremental encoder RUP500 from ifm electronic with 6 mm solid shaft and synchro-flange can be connected with an optional flexible coupling to the drive. The magnetic detection system and the resolution of 1-10,000 pulses ensure the highest measurement accuracy. The output function
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Incremental
Find Suppliers by Category Top
Featured Products Top
-
The Series R176H is a family of optical incremental encoders designed for industrial-grade applications that require thru-hollow shafts, high resolution and high accuracy. All R176Hs share these features: - Resolutions up to 250,000 cycles/rev (1,000,000 counts/rev) at 0 to 70°C and 50 (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
Rotary Incremental vs. Rotary Absolute Encoders Rotary encoders come in two main types: absolute and incremental. Absolute encoders assign a unique code to every shaft position, so the (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
44-Turn Magnetic Encoders Novotechnik, U.S. introduces the MC-1 2800 44-Turn magnetic encoder with IO-Link output interface. Patented non-volatile technology retains turn count even when power is lost and reports correct (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
cost than optical encoders. Options include stainless steel shaft or push-on coupling. MC1-2800 Specifications: Absolute multi-turn Up to 44 turns 16 bit resolution independent linearity of ±1° Housing OD=30 mm (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compatibility: Designed for integration with modern servo drives, stepper systems, and precision encoders, these couplings are available in standard sizes matching common shaft dimensions. Material options include engineered polymers for general applications and specialized (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
FAULHABER Group. In the case of rotary drive tasks, the conversion and optimal adaptation of mechanical torques to the respective application usually occurs by means of finely graduated reduction gearheads. High-precision lead screws in combination with DC (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
custom voice-coil motor-driven, flexure-based rotary stage mounted to the front of the Z stage. The Z-stage is equipped with a pneumatic counterbalance and brake. The combination of ultra-precision crossed roller bearings and flexures plus compact size offers high performance motion with (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
More Information Top
-
Liquid-body resonance while contacting a rotating superhydrophobic surface
Plots of angular displacement against time measured using an optical rotary encoder coupled to the motor as it was rotated from rest to around 10 seconds.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
A ballscrew-driven single-axis stage with a rotary encoder coupled to the motor shaft provides an indirect measurement.
-
Development of friction identification methods for feed drives of CNC machine tools
Furthermore, in this study, the positions of the moving part were represented by the encoder increments obtained from a rotary encoder coupled to the motor of the servomotor pack used.
-
Study of the static friction for feed drives of CNC machine tools
Further, the positions of the moving part are represented by the encoder increments obtained from a rotary encoder coupled to the motor of the servomotor pack used.
-
Industrial Image Processing
Usually the necessary ExSync signals are generated by a rotary encoder coupled with the motor axis.
-
Development of a 1/8 Scale Dual Disc-On-Disc Rail/Wheel Wear Testing Facility
Rotary encoders coupled to rail and wheel shafts give the cumulative number of revolutions .
-
Telescope Positioning Using Tiltmeters
Tiltmeters are unlike conventional systems that measure telescope position using rotary encoders coupled to the telescope axes.
-
Telescope Positioning Using Tiltmeters
Tiltmeters are unlike conventional systems that measure telescope position using rotary encoders coupled to the telescope axes.
-
Achieving Positioning Accuracy Goals - Nasa Tech Briefs :: NASA Tech Briefs
A rotary encoder coupled to the motor would indicate that the load reached the same destination, but the actual position difference is larger than the backlash alone.
-
Object dimensioning using scanned laser and linear CCD triangulation
The second method uses a rotary encoder coupled to the rotating polygon.
Indicates content that may require registration and/or purchase.