Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: NKK rotary switch locking mechanism is a support bracket made from steel material with tin plating. Accessory Type = Support Bracket For Use With = MRK Series Rocker Switches
-
Supplier: RS Components, Ltd.
Description: These control knobs are ideally suited for use with encoder and rotary switches. They have a selection of shaft diameters to choose from making them suitable for use not only with Grayhill switches but also with many other manufacturers. Various styles are also available in either black or
-
Supplier: RS Components, Ltd.
Description: The 71 series multi-deck rotary switches are designed to offer the end user a wide selection of options making them suitable to many possible applications. Options include panel or PCB mounting styles, 30° and 36° angle of throw, various shaft/bushing sizes and numerous pole
-
-
Supplier: RS Components, Ltd.
Description: The 71 series multi-deck rotary switches are designed to offer the end user a wide selection of options making them suitable to many possible applications. Options include panel or PCB mounting styles, 30° and 36° angle of throw, various shaft/bushing sizes and numerous pole
-
Supplier: Eaton Corporation
Description: 12 INCH SHAFT LENGTH 12 SHAFT LENGTH IN INCH BLACK ROTARY LEVER HANDLE TYPE UL APPROVAL NEMA 1/12 ENCLOSURE MOLDED CASE SWITCH TYPE FJ FRAME BREAKER TYPE HANDLE INCLUDED VARIABLE DEPTH SHAFT HANDLE TO DEVICE CONNECTION
-
Supplier: Eaton Corporation
Description: 24 INCH SHAFT LENGTH 24 SHAFT LENGTH IN INCH RED ROTARY LEVER HANDLE TYPE UL APPROVAL NEMA 1/12 ENCLOSURE MOLDED CASE SWITCH TYPE FJ FRAME BREAKER TYPE HANDLE INCLUDED VARIABLE DEPTH SHAFT HANDLE TO DEVICE CONNECTION
-
Supplier: Eaton Corporation
Description: 6 INCH SHAFT LENGTH 6 SHAFT LENGTH IN INCH BLACK ROTARY HANDLE TYPE NEMA 3R/4/4X ENCLOSURE MOLDED CASE SWITCH TYPE JG FRAME BREAKER TYPE HANDLE INCLUDED SHAFT HANDLE TO DEVICE CONNECTION LEFT HANDLE MOUNTING LOCATION CUTLER-HAMMER[R] BRAND
-
Supplier: Eaton Corporation
Description: 6 INCH SHAFT LENGTH 6 SHAFT LENGTH IN INCH BLACK ROTARY LEVER HANDLE TYPE UL APPROVAL NEMA 1/12 ENCLOSURE MOLDED CASE SWITCH TYPE FJ FRAME BREAKER TYPE HANDLE INCLUDED VARIABLE DEPTH SHAFT HANDLE TO DEVICE CONNECTION
-
Supplier: IKO International, Inc.
Description: Alignment Tables (AT) are rotary positioning mechanisms for precise angle correction. They consist of a highly rigid steel table and bed, along with a crossed roller bearing for stability in all directions. The table converts the linear motion of the precision ball screw drive into
- Drive Mechanism: Direct Drive
- Drive Type: Stepping Motor, AC Motor
- Load Capacity: 26.46 to 97.02 lbs
- Maximum Torque: 0.2655 to 0.3540 In-lbs
-
Supplier: ABB Measurement & Analytics
Description: The control signals provide modulating or on/off control power to position devices through mechanical linkage or by direct coupling. Types UP1 and UP2 actuators include a double-acting rotary vane power unit. Types UP3, UP4, UP5, UP6 and UP7 actuators include a double-acting cylinder with a
- Actuator Style: Rotary Vane (Single)
- Maximum Torque: 5400 In-lbs
- Operating Pressure Range: 40 to 100 psi
- Operating Temperature: 185 F
-
Supplier: Edmund Optics Inc.
Description: the locking mechanism. These rotary stages are available in four sizes: 30mm, 40mm, 70mm and 125mm diameters. Each stage is available in English or Metric standards. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to
- Drive Mechanism: Micrometer
- Drive Type: Manual / Crank Handle
- Load Capacity: 11.03 lbs
- Stage Type: Rotary Positioning
-
Supplier: Edmund Optics Inc.
Description: the locking mechanism. These rotary stages are available in four sizes: 30mm, 40mm, 70mm and 125mm diameters. Each stage is available in English or Metric standards. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to
- Drive Mechanism: Micrometer
- Drive Type: Manual / Crank Handle
- Load Capacity: 3.31 lbs
- Stage Type: Rotary Positioning
-
Supplier: Edmund Optics Inc.
Description: the locking mechanism. These rotary stages are available in four sizes: 30mm, 40mm, 70mm and 125mm diameters. Each stage is available in English or Metric standards. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to
- Drive Mechanism: Micrometer
- Drive Type: Manual / Crank Handle
- Load Capacity: 2.21 lbs
- Stage Type: Rotary Positioning
-
Supplier: Edmund Optics Inc.
Description: the locking mechanism. These rotary stages are available in four sizes: 30mm, 40mm, 70mm and 125mm diameters. Each stage is available in English or Metric standards. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to
- Drive Mechanism: Micrometer
- Drive Type: Manual / Crank Handle
- Load Capacity: 2.21 lbs
- Stage Type: Rotary Positioning
-
Supplier: NKK Switches
Description: Miniature Power Level Rotary Switches 0.4VA Logic Level Up To 10A Power Level, Bushing and PCB Mount, 2-8 positions, UL, cULus Positive detent mechanism for distinct feel and audible feedback. Metal bushing and housing construction increases durability. High contact reliability
- Actuator Specifications: Knob Shaft
- Construction: Single Deck
- Operating Temperature: 14 to 158 F
- Terminal Type: Solder Terminals
-
Supplier: NKK Switches
Description: Subminiature Process Sealed Rotaries Light Operating Feel Sliding Dual-Contact Mechanism for Improved Contact Reliability Anti-lifting Design with Crimped Bracket Feet for Secure PC Mounting Totally Sealed Construction
- Actuator Specifications: Bare Shaft Actuator, Knob Shaft
- Construction: Single Deck
- Operating Temperature: -13 to 158 F
- Terminal Type: Solder Terminals
-
Supplier: NKK Switches
Description: Half-Inch Diameter Process Sealed Rotaries 0.4VA Logic Level and 250mA Power Level, Bushing and PCB Mount, 2-12 positions, IP67 Options, UL, cULus Positive detent mechanism for distinct feel and audible feedback. Metal bushing and housing construction increases durability. High contact
- Actuator Specifications: Knob Shaft
- Construction: Single Deck
- Operating Temperature: 14 to 158 F
- Terminal Type: Solder Terminals
-
Supplier: VAST STOCK CO., LIMITED
Description: Rotary Switches OPERATING MECHANISM AUX CONTACT GOULD
-
Supplier: NKK Switches
Description: Miniature PCB Process Sealed Rotary Switches 0.4VA Logic Level, Process Sealed, Bushing and PCB Mount, 2-3 positions, IP67 Options, Double-flatted bushing prevents rotation in panel and increases stability. Fully sealed construction, achieved with combination of an interior
- Actuator Specifications: Bare Shaft Actuator, Knob Shaft
- Construction: Single Deck
- Operating Temperature: 14 to 158 F
- Terminal Type: Solder Terminals
-
Supplier: Hebeler LLC.
Description: -weighted hinged discharge doors with locking devices and dust-tight housing Charge lifting mechanism and guilt-in spray nozzles to flush dryer can be furnished Standard or customized sizes can be utilized Mechanical support skids are available for vacuum rotary dryers
- Dryer Type: Paddle / Agitator Dryer, Rotary Dryer (Internal Drum), Vacuum Dryer
- Heat Source / Transfer: Indirect / Contact / Conduction, Steam
- Material Form: Free Flowing Powders / Granules, Fibers / Flakes
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators utilize an explosion
-
Supplier: GEEPLUS Inc.
Description: Bistable Rotary Solenoids have been developed especially for paper transportation and sorting systems like e.g. banknote sorting mechanisms. They can be driven in either direction and hold in either endposition with no power applied. For the movement they just need a short power pulse
- DC Input Options: 3VDC, 6VDC, 12VDC, 24VDC
- Direction: Clockwise, Counterclockwise
- Maximum Rotary Stroke: 15 to 60 degrees
-
Supplier: Rotomation, Inc.
Description: Unlike all our other actuators, the AL75 is not a rack and pinion actuator; it features a patented drive mechanism that is both unique and durable. It can operate at very high speeds with light loads and its characteristic slow start/stop motion reduces noise and shock. It can easily be made
- Actuator Style: Other
- Adjustable Angle Both Sides: Yes
- Adjustable Angle One Side: Yes
- Linear Stroke: 0.5000 to 12 inch
-
Supplier: Komline
Description: Continuous rotary drum vacuum filters for the separation of liquids from solids Komline-Sanderson continuous rotary drum vacuum filters for the separation of liquids from solids offer great flexibility in meeting the needs of many industries. Our experience ranges from simple
-
Supplier: Allied Electronics, Inc.
Description: GV2 devices are 3-pole, horsepower-rated manual starters. They include a manual disconnect, Class 10 thermal overload relay and an instantaneous magnetic trip mechanism in one compact unit. Either GV2M (Pushbutton) or GV2P (Rotary handle) models can be used alone for control of a
-
Supplier: Allied Electronics, Inc.
Description: GV2 devices are 3-pole, horsepower-rated manual starters. They include a manual disconnect, Class 10 thermal overload relay and an instantaneous magnetic trip mechanism in one compact unit. Either GV2M (Pushbutton) or GV2P (Rotary handle) models can be used alone for control of a
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run ... Done
- Application: Other
- Bore: 5.71 to 20.67 inch
- Outside Diameter: 13.82 to 30.75 inch
- Overall Width: 3.23 to 5.12 inch
-
Supplier: Allied Electronics, Inc.
Description: Rotary Switch, 28 VDC/115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D4 Series 25000 cycles (Min.) mechanical life The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This Series offers the quality feel of a ball and spring
- Maximum AC Voltage Rating: 115 volts
- Maximum Current Rating: 1.5 amps
- Maximum DC Voltage Rating: 28 volts
- Mechanical Life: 25000 cycles
-
Supplier: Allied Electronics, Inc.
Description: Rotary Switch, 28 VDC/115 VAC Rated Voltage, Non-Shorting Contact, Solder Lug Terminal D4 Series 25000 cycles (Min.) mechanical life The D4 Series switch is the most economical and versatile switch in our open frame rotary line. This Series offers the quality feel of a ball and spring
- Maximum AC Voltage Rating: 115 volts
- Maximum Current Rating: 1.5 amps
- Maximum DC Voltage Rating: 28 volts
- Mechanical Life: 25000 cycles
-
Supplier: Panel Components & Systems, Inc.
Description: and a cam disk opens it forcibly. Features: Sturdy, double-pivoted stop ensures precise switching. Switching stages, latching mechanisms and cover plates are bolted together to form the basic switch. Three cam disks per switching stage prevents unilateral lifting forces to the slide.
- Actuator Material: Plastic
- Actuator Specifications: Knob Shaft
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Base Material: Plastic
-
Supplier: Panel Components & Systems, Inc.
Description: and a cam disk opens it forcibly. Features: Sturdy, double-pivoted stop ensures precise switching. Switching stages, latching mechanisms and cover plates are bolted together to form the basic switch. Three cam disks per switching stage prevents unilateral lifting forces to the slide.
- Actuator Material: Plastic
- Actuator Specifications: Knob Shaft
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Base Material: Plastic
-
Supplier: Panel Components & Systems, Inc.
Description: and a cam disk opens it forcibly. Features: Sturdy, double-pivoted stop ensures precise switching. Switching stages, latching mechanisms and cover plates are bolted together to form the basic switch. Three cam disks per switching stage prevents unilateral lifting forces to the slide.
- Actuator Material: Plastic
- Actuator Specifications: Knob Shaft
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Base Material: Plastic
-
Supplier: Panel Components & Systems, Inc.
Description: and a cam disk opens it forcibly. Features: Sturdy, double-pivoted stop ensures precise switching. Switching stages, latching mechanisms and cover plates are bolted together to form the basic switch. Three cam disks per switching stage prevents unilateral lifting forces to the slide.
- Actuator Material: Plastic
- Actuator Specifications: Knob Shaft
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
- Base Material: Plastic
-
Supplier: Precision Engine Controls Corp.
Description: -electric rotary gas valve offers precision control and excellent contamination resistance over a wide flow range. The RGV is available with factory configurable adapter flanges to accommodate a variety of applications, allowing users to maintain existing interfaces. The valve integrates a
- Media: Gas
-
Supplier: Bourns, Inc.
Description: A rotary position sensor translates angular mechanical position to an electrical signal. Rotary position sensors are designed for applications that typically require frequent adjustment. Shaftless designs allow for different engagement mechanisms, such as a customized shaft, a
- Category of Device: Sensor Element / Chip
- Electrical Output: Analog Voltage
- Maximum Angular Measurement: 1080 to 5760 degrees
- Mechanical Range: 10 to 6480 degrees
Find Suppliers by Category Top
Featured Products Top
-
NR01-Series Subminiature Process Sealed Rotary Switches Light Operating Feel Sliding Dual-Contact Mechanism for Improved Contact Reliability Anti-lifting Design with Crimped Bracket Feet for Secure PC Mounting Totally Sealed Construction View Options (read more)
Browse Rotary Switches Datasheets for NKK Switches -
Bistable Rotary Solenoids Bistable Rotary Solenoids are especially well suited to paper transportation and sorting systems: for example, ATM machines and other banknote sorting mechanisms (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
M Series Nema 4 ICI’s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Our mini bistable rotary solenoids are ideal in these applications due to their low power consumption and heat dissipation, as well as the ability to hold in position with no power applied. Our engineers have designed some of these solenoids to be decidedly cost effective in volume (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc. -
R Series Nema 4 The R Series compact electric rotary actuator was specifically designed for small ball valves and dampers. This heavy-duty reversing actuator develops 100 lb in torque and rotates (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
grounding. The convenient reel has an automatic spring rewind and an internal rotary device for fast rewind. In an independent test, the SGCR Reels performed to 43 kVA for 30 cycles. Additionally, the durable reels feature a ratchet mechanism to lock the reel and prevent unwanted rewind (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Five reasons to consider using an Isometric slide bushing: simplicity, smooth motion, compactness, low friction, and wide variety to choose from. #1 – Simple Mechanism – Slide bushings are linear bushings with mechanism that utilizes the (read more)
Browse Linear Bearings Datasheets for Isotech, Inc. -
The Actual Difference in Actuators A valve actuator is defined as a mechanism that opens and closes a valve. By definition it seems simple but in reality there is nothing simple about them. There are two basic valve operating designs, linear and rotary. Therefore, basic (read more)
Browse Industrial Valves Datasheets for Flomatic Valves -
type of compressor uses a rotary-type positive displacement mechanism, and is frequently used in industrial applications and to operate high-power air tools. According to a recent (read more)
Browse Gears Datasheets for Gear Motions, Inc. -
Our mini bistable rotary solenoids are ideal in these applications due to their low power consumption and heat dissipation, as well as the ability to hold in position with no power applied. Our engineers have designed some of these solenoids to be decidedly cost effective in volume (read more)
Browse Rotary Solenoids Datasheets for GEEPLUS Inc.
Conduct Research Top
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
solenoid is paired with optical shutters for medical device instrumentation or thermal and infrared camera systems, a rotary mechanism rotates the shutter each time the solenoid is energized with a pulse. The shutter remains latched until the opposite polarity pulse returns the shutter to starting
-
The History of the Rotary Solenoid
to rotary motion. When power is applied, it rotates a ratcheting mechanism using an electromagnetic coil. When the solenoid is activated, the core is pulled into the center and the disk rotates. A spring pushes it back to its starting position. The distance the ratcheting mechanism moves and the amount
-
Bistable Rotary Solenoids in Shutter Applications
Geeplus offers small bistable rotary solenoids and actuators in several types, suited to actuation of small shutter mechanisms. These typically require rotation of a small 'flag ' to block or pass a light beam, or of a small mirror to deflect a light beam down another path. These miniature rotary
-
Screw Air Compressor Case in Israel - INVT Goodrive 300-01 Series Inverter
A rotary-screw compressor is a type of gas compressor which is based on a rotary-type positive-displacement mechanism. It is commonly used to replace piston compressors in either large industrial applications or high-power air tools where large volume of high-pressure air is needed. The traditional
-
Screw Air Compressor Case in Israel
A rotary-screw compressor is a type of gas compressor which is based on a rotary-type positive-displacement mechanism. It is commonly used to replace piston compressors in either large industrial applications or high-power air tools where large volume of high-pressure air is needed. The traditional
-
Stepper Linear Actuators Simplified
What is a "linear actuator"? It is actually a simple stepper motor with a built-in leadscrew to directly convert rotary motion in form of discrete steps, into linear motion. Achieving linear motion internal to the motor eliminates the cost of designing a separate transmission mechanism
-
Voice Coil Actuators: Advanced Magnetic Motion Control
Voice coils are fundamental electromechanical mechanisms that are used in material handling equipment, gimbals, medical devices, and even interplanetary spacecraft. Each application has used voice coil actuators (VCAs) to supply the precision linear or rotary motion needed for exceptional
-
Tattoo Machines: Precision Power Enhances Living Art
As the art of tattoos has evolved, so have the machines designed to turn ink into living art. The process requires reciprocating needles that repeatedly penetrate the dermal skin at a high rate of frequency. There are two types of commercially marketed tattoo machines: coil and rotary. They are so
More Information Top
-
Rotary Engines – A Concept Review
Likewise, complications of the rotary mechanism sealing (namely airtightness and durability) have hampered the rotary engine as a viable and economical power plant.
-
Development of a rotary-percussive drilling mechanism (RPDM)
Experiences obtained from Soviet and NASA show that the rotary mechanism and percussive mechanism are preferred to be coupled together to deal with the conditions in unknown environments.
-
Fluid Dynamic and Mechanical & Electrical Control Engineering
The results improved the smoothness in the process of changing wheel lifting and the rotary accuracy of the rotary mechanism .
-
Development of a drilling and coring test-bed for lunar subsurface exploration
Rotary Mechanism .
-
The complex structure of simple devices: A survey of trajectories and forces that open doors and drawers
Right: Components of the wrench Wm(O2) computed using Eq. 2. frad and ftan are the components of the force in the plane of the trajectory of the hook and maxis is the moment parallel to the axis of the rotary mechanism .
-
Development of a drilling and coring test-bed for lunar subsurface exploration and preliminary experiments
3.1.1 Rotary mechanism .
-
Viral Molecular Machines
Here I look back how our lab became involved in the study of this marvelous rotary machine, and discuss some aspects of its rotary mech- anism while confessing we are far from understanding.
-
Advances in Engineering Design and Optimization II
Piezoelectric Rotary Mechanism for Precise Positioning .