Products/Services for RS232 Electronic Connector Panel Punches
-
Punches - (267 companies)How to Select Punches Image Credit: Carr Lane Manufacturing Co. Punches are fabricating tools used to perforate material and create cuts or holes in the shape of the punch edge. They include a variety of tools, dies and machine stamping devices...TypePoint ShapePoint Shape Features
-
Patch Panels - (232 companies)Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available...
-
Panel Interface Connectors - (12 companies)Panel interface connectors (PICs) are devices installed in the outside of a panel that houses a PLC, a computer, or other devices. The PIC allows the user to interface the PLC or the computer without opening the panel door avoiding potential safety...
-
Electrical Connectors - (2582 companies)...circuits together. Most connectors are removable or temporary, but some can be permanent. Connectors make electronic products easier to assemble and manufacture. They also ease circuit repairs and allow flexibility in design and modification...
-
Flat Panel Displays - (771 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
-
Medical Electronic Connectors - (32 companies)...an advanced coupling type or are both couplings and connectors. Coupling / Adapter. The connector is a coupling. A coupling connects to another connector, or is used to connect to a panel-mounted base. An adapter can be used to connect two cables...
-
AC Power Connectors - (286 companies)AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules. AC power connectors transfer alternating current through a variety...
-
Power Connectors - (693 companies)Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry...
-
Control Panels - (705 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display...
-
DIN Connectors - (228 companies)...a "DIN 4 ". Mounting Methods. DIN connectors use either straight or right-angle connectors and a variety of mounting methods. Flange mounted DIN connectors attach to panels by bolting the flange or riveting it in place through holes in the flange...
Product News
-
Fujipoly® America Corp.
Low Resistance Electronic Connector 0.050mm x 0.127mm gold-plated element can deliver a current carrying capacity of 500mA. Fujipoly 's Zebra (R) Gold Series 8000A is a great choice for many board-to-board electronic packaging application with tight pad spacing and board separation tolerances. This connector can be specified in custom lengths from .200" to 6.00" and heights ranging from .10 " to .50 ". (read more)Browse IC Interconnect Components Datasheets for Fujipoly® America Corp. -
MP Metal Products
Pre-Punched Steel ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and accessories. Design assistance is available to provide economical solutions and alternatives. Value Added Services M. P. Metal Products also offers value added services, which include stamping, press braking, slitting, inline piercing and punching. Markets We Serve We have 35 roll formers serving automotive, agricultural, transportation, construction, material... (read more) -
Keystone Electronics Corp.
D-Sub Connector Hardware and Panel Screws Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as well as Steel with a variety of finishes. Jack Screws - Ideal as mounting screws for "D" subminiature connectors. They are equivalent to AMP, CANNON & TRW Jack Screws. Sems, Slotted and Turnable styles. They are available in lengths of .285 (7.24), .347 (8.81) and .660 (16.76). Available... (read more)Browse Captive Screws Datasheets for Keystone Electronics Corp. -
EA Elektro-Automatik Inc.
Considerations for Selecting an Electronic Load you select has the interface or interfaces you need for your application. EA loads offer an extensive set of interfaces for a wide range of applications. In addition to the standard interfaces, all the optional interfaces are field-installable modules that insert into the rear panel of the loads. Thus, you have the convenience of easily adding a new interface for a future application. All EA electronic loads have USB and Ethernet interfaces. Also, EA loads include an optional RS-232 interface... (read more)Browse Electronic Loads and Load Banks Datasheets for EA Elektro-Automatik Inc. -
MP Metal Products
Pre-painted, Pre-Punched Steel Parts ferrous and non-ferrous metals into a variety of shapes, moldings, channels, panels, angles, trim, frames, lock seamed profiles and accessories. Design assistance is available to provide economical solutions and alternatives. Value Added Services M. P. Metal Products also offers value added services, which include stamping, press braking, slitting, inline piercing and punching. Markets We Serve We have 35 roll formers serving automotive, agricultural, transportation, construction, material... (read more) -
DigiKey
Amphenol's Panel Rack Mount Power Connectors Amphenol Sine Systems ' PRM Series TM (Panel Rack Mount) Connectors, available in both Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network applications. Our quick-connect design enables denser installations, faster deployments, and upgrades. (read more)Browse Power Connectors Datasheets for DigiKey -
Belden Inc.
Save Patch Panel Space with Micro BNCs Connectors As emerging technology is being integrated into live production environments --including augmented and virtual reality, OTT streaming and the migration to IP --more cabling infrastructure is required and the patch panels that connect incoming and outgoing cables are becoming congested. Many high-density patch panels offer fiber, copper and coax ports to facilitate all three types of connections --but the number of fiber ports in each patch panel is increasing as more of today 's broadcast... (read more)Browse Audio and Video Connectors Datasheets for Belden Inc. -
Smiths Interconnect
Rack and Panel style connectors offer high density High Speed MIL-DTL-83527. The MIL-DTL-83527 Rack and Panel style connectors offer high density, high data throughput and robustness. These connectors meet or exceed the applicable requirements of the military specification and come in a wide variety of insert arrangements and shell sizes. Learn More (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Smiths Interconnect -
Shortridge Instruments, Inc.
ELECTRONIC MICROMANOMETER kit shipping weight 21 lbs (9.5 kg); dimensions 19" x 15" x 6" (48 x 38 x 15 cm). CONNECTIONS: Meter; two quick disconnect fittings, 1/8" chrome plated brass. Valve Network Panel; two 1/4" 45 male flare fittings for pressure hoses. BATTERY LIFE: 3000 readings per charge, 500 recharge cycles. Shortridge Instruments, Inc. developed the analog FlowHood in 1974, and invented the line of unique electronic digital readout AirData Multimeters in 1984, providing direct readout of air flow, velocity... (read more)Browse Pressure Instruments Datasheets for Shortridge Instruments, Inc. -
New Yorker Electronics Co., Inc.
Electronic Services New Yorker Electronics is a franchised distributor providing the best in products and services in the electronic components industry since 1948. With AS9120 and ISO 9001:2015 certification and over 65 years of experience we pride ourselves on our ability to be responsive, knowledgeable and to deliver exceptional products and service to designers, engineers and purchasing and procurement agents alike all across the globe. Catering to all types of businesses, from large CM's and OEM's... (read more)Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
-
GREENLEE products - Grainger Industrial Supply
Model # RS232 . .... • Electronic Connector Panel Punch , Number of Pins 25, Capacity 16 Gauge Steel/10 Gauge Aluminum, 1.655 x 1.853 x 0.469 Inches .
-
The mechatronics workbench
The prototype developed (Fig. 3) incorporated a number chassis panels (with a matrix of punched holes to permit design variations), both DC and stepper motors, for propulsion and steering, and a selection of wheels. .... differential or dual motor, requiring an electronic differential, having integrated power electronics. .... An additional module was created to provide infra-red RS232 communications (enabling dialogues with a PC) and … rejected in favour of crimp connection, avoiding injuries with soldering irons and permitting re-use of connector .
-
Greenlee - RS232 - Tools - Punches - Allied Electronics
RS232 . .... Drill one 7⁄16" hole and punch hole for front or rear mount D-subminiature connectors . .... Electronic Connector Panel Punch .
-
The mechatronics workbench
The prototype developed (Fig. 3)incorporateda number of chassis panels (with a matrix of punched holes to permit design variations), both DC and stepper motors, for propulsion and steering, and a selectionof wheels. .... provided by DC motors with a choice of singlemotor and mechanicaldifferentialor dualmotor, requiringan electronic Werentid, having integrated .... An additionalmodule was created to provide inh-red RS232 communications. .... was rejected in favour of crimp connection, avoiding injuries with soldering irons and permittingreuse of connector shells.
-
Protocol Volume 18 Issue 4 Fall 2013
…has 24 DMX512 output ports on RJ45, one gigabit Ethernet port, and one RS232 input for profile .... ETC ( Electronic Theatre Controls, Inc.), booth 1415. .... The intelligent mobile power distribution panel features switch- grade motorized circuit breakers for electrical protection and on/ .... RS-701 beltpack is equipped with XLR- connectors , making them compatible with all Clear-Com partyline systems .... A Source Four in projection, punch , and efficacy, the 9" Mini is a serious lighting tool.
-
Instruments, Measurement, Electronics and Information Engineering
The example is a punch concave die with special holes. .... (School of electronic engineering, Tianjin University of Technology and. .... to simplify the design task; Qt / embedded GUI system is used to develop GUI control panel . .... Several unit of flexible structure cryogenic envelope, which has a plug connector at both ends of it .... RS232 .
-
Engineering Solutions for Manufacturing Processes
[9] B. F. KUVIN: Multi-Tooled Punch Presses Can Fill a Pressroom Void. .... The connectors on the lower computer were rich, include ZigBeeCC2430, Solar module, Power Management Module, LCD soil .... Under illumination, the solar panels would convert light energy into electrical energy to charge the battery. .... Communication interface of a variety of forms, the most basic are RS232 , RS422, RS485 and other standard .... 3 Department of Electrical and Electronic Engineering Hong Kong University of Science and Technology, Clear Water Bay…
-
Sustainable Development of Urban Infrastructure
Concrete without iron punching additions in its constituents significantly reduces the production of secondary γ-rays. .... The main instruments in the experiment include Sartorius electronic balance(Beijing Sartorius Balance Co. Ltd.) , differential scanning .... Keywords: pre-compressed stone panel , innovative envelope, energy improvement, feasibility study. .... Comparison Study on Thermal Performance of the RC Sandwich Panels with Different Connectors . .... generally imported into the monitoring device for energy saving by input interface such as RS232 or RS485.
-
Medical technology
Following types come for insert: ▬ Digital connection, serial data transmission protocols (standardized RS232- , RS422-, RS485 interfaces with proprietary data formats), - Local Area Network (LAN) (standardisiertee network protocols with proprietary data formats) ▬ Analoge connection, signal transmission, takes place via several lines .... Have the electronic data archiving for many hospitals in the last years and the electronic data fetch .... The system provides automatically that the repaired plate comes again on the current stand; 3. .... Furthermore, the connection of kabelgebundenen meters is possible by mobile telephones or PDAs only about an adapter. .... Edges break dies , final brushes 12.
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 3: Specifications
An RS232 diagnostic port shall be provided, with cable and diagnostic software included. .... U113LAW HUB - TRENCH ENCLOSURE UOUNTED IN OAS PANEL TBD. .... Do not use threadless couplings and connectors . .... Institute of Electrical and Electronic Engineers (IEEE): 1. .... h a 700 lb. minimum shelf capacity, supported by 14 gage metal posts punched for one-inch…