Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fairbanks Scales, Inc.
Description: Designed specifically for home telehealth use, this user-friendly, battery powered scale weighs accurately on any surface, including carpet. In addition to a durable, impact resistant design, TeleWeigh offers complete customizable features. Comes standard with an RS232 output.
- Display: Digital Display
- Type: Medical / Personal Scale
-
Supplier: REED-Direct
Description: Single push button control on front panel High precision load cell transducer Full capacity tare capability Battery or 9VDC adapter power supply Stainless steel platform RS 232 serial interface
- Capacity: 11.03 lbs
- Display: Digital Display
- Features: Battery Powered
- Resolution: 0.0022 lbs
-
Supplier: Analog Devices, Inc.
Description: Product Details The LTC2801/LTC2802/LTC2 803/LTC2804 are single and dual RS-232 transceivers in narrow SSOP and chip-scale DFN packages. All operate over a supply range of 1.8V to 5.5V, which permits operation directly from two alkaline, NiCd or NiMH cells. An integrated DC
- Data Rate: 250 kbps
- Device Type / Applications: Transceiver
- ESD: 0.0100 kilovolts
- Features: ESD Protected
-
-
Supplier: OMEGA Engineering, Inc.
Description: protection and audible beep at preset target weight make the WSB-8000 a great choice for the classroom or laboratory. Other standard features include an RS232 interface and an easy-to-read backlit display. Low-battery and charging status are indicated on the display to help make sure
- Capacity: 3.3 to 33 lbs
- Display: Digital Display
- Features: Battery Powered, Selectable Units
- Interface: Serial
-
Supplier: Meridian Scale
Description: Summary: LCD Display. AC Power. Cast Aluminum Housing. Bi-Directional RS-232.
- Type: Counting Scale
-
Supplier: Meridian Scale
Description: Summary: LCD Display. Built-In Second Scale Connection. 200-Item Recall (minimum). Two RS232 Ports. Custom Programming, Data Collection, Process Control, Networking. See Item# GSE-OPT for Additional Options.
- Type: Counting Scale
-
Supplier: Meridian Scale
Description: Summary: Rugged Construction. ABS Plastic Platter. Zero Button. 0.6-Inch LCD Display. Bi-Birectional RS-232. 115VAC Power.
- Capacity: 150 lbs
- Resolution: 0.1000 lbs
- Type: Other Scale
-
Supplier: Meridian Scale
Description: Summary: Rugged Construction. Stainless Steel Platter. Zero Button. 0.6-Inch LCD Display. Bi-Birectional RS-232. 115VAC Power.
- Type: Other Scale
-
Supplier: GSE Scale Systems
Description: Using versatile communication protocols, the Model 675 PrecisionCounting Scale communicates via point-to-point or standard fieldbusnetworks in a variety of formats to exchange plant floor data; minimizingmaintenanc e costs and integration time.Via Ethernet, RS232, RS485,
- Capacity: 15 to 100 lbs
- Display: Digital Display
- Features: Battery Powered
- Interface: Serial
-
Supplier: C & C Lift Truck, Inc.
Description: Compatible with UPS online worldship software. Remote Display on 7' cable with bracket. RS-232 bi-directional output, allows for easy connection to computer or smart terminal. RS-232 10' interface cable (9 pin to 9 pin) included. Overload stops
- Capacity: 150 lbs
- Length: 14 inch
- Resolution: 0.1000 lbs
- Type: Bench / Counter Scale
-
Supplier: C & C Lift Truck, Inc.
Description: or to pre-set time interval 2 minutes of inactivity. Backlite can be set to be always on, always off or on only when an item is on the platform. RS232 Bi-Directional interface for output to computer or printer - cable required. Hold function can be enabled to be automatic on, no hold,
- Capacity: 660 lbs
- Length: 35.5 inch
- Resolution: 0.2000 lbs
- Type: Bench / Counter Scale
-
Supplier: C & C Lift Truck, Inc.
Description: , Stainless Steel Nema 4X enclosure, and can operate on 120 VAC power or with the optional integral rechargebale battery. RS232 Output included. Scales and intrument are "Legal for Trade" in the U.S. and Canada. FOB Shipping Point.
- Capacity: 1000 lbs
- Length: 30 inch
- Platform Material: Stainless Steel
- Width / Diameter: 24 inch
-
Supplier: Setra Systems
Description: the standard RS-232 serial data interface. Overload and shock protection combined with an elegantly simple load cell design makes the Quick Count rugged, reliable, and accurate. Features Accuracy Monitor Printing Data and/or Bar Codes May Be Accomplished in a Single Keystroke
- Capacity: 2.21 to 110 lbs
- Display: Digital Display
- Interface: Serial
- Platform Material: Stainless Steel
-
Supplier: Setra Systems
Description: Full-Function Keyboard Internal Database Allows Storage Of APWs and Tare Weights Accuracy Monitor Programmable RS-232 Output with ScriptCoder™
- Capacity: 2.21 to 110 lbs
- Display: Digital Display
- Interface: Serial
- Platform Material: Stainless Steel
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four-port serial communications adapter Full-speed USB 2.0 device, USB 3.0 and 1.1 compatible Supports field selectable RS-232, RS-422 or RS-485 protocols, per port Includes type FT232BM UART with 384-byte receive/128-byte transmit FIFO
- Agency Approvals: RoHS
- Input Standard: USB
- Operating Humidity: 5 to 95 %
- Operating Temperature: 0.0 to 60 C
-
Supplier: C & C Lift Truck, Inc.
Description: on only when an item is on the platform. Hold function, can be disabled. Ability to enable only the weighing units needed. Full capacity tare by subtraction. Platform has stainless steel smooth top. RS-232 Bi-directional interface. LCD with 1"H. backlit LCD digits. Simple four button
- Capacity: 13 lbs
- Length: 12 inch
- Resolution: 0.0050 lbs
- Type: Bench / Counter Scale
-
Supplier: Mettler-Toledo GmbH
Description: Maximum Capacity 3 kg Readability 0.1 g Repeatability (sd) 0.09 g Platform Size (LxWxH) 9.5 in x 11.8 in x 3.7 in (240 mm x 300 mm x 95 mm) Material Stainless Steel V2A (AISI 304) Protection Rating IP68; IP69k Display Color TFT screen Interfaces RS232
- Capacity: 3 lbs
- Display: Digital Display, Other
- Features: Battery Powered, Hostile Environment
- Interface: Ethernet, Serial, USB, Other Interface
-
Supplier: DME Company
Description: ••Adjustable non-slip rubber leveling feet with externally visible level indicator ••Multiple weighing units: lb, oz, lb:oz, kg, g ••Parts counting mode with selectable sample sizes, last sample size and Average Piece Weight data ••Built-in RS232 for printing and data connection ••AC
- Capacity: 60 to 600 lbs
- Display: Digital Display
- Features: Battery Powered, Selectable Units
- Interface: Serial
-
Supplier: Mettler-Toledo GmbH
Description: Interfaces RS232 Readability (Certified) 0.05 lb (20 g; 50 g) Housing Stainless Steel V2A (AISI 304) Repeatability 0.01 lb (5 g) Application Software Counting; ; Formulation; ; ; Simple weighing Hazardous Approval No Repeatability (typical) 0.0044 lb Repeatability
- Capacity: 250 lbs
- Display: Digital Display, Other
- Features: Battery Powered, Hostile Environment
- Interface: Ethernet, Serial, USB, Other Interface
-
Supplier: Mettler-Toledo GmbH
Description: screen Interfaces RS232 Readability (Certified) 0.02 lb (10 g; 20 g) Housing Stainless Steel V2A (AISI 304) Repeatability 0.005 lb (2 g) Application Software Counting; ; Formulation; ; ; Simple weighing Hazardous Approval No Repeatability (typical) 0.0014 lb
- Capacity: 100 lbs
- Display: Digital Display, Other
- Features: Battery Powered, Hostile Environment
- Interface: Ethernet, Serial, USB, Other Interface
-
Supplier: Mettler-Toledo GmbH
Description: screen Interfaces RS232 Readability (Certified) 0.1 lb (50 g; 100 g) Housing Stainless Steel V2A (AISI 304) Repeatability 0.02 lb (10 g) Application Software Counting; ; Formulation; ; ; Simple weighing Hazardous Approval No Repeatability (typical) 0.011 lb
- Capacity: 500 lbs
- Display: Digital Display, Other
- Features: Battery Powered, Hostile Environment
- Interface: Ethernet, Serial, USB, Other Interface
-
Supplier: Transcat, Inc.
Description: -in self-calibration system using traceable weights High precision counting function with preset counting sampling number selection of 10pcs, 20pcs, 50pcs, or 100pcs Built-in bubble level with adjustable rubber pads and RS-232 interface Complete with 6 AA batteries, metal platform, and
-
Supplier: Setra Systems
Description: results to the RS-232 port. Standard features include a bubble level and leveling feet to ensure the best possible accuracy, an indicator to confirm a stable reading, and a bidirectional RS-232 port. Simple to calibrate, each scale carries a 2 year warranty. The
- Capacity: 1.1 lbs
- Display: Digital Display
- Interface: Serial
- Platform Material: Stainless Steel
-
Supplier: Setra Systems
Description: results to the RS-232 port. Standard features include a bubble level and leveling feet to ensure the best possible accuracy, an indicator to confirm a stable reading, and a bidirectional RS-232 port. Simple to calibrate, each scale carries a 2 year warranty. The
- Capacity: 11.03 lbs
- Display: Digital Display
- Interface: Serial
- Platform Material: Stainless Steel
-
Supplier: Cole-Parmer
Description: provides up to 90 hours of remote weighing. Three large, backlit LCDs provides a clear view of weight and count data and the color-coded keypad highlights frequently used keys. Bi-directional RS-232 interface and real-time clock with date and time offer accurate record keeping.
- Capacity: 35.28 lbs
- Display: Digital Display
- Interface: Serial
- Type: Counting Scale
-
Supplier: Cole-Parmer
Description: provides up to 90 hours of remote weighing. Three large, backlit LCDs provides a clear view of weight and count data and the color-coded keypad highlights frequently used keys. Bi-directional RS-232 interface and real-time clock with date and time offer accurate record keeping.
- Capacity: 106 lbs
- Display: Digital Display
- Interface: Serial
- Type: Counting Scale
-
Supplier: Cole-Parmer
Description: provides up to 90 hours of remote weighing. Three large, backlit LCDs provides a clear view of weight and count data and the color-coded keypad highlights frequently used keys. Bi-directional RS-232 interface and real-time clock with date and time offer accurate record keeping.
- Capacity: 17.64 lbs
- Display: Digital Display
- Interface: Serial
- Type: Counting Scale
-
Supplier: Cole-Parmer
Description: provides up to 90 hours of remote weighing. Three large, backlit LCDs provides a clear view of weight and count data and the color-coded keypad highlights frequently used keys. Bi-directional RS-232 interface and real-time clock with date and time offer accurate record keeping.
- Capacity: 70.56 lbs
- Display: Digital Display
- Interface: Serial
- Type: Counting Scale
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CONV-USB USB to serial I/O converter provides a single USB to RS-232 serial port providing USB connectivity to non-USB compliant devices. Simply install the included software and connect the converter to your USB port. The device is immediately recognized by the system. At that
- Data Rate: 1000 kbps
- Input Standard: RS232
- Output Standard: USB
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: lighting conditions Two way power - Either battery operated or with A/C adaptor Premium interface options: Can be connected either via USB or RS232 interface
- Capacity: 1.32 lbs
- Display: Digital Display
- Features: Battery Powered
- Interface: Serial, USB
-
Supplier: Southland Equipment Service
Description: , Stainless Steel Nema 4X enclosure, and can operate on 120 VAC power or with the integral rechargebale battery. RS232 Output included. Scales and intrument are NTEP and MC approved. FOB Shipping Point.
- Capacity: 2500 lbs
- Length: 30 inch
- Width / Diameter: 24 inch
-
Supplier: Industrial Scale Company (ISC)
Description: (25-mm) high LCD displaying 4 digits and 7 segments with four keys for On, Off, LB/KG and Tare/Hold. Measurements in pounds or kilograms. RS232 serial port for printer connectivity. 6AA batteries (not included) or AC adapter (included). Display: 4 digit, 7 segment, liquid
-
Supplier: Seedburo Equipment Company
Description: (quart, pint or liter), active/frozen percent and test weight selection and many other internal scale functions. The 8800SS is NTEP certified and is provided with a No. 64P triangular plastic sample pan. The 8800SS also has RS232C interface capabilities that allow for computer
-
Supplier: Advantech
Description: Model BB-9PMDS connects two computers or terminals to one modem without switching. The RS-232 splitter can combine two 9-pin DTE ports to one 9-pin DCE port. Gain reliability by capturing data from one peripheral on redundant PCs and improve system economy by sharing multiple PCs on a
- Serial Protocol: RS232
-
Supplier: Electro Standards Laboratories
Description: The Model 4153/4152 is a high speed ruggedized ST Fiber to RS485 / RS422 / RS232 interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1.5 Mbps for RS232 to fiber conversion and up to 5 Mbps for RS485/422 to fiber
- Form Factor: Board
- Primary Network: Multimode Fiber
- Primary Port Connectors: ST Multimode
- Secondary Network: RS232/422/485
Find Suppliers by Category Top
Featured Products Top
-
Kaman's proven eddy current sensor technology incorporated into an easy to use turnkey instrument specifically designed to measure rotor-stator gap in large scale power gen applications. > Long insertion depth > Adjustable insertion stops > LED read out of gap in (read more)
Browse Eddy Current Proximity Sensors Datasheets for Kaman Precision Measuring Systems -
signals for torque, speed and horsepower are provided as analog (±5 or ±10 Vdc) and digital over RS232 serial port. Available capacities are from 2.8 to 42,000 Nm. They are available in two accuracy grades: ±0.04% and ±0.02% of full scale combined non (read more)
Browse Datasheets for S. Himmelstein & Company -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Data outputs include dew/frost point and alarm status Analog and serial outputs include RS232 communication with terminal, printer or computer Scalable throughout the entire operating range of psychometric variables (read more)
Browse Calibration Instruments Datasheets for Edgetech Instruments Inc. -
The GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
USB 3.0, four RS-232/422/485, one HDMI, and one display port (4K), as well as an optional second stack expansion kit that adds four iDoor or five HDMI ports for added flexibly functionality, the UNO-2484G is designed to deliver high-performance computing and maximum flexibility. With the i (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
SATA NAND flash in addition to numerous I/O ports, including USB, SATA, and RS-232/422/485 serial through the backplane connectors. The XPedite7674 provides additional expansion capabilities by including an XMC site. This XMC site includes a x8 PCIe connection to the Intel® Xeon® D (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
operation. There are eleven accessory options available for the DPM-3: DPM-3-OPT-C Dual Relay DPM-3-OPT-H Analog Output Board DPM-3-OPT-T Serial Data Board (RS-232) DPM-3-OPT-TRS485 Serial Data Board (RS-485) DPM-3-OPT-V Low Voltage Power Supply (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
– one for torque and the other for either speed, power or peak torque – plus digital outputs including RS232, CANbus and USB for interfacing with modern instrumentation and laptops. The ORT 240 enables users to connect up to 10 transducers via USB, and transducer configuration software for (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
Sensor Communication - Z-Gard C Controller accepts 4-20 mA. Z-Gard C486 and CX II Controllers accept RS-485 from remote Z-Gard sensors. The controller automatically detects attached sensors and determines their full-scale value. Set points and readout displays are automatically (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
AKF392B MEMS Digital Accelerometer
AKE392B-Wireless three-axis accelerometer sensor series products is RION company imported the Switzerland patented technology to produce for using widely, suitable for vibration testing, impact testing and more fields. The product uses a digital interface output, RS232/485/TTL optional, can be set
More Information Top
-
QP Toolbox
Portable Counting Scales Have RS232 Interface .
-
EXTECH INSTRUMENTS - TEST INSTRUMENTS(3)
COUNTING SCALE , RS232 4LBS/2KGS .
-
EXTECH INSTRUMENTS - TEST INSTRUMENTS(4)
COUNTING SCALE , RS232 BATTERY OPERATED 6LBS/3KG .
-
Integrated pull manufacturing-the integration of MRP and JIT systems
portable computers, bar code scanners and weight scales with RS232 interfaces.
-
A multifunctional HIL testbed for multirotor VTOL UAV actuator
RS232 precision scale (VMC VB-302A Precision Bal ance 3000g x O.OSg) [7] • .
-
Intra-operative surgical instrument usage detection on a multi-sensor table
This scale features an RS232 interface that allows for access to the cur- rent weight using an intercalated RS232-to-USB converter.
-
Intercomp Company Inc
The Intercomp iACWeigh App can communicate directly with Intercomp scales with an RS232 output via the iACWeigh Module, which is sold separately. iACWeigh allows users to view live weights (or manually enter them), save weight data, export the information to a spreadsheet …
-
Intercomp app weighs aircraft
The iACWeigh App is a free download from the iTunes store and can communicate directly with Intercomp scales with an RS232 output via the iACWeigh Module, which is sold separately. iACWeigh allows users to view live weights or manually enter them, save …
-
QP Toolbox
The scale has an RS232 port, a full range tare and can display in lb., kg or parts counting.
-
Comparative Analysis of Measurement Techniques of Feeding Behavior of Individual Poultry
Each scale had an RS232 serial interface connected to a custom-built microcontroller with RS232 and RS485 communication ports, digital i/o and analog/digital converter (KG Systems, Inc., East Hanover, N.J.).