Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Hollow shaft encoder Sin/cos output with absolute CD track For gearless motors, elevators
- Diameter or Width: 2.28 inch
- Encoder Technology: Optical
- Encoder Type: Incremental
- Features: Hollow Shaft
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Hollow or tapered shaft incremental encoder Sin/cos output with absolute CD track For gearless motors, elevators
- Absolute Encoder Codes: Other
- Count Rate: 300 kHz
- Diameter or Width: 2.28 inch
- Encoder Output: Other
-
Supplier: Industrial Indexing Systems, Inc.
Description: with sinusoidal drive output for smooth torque and velocity control Option card interface for customized OEM digital drive communications Four optically isolated 24vdc digital inputs Two optically isolated 24vdc digital outputs Motor encoder input, 5vdc
- Communication Standards: RS232
- Configuration: PC Board
- Continuous Output Current: 10 amps
- Motor Feedback: Incremental Encoder, Absolute Encoder
-
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The ACD Series of four-quadrant AC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of flexibility. Parameters are
- Commutation (if Brushless): Sinusoidal
- Configuration: Stand Alone
- Continuous Output Current: 82 amps
- Drive Specifications: AC Servo / Brushless Motor
-
Supplier: Galil
Description: The AMP-42340 contains four PWM amplifiers for driving brushless or brush-type servo motors.
- Communication Standards: Ethernet, RS232
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Panel Mount, DIN Rail
- Drive Specifications: Linear Motor
-
Supplier: Galil
Description: The AMP-43140 contains four linear drives for operating small, brush-type servo motors.
- Communication Standards: Ethernet, RS232
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Panel Mount, DIN Rail
- Drive Specifications: Linear Motor
-
Supplier: Galil
Description: Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers.
- Continuous Current: 4.9 amps
- Continuous Torque: 3.44 In-lbs
- DC Motor Construction: Disc Armature
- DC Voltage: 48 Volt
-
Supplier: Dynapar Corp.
Description: The AD34 is the most compact absolute encoder in class. It is available with a resolution upto 17 Bit Singleturn. The mechanical design consists of two ball bearings and a flexible tor-que support. The AD34 complements the ACURO-DRIVE series and is appropriate for usewithin BLDC servo
- Absolute Encoder Codes: Gray
- Absolute Encoder Resolution: 17 bits
- Diameter or Width: 1.48 inch
- Encoder Output: SSI, Other
-
Supplier: Galil
Description: The AMP-42340 contains four PWM amplifiers for driving brushless or brush-type servo motors. A two-axis version, the AMP-43020 is also available.
- Communication Standards: Ethernet, RS232
- Commutation (if Brushless): Trapezoidal
- Configuration: PC Board, OEM Module, Panel Mount, DIN Rail
- Drive Specifications: Linear Motor
-
Supplier: Kollmorgen Corporation
Description: With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features NEMA 23 and 34 frame sizes Metric
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz
- Continuous Current: 1.49 to 8.43 amps
- Continuous Torque: 4.2 to 40.1 In-lbs
- Design Units: Metric
-
Description: Digital drive for brushless motors.
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Communication Standards: CANbus, RS422, RS485
- Commutation (if Brushless): Sinusoidal
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier
- AC Motor Construction: Synchronous
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, Other
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1593 In-lbs
-
Supplier: Dynapar Corp.
Description: Short Mounting Depth Allows Installation in Tight Motor Endbells Up to 10,000RPM Speed Capability for Majority of Servomotor Applications 8mm Hubshaft Mount for Easy Installation
- Absolute Encoder Codes: Gray
- Absolute Encoder Resolution: 17 bits
- Diameter or Width: 1.48 inch
- Encoder Output: SSI, Other
-
Description: Digital drive for brushless motors.
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Three Phase
- Communication Standards: CANbus, DeviceNet, PROFIBUS®, RS422, RS485, Other
- Commutation (if Brushless): Sinusoidal
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Space-saving Design ?IP20 Protection ? Q Programming ? Easy Setup & Servo Tuning ? Fieldbus Control ?High Position Accuracy and Excellent Performance ?High Revolution Encoder
- Rated Power: 400 watts
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Space-saving Design ?IP20 Protection ? Q Programming ? Easy Setup & Servo Tuning ? Fieldbus Control ?High Position Accuracy and Excellent Performance ? With Planetary Gearbox ?High Revolution Encoder
- Rated Power: 200 watts
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Space-saving Design ?IP65 Protection ? Q Programming ? Easy Setup & Servo Tuning ? Fieldbus Control ?High Position Accuracy and Excellent Performance ?High Revolution Encoder ?High Performance Heat Sink
- Rated Power: 400 watts
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Space-saving Design ?IP65 Protection ? Q Programming ? Easy Setup & Servo Tuning ? Fieldbus Control ?High Position Accuracy and Excellent Performance ? With Planetary Gearbox ?High Revolution Encoder
- Rated Power: 200 watts
-
Supplier: Exlar
Description: Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Continuous Current: 4.8 to 8.2 amps
- Continuous Torque: 22.6 to 55.8 In-lbs
- Design Units: Metric
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device
- AC Voltage & Frequency: Other
- Continuous Current: 18.9 amps
- Continuous Torque: 83.89 In-lbs
- Design Units: Metric
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device
- AC Voltage & Frequency: Other
- Continuous Current: 9.3 amps
- Continuous Torque: 33.72 In-lbs
- Design Units: Metric
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device
- AC Voltage & Frequency: Other
- Continuous Current: 3.6 amps
- Continuous Torque: 8.5 In-lbs
- Design Units: Metric
-
Supplier: Kollmorgen Corporation
Description: The Kollmorgen AKD® Series includes a complete range of Ethernet-based servo drives that are fast, feature-rich, flexible and easy to integrate into any application. These next-generation drives offer plug-and-play commissioning for instant, seamless access to everything in your machine
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: Ethernet
- Configuration: Stand Alone
- Continuous Output Current: 3 to 48 amps
-
Supplier: Gefran
Description: of modular axes includes a wide choice of power combinations for up to a total of 120 kW. It offers 7 mechanical sizes with rated currents of 5 A to 200 A for motor modules as well as regenerative or AC/DC power supply modules. The AXV300 implements advanced application solutions based on
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Three Phase
- Communication Standards: CANopen, Ethernet
- Commutation (if Brushless): Sinusoidal
-
Description: The Aries Controller combines the versatile and cost-effective Aries digital servo drive platform with the advanced control capabilities of the ACR servo controller into a single product, the Aries Controller single-axis drive-controller. Ethernet TCP communications 3 power
- Communication Standards: CANopen, Ethernet, RS232, RS485, USB
- Commutation (if Brushless): Sinusoidal
- Configuration: Stand Alone
- Continuous Output Current: 1 to 16 amps
-
Supplier: Aerotech, Inc.
Description: servo controller for simplified wiring Software configurable for brush, brushless and stepper motor operation Optional Ethernet port to connect additional I/O Encoder or resolver feedback accepted Connector options include terminal block, D connector and legacy OP500 connector
- Communication Standards: Ethernet, IEEE 1394 (FireWire®)
- Number of Axes / Motors: 2 to 4
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors.
- Continuous Current: 1.19 to 16.58 amps
- Continuous Torque: 3.54 to 186 In-lbs
- Design Units: Metric
- Diameter / Width: 2.91 to 7.32 inch
-
Supplier: OMRON Automation and Safety
Description: models Frequency response of 2kHz Safety conforming to ISO13849-1 (PL d) High accuracy provided by 20 bit encoder Drive Programming: embedded indexer functionality in the Analogue/Pulse models Advanced vibration suppression Full closed loop encoder built-in Double registration input
-
Supplier: Delta Electronics (Americas)
Description: series servo motors and servo drives in 2009. Wide range from 100W to 7.5kW, the A2 series is considered the intelligent networked servo drive model capable of solving common indexing, camming, and line shafting type applications. Powerful & unique built-in motion macros
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANopen, RS232, RS422, RS485, USB
- Commutation (if Brushless): Sinusoidal
-
Supplier: DigiKey
Description: 400 WATT BLDC SERVO MOTOR - 60 M
- Continuous Torque: 11.24 In-lbs
- Design Units: English
- Diameter / Width: 2.36 inch
- Feedback: Integral Encoder
-
Supplier: DigiKey
Description: 550 WATT BLDC SERVO MOTOR - 80 M
- Continuous Torque: 15.93 In-lbs
- Design Units: English
- Diameter / Width: 3.14 inch
- Feedback: Integral Encoder
-
Supplier: DigiKey
Description: 60 WATT BLDC SERVO MOTOR - 40 MM
- Continuous Torque: 1.68 In-lbs
- Design Units: English
- Diameter / Width: 1.57 inch
- Feedback: Integral Encoder
-
Description: Compact Digital Servo Drive From 1.25Arms to 15Arms continuous current 230 VAC, 1 and 3 phase operation Internal braking resistor Resolver and incremental encoder feedback +-10V velocity and torque control, Step & direction input for
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANbus, CANopen, DeviceNet, PROFIBUS®
- Commutation (if Brushless): Trapezoidal
- Configuration: Stand Alone
-
Supplier: Bell-Everman Inc.
Description: Actuators and stages are configurable as multi-axis Cartesian and gantry robots. Modules may be purchased as single axis elements for your OEM equipment or as a completely integrated multi-axis robot with amplifiers, cables and optional linear encoders. Multiple carriages can be supplied for
- Axis Configuration: X Axis Only
- Bearing Type: Linear Guide Bearing
- Drive Specifications: Belt Drive
- Features: Stackable, Side Motor / Mount
-
Description: Applications Robot industryAutomobile industryPrecision machineryMetallurgy industryIndustrial automationServo motorHeavy duty crane or transport machinery in ports and construction sitesSpeed measurement and power transmission of construction machinery
- Encoder Output: Analog Current
- Encoder Technology: Magnetic
- Maximum Mechanical Shaft Speed: 3000 rpm
- Operating Temperature: 14 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to introduce of a brand new line of servo motors called the AZX Series. These new servo motors are equipped with the same battery-free mechanical absolute encoder technology used in the Alpha Step AZ Series. Since these new AZX Series servo motors can achieve high (read more)
Browse AC Servomotors Datasheets for Oriental Motor USA -
The servo motor EMMT-AS for demanding and dynamic applications is characterized by very good controllability and path accuracy for positioning tasks and the space-saving single-cable solution significantly reduces installation effort. Technology series - for demanding positioning tasks (read more)
Browse DC Servomotors Datasheets for Festo Corporation -
features of the basic L7C servos including setup wizards, auto tuning, built-in indexer, and more, but with a larger range of system sizes and the option for 460VAC operation. The built-in absolute encoder on each servo motor is also higher resolution at 19-bit (524,288 ppr (read more)
Browse AC Servomotors Datasheets for Automationdirect.com -
fields such as industrial small robot arms, master-slave manipulators, dual arm robots, bipedal robots and others. Brushless AC Servo Motor The ultrathin AC Servo Motors containing the combination of gear, motor, and encoder with increased power to weight ratio are applied to this application. (read more)
Browse Brushless Motors Datasheets for Citizen Chiba Precision Co., Ltd. -
, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers custom design solutions for markets such as medical (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Haptic devices use high bandwidth servo motors and encoder feedback to simulate real-life situations like surgery. In an increasingly virtual world, the ability to simulate touch (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft -
Alpha Wire's Series SF Flexible Servo Control Cables are designed specifically for servo motors and servo drives. Series SF cable builds upon the success of our Series S cable by (read more)
Browse Control and Instrumentation Cables Datasheets for Alpha Wire -
, small brush DC motors, piezo motors, micro stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers custom design solutions for markets such as medical (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
What are the Servo Motor Encoders
Servo motors are also called slave systems, which means very obedient machines. Compared with other motors, the biggest advantage of servo motors is precise control. So why is the servo control so precise? This is because it has an independent encoder structure, which enables the system to achieve
-
AC Servo Motor Control Method
In position control mode, the control system achieves precise positioning by controlling the position of the servo motor. An encoder or other position sensor is usually used to feed back the actual position of the motor, compare it to the target position, and then adjust the output of the motor so
-
Why Choose Absolute Encoders for Servo Motors
Why do servo manufacturers choose absolute encoders? We know that the encoder is one of the most important structures of the servo system, and it is also the first element that distinguishes it from ordinary motors. Through the encoder structure, we can feedback the motion state of the motor
-
Single and Multi-Turn Servo Encoder
Single-turn and multi-turn encoders are devices used to measure the rotational position of servo motors, and the difference between them is mainly in the measurement range and accuracy. Single-turn encoders: Single-turn encoders can only measure one turn (360 degrees) of rotational position
-
Brake Servo Motor
Compared with the ordinary motor, the servo motor has an encoder structure, which will move synchronously with the motor rotor, continuously collect the torque, speed and position information of the motor movement, and feed it back to the driver to continuously correct the error. All kinds
-
Excessive Vibration of Servo Motor
The servo motor has an encoder structure, which can realize the industrial control execution structure of motion feedback. It is generally connected to the PLC through the bus to realize precise control of position, speed and torque. Sometimes, we will find that the servo motor vibrates greatly
-
Advantages and Disadvantages of Micro Servo Motors
Servo motor is a big concept. If any motion motor is equipped with an encoder structure and can realize motion feedback correction, we can call it a servo motor. Generally speaking, the larger the volume of the servo system, the larger its power and the higher the power supply voltage. What's wrong
-
Servo Control of a DC Brush Motor
of the PIC17C42 as a DC brush motor servo controller. It is shown that a PID (Propor-tional, Integral, Differential) control calculation can be performed in less than 200 ms (@16 MHz) allowing control loop sample times in the 2 kHz range. Encoder rates up to 3 MHz are easily handled by the PIC17C42's
More Information Top
-
Machinery Electronics and Control Engineering II
In interrupt program, pulses output of each servo motor encoder is calculated among the 20ms; then the collection of speed and position data (slave motor) compare with the data of servo motor 1 (master motor) to calculate the deviation e(k).
-
Advances in Mechatronics and Control Engineering
The DSP can easily get the feedback of two servo motor encoders with its QEP circuit.
-
Automatic Handling Mechanisms For An Optical Disc Mass Memory System
The "X" transport is driven by a servo motor encoder unit.
-
Experimental investigation and model development for a harmonic drive transmission
The Heidenhain signal is acquired through a Heidenhain IK220 counter card and the servo motor encoder signal is acquired through a quadrature encoder counter card.
-
Motion control for articulated robots based on accurate modeling
(YASKAWAElectric Corporation) Motor: AC servo motor Encoder :Absolute Encoder .
-
Advanced Measurement and Test III
The calibration of motor positioning control module needed to set many parameters of every axis, including electronic gear ratio, servo motor encoder resolution, the ratio of transmission mechanism, the lead of ball screw and so on.
-
Advances in Textile Engineering and Materials
They are completed according to the needle position, which is mainly determined depending on the feedback signals of the main servo motor encoder .
-
DESIGN AND CONSTRUCTION OF A FORCE-REFLECTING TELEOPERATION SYSTEM
Components Brushless DC servo motor Encoder Controller Amplifier .