Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: binder USA LP
Description: Male connector, DIN EN 175301-803, IP65 protection
- Connector Style: DIN 43650 Form C
- Maximum Operating Current: 6 amps
- Maximum Rated Voltage: 250 volts
-
Supplier: binder USA LP
Description: Male connector, DIN EN 175301-803, IP65 protection
- Connector Style: DIN 43650 Form C
- Maximum Operating Current: 6 amps
- Maximum Rated Voltage: 250 volts
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 3 Pole, Form B 11mm, 250V, 10A, PG9 opening
- Connector Style: DIN 43650 Form B
- Maximum Operating Current: 10 amps
- Maximum Rated Voltage: 250 volts
- Operating Temperature: -40 to 176 F
-
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 4 Pole, Form A 18mm, 250V, 10A, .5-NPT opening
- Connector Style: DIN 43650 Form A
- Maximum Operating Current: 10 amps
- Maximum Rated Voltage: 250 volts
- Operating Temperature: -40 to 257 F
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 3 Pole, Form C 8mm, 250V, 6A, PG7 opening
- Connector Style: DIN 43650 Form C
- Maximum Operating Current: 6 amps
- Maximum Rated Voltage: 250 volts
- Operating Temperature: -40 to 176 F
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Field Wireable, 4 Pole, Form A 18mm, 250V, 10A, PG9 opening, gray housing
- Connector Style: DIN 43650 Form A
- Maximum Operating Current: 10 amps
- Maximum Rated Voltage: 250 volts
- Operating Temperature: -40 to 257 F
-
Supplier: Allied Electronics, Inc.
Description: 5-Port Solenoid Valve (2-Position Single) Body Ported Plug-in Integrated, Internal Pilot, 24 VDC, Din Terminal w/Connector, Light & Surge Suppressor, Manual Override, 1/4" One-Touch Fitting, NPTF Thread.
- Power: 24 volts
- Single Solenoid: Yes
-
Supplier: binder USA LP
Description: Connecting cable magnetic valve connector A male angled connector , IP67
- Connector Style: DIN 43650 Form A
- Maximum Operating Current: 4 to 10 amps
- Maximum Rated Voltage: 24 to 230 volts
- Operating Temperature: -13 to 185 F
-
Supplier: Assured Automation
Description: Solenoid with 3-way, NEMA 4/4X, Watertight 1/2" Conduit Connection. Also available in 3-way, NEMA 4/4X & 7, Hazardous Location, 1/2" Conduit Connection, UL listed, CSA Approved. Additional connector options include NEMA 4/4X,, Watertight, Mini DIN type, Cord Grip PG9, as well as
-
Supplier: OMEGA Engineering, Inc.
Description: The CX5300 Series connectors are made according to DIN 43650/ ISO 4400 standards. They are used as protective electrical enclosures for electrical connections, primarily on pressure transducers and solenoid valves.
- Number of Contacts: 3 #
-
Supplier: OMEGA Engineering, Inc.
Description: These full featured, high quality electronic timers are designed to control solenoid valves. They are ideal for: autodrain valves, sampling valves, lubrication systems and air dryers. They mount directly on solenoid valves with DIN 43650A Form A connectors. Both models
- Display Type: Non-indicating
- Functions: Interval Delay Timer
- Maximum Time Setting: 0.7500 hours
- Minimum Time Setting: 0.5000 seconds
-
Supplier: BI-TORQ® Valve Automation
Description: Features and Options Field convertible for double acting or spring return (single acting) pneumatic actuators 1/2" DIN or strain relief connectors 120 VAC, 220 VAC, 24 VAC, 12 VDC and 24 VDC voltages available NEMA 4/4X or NEMA 7/9 coil options
- Power: 12 to 220 volts
- Pressure Rating: 35 to 150 psi
- Single Solenoid: Yes
- Valve Type: Pilot Valves
-
Supplier: Spirax-Sarco
Description: A 3-port two way electropneumatic pilot solenoid valve that can be directly mounted (banjo connection) to the PF51G and PF61G-NC, NO and BD series piston actuated valves. Suitable for air or water operating media. The valve is supplied with a DIN connector and fitted with manual
- Number of Ports/Ways: 3
- Pressure Rating: 145 psi
- Valve Size: 0.1250 to 0.2500 inch
-
Supplier: Continental Hydraulics
Description: processed through the DIN Connector circuit). The valve is supplied with a boot protected manual override which ensure IP65 protection or better dependent on the coil termination style selected. A stroke limiter knob for the valve spool is available as accessory.
- Media Description: Hydraulic Fluid
- Number of Ports/Ways: 3 to 4
- Pressure Rating: 4000 psi
- Valve Type: Directional Valves, Spool Valves
-
Supplier: RS Components, Ltd.
Description: A selection of direct operated 3 port poppet type solenoid operated spring return valves. Selective porting can be provided from these valves for up to 6 different valve functions. 1/ 4 in ports, tapered threads. Standard DIN 43650 Electrical Connection. Push button manual override.
-
Supplier: RS Components, Ltd.
Description: APPLIANCE CONNECTORS - Power Connectors - DIN 43650 Solenoid Connectors
- Connector Style: DIN 43650 Form B
- Contacts / Poles: 2 Contacts plus Ground
- Maximum Operating Current: 16 amps
- Maximum Rated Voltage: 250 volts
-
Supplier: Allied Electronics, Inc.
Description: as sensors, electromechanical relays, contactors, solid state relays, timers, temperature controllers, PLCs, process controllers, DC motors, solenoids, displays, etc. now have a reliable power source. Metal housing DIN rail mounting Screw terminals or
- AC Input Voltage: 93 to 264 volts
- DC Input Voltage: 210 to 370 volts
- DC Output Voltage: 12 volts
- Form Factor: DIN Rail
-
Supplier: RS Components, Ltd.
Description: Assembly on connectable or single manifold. Clip-on or DIN 15 x 15 connector. Manufacturer Series = SY5000 Mounting Style = Manifold Function = 5/2 Actuation Type = Solenoid/Pilot Solenoid Fitted = Yes Body Material = Die Cast Aluminium Maximum Flow Rate =
- Power: 24 volts
- Pressure Rating: 21.76 psi
-
Supplier: ASCO
Description: 12 stations, either as common supply with common exhaust or common supply with individual exhaust. Features: Solenoid pilot, air pilot, or hand lever actuated Hand lever valves available DIN plug-in solenoid and plug connector with indicator light Unlubricated or
- Media Description: Air, Compressed Air
- Number of Ports/Ways: 5
- Pressure Rating: 14.5 to 150 psi
-
Supplier: Interface Devices, Inc.
Description: . Available with an optional "P" Port check valve for multiple cylinder circuits. Can be supplied with alternative seal materials for special fluid compatibility. Solenoids available in 12 or 24 VDC and 110 or 220 VAC and optional DIN connectors.
- Number of Ports/Ways: 4
- Power: 12 to 220 volts
- Pressure Rating: 6000 psi
- Single Solenoid: Yes
-
Supplier: ASCO
Description: stations. A 12 station L1 manifold is only 14.11 inches wide. Features: Solenoid pilot or air pilot actuated DIN plug-in solenoid and plug connector with indicator light Unlubricated or lubricated service In-line or manifold mounted
- Media Temperature: -10 to 115 F
- Pressure Rating: 14.5 to 150 psi
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: Assembly on connectable or single manifold. Clip-on or DIN 15 x 15 connector. Manufacturer Series = SY5000 Mounting Style = Manifold Function = 5/3 Actuation Type = Pilot/Pilot Solenoid Fitted = Yes Body Material = Die Cast Aluminium Maximum Flow Rate = 687NL/min
- Actuation: Other
- Material: Aluminum
- Pressure Rating: 29.01 psi
- Valve Type: Solenoid Valves
-
Supplier: Brainboxes Limited
Description: drivers, pumps, Voltage Regulators and Battery Chargers, LEDs and Bulbs, Air Conditioning, Heaters and Solenoids.. , 8 differential channels, individually configurable 0-10V and 4-20mA inputs - connect all types of sensors Factory floor process control and
- Analog Input Channels: 8 #
- Connection to Host: Ethernet
- Form Factor: DIN Rail
- Operating Temperature: -40 to 176 F
-
Supplier: Allied Electronics, Inc.
Description: The GDM Series is a rectangular connector used in applications that require high resilient qualities for example packaging equipment, conveyor installations, or in construction machines. This series has a high loading capacity which makes it well suited for use in solenoid valves,
- Geometry: Straight
-
Supplier: Zaber Technologies, Inc.
Description: /O Connect and monitor over ethernet from anywhere in the world Output voltage configurable from 1.5 V to 48 V DC E-Stop input allows for immediate interruption of power to connected devices Accessories include: optional DIN rail mounting and high precision thermistors
- Control Technique: Linear Control
- Controller Inputs: DC Voltage Input
- Number of Control Outputs: 4 outputs
- Number of Inputs: 2 inputs
Find Suppliers by Category Top
Featured Products Top
-
. Standard coil for PTFE bellows solenoid valves is the new IP65 W24 (24 watt) coil. This molded unit is equipped with a rectified, lighted, Z-COOL DIN connector with wire leads. The coil is designed to draw energy for opening, then remain open with reduced energy. On average this will (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
design eliminates the problems often encountered with highly aggressive chemicals, also eliminates the need to have multiple types of valves on hand. Molded corrosion-resistant coil assembly. W24 Coil with “COOL” DIN Connector is now standard; uses 75% less energy (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Protecting Against Surges: Circuitry for DIN Valve Connectors
an incredibly vital role: supplying power (and sometimes signal transmission) to end devices such as solenoid valves, transducers, cylinders, and pressure switches. The primary benefit for a DIN valve connector over a traditional hard-wired device is quick installation and ease of maintenance.
More Information Top
-
Sell low-friction dynamic air cylinder
• Sell Solenoid valves connectors DIN 43650 .
-
SPEEDAIRE Valves - Pneumatics - Grainger Industrial Supply
• Solenoid Coil Connector , DIN 436050A, Voltage 120VAC, Lead Type Plug, Indicating Light, For Use With 22mm Solenoid Coil, Height 1.06 In, Length 1.5 In, Width 1.18 In, IP65 Standards .
-
SPEEDAIRE Valves - Pneumatics - Grainger Industrial Supply
• Solenoid Coil Connector , DIN Type B, Voltage 24VDC/120VAC, Lead Type Plug, For Use With 22mm Solenoid Coil, Height (In.) 1.06, Height (mm) 30, Length (In.) 1.6, Width (In.) 1.18, IP40 Standards .
-
Sell Din-rectangular solenoid valve connector
Solenoid valve connector of Din -rectangular male or female type, .
-
Din-rectangular Solenoid Valve Connector from Dongguan Finecables Co.,Ltd, China
Waterproof connector IP65 solenoid valve connector , Din -rectangular connector .
-
Valves - Pneumatics - Grainger Industrial Supply
• Solenoid Coil Connector , DIN Type A, Voltage 24VDC, Lead Type Plug, Indicating Light, For Use With 30mm Solenoid Coil, Height 1.18 In, Length 1.5 In, Width 0.86 In, IP65 Standards .
-
http://dspace.mit.edu/bitstream/handle/1721.1/71272/795182879-MIT.pdf?sequence=2
DIN Connector DIN Connector for Series 3900 Solenoid Valve .
-
Unloader Valves - Grainger Industrial Supply
… Max Pressure 3000 PSI, Max Flow 10 GPM, Voltage 50/60 Hz 120, Seals Viton, Standards OSHA 29CFR1910.147, Mounting Direct, Pressure Release Manual Needle Valve, Lightweight, Encapsulated 17 Watt 2 Way Normally Open Solenoid , DIN #43650 Hirschmann Connector , Small Compact Manifold, Leakproof …
-
Hydraulic Accumulator Mounts - Hydraulic System Components - Grainger Industrial Supply
… Max Pressure 3000 PSI, Max Flow 10 GPM, Voltage 50/60 Hz 120, Seals Viton, Standards OSHA 29CFR1910.147, Mounting Direct, Pressure Release Manual Needle Valve, Lightweight, Encapsulated 17 Watt 2 Way Normally Open Solenoid , DIN #43650 Hirschmann Connector , Small Compact Manifold, Leakproof …
-
TOKIMEC Coil from Ningbo NuoPai Automation & Machinery Co.,Ltd, China
• Namur solenoid valve 5way with DIN connectors double type lowest price ...