-
Supplier: Eaton
Description: Eaton Y strainers are a cost-effective solution for the mechanical removal of unwanted solids from liquid, gas or steam lines by means of a perforated or wire mesh straining element. They are used in pipelines to protect pumps, meters, control valves, steam traps,
- Applications: General Purpose, Industrial
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Media: Liquid
-
Supplier: JORC Industrial LLC
Description: Heavy brass construction, 300 psi water, oil, air, 150 psi steam. Self-cleaning Y-Strainer is ideal for installation before pumps, control valves, meters, traps, etc. Screwed caps are straight threaded with gaskets. Screen is of type 304 stainless steel, 50 mesh, threaded end
- Applications: General Purpose, Oil / Fuel, Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Steel - Stainless, Other
-
Supplier: Spirax-Sarco
Description: The BPS32 and BPS32Y are stainless steel maintainable balanced pressure thermostatic steam traps with straight connections. The BPS32 has an integral flat strainer screen and the BPS32Y an integral cylindrical Y-type strainer. All pressure bearing
- Connection Style: Socket Weld / Tube, Flanged, Threaded
- Material: Steel - Stainless
- Maximum Operating Pressure: 725 psi
- Operating Temperature: 752 F
-
-
Supplier: Spirax-Sarco
Description: The SMC32 and SMC32Y are carbon steel maintainable bimetallic steam traps with straight connections. The SMC32 has an integral flat strainer screen and the SM32Y an integral, cylindrical Y-type strainer. All pressure bearing components are produced by
- Connection Style: Socket Weld / Tube, Flanged, Threaded
- Material: Steel - High Carbon
- Maximum Operating Pressure: 725 psi
- Operating Temperature: 752 F
-
Supplier: Spirax-Sarco
Description: The SMC32 and SMC32Y are carbon steel maintainable bimetallic steam traps with straight connections. The SMC32 has an integral flat strainer screen and the SM32Y an integral, cylindrical Y-type strainer. All pressure bearing components are produced by
- Connection Style: Socket Weld / Tube, Flanged, Threaded
- Material: Steel - High Carbon
- Maximum Operating Pressure: 725 psi
- Operating Temperature: 752 F
-
Supplier: Armstrong International
Description: chamber regardless of ambient conditions. Cycling rate is controlled and does not increase when the trap is exposed to cold winds, rain or snow. CD-40 Series traps are also available with optional integral .045 perforated stainless steel strainer screens. CD-60 Series
- Connection Style: Threaded
- Kinetic Steam Traps: Disc Trap (Thermodynamic)
- Material: Steel - High Carbon
- Maximum Capacity: 2850 lbs/hr
-
Supplier: Spirax-Sarco
Description: The BPC32 and BPC32Y are carbon steel maintainable balanced pressure thermostatic steam traps with straight connections. The BPC32 has an integral flat strainer screen and the BPC32Y an integral cylindrical Y-type strainer. All pressure bearing
- Connection Style: Socket Weld / Tube, Flanged, Threaded
- Material: Steel - High Carbon
- Maximum Operating Pressure: 725 psi
- Operating Temperature: 752 F
-
Supplier: Velan, Inc.
Description: using a special thermometer. • Other options include: Piping King units; thermometer; strainer blowdown valve (SP only). SPF 0-7 (only) can include a "Y"Type strainer in line to protect trap.
- Connection Style: Socket Weld / Tube, Flanged, Threaded, Other
- Maximum Operating Pressure: 1500 psi
- Size of Connection: 3 inch
- Thermostatic Steam Traps: Bimetallic Trap
-
Supplier: Armstrong International
Description: chamber regardless of ambient conditions. Cycling rate is controlled and does not increase when the trap is exposed to cold winds, rain or snow. CD-40 Series traps are also available with optional integral .045 perforated stainless steel strainer screens. CD-60 Series
- Connection Style: Socket Weld / Tube, Threaded
- Kinetic Steam Traps: Disc Trap (Thermodynamic)
- Material: Steel - Forged, Steel - High Carbon
- Maximum Capacity: 2850 lbs/hr
-
Supplier: Watson McDaniel Company
Description: The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid, Steam
-
Supplier: Watson McDaniel Company
Description: The WCSY/WSSY Y-Strainers are used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Carbon / Alloy
- Media: Liquid, Steam
-
Supplier: Watson McDaniel Company
Description: The WCIY Y-Strainer is used to strain dirt particles from fluid in pipe lines and provide inexpensive protection for costly pumps, meters, valves, traps, turbines, and compressors.
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Cast Iron
- Media: Liquid, Steam
-
Supplier: RS Components, Ltd.
Description: Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic Orientation = Horizontal, Vertical Maximum Working Pressure = 40 bar Gasket Material = Stainless Steel Connection Gender =
- Kinetic Steam Traps: Disc Trap (Thermodynamic)
- Maximum Operating Pressure: 580 psi
-
Supplier: RS Components, Ltd.
Description: Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic Orientation = Horizontal, Vertical Maximum Working Pressure = 40 bar Gasket Material = Stainless Steel Connection Gender =
- Kinetic Steam Traps: Disc Trap (Thermodynamic)
- Maximum Operating Pressure: 580 psi
-
Supplier: RS Components, Ltd.
Description: Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermodynamic steam trap. Trap Type = Thermodynamic Orientation = Horizontal, Vertical Maximum Working Pressure = 40 bar Gasket Material = Stainless Steel Connection Gender =
- Kinetic Steam Traps: Disc Trap (Thermodynamic)
- Maximum Operating Pressure: 580 psi
-
Supplier: RS Components, Ltd.
Description: Trap sets containing a globe valve, Y strainer, non-return valve and a float and thermostatic steam trap. Trap Type = Thermostatic Orientation = Horizontal, Vertical Maximum Working Pressure = 14 bar Body Material = SG Iron Gasket Material = Stainless Steel
- Material: Other
- Maximum Operating Pressure: 203 psi
- Mechanical Steam Traps: F&T Trap
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment.
- Applications: General Purpose, Industrial, Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Bronze, Steel - Stainless, Other
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature
- Applications: General Purpose, Industrial, High Temperature, Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Steel - Stainless, Other
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. They are especially critical where weld debris is often present in the pipeline. Well suited for long service in high pressure and temperature
- Applications: General Purpose, Industrial, High Temperature, Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless, Other
-
Supplier: Mueller Steam Specialty
Description: Used to strain foreign matter from pipelines and provide economical protection for costly pumps, meters, valves, and other similar mechanical equipment. These are especially critical where weld debris is often present in the pipeline. They are well suited for long service in high pressure and
- Applications: General Purpose, Industrial, High Temperature, Water
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Steel - Carbon / Alloy, Steel - Stainless, Other
-
Supplier: Armstrong International
Description: than with hard-to-break tapered pipe threads. Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer
- Applications: General Purpose, High Temperature, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid, Steam
-
Supplier: ISC Sales, Inc.
Description: Model 85 Y Strainers are engineered to stand up to the most aggressive of industrial and commercial applications year after year. Strainers protect downstream process system components by mechanically removing unwanted solids from liquid, gas, or steam lines by means of a
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless
- Media: Liquid, Gas, Steam
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This model is
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Cast Iron
- Media: Liquid, Gas, Steam
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Strainers, Cast-iron, Ductile-iron. Model Number: LD-028-YS1 Key Specifications/Speci al Features: Water, steam, and oil as suitable medium Size: 1/2 to 12 inches Nominal pressure: PN1.0/1.6mPa Dimension: ANSI B16.1, DIN3202-F1
- Applications: Oil / Fuel, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Cast Iron
- Media: Liquid, Steam
-
Supplier: KITZ Corporation of America
Description: Strainers separate and remove the solids suspended in fluids, protecting equipment from their harmful effects. Each strainer incorporates a screen to filter suspended solids and is designed so that collected solids can be disposed of and the filter cleaned without having to be removed
- Applications: General Purpose, Industrial, Oil / Fuel, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Bronze, Cast Iron, Steel - Stainless, Other
- Media: Liquid, Gas, Steam
-
Supplier: KSB AG
Description: Flanged end strainer with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications Hot water heating systems, high-temperature hot water heating systems, heat transfer systems. General steam applications in building services and industry. Other
- Applications: General Purpose, Industrial, High Temperature, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Stainless, Other
- Media: Liquid, Steam
-
Supplier: SSI Fabricated
Description: Pressures to 6170 PSIG (425 BARG) Temperatures to 800°F (427°C) Custom engineered and fabricated Y strainers NPT, RF or RTJ, Socketweld and Buttweld connections designed in accordance with ASME B16.34 and B16.5 Standard thru bolt or grooved cover design
- Applications: General Purpose, Chemical, Industrial, Oil / Fuel, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless, Other
- Media: Liquid, Gas, Steam
-
Supplier: Process Technology
Description: Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES “Y” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Bronze, Steel - Stainless
- Media: Liquid, Steam
-
Supplier: DME Company
Description: Y-strainers are constructed of heavy duty bronze. They have a 20 mesh 304 stainless steel screen in sizes "-2" and a 1/16" perforated strainer in 2" and 3". The bronze retainer cap is gasketed and tapped for a closure plug (closure plug furnished). Install strainers upstream to
- Applications: Industrial, Water, Other
- Assembly / Element: Strainer Assembly
- Features: Self-cleaning
- Materials of Construction: Bronze, Steel - Stainless
-
Supplier: Watts
Description: Series 77S Cast Iron, Wye-Pattern Strainers are feature a wye-pattern, iron body with threaded connections, stainless steel screen, threaded iron retainer cap with non-asbestos gasket and tapped blow-down connection. Series 77S has machined seat that allows the screen to be self-aligning to
- Applications: General Purpose, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Cast Iron, Steel - Stainless
- Media: Liquid, Steam
-
Supplier: ARI Valve Corporation
Description: Made of Cast Iron, Spheroidal Graphite Iron and Cast Steel. Features: TRB 801 No. 45 (not applicable for cast iron) Screen and supporting basket made of stainless steel Screen from DN 2 inch with reinforced ring Screen from DN 2 inch with supporting basket Precise guidance of screen in cover and
- Materials of Construction: Cast Iron, Steel - Carbon / Alloy
- Pipe Connection: Flanged
- Pipe Size: 0.5000 to 8 inch
- Pressure Rating: 363 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features 304 stainless steel screen helps protect pump and system from abrasive damageInlet and outlet connections are 125# ANSI standard or NPT threadFlanged: 175 PSI maximum pressure (150°F or 65°C)Threaded: 400 PSI maximum pressure (150°F or 65°C)Available in sizes from 1/2" NPT - 16"
- Applications: General Purpose
- Assembly / Element: Strainer Assembly
- Materials of Construction: Cast Iron, Steel - Stainless
- Media: Liquid
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: RSW Series Reducing Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Applications: General Purpose, Chemical, Industrial, Water
- Assembly / Element: Strainer Assembly
- Materials of Construction: Composite / FRP, Steel - Stainless, PVC
- Media: Liquid
-
Supplier: U.S. Plastic Corporation
Description: Protect piping system components from damage caused by dirt or debris in the process media. The flow through a Y-Strainer passes through a standard 1/32" perforated screen. This screen entraps particles larger than the screen perforations while allowing the balance of the process media to
- Materials of Construction: PVC
- Pipe Connection: Threaded
- Strainer Type: Y-strainers
-
Supplier: General Pump
Description: Inlet Strainer, Plastic Body, 50 Mesh General Pump has a full range of accessories to support our pumps, including custom-designed chemical injectors, trigger guns, nozzles, and control valves. Get optimal performance from your pump with the proper accessories for your application.
- Applications: General Purpose, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Other
- Media: Liquid
Find Suppliers by Category Top
More Information Top
-
Redox Committee: Conference notes and recommendations, meeting of April 11, 1949
STRAfNER Y STRAINER STEAM TRAP .
-
y swing check valve manufacturers & suppliers - y swing check valve manufacturers, exporters, factories, suppliers, China y swing check valve
Our products include pressure reducing valve, steam trap , Y - strainer ,DIN Swing Check valve, DIN ...
-
CR4 - Thread: Flanges
• Specialty Items (" Y " Strainers , Steam Traps , Spec Blinds, etc) .
-
Successful Trouble Shooting for Process Engineers
…by measuring the volume collected over a timed period, 2005 Energy balance: sink = source, Amount of steam= amount of heat picked up by water, 108 Equipment performance, Rating exchanger, 144 Type of steam trap , 1632 Upstream Y strainer on condensate line upstream…
-
Technical evaluation: 300 Area steam line valve accident
On June 25, 1993, an operationalverificationtest was performed on the Y - strainer ,the steam trap , and the check valve.
-
CR4 - Thread: Venturi Orifice Steam Traps
Where " Y " strainers installed upstream of the existing steam traps ?
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1769 - Safety Evaluation ...
…were identified for the RCIC include valve bodies, pump casings, strainer bodies, turbine casings, turbine lube oil cooler, pump room cooling coils, piping, tubing, fittings, flow element, thermowells, Y-strainer bodies, Y - strainer screens, restricting orifices, steam traps , rupture discs, suction strainers…
-
Development and Standardization of Tests for Evaluating Processibility of Rubber
1—intake 2—valves 3—' y - strainer 4—pressure gage 5— steam trap 6—exhaust 7—J-3-in. No. 11 Masoneilan valve 5 to 75-lb. reduced pressure .