-
Supplier: National Bulk Equipment, Inc.
Description: NBE pneumatic conveying system elbows are available in aluminum, carbon/galvanized, stainless steel construction, and ceramic lined. Wall thickness ranges from 16 to 11 gauge, in Schedule 5, 10, or 40. Bend degrees range from 30 to 90 with special sizes available.
- Category: Elbow
- English Size: 2 to 6 inch
- Material: Stainless Steel
- Size: English
-
Supplier: National Bulk Equipment, Inc.
Description: NBE pneumatic conveying system elbows are available in aluminum, carbon/galvanized, stainless steel construction, and ceramic lined. Wall thickness ranges from 16 to 11 gauge, in Schedule 5, 10, or 40. Bend degrees range from 30 to 90 with special sizes available.
- Category: Elbow
- English Size: 3.5 to 5.56 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Koger Air Corporation
Description: up to 11" in diameter and in 4' sections for 12" diameters and above. All pipe is priced per customer's specifications and is also made to order in custom sizes and materials, including Mild Steel and Stainless. Larger sizes up to 3/16" thickness.
- Application: Other
- Features: Plated, Flanged
- Material: Steel - Carbon and Alloy
- Section Shape: Round
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A53 GR B Steel Pipes, with 1.8 to 20mm Thickness and 21.3 to 219mm Outer Diameter Model Number: LD 001-PP01 Key Specifications/Speci al Features: Length: SRL, DRL, specified length as required Outer diameter: 21.3 to 219mm Thickness: 1.8 to 20mm Standards: ASTM A53, ASTM
- Application: Other
- Material: Steel - Carbon and Alloy
- Metric Sizes: 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, 100mm - 200mm, 200mm - 500mm
- Section Shape: Round
-
Supplier: G.L. Huyett
Description: Rigid pipe extensions are constructed from steel for strength and stability. The rolled threads provide a tight seal with the mating coupler or gun. Rigid pipe extensions come in straight or angled pipe and various lengths to fit any application. Custom lengths are
- Category: Adapter, Elbow, Reducer
- Connection: Threaded
- English Size: 0.1250 to 2 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: These pipe hangers have a keyhole design that allows for faster installation. Hangers are made of galvanized steel.
- Pipe Size: 3 inch
-
Supplier: Contech Engineered Solutions
Description: The strength of steel with the durability of plastic. SRPE is a next generation pipe that provides strength, long term service, and durability. It's the ideal combination of materials that makes SRPE exceptional. Eighty (80) ksi steel reinforcing provides the strength;
- Application: Wastewater
- Features: Spiral
- Material: Polyethylene (PE, HDPE), Steel - Carbon and Alloy
- Section Shape: Round
-
Supplier: Hy-Lok USA, Inc.
Description: understand and also descriptive in nature. These high quality fittings are easily connected to be tight enough to avoid leakage if a pipe thread sealant is used. While the standard materials are 316 stainless steel, brass and carbon steel, we can also manufacture these
- Category: Adapter, Coupling, Elbow, Reducer, Tee, Union, Cross / 4-Way
- Connection: Threaded
- English Size: 0.1250 to 2 inch
- Material: Brass/Bronze, Exotic Metals, Carbon & Alloy Steel, Stainless Steel
-
Supplier: Atkore International
Description: - FRACTIONAL 1000 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 1000 LB LOAD RATING 1/4 INCH MOUNTING HOLE SIZE ASTM A366, A570, A575, A576 STEEL STRAP MATERIAL POWER-STRUT. BRAND WEIGHT 133 LB PER 100 PIECES LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE
- Maximum Load: 1000 lbs
- Pipe Size: 3 inch
- Supports & Clamps: Pipe Strap
-
Supplier: Atkore International
Description: - FRACTIONAL 1000 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 1000 LB LOAD RATING 1/4 INCH MOUNTING HOLE SIZE ASTM A366, A570, A575, A576 STEEL STRAP MATERIAL POWER-STRUT. BRAND WEIGHT 94 LB PER 100 PIECES LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE
- Maximum Load: 1000 lbs
- Pipe Size: 2 inch
- Supports & Clamps: Pipe Strap
-
Supplier: Anvil International
Description: Anvil® Pipe Fittings Anvil® offers the largest selection of name brand fittings which include Anvil malleable and cast iron fittings, forged steel fittings and unions, universal forged steel Anvilets, Catawissa™ hammer unions and J.B. Smith™ swage nipples and bull
-
Supplier: Atkore International
Description: - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 500 LB LOAD RATING 1/8 INCH MOUNTING HOLE SIZE ASTM A366, A570, A575, A576 STEEL STRAP MATERIAL POWER-STRUT. BRAND WEIGHT 31 LB PER 100 PIECES LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE -
- Maximum Load: 500 lbs
- Pipe Size: 1 inch
- Supports & Clamps: Pipe Strap
-
Supplier: Atkore International
Description: - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED PICKLED OILED PROCESS 500 LB LOAD RATING 9/32 INCH MOUNTING HOLE SIZE ASTM A1008/A1011SS/A575/A 576 STEEL STRAP MATERIAL POWER-STRUT. BRAND WEIGHT 31 LB PER 100 PIECES LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE
- Maximum Load: 500 lbs
- Pipe Size: 1 inch
- Supports & Clamps: Pipe Strap
-
Supplier: jbj Techniques Limited
Description: specifically aimed at the steel, oil, gas and food industries where ease of maintenance features are particularly, economically attractive From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification
- Category: Elbow
- Connection: Flange
- Material: Carbon & Alloy Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Steel Pipe with 5 to 25mm Thickness. Model Number:LD 001-PP13 Key Specifications/Speci al Features: Key Specifications/Speci al Features: Length: SRL and DRL Outside diameter: 219 to 2620mm Thickness: 5 to 25mm Standards: ASTM A53, ASTM A106, API 5L, APL 5CT, ASTM
- Application: Other
- Material: Steel - Carbon and Alloy
- Metric Sizes: 200mm - 500mm, 500mm - 1000mm, >1000mm
- Section Shape: Round
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 21' and 42' Schedule 40, 80, 120, 160
- Material: Steel - Carbon and Alloy
- Section Shape: Round
- Standard Nominal English Sizes: 3/8", 1/2", 3/4", 1", 1 1/4", 1 1/2", 2", 2 1/2", 3", 3 1/2", 4", 5", 6", 8", 10", 12", 14", 16", 18", 20", 22", 24", 26", 28", 30", 32", 34", 36"
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15, DIN, 4SH, & 4SP
- English Size: 1.25 inch
- Material: Stainless Steel
- Size: English
-
Supplier: Sharpe Products
Description: Our domed weld-on caps are available in steel, stainless steel, and aluminum and are made out of 10 Ga. material. Supplied with a mill finish. For additional sizes, materials, and finishes please call for pricing and availability or request a quote. Available for Many
- Connection: Weld
- English Size: 1 inch
- Material: Stainless Steel
- Size: English
-
Supplier: Sharpe Products
Description: . material and stainless steel is 11 Ga. material. Available for Tube Sizes: 1-1/2", 2", 2-1/2" O.D. Available for Pipe Sizes: 1", 1-1/4", 1-1/2", 2" Available in Steel, Aluminum (3003 Alloy), and Stainless Steel (304 Alloy) See our coordinating anchor plates for
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Proto® Industrial Tools
Description: ALUMINUM BODY, STEEL JAW MATERIAL 10 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND WEIGHT 1.1 LB
- Length: 10 inch
- Type: Pipe Wrench
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel Pipe Olet Weldolet, Made of Carbon Steel Material, Available in Various Specifications. Model Number:LD 011-PF4 Key Specifications/Speci al Features: Manufacturing standards: ANSI/ASME B16.11/MSS-SP-79/MSS -SP-83/MSS-SP-95/MSS -SP
- Category: Coupling
- English Size: 0.1250 to 4 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Accuris
Description: STEEL PIPE PILES
-
Supplier: Green Access & Fall Protection
Description: GREEN designs and custom-builds Pipe Racks / Pipe Supports to meet the needs of any application. GREEN is a one-stop source for all your Pipe Rack needs. Direct to building Pipe Supports and stand-alone Pipe Racks are custom fabricated to ensure complete
-
Supplier: American Cast Iron Pipe Company
Description: recommended due to the rigidity of the joint and as noted in appendices of appropriate ANSI/AWWA standards. Flanged pipe is rated for a maximum working pressure of at least 250 psi. If higher ratings are needed, consult AMERICAN and we will evaluate the application and use of Toruseal
- Features: Flanged
- Material: Iron (Ductile)
-
Supplier: Minerallac Company
Description: 2-PIECE TYPE ZINC PLATED FINISH 1.25 INCH ASTM A366, A575, A576 APPLICABLE STANDARD 0.134 INCH THICKNESS CHANNEL MOUNTING TYPE 3-1/2 INCH PIPE SIZE HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL NUMBER OF HOLES 2
- Clamping Width: 1.25 inch
- Type: Pipe Clamp
-
Supplier: American Water Works Association (AWWA)
Description: Water operators learn all about steel water pipe in this training DVD, part of the five-DVD Pipe Profile Series. Steel is acknowledged as one of the most important and utilized building materials of modern industry. Steel piping for water lines has a long
- Modality: eLearning (Video / CBT)
- Type: Tutorial / Workshop
-
Supplier: FITOK GmbH
Description: 9001:2008 certified company and our products have been certified by different industry authorities and third-party inspection institutions in different countries to have obtained a variety of certificates, among which there are the TA-Luft, ABS, ASTM F1387, TPED, RTN, E-Mark and CRN
- Category: Adapter, Elbow, Tee, Union, Bulkhead Fitting
- Connection: Threaded
- English Size: 0.1250 to 1 inch
- Material: Stainless Steel
-
Supplier: Hi-Tech Seals, Inc.
Description: Our mwd pipe screens are made from 304SS with the collars and spear points made from 17-4HT steel. The screens then go through a QPQ process which further enhances the strength of the pipe screen. These screens are designed to resist wash in the harshest down hole
- Application: Screening, Other
- Metal: Stainless Steel
-
Supplier: DK-LOK U.S.A.
Description: requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon
- Connection: Threaded
- English Size: 0.1250 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Size: English
-
Supplier: Victrex USA, Inc.
Description: corrosion-resistant alloys Low coefficient of friction compared to steel pipe Smooth bore gives a better flow and so reduces power capacity needs and consumption Improved mechanical, thermal and chemical performance compared to other thermoplastics used in this industry Short
- Application: Chemical, Hot Water, Other
- Features: Flexible
- Material: Other
- Metric Sizes: <10mm, 10mm - 20mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm, 100mm - 200mm
-
Supplier: Belimo Americas
Description: Adapter connection 0.24" [6 mm] to 1/4" NPT, stainless steel (2 pieces), 0.24" [6 mm] pipe connector - external thread 1/4" NPT
- Category: Adapter
- Connection: Threaded
- English Size: 0.2500 inch
- Material: Stainless Steel
-
Supplier: Victaulic Co. of America
Description: 316L STAINLESS STEEL MATERIAL 21 FT 21 LENGTH IN FT ANSI APPLICABLE STANDARD 0.065 INCH THICKNESS 0.88 LB/FT WEIGHT ASTM A312 MATERIAL SPECIFICATION 300 PSI PRESSURE RATING 1 NOMINAL PIPE SIZE - DECIMAL 1
- Material: Steel - Stainless
- Maximum Pressure: 300 psi
- Standard Nominal English Sizes: 1"
- Wall Thickness: 0.0650 inch
-
Supplier: NIBCO INC.
Description: Drain, waste and vent fittings made of polyvinyl chloride (PVC). PVC-DWV fittings are used for residential and commercial sanitary systems. PVC is one of the thermoplastic materials most frequently specified for a variety of products used in the pipe and fittings industry. Due to its
- Category: Adapter, Coupling, Elbow, Tee, Wye, Cross / 4-Way
- Connection: Weld
- English Size: 1.25 to 12 inch
- Material: PVC/CPVC
-
Supplier: WATTCO
Description: heaters use supportive ceramics resistant to high thermal heat that provide mechanical support to coils. Thermocouples can also be used to relay temperature readings to a digital controller that helps regulate the heat intensity. Steel pipes can be used for their thermal
- AC Voltage Required: 240 to 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Immersion Heater
- Heating Capacity: 4 to 80 kW
-
Supplier: G.L. Huyett
Description: Used to seal threaded pipes when you no longer need to use the opening. We carry a variety of sizes and materials.
- Material: Steel - Stainless, Other
- Plug / Insert Shape or Application: Round, Square, Screw Plug
Find Suppliers by Category Top
Featured Products Top
-
from allowing us to provide a machine that fits both your bending requirements and budget. Starting with the smallest member of the line is a CNC 08 – 5/16” capacity machine. The largest of product line is the CNC 150 – 6” stainless steel bending machine. In between you will (read more)
Browse Tube and Pipe Bending Machines Datasheets for J&S Machine, Inc. -
DIFFERENCE BETWEEN TUBE AND PIPE Is It a Pipe or a Tube? In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to 1″ (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
important distinctions between the two when determining welded vs. seamless tubing needs. Tubes are measured by the outside diameter (OD) and wall thickness. A pipe, on the other hand, is measure by its inside diameter (ID). In terms of functionality, tubing is generally used in structural and aesthetic (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Faster and Easier: RLS Press Fittings let you make a permanent and reliable mechanical connection in just 10 seconds, without the need for brazing. That means significant time and cost savings. In fact, eliminating the brazing step means installation goes up to 60% faster (read more)
Browse Pipe and Hose Pressing Tools Datasheets for RLS LLC -
Certified McElroy Rental machines are the most reliable because they've been constantly maintained. Visit mcelroy.com/rental.action to learn more. McElroy has a long tradition of standing behind (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
built to ensure operators, technicians, inspectors, engineers and anyone else involved in a pipe fusion job are prepared for the work ahead. Every class is designed to educate students about the techniques, standards, and skills needed for optimal performance on a pipe fusion jobsite. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
transfluid Maschinenbau GmbH
T Cut Tube Cutting Machines: A Compelling Option For Clean Cutting Results
You can be sure that our t cut tube cutting machines are behind efficient processes that are a cut above the rest. These reliable solutions for impressive cutting results make your production more flexible and more efficient. And they are faster too. We guarantee (read more)
Browse Tube and Pipe Bending Machines Datasheets for transfluid Maschinenbau GmbH -
Multiple-Angle TOFD Wedge for HDPE Inspection High Density Poly Ethylene (HDPE) pipe is now a popular substitute for steel pipe. Varieties of HDPE used in industry have an acoustic velocity range from ≈ 2100 m/s to ≈ 2600 m/s. Using PMMA or polystyrene as a refracting (read more)
Browse Resins and Compounds Datasheets for Innovation Polymers -
pressure control products for the oil industry. The client has purchased EKOHEAT systems in the past for similar pipe heating applications. The application involves heating a narrow band around a large steel pipe to temperature (read more)
Browse Datasheets for Ambrell Induction Heating Solutions
More Information Top
-
Proceedings of the 13th International Conference on Metal Forming
The mild steel pipe STKM11A was heated by resistance heating as an initial examination of the heating behaviour in the side wall of deeply drawn cups.
-
Proceedings of the 36th International MATADOR Conference
The main material of the filler pipe has been STKM11A but has gradually transitioned to stainless steel , especially SUS436 [9].
-
structural tube - offers from structural tube manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : ASTM A312 structural pip, ASTM A269 structural pipe, JIS structural steel pipe&tube, DIN17456 structural steel pipe ] Grade: STKM11A / STKM12A / STKM12B / STKM12C / STKM13A etc Size:(mm) Out ...
-
Sell seamless carbon alloy steel tube
… 11960:2004) CASING AND TUBING API (American Petroleum Institute) API Specification For Ling Pipe Product particular communication … • Sell ASTM A513 T5 ERW Steel Tube … Product particular communication: 1)Size:6.35-114mm(OD)x0.89-15mm(WT); STKM11A ,STKM12A,STKM12B,STKM12C …
-
Sell ASTM A519 - Seamless Carbon and Alloy Steel Mechanical Tubing
… 11960:2004) CASING AND TUBING API (American Petroleum Institute) API Specification For Ling Pipe Product particular communication … • Sell ASTM A513 T5 ERW Steel Tube … Product particular communication: 1)Size:6.35-114mm(OD)x0.89-15mm(WT); STKM11A ,STKM12A,STKM12B,STKM12C …
-
Sell Sell A179/A179M low-carbon steel heat-exchanger and condenser tubes
… 11960:2004) CASING AND TUBING API (American Petroleum Institute) API Specification For Ling Pipe Product particular communication … • Sell ASTM A513 T5 ERW Steel Tube … Product particular communication: 1)Size:6.35-114mm(OD)x0.89-15mm(WT); STKM11A ,STKM12A,STKM12B,STKM12C …