Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Elite Semiconductor Products, Inc.
Description: GLASS PASSIVATED SILICON RECTIFIER
- IF: 1000 mA
- IFSM: 30 amps
- IO: 1 amps
- IR: 0.0050 to 0.1000 mA
-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase Standard 50V Surface Mount DBS
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150 C
-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase Standard 200V Surface Mount Module
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
- RoHS Compliant: Yes
-
-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase Standard 100V Surface Mount MB
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
- Tj: -65 to 150 C
-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase Standard 400V Surface Mount DBS
- Package Type: Other
- Rectifier Configuration / Technology: Bridge
- Tj: -55 to 150 C
-
Supplier: Richardson RFPD
Description: Package or Surface Mount D3PAK Package, Low Forward Voltage, High Blocking Voltage, Low Leakage Current. Benefits: Low Losses, Low Noise Switching, Cooler Operation, Higher Reliability Systems, Increased System Power Density.
- IF: 13000 mA
- Package Type: Other
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- trr: 31 ns
-
Supplier: PANJIT SemiConductor
Description: Wide variety of surface mount and through hole packages
- IF: 3000 mA
- IFSM: 100 amps
- IO: 3 amps
- IR: 0.5000 mA
-
Supplier: Allied Electronics, Inc.
Description: Standard Silicon Rectifier Diodes, DO-213AB Package, 1 A Forward, Surface Mount Plastic material has UL classification 94V-0 White ring denotes "cathode" and "standard rectifier family" Colored ring denotes "repetitive peak reverse voltage" The plated terminals are
- IF: 1000 mA
- IFSM: 40 amps
- Package Type: MELF
- Rectifier Configuration / Technology: Bridge
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 1A, 200V Surface Mount Standard Rectifiers
- Package Type: SOD-123, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: MINI SURFACE MOUNT GLASS PASSIVA
- Life Cycle Stage: Other
- VF: 1.1 volts
-
Description: MINI SURFACE MOUNT GLASS PASSIVA
- Life Cycle Stage: Other
- Tj: -55 to 150 C
- VF: 1 volts
-
Supplier: Utmel Electronic Limited
Description: Rectifiers 3A, 1200V Surface Mount Rectifier
- Diode Applications: Other
- Diode Type: Other
- IF: 3000 mA
- IR: 0.0050 mA
-
Supplier: Rochester Electronics
Description: Super Fast Surface Mount Rectifiers
- Life Cycle Stage: Other
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Semtech Corp.
Description: Semtech half wave rectifier power diodes offer non cavity, category I (cat1), double plug construction (> 1 Watt). Our half wave rectifiers are available in both axial (similar to DO-41/DO-204 and DO-35) and surface mount packages types. The (cat1) construction allows the
- IF: 100 to 6000 mA
- IFSM: 1 to 175 amps
- Rectifier Type: Half-wave
- trr: 25 to 5000 ns
-
Supplier: Utmel Electronic Limited
Description: Surface-Mount Schottky Barrier Rectifier
- Life Cycle Stage: Other
- Package Type: SMA, Other
- RoHS Compliant: Yes
- VF: 0.5000 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 1.5A, 200V Surface Mount Standard Rectifiers
- Diode Applications: Rectifier Diode
-
Supplier: Richardson RFPD
Description: HIGH VOLTAGE SCHOTTKY DIODE. Applications: Parallel Diode, Free Wheeling Diode, Snubber Diode, Uninterruptible Power Supply (UPS), 48 Volt Output Rectifiers, High Speed Rectifiers. Features: Ultrafast Recovery Times, Soft Recovery Characteristics, Popular TO-247 Package or
- Applications: Rectifier Diode
- IF: 75000 mA
- Package Type: TO-247
- trr: 35 ns
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier rectifier encapsulated in a CFP3 (SOD123W) power flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low forward voltage High power capability due to clip bond package Small and flat lead SMD plastic package
- IF: 3000 mA
- IR: 0.0500 mA
- Package Type: SOD-123, Other
- Rectifier Configuration / Technology: Schottky
-
Supplier: Littelfuse, Inc.
Description: This DK208D 8A, 1200V rated standard recovery rectifier diode in a compact TO-252 surface mount package is ideal as a bypass diode or anti-parallel diode for active switching component. Features: Standard recovery rectifier Voltage capability up to 1200 V 50Hz surge
-
Supplier: Rochester Electronics
Description: S3MB - Surface Mount Rectifiers
- Diode Applications: Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: 200 V 4 A Surface Mount Schottky Barrier Rectifier PowerDI-5
- Diode Type: Schottky Barrier Diodes, Other
- IF: 4000 mA
- IR: 1.00E-3 mA
- Lead Type: Other
-
Supplier: RS Components, Ltd.
Description: Mounting Type = Surface Mount Package Type = D2PAK (TO-263) Diode Technology = Silicon Junction Diode Type = Silicon Junction Pin Count = 3
- IF: 10000 mA
- Package Type: Other
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, DIODE, SILICON, SCHOTTKY POWER RECTIFIER, SURFACE MOUNT, TYPE 1N6845U3, JAN, JANTX, JANTXV, AND JANS
-
Supplier: Rochester Electronics
Description: SSA36 - Surface Mount Schottky Barrier Rectifier
- Applications: Rectifier Diode
- Life Cycle Stage: Other
- Package Type: Other
-
Supplier: Utmel Electronic Limited
Description: Schottky Diodes, Rectifiers - Arrays SOT-23 (TO-236AB) 30V 200mA (DC) Surface Mount
- CT: 10 pF
- Diode Type: Schottky Barrier Diodes, Other
- IF: 200 mA
- IR: 0.0020 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Plastic package has Underwriters Laboratory Flammability Classification 94V-0 For surface mounted applications Metal silicon junction, majority carrier conduction High surge capability Low power loss, high efficiency High
- Applications: Rectifier Diode
- IF: 1000 mA
- IFSM: 30 amps
- Package Type: Other
-
Supplier: Allied Electronics, Inc.
Description: Level 1, Per J-STD-020, LF Maximum Peak of 245°C (For TO-263AB Package) Solder Dip 260°C, 40 s (For TO-220AB and ITO-220AB Package) Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in high frequency rectifier of switching mode power supplies, freewheeling
- IF: 10000 mA
- IFSM: 150 amps
- Package Type: Other
- Tj: Over -65 C
-
Supplier: Nexperia B.V.
Description: High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP3 (SOD123W) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR = 650 V
- Diode Applications: Rectifier Diode
- IF: 1400 mA
- RoHS Compliant: Yes
- VF: 1.2 volts
-
Supplier: Rochester Electronics
Description: RS1JFP - Surface Mount Fast Recovery Rectifiers
- Diode Applications: Rectifier Diode
- Life Cycle Stage: Other
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: Planar Schottky barrier rectifier with an integrated guard ring for stress protection, encapsulated in a SOD128 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Average forward current: IF(AV) = 3 A Reverse
- Applications: Rectifier Diode, Switching
- IF: 3000 mA
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers SURFACE MOUNT PWRMITE
-
Supplier: RS Components, Ltd.
Description: series is customizable to fit multiple applications. Designed for Ohmite products, Pre drilled hole patterns for standard Ohmite planar resistors . Mounting hole patterns can accept a multitude of devices. Thermally efficient copper mounting surface for the most efficient heat
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Package: Tape & Reel (TR) Cut Tape (CT) Base Product Number: PMEG6010 Mounting Type: Surface Mount Speed: Fast Recovery =< 500ns, > 200mA (Io) Technology: Schottky Product
-
Supplier: Win Source Electronics
Description: : No Recovery Time > 500mA (Io) Current - Reverse Leakage @ Vr: 970 µA @ 60 V Operating Temperature - Junction: 150°C (Max) Mounting Type: Surface Mount
- IR: 0.9700 mA
- Tj: 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Panjit International Inc. Category: Discrete Semiconductor Products -Diodes- Rectifiers Single Diodes Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: SOD-123H Mounting Type: Surface Mount Speed: Fast Recovery =< 500ns, > 200mA (Io) Supplier Device
- Package Type: Other
- Tj: -55 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
Manufacturer: Bourns Inc. Win Source Part Number: 866076-CD2320-B1600 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Bridge Rectifier Single Phase Schottky 600 V Surface Mount 2320 Package: Reel (read more)
Browse Schottky Diodes Datasheets for Win Source Electronics -
, Bridge Rectifiers, Protection devices (TVS, Chip Fuse & Thermistor) and MOSFETs (Small Signal & Power MOSFETs supported by Trench Technology) in through-hole to surface mount devices as well as wafer/bare die for hybrid applications (read more)
Browse Transistors Datasheets for Omni Pro Electronics, Inc. -
Signal & Power MOSFETs supported by Trench Technology) in through-hole to surface mount devices as well as wafer/bare die for hybrid applications. Features & Benefits: Low Leakage Current Low (read more)
Browse Diodes Datasheets for Omni Pro Electronics, Inc. -
, Bridge Rectifiers, Protection devices (TVS, Chip Fuse & Thermistor) and MOSFETs (Small Signal & Power MOSFETs supported by Trench Technology) in through-hole to surface-mount devices as well as wafer/bare die for hybrid applications. About New Yorker Electronics (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
. They are manufactured in a variety of surface and through-hole circuit mounting options, making them perfect as board level protectors. TVS diodes have low clamping voltages, making them ideal for sensitive circuits operating at low voltages (e.g., microprocessors (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
Conduct Research Top
-
The `Good Old` Power Days (.pdf)
fingers cramp trying to get hold of them. Yet there is one common thread: when modern circuits need power resistors, the choice is often wirewound. Today's wire-wound resistors are rugged and reliable. They are small and compatible with modern PC-board and surface mount manufacturing systems. And, new
More Information Top
-
MBRM110E: Schottky Power Rectifier, Surface Mount, 1.0 A, 10 V
The advanced packaging techniques provide for a highly efficient micro miniature, space saving surface mount Rectifier .
-
MBRM120LT3: Schottky Power Rectifier, Surface Mount, 1.0 A, 20 V
The advanced packaging techniques provide for a highly efficient micro miniature, space saving surface mount Rectifier .
-
MBRM130LT1G: Schottky Power Rectifier, Surface Mount, 1.0 A, 30 V
The advanced packaging techniques provide for a highly efficient micro miniature, space saving surface mount Rectifier .
-
gs1d datasheet : Datasheets for Electronic Components and Semiconductors
1.0A, surface mount rectifier .
-
m4006 datasheet : Datasheets for Electronic Components and Semiconductors
800V, 1.0A surface mounted rectifier .
-
m4001 datasheet : Datasheets for Electronic Components and Semiconductors
50V, 1.0A surface mounted rectifier .
-
MBRM2H100T3G: Schottky Power Rectifier, Surface Mount, 2.0 A, 100 V
The advanced packaging techniques provide for a highly efficient micro miniature, space saving surface mount Rectifier .
-
Page 32. Semiconductor parts with 400 in root number
50V 1.0A surface mount rectifier .
-
JGD S3 Series Datasheets. S3K, S3B, S3M, S3D, S3A, S3J, S3G Datasheet.
Surface mount rectifier .
-
Page 39. Semiconductor parts with 400 in root number
50V, 1.0A surface mounted rectifier .