Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 20° total swivel angle. Available in steel (zinc plated or black oxide finish), steel with a Delrin® pad, and stainless steel.
- Application: Leveling
- Features: Metric Design, Swivel Head
- Machine Mount Type: Leveling Pad
-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 18° total swivel angle.
- Application: Leveling
- Features: Metric Design, Swivel Head
-
Supplier: Monroe Engineering
Description: Monroe toggle pads provide a solid clamping of uneven, irregular, and/or angled surfaces. Monroe toggle pads are self-aligning and self-leveling toggle pads. Our 10 degree angle of movement allows the toggle pad to self-align to the workpiece surface when force is
- Application: Leveling
- Features: Swivel Head
- Height or Thickness (Before loading): 0.9375 inch
- Machine Mount Type: Leveling Pad
-
-
Supplier: Monroe Engineering
Description: Black Oxide Finish on Steel Toggle Pad Stops Movement Upon Contact with Work surface Allows Extreme Pressure to be Applied by the Stud Alternate finishes available upon request
- Application: Leveling
- Height or Thickness (Before loading): 0.5000 inch
- Machine Mount Type: Leveling Pad
-
Supplier: Jergens, Inc.
Description: Jergens Tru-Center™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™
- Application: Leveling
- Features: Metric Design, Swivel Head, Threaded Stud
- Machine Mount Type: Leveling Pad
- Maximum Load Capacity (Per mount): 10000 lbs
-
Supplier: Jergens, Inc.
Description: Jergens Tru-Center™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™
- Application: Leveling
- Features: Metric Design, Swivel Head, Threaded Stud
- Machine Mount Type: Leveling Pad
- Maximum Load Capacity (Per mount): 4200 lbs
-
Supplier: Vlier
Description: Vlier’s line of precisely engineered mechanical components includes our torque thumb screw, which provides a range of holding styles such as regular, reverse, variable and off-angle support. The five available designs of these torque screws are engineered to meet the needs of applications across a
- Inch: 1 1/8"
- Length: 3 inch
- Screw Type: Thumb Screw
-
Supplier: Vlier
Description: Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15° angle of movement from center for pad seating against the workpiece surface with applied force.
- Application: Leveling
- Features: Stainless Steel Construction, Swivel Head
- Height or Thickness (Before loading): 1.83 inch
- Machine Mount Type: Leveling Pad
-
Supplier: Vlier
Description: Industrial machines Special Features Non-swivel stud Zinc-plated stud and shell Integral hex nut Nylon or rubber pad Protects floors and surfaces
- Application: Leveling
- Features: Swivel Head
- Height or Thickness (Before loading): 1.38 inch
- Machine Mount Type: Leveling Pad
-
Supplier: Vlier
Description: Industrial machines Special Features Non-swivel stud Zinc-plated stud and shell Integral hex nut Nylon or rubber pad Protects floors and surfaces
- Application: Leveling
- Features: Swivel Head
- Height or Thickness (Before loading): 1.5 inch
- Machine Mount Type: Leveling Pad
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter Delrin® pad. Delrin® prevents marring, but has a lower load capacity than steel. 20° total swivel angle.
- Application: Leveling
- Features: Metric Design, Swivel Head
- Height or Thickness (Before loading): 1.5 inch
- Machine Mount Type: Leveling Foot
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc.
- Application: Leveling
- Machine Mount Type: Leveling Pad
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, branches, electronic racks, etc.
- Application: Leveling
- Machine Mount Type: Leveling Pad
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel Black Oxide Finish Case Hardened Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, branches, electronic racks, etc.
- Application: Leveling
- Machine Mount Type: Leveling Pad
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel with Zinc Plate Yellow Chromate Finish Many sizes conform to TCMAI standards Pads swivel 10 degrees from vertical in any direction Large pad diameter provides solid support Use as a foot for machine tools, benches, electronic racks, etc.
- Application: Leveling
- Machine Mount Type: Leveling Pad
-
Supplier: Carr Lane Manufacturing Co.
Description: High-quality, heavy-duty leveling foot with a large-diameter Delrin® pad and integral stud. Stud and ball are one solid piece. Delrin® prevents marring, but has a lower load capacity than steel. 20° total swivel angle.
- Application: Leveling
- Features: Metric Design, Swivel Head, Threaded Stud
- Height or Thickness (Before loading): 3.5 inch
- Machine Mount Type: Leveling Foot
-
Supplier: Reid Supply
Description: either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight
- Application: Leveling
- Features: Swivel Head, Threaded Stud
- Height or Thickness (Before loading): 0.7030 inch
- Machine Mount Type: Leveling Foot
-
Supplier: Reid Supply
Description: either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight
- Application: Leveling
- Features: Swivel Head, Threaded Stud
- Height or Thickness (Before loading): 1.5 inch
- Machine Mount Type: Leveling Foot
-
Supplier: Reid Supply
Description: either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight
- Application: Leveling
- Features: Swivel Head, Threaded Stud
- Height or Thickness (Before loading): 1.62 inch
- Machine Mount Type: Leveling Foot
-
Supplier: Reid Supply
Description: either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight
- Application: Leveling
- Features: Swivel Head, Threaded Stud
- Height or Thickness (Before loading): 1 inch
- Machine Mount Type: Leveling Foot
-
Supplier: Essentra Components
Description: Stud Mount Leveling Feet with a Plastic Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads provide solid leveling and support.
- Application: Leveling
- Machine Mount Type: Leveling Foot
-
Supplier: Braun Brush Co.
Description: Sponge Pad Holder Swivel end Used with the utility pads the utility pad holder allows the user to clean from any angle. Will accept any standard threaded handle. Not included.
- Applications: Cleaning / Surface Preparation
- Backing / Base Type: Plastic
- Mounting: None / Handheld
-
Supplier: Jergens, Inc.
Description: over the swivel end of: Tru-Center™ Hand Knob Toggle Screws Tru-Center™ Socket Toggle Screws Tru-Center™ Toggle Thumb Screws Tru-Center™ Toggle Pads Tru-Center™ Adjustable Torque Toggle Screws
- Material: Nylon / Polyamide
- Shape or Application: Round
-
Supplier: Fairlane Products, Inc.
Description: Replaceable swivel ball or pad style swivel positioners with hex head for mounting. Easy to replace when ball or pad is worn or another contact surface is required. These self-aligning components are designed to hold and position irregular and contoured surfaces. Choose
-
Supplier: Imao-Fixtureworks
Description: Feature Simple and compact body is perfect for clamping a thin workpiece. Two clamping heights are available The tip of the clamp is composed of three clamping fingers; one rigid finger and two flexible fingers. The two flexible fingers push a workpiece down and the one rigid finger stops a
-
Supplier: Cosen Saws, USA
Description: C-650MNC Machine Features Structure • Swivel sawhead mitering from 90 to 60 degrees • Hydraulic shuttle vise assembly • Sturdy cast work table • 620mm (24
- Cutting Capacity: 10 to 16.5 inch
- Features: Swivel Head, Miter Cutting
- Machine Type: Band Saw
- Material Cut: Metal
-
Vibration Isolators and Machine Mounts - Stud Mount Leveling Feet - Plastic Swivel Base -- AFT47280ASupplier: Essentra Components
Description: Stud Mount Leveling Feet with a Plastic Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads provide solid leveling and support.
- Application: Leveling
- Machine Mount Type: Leveling Foot
-
Supplier: TelephoneStuff.com
Description: SmartRack Swivel Keyboard/Mouse Tray is ideal for a standard 18-1/2" keyboard. Slide-out and swivel drawer includes flip-out mouse pad. Features: - Slide-out/swivel keyboard/mouse tray - black - Flip-out mouse pad has cable management arm to accommodate sliding -
-
Supplier: TelephoneStuff.com
Description: Swivel cases for NetLink e340/h340 wireless telephones. Two-piece swivel case that fits snugly around the wireless telephones. Padded to endure rugged use. Available in black leather and high-visibility yellow vinyl with our without a clear keypad cover. - RoHS compliant
-
Supplier: Caster City, Inc.
Description: friction so that the equipment will not move. Floor Locks are not designed to lift the equipment. Install between swivel casters. Release rubber pad by stepping on either of the Release Pedals. 600 Lb. Maximum Capacity Each 6" Polyurethane on Polyolefin Wheel.
-
Supplier: Magnus Mobility Systems, Inc.
Description: Delrin base, black finish available
- Application: Leveling
- Features: Metric Design, Swivel Head, Threaded Stud, Other
- Height or Thickness (Before loading): 1.95 inch
- Machine Mount Type: Leveling Foot
-
Supplier: Hilman Rollers
Description: Individual Light Duty Series Hilman Rollers are some of the handiest Hilman Rollers you can own. Easy to secure and store. Individual Light Duty Series Hilman Rollers are available in two different capacities, .75-Ton and 2-Ton. Choices of Top Styles include Rigid-Smooth (RS), Rigid-Pad (RP),
- Capacity: 1500 lbs
- Features: Padded
- Height: 3.12 inch
- Length: 6.5 inch
-
Supplier: Tripp Lite by Eaton
Description: . Features 180 degree swivel design is ideal for flat panel HDTV’s and other hook-ups where space is limited Smooth and flexible 28 AWG jacket with protective mesh cover Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter Gold
- Application: Audio, Video
- Cable Length: 3 ft
-
Supplier: Tripp Lite by Eaton
Description: . Features 180 degree swivel design is ideal for flat panel HDTV’s and other hook-ups where space is limited Smooth and flexible 28 AWG jacket with protective mesh cover Supports iPad2 Video Mirroring when used with Apple Digital AV Adapter Gold
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Technology: HDMI
-
Supplier: Tripp Lite by Eaton
Description: The CSC32USB 32-Device USB Charging Station Cart provides fast charging, convenient syncing, secure storage and cord management for up to 32 iPad, Android, Surface and Kindle tablets, as well as mobile phones and other USB devices. It’s recommended for education, office, commercial, retail
Find Suppliers by Category Top
Featured Products Top
-
Socket Set Swivel Pad Clamps Vlier’s precisely engineered mechanical components include our socket set swivel pad clamps, which provide maximum support and rigidity. They’re ideal for use in limited spaces and securely hold parts with off-angle surfaces (read more)
Browse Machining Clamps Datasheets for Vlier -
within the manufacturing process. The replaceable ball or pad swivels to allow for self-alignment on uneven surfaces. Contact types include flat, flat cone, replaceable pad Steel, Delrin, urethane, serrated, diamond contact surfaces and more are available Many other types of Swivots are available, including threaded, headed, and base design (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Special Features Non-Swivel Rotating Stud Ideal for high-volume OEM applications Zinc-plated low carbon steel cover shell and stud Resists corrosion, increased durability Integral Hex Nut (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier -
The lightweight, Gen-Eye POD and MINI-POD combine camera, reel, and monitor in an all-in-one package.You get a large 7" LCD color monitor protected by a padded case. It's mounted on a rugged yet flexible gooseneck that swivels to give you the best viewing angle, wherever you're working (read more)
Browse Videoscopes Datasheets for General Pipe Cleaners -
Low Cost High Value Levelers are available in both stud styles and socket styles, with or without a .125 inch (neoprene) elastomer bonded to the pad bottom for non-skid support. Steel and Stainless Steel Vlier HI-VALUE Stud Style Steel (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier -
-
contents absorb over 3X more than our original Spill Caddy 8" rear wheels roll easily over uneven surfaces; front swivel casters let you pivot cart and move from a resting position (read more)
Browse Absorbents and Adsorbents Datasheets for New Pig Corporation -
. Glass-filled PTFE compounds are the most universally used. It can be utilized at service temperatures from -268 °C to +260 °C in chemical service ranging from liquid oxygen to fuming nitric acid, in severe wear pads for railway cars, and for self-lubricating compressor rings for non (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
. Glass-filled PTFE compounds are the most universally used. It can be utilized at service temperatures from -268 °C to +260 °C in chemical service ranging from liquid oxygen to fuming nitric acid, in severe wear pads for railway cars, and for self-lubricating compressor rings for non (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
. GP-SERIES GRIPPER PADS Ideal for industrial grade contact wear points in automation and positioning applications (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
Engineering Tips: Choosing the Right Leveling Device
Leveling devices are also known as leveling feet, leveling mounts, leveler bolts, antivibration pads, antivibration mounts, Level-It mounts, Level-It pads, machinery mounts, levelers, leveling devices, Glide-Rite mounts, Glide-Rite pads, machine feet, articulating feet, machinery foot, leveling
More Information Top
-
Locking Clamps - Clamps - Grainger Industrial Supply
○ Locking C-Clamp W/ Swivel Pad (6) .
-
top roller - offers from top roller manufacturers, suppliers, exporters & wholesalers
Swivel Pad Top Rollers Instruction .
-
C-Clamps - Clamps - Grainger Industrial Supply
Opening 0 In., Swivel Pad Yes, Spindle Finish Black Oxide .
-
Grainger.com
(In.) 45/64, Pad Type Standard, Swivel Type Replaceable, Swivel Pad (In.) 1-1/2, Screw Size (In.) 45/64, Max.
-
Grainger.com
○ 11" C-Clamp with Swivel Pads (1) .
-
Jigs and Fixtures, Third Edition > Clamping
The swivelling pad adjusts itself to suit the inaccuracies in the clamping face of the workpiece.
-
Adipose Tissue Protocols
The Vise Grip is 11 in. long (11), and is a locking C-clamp with swivel pads .
-
Grainger.com
○ 2-pc., 11" with Swivel Pads (1) .
-
Grainger.com
(In.) 5/16, Pad Type Smooth, Swivel Type Yes, Swivel Pad (In.) 1-1/4, Screw Size (In.) 5/8x5/32, Max.
-
DE-STA-CO Toggle Clamp Spindle Assemblies - Clamps - Grainger Industrial Supply
• Large Diameter Swivel Pad Foot(1) .