-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Telescoping Adjustment: Add up to 40% more arm reach and collection area when arm is fully extended. Simplify storage or close-area collection when arm is retracted. 10-inch Diameter Inlet Hood with 360° Flange Handle: Large, steel
-
Supplier: Airflow Systems, Inc.
Description: Features & Benefits Telescoping Adjustment: Add up to 40% more arm reach and collection area when arm is fully extended. Simplify storage or close-area collection when arm is retracted. Type 316 Stainless Steel Construction: Meets FDA, USDA, and NSF
-
Supplier: ASG, Division of Jergens, Inc.
Description: Torque reaction is kept perpendicular to arm axis Efficient design for torque reaction High strength carbon fiber arm When purchasing a Telescoping Torque Arm, the following also must be purchased: (1) Tool Holder (1) Tool Balancer Optional balancer bracket kit (ASG
-
-
Supplier: ASG, Division of Jergens, Inc.
Description: Torque reaction is kept perpendicular to arm axis Efficient design for torque reaction High strength carbon fiber arm When purchasing a Telescoping Torque Arm, the following also must be purchased: (1) Tool Holder (1) Tool Balancer Optional balancer bracket kit (ASG
-
Supplier: Reid Supply
Description: Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . The Starrett Self-Centering Telescoping Gage includes two telescoping arms, set of 4, 579A, B, C, D in case. Set of 4: Nos. 579A/B/C/D
- General Gage Type: Hole / Slot Gage, Telescoping Gage
- Range: 2.12 inch
-
Supplier: ASG, Division of Jergens, Inc.
Description: Torque arm is perpendicular to arm axis Efficient design for torque reaction High-module carbon fiber arm When purchasing a Vertical Telescoping Torque Arm, the following also must be purchased: (1) Tool Holder (1) Tool Balancer
-
Supplier: Mountz, Inc.
Description: telescope. The torque arm is ideal for assembly lines like automotive, aerospace, appliance & electronics, where space is a premium and operator safety, is mandatory. Ergonomic torque arms absorb the torque reaction emitted from power tools The lightweight durable
- Special Instrument Type: Portable, Battery Powered
- Torque Measurement Range: 106 In-lbs
-
Supplier: Mountz, Inc.
Description: telescope. The torque arm is ideal for assembly lines like automotive, aerospace, appliance & electronics, where space is a premium and operator safety, is mandatory. Ergonomic torque arms absorb the torque reaction emitted from power tools The lightweight durable
- Special Instrument Type: Portable, Battery Powered
- Torque Measurement Range: 265 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: Telescoping Torque Arm with 3 Encoders, the following must also be purchased: (1) Tool Holder (1) Tool Balancer (1) ASG Nav-P 4.0 System (ASG #90073)
-
Supplier: TelephoneStuff.com
Description: VSA shelf telescopes to reach rear rail, providing a range of useable depths from 16” to 44”. Providing the greatest useable depth in its class, the heavy-duty VSA is ideal for even the deepest components. Constructed of hemmed 16-gauge steel and finished in a durable black powder
- Features: Adjustable Shelving/Arms
- Material: Steel
- Type: Shelving
-
Supplier: Mountz, Inc.
Description: The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque
- Special Instrument Type: Portable, Battery Powered
- Torque Measurement Range: 1062 In-lbs
-
Supplier: Mountz, Inc.
Description: The EZ-Glider inverted telescoping torque arms securely keep electric or pneumatic torque tools in perpendicular or a level alignment to help prevent side loading or cross threading occurring during the assembly process. Crafted with lightweight durable carbon fiber the torque
- Special Instrument Type: Portable, Battery Powered
- Torque Measurement Range: 619 In-lbs
-
Supplier: Givens Engineering Inc.
Description: TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring balancer or an air cylinder.
- Lift Drive / Actuation: Air / Pneumatic
- Lift Mechanism: Telescoping Lift
- Lift Type: Manipulator / Lifter
-
Supplier: Givens Engineering Inc.
Description: The SA70 is a modular torque arm for smaller torques, assembled from standard components. The dual articulating arm is mounted on linear bearings rather than parallel linkages. Lift is provided by an air cylinder.
- Capacity: 50 lbs
- Lift Drive / Actuation: Air / Pneumatic
- Lift Mechanism: Telescoping Lift
- Lift Type: Manipulator / Lifter
-
Supplier: Givens Engineering Inc.
Description: Torque arms support the weight of the end effector / tooling, instead of the operator. The load 'floats', no up/down pushbuttons are required. The arms are lightweight and agile. The axis assemblies are made from anodized aluminum. Softstops at the first and second axis are adjustable.
- Capacity: 30 lbs
- Lift Drive / Actuation: Air / Pneumatic
- Lift Mechanism: Telescoping Lift
- Lift Type: Manipulator / Lifter
-
Supplier: Video Mount Products
Description: The EXT-1830 is a universal adaptor to work with all VMP ceiling mounts and most other manufacturers ceiling mounts that can use 1.5" NPT pipe. The adaptor is adjustable in lenght and pre-threaded.
-
Supplier: Video Mount Products
Description: The EXT-0609 is an universal adaptor to work with all VMP ceiling mounts and most other manufacturers' ceiling mounts that can use 1.5" NPT pipe. The adaptor is adjustable in length and pre-threaded.
-
Supplier: Video Mount Products
Description: The EXT-4872 is an universal adaptor to work with all VMP ceiling mounts and most other manufacturers' ceiling mounts that can use 1.5" NPT pipe. The adaptor is adjustable in length and pre-threaded.
-
Supplier: Givens Engineering Inc.
Description: Torque Manipulators are based on our STD-M series of industrial manipulators. With some minor modification, these devices can accommodate heavy tooling and very large torques. Max Torque: 8850 in*lbs (1000 N*m). Typical Reach: 12' (144"). Payload: 150 lbs. Options: Brakes are optional at all 3 axis,
- Capacity: 150 lbs
- Lift Drive / Actuation: Air / Pneumatic
- Lift Mechanism: Telescoping Lift
- Lift Type: Manipulator / Lifter
-
Supplier: DigiKey
Description: Arm, Telescoping 16.0" (406.4mm)
-
Supplier: OPW Engineered Systems
Description: The slide sleeve type of arm incorporates a slide sleeve assembly that telescopes in and out to adjust for variations in the distance from the loading rack to the hauling vehicle. It is used primarily in small bulk plants and terminals for top loading gasoline, fuel oil, or other
-
Supplier: Positech Corporation
Description: The Conco® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in applications, when combined with an overhead XY rail system or a Conco® Articulated Jib Arm. Operating
- Capacity: 600 lbs
- Lift Drive / Actuation: Hand, Air / Pneumatic
- Lift Mechanism: Telescoping Lift
-
Supplier: Video Mount Products
Description: The PM-LP yokeless low profile projector mount has been designed with a high-load capacity, rugged housing, tilt, full rotation, and telescoping capabilities. It is compliant with most of today's leading projectors, and is available in silver and black powder coat finishes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Safety Limit Switch, 30mm Metal, Telescope Arm, 4 N.C., 1/2 inch NPT Conduit
- Normal State: Normally Closed (NC)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Safety Limit Switch, 30mm Metal, Telescope Arm, 4 N.C., M20 Conduit
- Normal State: Normally Closed (NC)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Safety Limit Switch, 30mm Metal, Telescope Arm, 1 N.C., 1 N.O., Snap Acting, M20 Conduit
- Normal State: Normally Open (NO), Normally Closed (NC)
-
Supplier: SAE International
Description: This standard applies to hydraulic excavators which are either crawler or rubber-tire mounted, with or without outrigger members. (An excavator is defined as "a self-propelled machine with an upper structure capable of continuous rotation and which digs, elevates, swings, and dumps material by
-
Supplier: TelephoneStuff.com
Description: Connects Directly to Norstar Telephones. Includes coiled coiled quick-disconnect to modular cord to connect directly to the headset jack of a Norstar phone. - No amplifier needed - Dual sound buffering receivers - Telescoping microphone boom arm - Ultra noise canceling microphone -
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: - Auto panel power save device - 106 key PS2 keyboard with touch pad - 1 x VGA and 2 x PS2 connections - 1U rack mounted chassis, 15.25" Depth - Fits cabinets from 24" to 36" Depth - Compatible with KVM switches - Simplified installation - Built-in locking side rail - Telescoping cable
-
Supplier: RS Components, Ltd.
Description: Hama Projector Mount with 4 flexible carrier arms, ideal for mounting both on the wall or on the ceiling â?¢ Easy-Fix system for simple and fully adjustable orientation of the projector . â?¢ Continually adjustable telescope tube (total height 44 to 63.4 cm
-
Supplier: Garage Equipment Supply
Description: 12,000-pound lifting capacity Open-top eliminates overhead obstruction Wide or narrow configuration Single-piece columns Single point safety release Drop-end arms provide a lower pad height Triple-telescoping arms provide increased
- Lift Type: Vehicle / Service Lift
-
Supplier: Garage Equipment Supply
Description: The Body Cart Plus is the newest solution to your mobile work station for your car's body and/or chassis. The Body Cart Plus is adjustable in length, width, and height to support most vehicle styles and sizes. Perfect for mobile work stations. 3 piece telescoping center
-
Supplier: Solutions with Innovation, LLC
Description: The S003 is a low cost, single or multiple point level switch designed for use in extremely contaminated or highly viscous fluids Developed for parts cleaners and chemical plating tanks, the S003 features a telescoping float arm that slides in and out of the switch tube which is
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 500 F
- Maximum Operating Pressure: 150 psi
-
Supplier: Larson Electronics LLC
Description: Portable light tower with two 1000 watt metal halide flood light fixtures mounted on a 2 wheel cart with adjustable, telescoping fixture support. - Height adjustment ranges from 7 feet to 12 feet. - Illuminates 98,000 square feet with 220,000 lumens and beam reaching 200 feet
-
Supplier: RS Components, Ltd.
Description: . Contact Rating 1 A (@ 500 Vac), 2 A (@ 250 Vac), 5 A (@100 Vac). Conforms to EN60947-5-1, EN292 Actuator Type = Telescope Arm Actuator Included = Yes Normal State Configuration = NO/NC Action Type = Snap Housing Material = Metal Number of Contacts = 2 Size of Cable Entries = M20
- Linear Actuator Types: Other
- Normal State: Normally Open (NO), Normally Closed (NC)
Find Suppliers by Category Top
More Information Top
-
Short Communication: Simple and Invisible Solutions Using Rare Earth Disc Magnets in Mountmaking
thick rectangular bar for the telescoping arm (fig. 9a), 1.3 cm square tubing for the channel (fig. 9b), and a 2.5 cm wide by 3 mm thick rectangular bar that the channel and the mount arms were welded to (fig …
-
Basic Optics for the Astronomical Sciences
The optical beams from each of the telescope arms of the interferometer shown in Fig. 14.3 are combined at the optical system in the center.
-
Elastic Multibody Dynamics
7.3.1 Prismatic Joint – The Telescoping Arm .
-
Aluminium Foam Sandwich (AFS) Ready for Market Introduction
As an example for a serial application of AFS a support for a mobile telescope arm on a small lorry is presented and discussed.
-
Coincidence measurements of the (. pi. /sup +/,. pi. /sup 0/p) reaction in the /triangle/-resonance region
The beam energy was 255 MeV, and both the pion and proton detectors (two telescope arms consisting of several plastic scintillators and, for the proton arm, delay-line wire chambers) were positioned at forward angles.
-
Structural design for deployable optical telescopes
Therefore, as the telescope arms vibrate in .
-
The Timepix Telescope for High Performance Particle Tracking
The four detector planes in each telescope arm are read in parallel by separate RELAXD systems, which are synchronised by an externally generated shutter.
-
An analysis of stellar interferometers as wavefront sensors
reference telescope arm must fulfil stringent image quality requirements (as suggested by the .
-
Polarimetry With Multiple Mirror Telescopes
Therefore, these models are obtained by tracing a single ray along the optic axis of each telescope arm .
-
The TOTEM Experiment at the CERN Large Hadron Collider
Figure 5.2: The two halves of one T1 telescope arm before insertion in CMS. . in place and aligned when the installation of T1 takes place: for this reason each telescope arm is built in two vertically divided halves (half arms) as …