Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description ER2183 Thermally conductive epoxy potting compound is an epoxy resin which meets UL94 flame retardancy using clean technology which results in relatively low toxicity fumes and low smoke emission. It is a low viscosity alternative to
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Thermal Compound / Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description ER2221 thermally conductive epoxy potting compound has been formulated as high temperature resistant and thermally conductive encapsulation resin which retains excellent characteristics throughout thermal cycling. ER2221
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Thermal Compound / Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
-
Supplier: Epoxy Technology
Description: , including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 18.33 to 72.22 µin/in-F
- Compound Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
-
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description ER2220 Highly thermally conductive epoxy potting compound is a flame retardant, two part epoxy resin. Designed to meet increasing demands for efficient thermal dissipation, ER2220 combines ease of processing with an enhanced
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Thermal Compound / Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
- Flame Retardant / UL 94V-0 Rated: Yes
-
Supplier: Techsil Limited
Description: Elecolit® 6603 is a thermally conductive epoxy with very good metal adhesion and slight flexibility. This grade has very good flow behavior and can easily be processed using a dispenser, spreading knife or spatula. Although designed for bonding applications, 6603 can also be
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Electrically Conductive, Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
-
Supplier: Epoxy Technology
Description: , including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 8.33 to 35.56 µin/in-F
- Compound Type: Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
-
Supplier: Epoxy Technology
Description: , including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 8.89 to 37.78 µin/in-F
- Compound Type: Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
-
Supplier: Protavic America, Inc.
Description: Skip cure non conductive epoxy adhesive used for the bonding of microchips on RFID antennas. The rheology of PROTAVIC ANE 10700 has been developed for application by micro-dispenser using automatic machines. It presents a one day pot life at 20-25C, a high reactivity at medium
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 36.11 to 38.89 µin/in-F
- Compound Type: Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Single Component System
-
Supplier: Epoxy Technology
Description: , including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers. EPO-TEK® Thermally Conductive Adhesives are used in the following
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 17.22 to 78.89 µin/in-F
- Compound Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 2850FT BL, Epoxy, Encapsulant LOCTITE® STYCAST 2850FT BL epoxy is designed for applications where electrical insulation and mechanical protection must be maintained while coping with heat transfer considerations. LOCTITE STYCAST 2850FT BL can be used with a variety of
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Thermally Conductive
- Cure Type / Technology: Two Component System
- Thermal Conductivity: 1.38 W/m-K
-
Supplier: Protavic America, Inc.
Description: A silver filled, fast curing, solvent-free, single component electroconductive adhesive with a high silver content for LED applications. It has a pot life of 2 days and its rheology is well suited to application by microdispenser. It exhibits an excellent thermal stability and a
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 27.78 to 94.44 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive, Thermally Conductive
-
Supplier: Epoxies Etc...
Description: 50-3170 is a high performance, thermally conductive epoxy rubber formulation designed for those applications requiring excellent electrical insulation and low stress during cure.
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Unfilled
- Compound Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Techsil Limited
Description: MG Chemicals 832TC is a thermally conductive encapsulating and potting epoxy compound designed for use with electronics. It uses a high-purity aluminum oxide to provide excellent thermal conductivity at reasonable costs. This black, two-part epoxy
- Chemical / Polymer System Type: Epoxy (EP)
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
-
Supplier: Epoxies Etc...
Description: 50-3182 is a highly filled epoxy system with excellent physical, electrical, and thermal properties. 50-3182 offers very high thermal conductivity, excellent electrical insulation, and low thermal expansion. This unique combination of properties makes this system ideal
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 16.67 µin/in-F
- Composition: Filled
- Compound Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass,
- Chemical / Polymer System Type: Silicone
- Compound Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
- Cure Type / Technology: Single Component System
- Form / Function: Encapsulant / Potting Compound
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Description ER2188 General purpose epoxy potting compound is a two part epoxy resin for general use within the electronics industry. It’s a good all round resin offering a cost effective solution for a wide range of applications where protection is required.
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Thermal Compound / Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Two Component System
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
-
Supplier: Master Bond, Inc.
Description: Master Bond EP42HT-3AO is thermally conductive, electrically insulating epoxy for bonding, sealing, coating and encapsulation applications. Among its many favorable attributes, this system has a high glass transition temperature and a low coefficient of thermal expansion.
- Applied Thickness / Gap Fill: 0.0030 to 0.0060 inch
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 7.22E6 to 8.89E6 µin/in-F
- Composition: Unfilled
-
Supplier: Allied Electronics, Inc.
Description: Encapsulatind and Potting Epoxy, 190 °C Flash Point, 1.80 Specific Gravity Provides excellent protection from impact, shock, conductivity, moisture, abuse, chemicals and analysis. Provides technology security. Excellent for explosion proof components. Use encapsulating and
-
Supplier: Henkel Corporation - Industrial
Description: Thermally conductive epoxy encapsulant recommended for encapsulation of components that require heat dissipation and thermal shock properties. LOCTITE® STYCAST 2850FT is a black, thermally conductive epoxy encapsulant recommended for encapsulation of
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Two Component System
- Viscosity: 225000 cP
-
Supplier: Master Bond, Inc.
Description: Master Bond Supreme 121AO is a thermally conductive epoxy for bonding, sealing and encapsulation with a free flowing viscosity.
- Applied Thickness / Gap Fill: 0.0030 to 0.0050 inch
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Unfilled
- Compound Type: Thermally Conductive
-
Supplier: Master Bond, Inc.
Description: Master Bond EP35AOLV is a two component thermally conductive, electrically isolating epoxy for bonding, sealing and potting. Key features include its good flow properties, high temperature resistance, its ability to ithstand aggressive chemicals, and high compressive
- Applied Thickness / Gap Fill: 0.0020 to 0.0030 inch
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Unfilled
- Compound Type: Thermally Conductive
-
Supplier: Master Bond, Inc.
Description: elevated temperatures. Other attractive properties include superb dimensional stability and superior physical strength properties. Its low viscosity and excellent flow characteristics make it an ideal thermally conductive potting epoxy. EP30AN-1 is also an excellent
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 14 µin/in-F
- Composition: Filled
- Compound Type: Thermally Conductive
-
Supplier: Protavic America, Inc.
Description: PTE-36977 ™ is a two-component epoxy designed for encapsulation or casting of high voltage coils and transformers where high temperature, high voltage, and high thermal conductivity are required. PTE-36977 ™ is heat stable up to 150°C.
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 12.22 µin/in-F
- Composition: Filled
- Compound Type: Electrical Insulation / Dielectric, Thermal Compound / Thermally Conductive
-
Supplier: Ellsworth Adhesives
Description: 3M TC-2707 Thermally Conductive Epoxy Adhesive Gray is a two component epoxy that uses aluminum metal filler. It offers high adhesive strength, good gap filling, low viscosity for potting applications, and good surface wet out. 50 mL Duo-Pak Cartridge.
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Thermally Conductive
- Cure Type / Technology: Two Component System
- Thermal Conductivity: 0.7200 W/m-K
-
Supplier: Protavic America, Inc.
Description: A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals.
- Chemical / Polymer System Type: Epoxy (EP)
- Coeff. of Thermal Expansion (CTE): 10 to 41.67 µin/in-F
- Composition: Filled
- Compound Type: Electrically Conductive, Thermal Compound / Thermally Conductive
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond® 809FR INSTAbond® 809 FR exhibits good thermal conductivity, excellent flow properties, and low exotherm characteristics in large masses. INSTAbond® 809 FR meets the requirements for UL-94 V-0 rating for flame retardancy.
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Thermal Compound / Thermally Conductive
- Cure Type / Technology: Two Component System
- Flame Retardant / UL 94V-0 Rated: Yes
-
Supplier: Techsil Limited
Description: Techsil® EP25485 is a low viscosity, thermally conductive flame retardant potting and encapsulating compound. The mixed system has a long usable life and may be hot or cold cured. The system exhibits a good surface finish, high electrical strength, high thermal
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Thermal Compound / Thermally Conductive
- Cure Type / Technology: Two Component System
- Electrical / Electronics Applications: Electronics (PCB / SMT Assembly)
-
Supplier: Epoxies Etc...
Description: 20-3001 NC is a low viscosity, unfilled epoxy potting and encapsulating system which forms a bubble free glass like finish when cured. This is a 100% solids resin system that does not contain any solvents. Its’ convenient 1:1 mix ratio and lack of fillers make it an ideal material
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Unfilled
- Compound Type: Thermally Conductive
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: Clear epoxy resin hardener which is one part of a two part epoxy system designed for use with a variety of LOCTITE HYSOL resins. LOCTITE® PE 3164 is a clear epoxy resin hardener which forms a black, fast gelling, low viscosity, room temperature cure potting
- Chemical / Polymer System Type: Epoxy (EP)
- Compound Type: Thermally Conductive
-
Supplier: Epoxies Etc...
Description: 70-3811 is a two component, aluminum filled epoxy system. This system is used for making heat resistance tools, parts, or bonds that require the highest thermal conductivity and heat resistance. We have developed this extremely conductive epoxy by formulating it with a
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Filled
- Compound Type: Thermal Compound / Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Two Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 3103 BIPAX, Epoxy, Potting, Encapsulant LOCTITE® STYCAST 3103 BIPAX epoxy casting compound is designed for use in applications where a combination of good mechanical, thermal and electrical insulating properties are required. LOCTITE STYCAST 3103
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Two Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite STYCAST 2762 FT Black, formerly Emerson and Cuming, is a two component, highly filled, epoxy encapsulant that is used for potting and casting electronic components. It offers low shrinkage, low coefficient of thermal expansion, and high thermal
- Compound Type: Thermally Conductive
- Cure Type / Technology: Two Component System
- Dielectric Strength: 400 kV/in
- Thermal Conductivity: 1.34 W/m-K
-
Supplier: Accuris
Description: EPOXY, TWO-COMPONENT - THERMALLY CONDUCTIVE WHEN USED WITH SILICA SAND - POTTING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: GS Polymers, Inc.
Description: Two part, 1:1, thermal conductive compound, available in cartridges
- Chemical / Polymer System Type: Epoxy (EP)
- Composition: Filled
- Compound Type: Thermal Compound / Thermally Conductive
- Cure Type / Technology: Thermosetting / Crosslinking, Room Temp. Cure / Vulcanizing, Two Component System
Find Suppliers by Category Top
Featured Products Top
-
size encapsulating, potting and casting applications. It is also effective in bonding fragile components requiring a low coefficient of thermal expansion. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
components (Bectron®, CONAP®). Epoxy and silicone potting materials that provide protection for high temperature applications (Epoxylite®, (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS PDG, Inc. -
potting materials are based on epoxy, polyurethane, polybutadiene and silicone and are especially designed for areas in demanding electrical and electronic applications. Additional properties such as improved heat dissipation, much greater mechanical stability at high vibrational forces, noise reduction (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS PDG, Inc. -
NASA low outgassing approved epoxy, Master Bond Supreme 121AO, may be used for bonding, sealing and potting applications.
(read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc. -
ELANTAS PDG, Inc. manufactures custom encapsulants and potting compounds to match your specifications. (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS PDG, Inc. -
Choosing the right potting compound: Here is why it matters Potting compounds seal and protect electrical components from various stresses (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS PDG, Inc. -
Join ELANTAS PDG, Inc. for a webinar on Innovative Solutions for Next-Generation Potting & Encapsulating, where you will: Discover how to use ELANTAS' Conashield™ "flood coat (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS PDG, Inc. -
Ellsworth Adhesives offers low pressure molding services that combine the superior performance of Henkel TECHNOMELT® thermoplastics with the versatility of Mold-Man® Machines.
(read more)
Browse Encapsulants and Potting Compounds Datasheets for Ellsworth Adhesives -
the field, disappointed customers and larger expenses in the long run. The specific application should be used to determine the design requirements, and ultimately the chemical composition of the potting compound. Chemical composition has an impact on flowability during casting, thermal (read more)
Browse Resins and Compounds Datasheets for ELANTAS PDG, Inc. -
Master Bond EP4EN-80 is a NASA low outgassing approved epoxy, which can cure at temperatures as low as 80°C. The epoxy system requires no mixing prior to use, has a very low viscosity of 600-1,800 cps and contains no solvents. It has a thermally conductive, electrically insulative filler material with ultra small particle sizes. (read more)
Browse Encapsulants and Potting Compounds Datasheets for Master Bond, Inc.
Conduct Research Top
-
Managing Heat Transfer With Potting Compounds
and require additional power to operate. Molded plastics are used in place of metal enclosures due to cost control and weight savings. In most cases, these plastics are not as effective at transferring heat away from its source. Thermally conductive potting compounds are an effective way to control
More Information Top
-
Energy Efficient Electronics Cooling Project
To provide thermal contact from the outside surface of the transformer to the copper coil, the copper tubing is potted in a thermally - conductive epoxy potting compound .
-
Field Coil Insulation Testing for Pulse Power Alternators
The design for the motorettes to test transverse loads, or conditions in the hoop direction, from this previous work was used with thermally conductive thermoplastics replacing the epoxy pot- ting compounds .
-
Potting Compounds And Thermally Conductive Adhesives - An Interview With Rohit Ramnath
RR: A wide range of thermally conductive adhesives and related potting compounds , including epoxy and silicone compounds are available on the market.
-
MG Chemicals | Catalog Search Results | Galco Industrial Electronics
EPOXY - BLACK, THERMALLY CONDUCTIVE ENCAPSULATING & POTTING COMPOUND , TWO PART, (RATIO 1:1 .
-
:: New Materials Zone ::
This low viscosity epoxy with excellent flow characteristics makes it ideal as a thermally conductive potting compound .
-
Thermally Conductive, Low Viscosity Epoxy Features Cryogenic Serviceability
This low viscosity epoxy with excellent flow characteristics makes it ideal as a thermally conductive potting compound .
-
Challenges to machine windings used in electrical generators in wave and tidal power plants
… tape with a dielectric strength of 20 kV/mm (Type “B”) Enameled wire wrapped in insulating paper that was varnished afterwards (Type “C”) Enameled wire potted in epoxy resin (Type “D”) Enameled wire potted in thermally conductive silicon compound (Type “E”) PVC-insulated …