Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Transcat, Inc.
Description: Product Highlights Compact, lightweight and simple-to-use Data logging function User programmable and single buttion function access Min, Max and Average measurements available Multiple mounting methods included USB and Bluetooth communication Blue electroluminescent backlit display and battery and
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Simultaneously displays CH1 to CH8 or CH9 to CH12 Offset adjustment used for zero function or to make relative measurements Stores 99 readings manually Datalogging feature records readings with date and time stamp on an SD card (included) in Excel® format User programmable
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: function to make relative measurements Adjustable data sampling rate Stores 99 readings manually and 20M readings via 2G SD card Type K/J Thermocouple input for high temperature measurements Large backlit LCD display Record/Recall MIN, MAX, Data Hold and Auto
- Data Acquisition Device Type: Datalogger / Recorder
-
-
Supplier: InspectorTools
Description: 9V battery Memory stores up to 16 data sets, 1024 maximum data capacity Seven Thermocouple type selections: K, J, T, E, R, S, and N Large backlit LCD with two secondary displays for simultaneous T1, T2, T1-T2, Time and advanced readouts T/C offset adjustment EC, MAX, MIN, MAX-MIN, AVG and
-
Supplier: Transcat, Inc.
Description: /J Thermocouple input for temperature measurements (probes sold separately) Large backlit LCD display Record/Recall MIN, MAX readings, Data Hold plus Auto power off with disable function Complete with built-in tilt stand, SD memory card, UVA light sensor with protective cover, UVC light
- Data Acquisition Device Type: Datalogger / Recorder
- Sensor Input: Thermocouple Input
-
Supplier: OMEGA Engineering, Inc.
Description: The HH306 is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data.
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability?
- Digital Technology Type: Thermocouple Technology
- Fahrenheit Scale: -328 to 2498 F
- Interface Options: Serial Interface
-
Supplier: Define Instruments
Description: What it does: Enables sophisticated monitoring, control and data logging of up to 16 input signals from a variety of sources Easy DAQ and onboard data logging Get all your data acquisition (DAQ) requirements fulfilled with the Zen Datalogger. It logs data onto a 1GB
- Accuracy: 0.1000 % FS
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Connection to Host: RS232/422/485, USB, Ethernet
-
Supplier: OMEGA Engineering, Inc.
Description: The HH306A is a small dual input thermometer plus a powerful datalogger. The unit can store up to 16,000 records at programmed intervals as fast as once per second. The unit comes with Windows based software for the display and saving of data. SPECIFICATIONS Range and
- Celsius Scale Divisions: 0.1000 +/-C
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability?, Records Min/Max Values, Has Internal Timers or Counters
- Digital Technology Type: Thermocouple Technology
- Fahrenheit Scale: -328 to 2498 F
-
Supplier: REED-Direct
Description: °F/°C selectable Data Hold and Min/Max function RS-232 serial interface Timer function Includes K-type thermocouple bead probe, probe holder, RS-232 cable, Windows compatible software, 9V battery, and carrying case SPECIFICATIONS:
- Application: Moisture in Gases / Air
- Digital Outputs: Serial Interface
- Display: Digital Readouts
- Features: Datalogger
-
Supplier: Cole-Parmer
Description: reading, min/max, backlit display, and
F/ C/K selection. This meter also includes a datalogger that can store up to 16 data sets and 8800 data points manually or automatically with a programmable sample rate. Other advanced features include the ability to work with seven - Celsius Scale: -129 to 1093 C
- Digital Technology Type: Thermocouple Technology
- Fahrenheit Scale: -200 to 1999 F
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Datalogger Probes
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: The HH300 Series meters offer 4 digit LCD displays with standard features of auto power off, MAX/IN/HOLD, 1 degree resolution, low battery indication and a external access door for easy battery changing. The HH303 has dual inputs for type K or J. Unit covers from -328 to 2498F (-200 - 1370C).
- Celsius Scale Divisions: 0.1000 +/-C
- Digital: Battery Powered, Has Datalogger or Data Collection Capability?
- Digital Technology Type: Thermocouple Technology
- Fahrenheit Scale: -328 to 2498 F
-
Supplier: OMEGA Engineering, Inc.
Description: The OS36-10 Series provides precise temperature control for optimum product quality and maximum throughput. Like conventional thermocouples, all IR thermocouples do not require external power and plug into your controller, PLC, datalogger, recorder or data acquisition system.
- Base Metal Type: K
- Length: 2.96 inch
-
Supplier: Allied Electronics, Inc.
Description: This data logger measures and stores over 32,000 temperature readings from either a K, J or T type thermocouple . A thermocouple is attached via the thermocouple socket at the base of the unit. The user can easily set up the thermocouple type, logging rate, start-time,
- Application: General Lab and Industrial
- Connection to Host: USB
- Data Acquisition Device Type: Datalogger / Recorder
- Operating Temperature: 14 to 104 F
-
Supplier: Piezo-Metrics
Description: Measurement Channels: Temperature 4ch, Thermocouple Type K, J, T, S, R Measurement Range: -270 to 1760°C The MCR Series Multi-channel Recorders are 4-channel battery operated data loggers. Up to 4 units can be coupled together, making it possible to
- Analog Input Channels: 4 #
- Data Acquisition Device Type: Datalogger / Recorder
- Operating Temperature: 32 to 122 F
- Sensor Input: Thermocouple Input
-
Supplier: Campbell Scientific, Inc.
Description: shield also protects the thermocouple, increasing its durability. The ASPTC-L easily interfaces to most Campbell Scientific dataloggers. One ASPTC can measure absolute air temperature, or two ASPTCs can make delta temperaturemeasureme nts. ASPTC-L Benefits Uses fine-wire
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
- Process Connection: Other
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Gilson Company, Inc.
Description: Miniature Temperature Data Logger records over 16,000 data points on each of two channels. Temperatures are recorded internally, as well as with an optional Type K thermocouple, sold separately. Recording intervals from two seconds to twenty four hours. One MAA-220 Data Logger Support
-
Supplier: FiberSensing, SA
Description: Fast acquisition for dynamic measurements, FFT analysis
- Analog Input Channels: 16 #
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: Campbell Scientific, Inc.
Description: The FW01 is a type E thermocouple with a 0.001-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need for a radiation shield. Typically used to measure atmospheric temperature gradients or
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
- Process Connection: Other
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Campbell Scientific, Inc.
Description: The FW05 is a type E thermocouple with a 0.0005-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need for a radiation shield. Typically used to measure atmospheric temperature gradients or
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
- Process Connection: Other
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Campbell Scientific, Inc.
Description: The FW3 is a type E thermocouple with a 0.003-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need for a radiation shield. Typically used to measure atmospheric temperature gradients or
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
- Process Connection: Other
- Sensor Termination Type: Bare or Insulated Lead Wires
-
Supplier: Piezo-Metrics
Description: The TGU-4550 supports four types of thermocouple sensor - K, J, T and N - offering cost-effective and fast response Temperature monitoring from -270 to +1370°C (-454 to 2498°F) depending on the type used. It also has a built-in temperature sensor (-40 to +85°C) (-40 to +185°F) allowing
- Application: General Lab and Industrial
- Data Acquisition Device Type: Datalogger / Recorder
- Operating Temperature: -40 to 185 F
- Sensor Input: Thermocouple Input
-
Supplier: Vaisala
Description: For extreme temperature monitoring The DL1700 thermocouple data loggers provide accurate temperature data acquisition, remote alarming, and continuous monitoring. The loggers are ideal for demanding environments that use extreme temperatures, from -240 °C to 1760 °C;
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, Ethernet, Other
-
Supplier: Allied Electronics, Inc.
Description: The TC-08 thermocouple data logger offers industry-leading performance and a cost-effective solution to your temperature measuring needs. Wide temperature range The TC-08 thermocouple data logger is designed to measure a wide range of temperatures using any thermocouple
- Application: General Lab and Industrial
- Connection to Host: USB
- Data Acquisition Device Type: Datalogger / Recorder
- Sensor Input: Thermocouple Input
-
Supplier: Piezo-Metrics
Description: Temperature: -326 to 3,200 °F (-199 to 1,760 °C) Temperature Thermocouple Sensors ( K,J,T,E,S,R ) Not Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically
- Analog Input Channels: 2 #
- Data Acquisition Device Type: Datalogger / Recorder
- Operating Temperature: 14 to 140 F
- Sensor Input: Thermocouple Input
-
Supplier: Piezo-Metrics
Description: Temperature: -326 to 3,200 °F (-199 to 1,760 °C) Temperature Thermocouple Sensors ( K,J,T,E,S,R ) Not Included Automatic Data Upload via LAN Equipped with a wireless LAN (TR-7wf) and a wired LAN (TR-7nw), the TR-7wf/nw series data loggers can automatically
- Analog Input Channels: 2 #
- Data Acquisition Device Type: Datalogger / Recorder
- Operating Temperature: 14 to 140 F
- Sensor Input: Thermocouple Input
-
Supplier: Telatemp Corporation
Description: Telatemp’s Micro ML QuadTemp is a four channel thermocouple data logger that measures and records up to 500,000 readings per channel at a rate of up to 4Hz with a resolution of 0.05°C and accuracy of ±0.5°C. MLSP-USB Software & USB Interface is required. See product information sheet for
-
Supplier: Cole-Parmer
Description: • Over/under alarm threshold settings provide added versatility • PC software features stop on full, record continuously, and memory rollover modes • Compact design fits almost anywhere These dataloggers are ideal for monitoring conditions in laboratories
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: Hanna Instruments, Inc.
Description: High resolution, extended temperature range, infrared data transfer system
- Celsius Scale: -200 to 1370 C
- Digital: Battery Powered, Has Datalogger or Data Collection Capability?
- Digital Technology Type: Thermocouple Technology
- Fahrenheit Scale: -300 to 2500 F
-
Supplier: Cole-Parmer
Description: • TCTemp2000 and RTDTemp2000 • Large backlit LCD • Front panel keypad • Real-time operation • On-screen statistics • High-speed download • Wall mountable The TCTemp2000 is a thermocouple temperature logger that has an internal
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: Pyromation
Description: - and dust resistant ABS/polycarbonate case, and a built-in tilt stand. They accept a wide variety of thermocouple probes with miniconnectors. Features automatic fi eld calibration-simply place the probe in a container packed with ice, fi ll with water, and press the "CAL" button; meter
- # of Inputs / Channels: 2 #
- Additional Specifications: Battery Powered, Controller, Datalogger, Min/Max Recorder
- Celsius / Centigrade: Yes
- Display Type: Digital Readouts
-
Supplier: CAS DataLoggers
Description: The Lascar EL-GFX-DTC Thermocouple Data Logger measures and stores up to 252,928 temperature readings from two J, K, or T-type thermocouple inputs at a resolution of 0.1ºC. Using the Windows control software users can quickly set up the data logger and view downloaded data by
- # of Inputs / Channels: 2 #
- Additional Specifications: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius / Centigrade: Yes
- Display Type: Video Display Terminal
-
Supplier: CAS DataLoggers
Description: The Lascar EL-GFX-TC Thermocouple Data Logger is a standalone USB data logger that measures and stores up to 252,928 temperature readings from J, K, or T-type thermocouple inputs, at a resolution of 0.1°C. In the Windows control software users can set up the logger name, sample rate,
- # of Inputs / Channels: 1 #
- Additional Specifications: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius / Centigrade: Yes
- Celsius / Centigrade Scale Divisions: 0.1000 deg C
-
Supplier: Measurement Computing
Description: Internet Enabled Thermocouple Data Logger with 16 thermocouple inputs, 24-bit resolution, 4 digital I/O, embedded operating system and web server; includes external power supply. KEY HIGHLIGHTS The WebDAQ 316 is a stand-alone, temperature logger designed for remote monitoring and
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet
- Data Acquisition Device Type: Datalogger / Recorder
- Differential Channels: Yes
-
Supplier: Allied Electronics, Inc.
Description: This standalone data logger measures and stores over 32,000 temperature readings from either a K, J or T type thermocouple. A thermocouple is attached via the thermocouple socket at the base of the unit. The user can easily set up the logger and view downloaded data by plugging
- Application: General Lab and Industrial
- Connection to Host: USB
- Data Acquisition Device Type: Datalogger / Recorder
- Sensor Input: Thermocouple Input
-
Supplier: CAS DataLoggers
Description: The Lascar EL-USB-TC USB Thermocouple Data Logger measures over 32,000 readings from inter-changeable J, K or T type thermocouples. Supplied with a K Type probe, its measurement range out of the box is from 0 to 200°C (-32 to 392°F). Easily set up the logger and view downloaded
- # of Inputs / Channels: 1 #
- Additional Specifications: Battery Powered, Datalogger, Detachable Probe(s)
- Display Type: Analog Meter or Indicator
- Input Options: Thermocouple Inputs
-
Supplier: CAS DataLoggers
Description: The TR-55i-TC Infrared Thermocouple Data Logger has a measurement range of -199°C to +1700°C and accepts K, J, T, and S thermocouple types. The body is water resistant when the Input Module is connected. Recorded data can be transferred to a PC separately via the TR-57DCi Data
- # of Inputs / Channels: 1 #
- Additional Specifications: Battery Powered, Datalogger, Detachable Probe(s)
- Celsius / Centigrade: Yes
- Display Type: Digital Readouts
-
Supplier: Isotech North America
Description: The TTI-7 is a very high accuracy multi purpose digital thermometer for both platinum resistance thermometers and thermocouples. Laboratory users will welcome the features to eliminate Thermal EMF Errors and Self Heating Errors along with provision to store the calibration data of up to 20
- Digital: Application Software Included, Battery Powered, Has Datalogger or Data Collection Capability?, Records Min/Max Values
- Digital Technology Type: Thermocouple Technology, RTD Technology
- Interface Options: Serial Interface
- Local Interface: Digital Front Panel
-
Supplier: Measurement Computing
Description: Battery-powered remote thermocouple data logger measures and records temperatures from -200 to +1300 °C. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB
-
Supplier: Measurement Computing
Description: 8-channel thermocouple input temperature data logger (CompactFlash) with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote applications. Features include
- Analog Input Channels: 8 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB
-
Supplier: Telatemp Corporation
Description: Telatemp’s Micro Submersible ML-HTS-B-TC Thermocouple-Based Temperature Data Logger allows for measuring temperatures in harsh environments. This instrument is rated for a -40°C to +80°C environment with a temperature resolution of 0.1°C and an accuracy of ±0.5°C
-
Supplier: Telatemp Corporation
Description: The QuadTemp2000 is a four channel thermocouple data logger with an LCD. The device features onscreen minimum, maximum and average statistics, as well as a user configurable graphics screen that allows for any combination of channels to be displayed. The device accepts J, K, T, E, R, S, B and
Find Suppliers by Category Top
Featured Products Top
-
convenient and economical way to send a signal from a sensor to a datalogger, controller, or the control room of a processing plant. The transmitter converts the sensor’s small voltage signal into a current output signal that runs on copper electrical wires. This method is more (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies
Conduct Research Top
-
Applying Thermocouple Calibration Corrections Yourself
When working with dataloggers, users sometimes have to apply calibration corrections themselves, which can be quite an involved process. This tutorial examines a scenario involving thirty thermocouples connected to a dataTaker device in the bestselling DT80 series of intelligent universal data
-
Determining Thermocouple Accuracy on a dataTaker Data Logger
The spec sheets for any of the dataTaker DT8X series of loggers do not contain direct accuracy information on temperature measurements by thermocouple. Instead it offers a voltage accuracy based on the full scale of the voltage being measured. The Applications Specialists at CAS DataLoggers have
-
How Fast Should You Sample on Your Thermocouples?
At CAS DataLoggers our customers often call in to ask us how often they should set their data loggers to sample for their particular monitoring and alarming projects. While this can vary based on your application, we have useful recommendations to help you save device memory and time. Taken from
-
Data Loggers Monitor & Alarm a Medical R&D Lab
Earlier this year CAS DataLoggers provided the temperature monitoring and alarming setup for a medical laboratory requiring monitoring of product and sample temperature within multiple medical storage units. As opposed to an expensive chart recorder, technicians needed affordable multichannel
-
Increasing Safety and Pumping Efficiency in a Crude Oil Refinery
CAS DataLoggers recently provided the automated data logging solution for a crude oil refinery which wanted standalone systems for thermocouple measurement in a number of their observation wells. Management stressed that alarming features were important--sudden temperature spikes during crude
-
Oven Temperature Profiling of Metal Alloys At 800°F
CAS DataLoggers recently provided the heat treatment monitoring solution for a manufacturer who needed to monitor their through process. The customer's large production runs were cured in batches for hours in 3 large ovens run continuously. This data logger would need to connect to Type K
-
Nitriding Process Temperature Trending Using a Data Logger
This November CAS DataLoggers supplied the industrial automation solution to Northeast Coating Technologies in Kennebunk, Maine. Engineer Conrad Woodman is using our dataTaker DT80 Intelligent Data Logger to continually monitor NCT's production Melonite (R) line, specifically the salt bath area
More Information Top
-
Comparison of three devices for estimating fire temperatures in ecological studies
As smaller, cheaper dataloggers suitable for measuring fire values, e.g. Hobo Type K thermocouple dataloggers (Onset Computer Corporation, Cape Code, MA, USA), have been devel- oped, this limitation of dataloggers is being alleviated.
-
Thermocouple Thermometers - Temperature and Humidity Measuring - Grainger Industrial Supply
• Thermocouple Datalogger (2 .
-
EXTECH Temperature and Humidity Measuring - Test Instruments - Grainger Industrial Supply
• Thermocouple Datalogger , 12 ChannelsThermocouple Datalogger,12 Channels .
-
Changing fitness consequences of hsp70 copy number in transgenic Drosophila larvae undergoing natural thermal stress
In the field, apple temperatures were monitored every 5 min with Stowaway XTI thermocouple dataloggers (Onset Computer Corporation, Pocasset, MA, USA).
-
Natural hyperthermia and expression of the heat shock protein Hsp70 affect developmental abnormalities in Drosophila melanogaster
Apple temperatures were monitored every 5 min with Stowaway XTI thermocouple dataloggers (Onset Computer Corporation, Pocasset, Mass.).
-
CAS DataLoggers and Lascar Release New 'Smart' Thermometer for Spot Temperature Readings
For more information on these new thermocouple dataloggers , other datalogging products measuring additional values, or to find the ideal solution for your application-specific needs, contact a CAS Data Logger Applications Specialist at (800) 956-4437 or visit the website at www …
-
The bracts of the alpine ‘glasshouse’ plant R heum alexandrae ( P olygonaceae) enhance reproductive fitness of its pollinating seed‐consuming mutualist
Temperature of the flowers concealed by bracts and in the space between the bracts and flowers was measured using a four-channel thermocouple datalogger (Center 309) equipped with four alloy needle-type sensor probes (1–3 mm in diameter and with an active …
-
Cold tolerance of the predatory ladybird Cryptolaemus montrouzieri
The supercooling point was measured using a Picotech TC-08 thermocouple datalogger and a low temperature programmable Haake Phoenix II CP30 alcohol bath.
-
A new slurry pH model accounting for effects of ammonia and carbon dioxide volatilization on solution speciation
Relative air humidity and temperature inside the polyethylene box were monitored every minute during the experiment using a HumidiProbe (PicoTechnology, Cambridgeshire, United Kingdom), and bulk solution temperature was monitored every minute with a Thermocouple datalogger EL-USB-TC- LCD (Lascar Electronics UK …