-
Supplier: National Bolt & Nut Corporation
Description: RIBBED NECK CARRIAGE BOLTS Dimensions per ANSI B18.5 For use wood, thin gage steel, or aluminum applications Metric thread also available as well as other materials and finishes. For further information, call or send an information request. One of the
- Bolt Type: Carriage Bolt
- Fastener Standards: ASME / ANSI, Other
- Inch: 1/4", 5/16", 3/8", 7/16"
- Length: 0.7500 to 3 inch
-
Supplier: National Bolt & Nut Corporation
Description: BUTTON HEAD HEX SOCKET CAP SCREWS Featuring a six-sided hexagon socket and constructed from highly durable alloy steel material, National Bolt & Nut's button head hex socket cap screws possess a larger surface bearing and a lower profile head than traditional socket cap
- Fastener Standards: ASME / ANSI, Other
- Inch: # 2, # 4, # 6, # 8, # 10, 1/4", 5/16", 3/8", 1/2", 5/8"
- Length: 0.1875 to 2 inch
- Material: Steel
-
Supplier: NBK America LLC
Description: Aluminum alloy hexalobular socket head cap screws with extreme low profile. The specific gravity is approximately 33% that of stainless steel. There is no electrocorrosion due to contact with aluminum alloy. Hexalobular socket*1 head cap screws with ultra-thin
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ISO, JIS
- Length: 0.6299 inch
- Material: Aluminum
-
-
Supplier: TFC Ltd.
Description: The Sleeve Anchor is a thin walled anchor, for use in most types of masonry or concrete. A through fixing, which allows hole to be drilled through the fixture for fast and simple installation. For loads for 30 N/mm2 Concrete. Shear loads are for loads away from a free edge.
-
Supplier: ADB®
Description: Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3
- Bail Radius: 0.6550 inch
- Bail Thickness: 0.5000 inch
- Features: Pivot
- Finish: Black Oxide
-
Supplier: Minerallac Company
Description: HEAD DIAMETER 0.5 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 25 PER BOX
- Bolt Type: Anchor Bolt
- Length: 4 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: HEAD DIAMETER 0.5 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 25 PER BOX
- Bolt Type: Anchor Bolt
- Length: 3 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: HEAD DIAMETER 1/2 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX
- Bolt Type: Anchor Bolt
- Length: 3 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: HEAD DIAMETER 1/2 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX
- Bolt Type: Anchor Bolt
- Length: 4 inch
- Material: Steel
-
Description: ISO 9219:2002 specifies the characteristics of bolts for pulleys, with thin hexagonal head, close tolerance shank and short thread, in alloy steel and cadmium plated (classification 1 100 MPa/235 °C), in titanium alloy and MoS2 lubricated (classification 1 100 MPa/315 °C) or
-
Supplier: Accuris
Description: BOLTS, SHOULDERED, THIN HEXAGONAL HEAD, CLOSE TOLERANCE SHANK, SHORT THREAD, IN ALLOY STEEL, CADMIUM PLATED - CLASSIFICATION: 1100 MPA (AT AMBIENT TEMPERATURE)/ 235 DEGREES C
-
Supplier: Pyromation
Description: The melt-bolt RTD sensor illustrated below is used on extruders and injection molding machines to directly measure the melt temperature of plastic as it moves down the extruder barrel. This sensor is made of 300 series stainless steel and is constructed using a 100 O platinum element with
- # of Lead Wires Per Element: 2
- Diameter or Width Range: 0.1250 to 0.3750 inch
- Element Configuration: Single Element, Double Element
- Element Material: Platinum
-
Supplier: Accuris
Description: AEROSPACE SERIES - BOLTS, SHOULDERED, THIN HEXAGONAL HEAD, CLOSE TOLERANCE SHANK, SHORT THREAD, IN ALLOY STEEL, CADMIUM PLATED - CLASSIFICATION: 1100 MPA (AT AMBIENT TEMPERATURE)/235 DEGREES C
-
Supplier: Accuris
Description: AEROSPACE SERIES - BOLTS, SHOULDERED, THIN HEXAGONAL HEAD, CLOSE TOLERANCE SHANK, SHORT THREAD, IN ALLOY STEEL, CADMIUM PLATED - CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE) / 235 DEGREES C
-
Supplier: NBK America LLC
Description: are 1.5mm or less. For space-saving of equipment/devices and applications with limited overhead space. Bolts for fixing thin plates are also available with special specifications such as dimensions, material, head shape, and so on. Please contact our customer service.
- Drive Type: Hex Socket / Allen
- Head Type: Socket Head Cap
- Length: 0.1969 inch
- Material: Stainless Steel, Other
-
Supplier: Accuris
Description: AEROSPACE SERIES - BOLTS, SHOULDERED, THIN HEXAGONAL HEAD, CLOSE TOLERANCE SHANK, SHORT THREAD, IN TITANIUM ALLOY, ANODIZED, MOS2 COATED - CLASSIFICATION: 1 100 MPA (AT AMBIENT TEMPERATURE)/315 DEGREES C
-
Supplier: CSA Group
Description: ISO 9219:2002 specifies the characteristics of bolts for pulleys, with thin hexagonal head, close tolerance shank and short thread, in alloy steel and cadmium plated (classification 1 100 MPa/235 °C), in titanium alloy and MoS2 lubricated (classification 1 100 MPa/315 °C) or
-
Supplier: NBK America LLC
Description: Hexalobular socket*1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ?Features of the Hexalobular
- Fastener Standards: ISO, JIS
- Head Type: Socket Head Cap
- Length: 0.6299 inch
- Metric: M5
-
Supplier: NBK America LLC
Description: Hexalobular socket*1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ?Features of the Hexalobular
- Fastener Standards: ISO, JIS
- Head Type: Socket Head Cap
- Length: 0.4724 inch
- Metric: M3
-
Supplier: Carr Lane Manufacturing Co.
Description: High-strength forged alloy-steel anchor shackle. Supplied with thin-head bolt and nut with cotter pin. Meets Federal Specification RR-C 271D, Type IVA, Grade A, Class 3. Safety factor = 6:1.
- Maximum Load Capacity: 1 to 12 tons
- Product Type: Other
- Use: General Industrial
-
Supplier: RS Components, Ltd.
Description: and suitable for use in laboratories, R&D facilities, dispensing & vending equipment and engine test areas. Capable of sealing flexible hose onto thin-wall glass tube. Available with either a large hexagon head for hand operation, or screwdriver slotted stud Inside Diameter = 17.3 -
- Capacity / Opening: 0.6811 to 0.8661 inch
- Material: Stainless Steel
- Type: Band Clamps
-
Supplier: RS Components, Ltd.
Description: and suitable for use in laboratories, R&D facilities, dispensing & vending equipment and engine test areas. Capable of sealing flexible hose onto thin-wall glass tube. Available with either a large hexagon head for hand operation, or screwdriver slotted stud Inside Diameter = 14 - 19mm
- Capacity / Opening: 0.5512 to 0.7480 inch
- Material: Stainless Steel
- Type: Band Clamps
-
Supplier: RS Components, Ltd.
Description: and suitable for use in laboratories, R&D facilities, dispensing & vending equipment and engine test areas. Capable of sealing flexible hose onto thin-wall glass tube. Available with either a large hexagon head for hand operation, or screwdriver slotted stud Inside Diameter = 25 - 30mm
- Capacity / Opening: 0.9843 to 1.18 inch
- Material: Stainless Steel
- Type: Band Clamps
-
Supplier: RS Components, Ltd.
Description: and suitable for use in laboratories, R&D facilities, dispensing & vending equipment and engine test areas. Capable of sealing flexible hose onto thin-wall glass tube. Available with either a large hexagon head for hand operation, or screwdriver slotted stud Inside Diameter = 35.3 -
- Capacity / Opening: 1.39 to 1.61 inch
- Material: Stainless Steel
- Type: Band Clamps
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Washers provide a smooth bearing surface and are used under the head of a bolt and / or a nut. They help to create a larger, smooth bearing surface for the nut and/or bolt. A washer is a thin plate with a hole that distributes the load of a threaded fastener, such as a
- Inch Size: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2"
- Material: Steel, Stainless Steel, Other Metal
- Standards: ASME / ANSI, SAE, Other
- Type: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Washers provide a smooth bearing surface and are used under the head of a bolt and / or a nut. They help to create a larger, smooth bearing surface for the nut and/or bolt. A washer is a thin plate with a hole that distributes the load of a threaded fastener, such as a
- Material: Nylon, Plastic, Steel, Stainless Steel, Other Metal
- Metric Size: M4, M5, M6, M8, M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M42, M48
- Standards: ASME / ANSI, SAE, Other
- Type: Locknut, Nylon Insert Nut
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Washers provide a smooth bearing surface and are used under the head of a bolt and / or a nut. They help to create a larger, smooth bearing surface for the nut and/or bolt. A washer is a thin plate with a hole that distributes the load of a threaded fastener, such as a
- Inch Size: 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3"
- Material: Steel, Stainless Steel, Other Metal
- Standards: ASME / ANSI, SAE, Other
- Type: Hex
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Washers provide a smooth bearing surface and are used under the head of a bolt and / or a nut. They help to create a larger, smooth bearing surface for the nut and/or bolt. A washer is a thin plate with a hole that distributes the load of a threaded fastener, such as a
- Material: Steel, Stainless Steel, Other Metal
- Metric Size: M6, M8, M10, M12, M16, M20, M24, M30
- Standards: ASME / ANSI, SAE, Other
- Type: Coupling Nut
-
Supplier: Pump Solutions Group
Description: Ideal for handling everything from thin non-lubricating solvents to highly viscous liquids or abrasive slurries. Many options are available to configure the ML4 pump to your specific needs. Features Available with internal sleeve bearings with external stuffing box or
-
Supplier: Boeing Company (The)
Description: to qualify a configured airplane as "flight ready." Dual Head-Up Display (HUD), very large flat panel multifunction displays, dual Electronic Flight Bags (EFB), and an electronic check list are provided as standard. The wide-format displays provide a larger map and enhance access to
Find Suppliers by Category Top
Featured Products Top
-
hazardous materials and/or fire. Purchase the materials to make your lab bench (REMEMBER: measure twice). If you buy in bulk, it should help with cost. Materials to buy may include: Frame material (wood, metal, composite, etc.) Fastening hardware (screws, nuts, bolts (read more)
Browse Modular Framing Systems Datasheets for Lee Engineering, LLC