-
Supplier: Nelson Fastener Systems
Description: CKL collar studs are used to mount circuit boards and panels where a stand off is desired. They are also used to retain cables or hoses using a clip. The thread extension speeds assembly over installing a bolt into an internal threaded boss or tapped stud. The
- Inch: # 10, 1/4", 5/16", 3/8", 1/2"
- Length: 0.4900 to 0.5000 inch
- Metallic: Steel, Stainless Steel
- Stud Attachment: Welded
-
Supplier: Nelson Fastener Systems
Description: CKL collar studs are used to mount circuit boards and panels where a stand off is desired. They are also used to retain cables or hoses using a clip. The thread extension speeds assembly over installing a bolt into an internal threaded boss or tapped stud. The
- Inch: # 10, 1/4", 5/16", 3/8", 1/2"
- Metallic: Steel, Stainless Steel
- Stud Attachment: Welded
- Stud Shape: Round
-
Supplier: Nelson Fastener Systems
Description: Nelson CKA aluminum collar studs are available in thread sizes of 1/4-20 through 1/2-13. They are used for attaching parts to aluminum structures. They are welded using ceramic ferrules in conjunction with argon as a shielding gas. The collar on CKL studs is useful
- Inch: 1/4", 5/16", 3/8", 7/16", 1/2"
- Length: 1.25 inch
- Metallic: Aluminum
- Stud Attachment: Welded
-
-
Supplier: Elgin Fastener Group
Description: Collared Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Inch: # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8"
- Length: Up to 96 inch
- Stud Attachment: Threaded
- Stud Shape: Round
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Studs Full Thread Studs – 1/2? – 1 7/8? in diameter up to 12? Double End Tap End Single End Tapered Combination Collar Studs Acme Threads
- Finish: Black Oxide, Phosphate, Zinc Plated, Zinc Chromate (Yellow), Other
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4"
- Length: Up to 12 inch
- Metallic: Brass, Bronze / Copper Base Alloy, Copper, Inconel® / Incoloy®, Monel®, Steel, Stainless Steel, Titanium, Other
-
Supplier: Nelson Fastener Systems
Description: B5L bent collar studs are used in shipbuilding to mount electrical cable supports to angle or bar downcomers from the ceiling or overhead of ships. They are normally used to attach a cross bar between a pair of downcomers. Nelson bent collar studs are used in industrial
- Inch: Other
- Length: 0.6250 inch
- Metallic: Steel, Stainless Steel
- Stud Attachment: Welded
-
Supplier: Elgin Fastener Group
Description: Threaded Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Inch: # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8"
- Length: Up to 96 inch
- Stud Attachment: Threaded
- Stud Shape: Round
-
Supplier: bisco industries
Description: SWAGING COLLAR STUDS, NON FLUSH - TYPE SGPC - UNIFIED
- Inch: # 10
- Metallic: Steel, Stainless Steel
- Stud Attachment: Threaded
-
Supplier: bisco industries
Description: SWAGING COLLAR STUDS, NON FLUSH - TYPE SGPC - METRIC
- Metallic: Steel, Stainless Steel
- Metric: M3
- Stud Attachment: Threaded
-
Supplier: Changzhou Mouette Machinery Co., Ltd.
Description: Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. They have a thick-walled outer ring with a
- Bearing Surface Configuration: Crowned Outer Ring
- Cam Follower Type: Stud
- Design Units: Metric
- Outer Ring Width: 1.38 inch
-
Supplier: SAE International
Description: threaded on either one or both ends or throughout its entire length. It does not apply to headed, collared, or similar products which are more closely characterized by requirements shown herein for bolts.
-
Supplier: SAE International
Description: moderate length threaded on either one or both ends or throughout its entire length. It does not apply to headed, collared, or similar products which are more closely characterized by requirements shown herein for bolts.
-
Supplier: SAE International
Description: threaded on either one or both ends or throughout its entire length. It does not apply to headed, collared, or similar products which are more closely characterized by requirements shown herein for bolts.
-
Supplier: SAE International
Description: This SAE Standard covers the mechanical and material requirements for inch-series steel bolts, screws, studs, screws for sems 2x, and U-bolts 2x in sizes to 1-1/2 in. inclusive. The term "stud" as referred to herein applies to a cylindrical rod of moderate length threaded on
-
Supplier: Allied Electronics, Inc.
Description: KQ2R Series Plug-In Reducer Operates From Vacuum to 145 PSI Accepts a Wide Variety of Tubing Types Stud Allows Rotation of the Body for Ease of Installation In Confined Spaces Release Collar Allows Easy Removal of Tubing Without Damaging the Tube Superior Packing Design Offers Positive
- Application: Pneumatic Fitting
- English Size: 0.3125 inch
- Metric Size: 9.52 mm
- Size: English, Metric
-
Supplier: Elgin Fastener Group
Description: Stud, Six Lobes. Slot: Struck or Milled — Cross recess available upon request. Length: To a maximum of 96”. Thread Diameters: Rolled, Unified and American screw thread standards and metric. Length of Thread: 2-56 through 6-32 1-½" maximum/ 8-32 through 5/8-11, 4" maximum.
- Bolt Type: Other
- Inch: # 0000, # 000, # 00, # 0, # 1, # 2, # 3, # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2
- Length: Up to 4 inch
- Material: Steel
-
Supplier: Pentair, Inc.
Description: " SECTIONAL TYPE COPPER BONDED STEEL MATERIAL 3 FT 5/8 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND INCLUDES (3) SECTIONAL COPPER-BONDED GROUND RODS, (3) THREADED COUPLERS, (1) DRIVE STUD, (1) HEAVY DUTY GROUND ROD CLAMP, TANG, COLLAR LUGS, 6 FT OF 6 AWG COPPER WIRE "
- Device Type: Grounding Rod
- Length: 36 inch
- Material: Copper Coated
- Width/Diameter: 0.6250 inch
-
Supplier: American Cast Iron Pipe Company
Description: mechanical joint bells (can be tapped for studs), flanges (can be tapped for studs) and welded-on collars. Wall pipe is normally fabricated of special thickness class 53 ductile iron pipe, but it may be furnished with minimum classes unless threaded flanges or
- Features: Flanged
- Material: Iron (Ductile)
-
Supplier: RS Components, Ltd.
Description: A089 has 20° of articulation. Designed for industries/applicati ons where hygiene is critical. The exposed section has been replaced with a part threaded section which is then covered by an adjustable sleeved collar. The base has been designed with smooth polished easy clean profile
- Application: Leveling
- Height or Thickness (Before loading): 7.09 inch
- Machine Mount Type: Leveling Foot
- Maximum Load Capacity (Per mount): 3859 lbs
-
Supplier: RS Components, Ltd.
Description: A089 has 20° of articulation. Designed for industries/applicati ons where hygiene is critical. The exposed section has been replaced with a part threaded section which is then covered by an adjustable sleeved collar. The base has been designed with smooth polished easy clean profile
- Application: Leveling
- Height or Thickness (Before loading): 7.32 inch
- Machine Mount Type: Leveling Foot
- Maximum Load Capacity (Per mount): 5512 lbs
-
Supplier: Hammond Manufacturing Company Inc.
Description: panels formed from 12 gauge steel, mounted to the back and sides of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is
- Depth: 33.25 inch
- Length / Height: 36 inch
- Type: Consolet Enclosures, Electronic and Instrument Enclosures
- Width/Diameter: 34.13 inch
-
Supplier: Mueller Company
Description: stainless steel stud fastened to the bottom of the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust
- Media: Water
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Primary Material of Construction: Cast Iron
-
Supplier: Mueller Company
Description: stainless steel stud fastened to the bottom of the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust
- Media: Water
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Primary Material of Construction: Cast Iron
-
Supplier: Mueller Company
Description: stainless steel stud fastened to the bottom of the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust
- Media: Water
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Primary Material of Construction: Cast Iron
-
Supplier: Mueller Company
Description: stainless steel stud fastened to the bottom of the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust
- Media: Water
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Primary Material of Construction: Cast Iron
-
Supplier: Hammond Manufacturing Company Inc.
Description: . Oil resistant gaskets are permanently secured. Includes a removable inner panel formed from 12 gauge steel, mounted to the back of the enclosure interior. Collar studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is
- Type: Consolet Enclosures, Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: provide for enclosure mounting. Continuously hinged cover is secured with plated screws, threaded into sealed wells. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels
- Depth: 7 inch
- Length / Height: 30 inch
- Type: Electronic and Instrument Enclosures
- Width/Diameter: 24 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: provide for enclosure mounting. Continuously hinged cover is secured with plated screws, threaded into sealed wells. Oil resistant gaskets are permanently secured. A removable 12 gauge inner panel is included. Collar studs are provided for mounting inner panels
- Depth: 7 inch
- Length / Height: 30 inch
- Type: Electronic and Instrument Enclosures
- Width/Diameter: 20 inch
-
Supplier: Jergens, Inc.
Description: : Black Oxide Tensile: 125,000 PSI Min. (Inch); 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
- Finish: Black Oxide
- Inch: 1/4", Other
- Metallic: Steel, Other
- Stud Attachment: Threaded
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 3/8", Other
- Metallic: Stainless Steel, Other
- Stud Attachment: Threaded
- Stud Shape: Round
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 1/2", Other
- Metallic: Stainless Steel, Other
- Stud Attachment: Threaded
- Stud Shape: Round
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Fastener Standards: ASME / ANSI
- Inch: # 0000, # 000, # 00, # 0, # 1, # 2, # 3, # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Metallic: Stainless Steel
- Stud Attachment: Threaded
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Fastener Standards: ASME / ANSI
- Inch: # 0000, # 000, # 00, # 0, # 1, # 2, # 3, # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Metallic: Other
- Stud Attachment: Threaded
-
Supplier: Chief Enterprises LLC
Description: Stud,Pass-Thru,3/8"- 16,RED
- Inch: 3/8"
- Stud Attachment: Threaded
-
Supplier: Chief Enterprises LLC
Description: Stud,Pass-Thru,3/8"- 16,Black
- Inch: 3/8"
- Stud Attachment: Threaded
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Stud Attachment: Threaded
- Stud Shape: Hex
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Stud Attachment: Threaded
- Stud Shape: Hex
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Stud Attachment: Threaded
- Stud Shape: Hex
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Metric: M3
- Stud Attachment: Threaded
- Stud Shape: Hex
Find Suppliers by Category Top
Featured Products Top
-
, TP4 • microPEM®, Self-Clinching- MPP • Swaging Collar Studs, Non Flush - SGPC (read more)
Browse Studs Datasheets for PennEngineering®
More Information Top
-
Comparison of ion coupling strategies for a microengineered quadrupole mass filter
An arrange- ment in which the rods are held tightly against an outer ceramic support collar using threaded studs or similar screwed into blind, tapped holes in the rods themselves has been widely adopted.