-
Supplier: Richardson RFPD
Description: 470- 960 MHz POWER AMPLIFIER MODULE WPM0510EPU. WPM0510EPU LNA is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional gain flatness of +/- 0.50 dB, 31.0 dB gain, 38.0 dBm P1dB and output 49 dBm IP3 at the frequency
- Amplifier Type: Power Amplifier
- Frequency Range: 470 to 960 MHz
- Maximum Gain: 31 dB
- Maximum Operating Voltage: 28 volts
-
Supplier: Richardson RFPD
Description: WBPA0510A is a wideband, high power, and high linearity amplifier. The amplifier offers the exceptional +/-0.50 dB gain flatness, 31.0 dB gain, 35.0 dBm P1dB and output 49.0 dBm IP3 at output composite power of 28 dBm at the frequency range from 470 MHz to 960 MHz.
- Amplifier Type: Power Amplifier
- Frequency Range: 470 to 960 MHz
- Maximum Gain: 31 dB
- Maximum Operating Voltage: 10 volts
-
Supplier: Richardson RFPD
Description: RPAM0510A is a broadband, high power, and high linearity amplifier. The amplifier offers exceptional + 0.50 dB gain flatness, 31 dB gain, 35 dBm P1dB and 49 dBm output IP3 at output composite power of 29 dBm for the frequency range from 470 MHz to 960 MHz.
- Amplifier Type: Power Amplifier
- Frequency Range: 470 to 960 MHz
- Maximum Gain: 31 dB
- Maximum Operating Voltage: 10 volts
-
-
Supplier: Richardson RFPD
Description: Heterojunction Bipolar Transistor Technology (InGaP HBT) Broadband High Linearity Amplifier. The MMG3006NT1 is a General Purpose Amplifier that is internally input prematched and designed for a broad range of Class A, small- signal, high linearity, general purpose
- Amplifier Type: Power Amplifier
- Frequency Range: 400 to 2400 MHz
- Maximum Gain: 17.5 dB
- Maximum Operating Voltage: 5 volts
-
Supplier: Renesas Electronics Corporation
Description: The HFA1135 is a high speed, low power current feedback amplifier build with Intersil's proprietary complementary bipolar UHF-1 process. This amplifier features user programmable output limiting, via the VsubH/sub and VsubL/sub pins.brbr The HFA1135 is the ideal choice
- Device Type: Operational Amplifiers
-
Supplier: ValueTronics International, Inc.
Description: The 601L is a 1 GHz 1.2 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 1 Watt Linear UHF Amplifier For
- Frequency Range: 1000 MHz
-
Supplier: ValueTronics International, Inc.
Description: .5 mm 3 Watt UHF Amplifier Instantaneous Bandwidth Rugged Compact Design Operates into any Load Low Distortion The 403LA Broadband Amplifier is a rugged source of RF power suitable for a variety of UHF signal distribution and general
- Frequency Range: 300 MHz
-
Supplier: Analog Devices, Inc.
Description: -independ ent. The fully differential input offers a moderately high impedance (1 kO in parallel with about 1 pF). A simple network can match the input to 50 O and provide a power sensitivity of -78 dBm to +17 dBm. The logarithmic linearity is typically within ±0.4
- Device Type: Log Amplifiers
- Package Type: MSOP
-
Supplier: Infineon Technologies AG
Description: efficiency • High gain Gms = 23 dB at 900 MHz, 5 V, 250 mA • High maximum RF input power PRFin,max = 18 dBm Potential Applications Commercial and industrial wireless infrastructure ISM band medium power amplifiers and drivers Automated test equipment UHF television, CATV
- Package Type: SOT89, Other
-
Supplier: Infineon Technologies AG
Description: The BFP780 is a single stage high linearity high gain and not internally matched driver amplifier based NPN silicon germanium technology. Summary of Features High maximum RF input power PRFin,max = 20 dBm Minimum noise figure NFmin = 1.2 dB at 900 MHz, 5 V, 30 m
- Operating Frequency: 1800 MHz
- Package Type: Other
- Packing Method: Tape Reel, Other
-
Supplier: Infineon Technologies AG
Description: NPN Silicon RF Transistor Summary of Features High linearity low noise RF transistor 22 dBm OP1dB and 31 dBm OIP3 @ 900 MHz, 8 V, 70 mA For UHF / VHF applications Driver for multistage amplifiers For linear broadband and antenna
- Package Type: SOT23, Other
- Packing Method: Tape Reel, Other
-
Supplier: TelephoneStuff.com
Description: - Output: 13.8V DC - Typical Applications: - 40 watt transmitters - VHF/UHF ham radios - Commercial/land-mobi le 2-way radios - Low power linear amplifiers
-
Supplier: TelephoneStuff.com
Description: - Voltage input: 120V AC, 60 Hz - Output: 13.8V DC - Typical Applications: - 60 watt transmitters - VHF/UHF ham radios - Commercial/land-mobi le 2-way radios - Low power linear amplifiers - Test bench power supplies
-
Supplier: TelephoneStuff.com
Description: - Voltage input: 120V AC, 60 Hz - Output: 13.8V DC - Typical Applications: - 50 watt transmitters - VHF/UHF ham radios - Commercial/land-mobi le 2-way radios - Low power linear amplifiers
-
Supplier: TelephoneStuff.com
Description: - General Applications - 30 watt transmitters - VHF/UHF ham radios - Commercial/land-mobi le 2-way radios - Low power linear amplifiers
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Rohde & Schwarz USA, Inc.
Description: multicoupler module without any loss in level. All inputs and outputs have N female connectors. Amplifiers with wide dynamic range The broadband amplifiers in the multicoupler modules have an extremely wide dynamic range. They can linearly amplify exceptionally weak signals,
- 0º Power Divider Division: 4-Way
- Category: Active
- Divider / Combiner Type: 0º
- Frequency Range: 0.0100 to 30 MHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Suppression of adjacent high-power signals The integrated bandpass filtering of the ATCMC considerably improves the reception conditions for the connected receivers. Distortion signals such as high-power FM signals in the VHF band or TV signals in the UHF band are suppressed. To
- 0º Power Divider Division: 16-Way
- Category: Active
- Divider / Combiner Type: 0º
- Frequency Range: 112 to 144 MHz
Find Suppliers by Category Top
Featured Products Top
-
Specialized Power Solutions for the industrial and Scientific Communities Welcome to Amp-Line Corp., a world class manufacturer of general and special purpose linear power supplies and power amplifiers. We serve a broad range of markets ranging from (read more)
Browse AC Power Sources Datasheets for Amp-Line Corp. -
Amp-Line Corp is a manufacturer of general and special purpose linear power supplies and power amplifiers for the industrial and scientific research market. We provide (read more)
Browse Power Supplies Datasheets for Amp-Line Corp. -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave, Inc. -
The "HF-A" series power amplifiers are wideband, complimentary class AB linear amplifiers with output impedance close to zero ohm. This feature enables our power amplifiers to have the ability to cope with a wide range of dynamic loads. The (read more)
Browse Power Amplifiers Datasheets for Amp-Line Corp. -
Product Category: Audio Amplifier Chips Supply Voltage (VS): 10 to 24 volts Output Power: 7 watts (read more)
Browse Audio Amplifier Chips Datasheets for Shenzhen Shengyu Electronics Technology Limited -
The QPA3270 is an 18 W, High output Hybrid Power Doubler amplifier module. The part employs GaAs/GaN die and is operated from 45 MHz to 1218 MHz. It provides excellent linearity and superior return loss performance and optimal reliability. (read more)
Browse Power Operational Amplifiers Datasheets for Qorvo -
Amp-Line, The "HF-A" series power amplifiers are wideband, complimentary class AB linear amplifiers with output impedance close to zero ohm. This feature enables our power amplifiers to have (read more)
Browse Power Supplies Datasheets for Amp-Line Corp. -
magnetic fields, testing and qualifying products such as circuit breakers, relays, transformers, meters, etc. The "CR-A" series constant current mode power amplifiers are stable and easy-to-use power amplifiers designed with linear circuitry. Their standard output ranges include 0 - 1 A, 0 - 2 A (read more)
Browse AC Power Sources Datasheets for Amp-Line Corp. -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
IC AMP D MONO 1.4W 9FLIPCHIP Specifications Product Category: Audio Amplifier Chips Output Power: 1.4 watts Operating Temperature : -40 to 85 C (-40 to 185 F) Datasheet (read more)
Browse Audio Amplifier Chips Datasheets for Lingto Electronic Limited
More Information Top
-
GaN SSPA for UHF space applications
The basic design of the SSPA was initiated under an Office of Naval Research (ONR) program to develop a highly efficient linear UHF power amplifier for an avionics application [1].
-
UHF GaN SSPA for space applications
The basic design of the SSPA was initiated under an Office of Naval Research (ONR) program to develop a highly efficient linear UHF power amplifier for an avionics application [1].
-
A UHF mobile telephone system using digital modulation: Preliminary study
A UHF linear power amplifier then raised the average RF powerlevel to approximately 2 W.
-
Page 25. Semiconductor parts with 210 in root number
HIGH POWER LINEAR UHF AMPLIFIER .
-
Analogue Optical Fibre Communications
Linear power amplifier ( UHF or .
-
A linear GaN UHF SSPA with record high efficiency
Abstract — This paper discusses a highly efficient linear UHF solid state power amplifier (SSPA) developed for avionics and space applications.
-
Abstract cards
This paper discusses a highly efficient linear UHF solid state power amplifier (SSPA) developed for avionics and space applications.
-
Book of abstracts
This paper discusses a highly efficient linear UHF solid state power amplifier (SSPA) developed for avionics and space applications.
-
A Highly Efficient UHF Power Amplifier Using GaAs FETs for Space Applications
This paper discusses a highly efficient linear GaAs MESFET UHF power amplifier developed for application in an SSPA for a government space program.
-
Solid state DTV transmitters
His areas of interest are HF, VHF and UHF communications and linear power amplifiers .