-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: date, Chemac Inc has sold a myriad of LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they
- Pump Type: Positive Displacement Pumps, Piston / Plunger Pumps
-
Hydraulic Pumps - BETEX AHP-UHP Series Aluminum - High Pressure Hydraulic Hand Pumps -- TB-HP7292800Supplier: Quality Bearings & Components
Description: Aluminum - High Pressure HYDRAULIC HAND PUMPS BETEX AHP-UHP SERIES Specs: AHP704: High working pressure up to 1000 / 1500 bar UHP2800: Lightweight model for ultra–high working pressure of 2800 bar for special applications.
- Housing Material: Aluminum
- Maximum Discharge Pressure: 40611 psi
- Power Source: Hydraulic, Manual
- Pump Type: Hand / Foot Pumps
-
Description: Reliable and highly efficient, Parker Compact Piston Pumps provide fixed-displacement power in a unique miniature design. Engineered for open-circuit systems, they bring flexibility to your operation. Compact Piston Pumps handle a variety of fluids including hydraulic oil, brake
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 4000 psi
- Maximum Discharge Flow: 0.8000 GPM
- Media Temperature: -40 to 122 F
-
-
Supplier: APV, An SPX Brand
Description: making the pump so efficient that in medium viscosity applications a smaller pump size than usual will do the job. This reduces both initial investment and running costs. Ultra-hygienic, accommodates harsh CIP-cycles All DW models are CIP/SIP cleanable. The pumps are
- Maximum Discharge Pressure: 73 to 435 psi
- Type Of Pump: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Miba Industrial Bearings
Description: Valve Plates for Piston Pumps/ Motors High Quality Standards Lapping Ultra-fine machining process for highest production accuracy High surface quality (up to 1 µm) Extreme shape accuracies Tight dimensional tolerances
- Valve Size: Up to 7.87 inch
-
Supplier: Jet Edge
Description: jetting unit performs with the application of UHP water supplied by a Jet Edge waterjet intensifier pump. Hydraulic* pressure activates the motor to spin the spray bar assembly and open a highflow water valve supplying fluid to the manifolds. The water travels through a high-pressure
- Blast / Jet Pressure: 55000 psi
- Machine Mounting: Cart / Hand Truck, Portable Machine, Other
- Multiple Nozzles: Yes
- Process / Operation: Cleaning / Surface Preparation, Descaling / Stripping
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge
- Bore Size - HP Outlet: 0.0150 inch
- Drive Type: Electric Motor
- Fluid Compatibility: Water-based Hydraulic Fluid
- Maximum Outlet Flow: 231 in³/min
-
Supplier: Jet Edge
Description: incorporates high-duty cycle-rated piston seal and wear rings; free-floating self-aligning plungers increase seal life. Jet Edge's hydraulic systems have a 4,000-hour warranty. Jet Edge water jet pumps also feature attenuators which smooth pressure fluctuations and deliver a constant
- Blast / Jet Pressure: 60000 psi
- Machine Mounting: Floor / Skid
- Power: 100 HP
- Process / Operation: Cleaning / Surface Preparation, Cutting / Sectioning
-
Supplier: Jet Edge
Description: The Jet Edge iP60-150 water jet pump is capable of producing up to 3 gallons per minute (11.4 l/min) of ultra-high pressure water for precision water jet cutting and UHP surface preparation applications. It supports orifices up to .025" (.64 mm) and features dual intensifier systems
- Blast / Jet Pressure: 60000 psi
- Machine Mounting: Floor / Skid
- Power: 150 HP
- Process / Operation: Cutting / Sectioning
-
Supplier: Parent Petroleum Co.
Description: excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin
- Kinematic Viscosity: 4.3 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 104
-
Supplier: Parent Petroleum Co.
Description: excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin
- Kinematic Viscosity: 8.7 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 99
-
Supplier: Parent Petroleum Co.
Description: excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin
- Kinematic Viscosity: 11 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 98
-
Supplier: Parent Petroleum Co.
Description: excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin
- Kinematic Viscosity: 5.4 cSt
- Type / Function: Hydraulic Oil / Fluid
- Viscosity Index: 104
-
Supplier: DeZURIK, Inc.
Description: leak, no solenoids or strainers to maintain, and no hydraulic power unit is required. SmartCHECK Pump Control Valves are available in sizes 4-20” (100-500mm). They are constructed of ASTM 536 ductile iron with 17-4 PH stainless steel shaft. The disc seat is durable Ultra High
- Material: Other
- Valve Size: 4 to 20 inch
-
Supplier: Force Control Industries, Inc.
Description: hydraulic actuation is more controllable. Transmission fluid in the brake transmits torque between the friction disc and drive plates providing the torque. As this fluid is heated it is pumped back through a Forced Lube Cooling Unit that has oil-to-water or oil-to-air cooling, filters,
- Brake Engagement: Oil Shear
- Brake Type: Other
- Diameter: 59 inch
- Drive / Load Connection: Flange, Other
-
Supplier: Sitron
Description: 0…500milibar to 0…300bar Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applications General applications Compressors and Pumps Sanitary process and control Refrigeration, HVAC and boilers Industrial hydraulic machinery
- Accuracy: 0.5000 ±% FS
- Electrical Output: Analog Voltage, Analog Current
- Operating Temperature: 14 to 158 F
- Pressure Reading: Absolute, Differential, Gauge
-
Supplier: Lift-Rite, Inc.
Description: Four Way Entry With Applicable Pallets One-Piece Cast Hydraulic pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the brochure
- Type: Pallet Truck / Pallet Jack
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SARTOFLOW® Beta The SARTOFLOW® Beta System is a crossflow filtration system for Sartocon® cassettes. It is used in pilot and small production facilities for batch sizes up to 1000l. The system is available with Sartocon® 2 plus or a hydraulic SARTOFLOW® 10
- Assembly / Element Type: Other
- Filter Media: Cellulose, Polyethersulfone (PES)
- Industry Use: Biopharmaceutical
- Media: Other
-
Supplier: Lift-Rite, Inc.
Description: One-piece leak-proof cast hydraulic pump Ergonomic Loop Handle 2 year hydraulic pump warranty Special chassis designed to fit both block and stringer type 4 way pallets 1 3/4" Ultra Low Profile Fork
- Capacity: 3000 lbs
- Length: 48 inch
- Type: Pallet Truck / Pallet Jack
- Width: 29 inch
-
Supplier: Lift-Rite, Inc.
Description: Ultra Low Profile Fork Frame One-Piece Cast Hydraulic pump High Quality Load Wheels and Rollers Durable Powder Coat Paint finish 2 Year Hydraulic Pump Warranty Find out more...see the brochure
- Capacity: 5000 lbs
- Length: 48 inch
- Type: Pallet Truck / Pallet Jack
- Width: 27 inch
-
Description: The ultra-high pressure Dual-Strike nozzle from Cat Pumps allows users to select between a straight stream and high expansion fog stream with the flick of a wrist. Ultra-high pressure spray breaks down water droplets by up to 64 times, reducing surface area for faster and more
- Application: Cleaning / Blowoff, Fire Protection
- Maximum Flow: 210 GPH
- Maximum Pressure: 1500 psi
- Media: Water
-
Description: filters minimize your shop time. The simple PC diagnostic monitoring function connects to the EPOS system to monitor hydraulic pump pressures, engine performance and other parameters. These readings may be stored and printed for analysis. Other features include boom pivot bushings with
- Horsepower: 167 HP
- Operating Weight: 49604 lbs
- Travel Speed: 3.4 miles/hr
- Type: Crawler Excavator
-
Description: hydraulic systems. High pressure common rail fuel injection and four valves per cylinder deliver increased torque and efficient fuel consumption. High-capacity pumps improve productivity, while the swing drive provides rapid cycle times The Doosan EPOS (Electronic Power Optimizing
- Horsepower: 281 HP
- Operating Weight: 78601 lbs
- Travel Speed: 3.4 miles/hr
- Type: Crawler Excavator
-
Supplier: Richardson RFPD
Description: Systems Refrigeration Systems Automotive Test Stands Off-Road Vehicles Pumps and Compressors Hydraulic/Pneumatic Systems Agriculture Equipment Energy Generation and Management Pool/Spa Pump Monitoring
-
Supplier: Alfa Laval Inc.
Description: design The system offers savings in tank and supporting structure because the motor and pump can be placed on the floor. And at the same time the Rotary jet mixer being placed under the liquid surface is a hydraulically balanced system which does not create any significant loads on the
-
Supplier: TFC Ltd.
Description: ultra-high vacuum Plastic mouldings Reactors and nuclear installations Diesel and other engines Aerospace Oil and petrochemical industries Hydraulic, valves, pumps & compressors Turbines Boilers and heat exchangers
- Seal Type: O-Ring
-
Supplier: Caterpillar Oil & Gas
Description: applications that require Tier 4 Interim or EU Stage IIIB emissions certifications. Equipment powered by C9.3 ACERT engines includes workover rigs, pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide
- Application: Industrial
- Displacement: 9.3 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4i/EU Stage IIIB, EPA Tier 4/EU Stage IV
-
Supplier: Caterpillar Oil & Gas
Description: is an ideal engine for applications that require compliance with the highest emission standards in well service applications such as pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat
- Application: Industrial
- Displacement: 18.09 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4/EU Stage IV
-
Supplier: Caterpillar Oil & Gas
Description: is an ideal engine for applications that require Tier 4 Interim or EU Stage IIIB emissions certifications in well service applications such as workover rigs, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4i/EU Stage IIIB, EPA Tier 4/EU Stage IV
-
Supplier: Caterpillar Oil & Gas
Description: is an ideal engine for applications that require Tier 4 Interim or EU Stage IIIB emissions certifications in well service applications such as workover rigs, pump skids, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide
- Application: Industrial
- Displacement: 12.5 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 4i/EU Stage IIIB, EPA Tier 4/EU Stage IV
Find Suppliers by Category Top
Featured Products Top
-
Discover Agilent webinar series 'Vacuum Made Simple'.
(read more)
This webinar is the last installment of the series, and it looks at the specifics of creating and measuring vacuum between 10-8 Torr and 10-12 Torr.
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Discover Agilent solutions for ultra and extreme-high vacuum through the brand new ion pumps catalog. Learn more about the UHV pumping technology evolution, features and benefits of ion pumps, and the ion pumps range that Agilent offers. (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
The Agilent 2-minute tutorial video series provides quick access to answers to FAQs on ultra-high vacuum (UHV) and extreme high vacuum (XHV) and addresses challenges that vacuum system designers, builders and operators face in creating UHV and XHV. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Agilent Technologies - Vacuum Products -
Alfagomma Alfaforest AF3B Series Minetuff hydraulic hose by Kuriyama, is constructed with an oil resistant ultra-low temperature synthetic rubber tube, reinforced with three high tensile steel braids and with an oil, water, ozone and ultra-low temperature resistant synthetic rubber cover (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Agilent celebrates the 65 year anniversary of the ion pump invention at Varian Associates, a milestone that made UHV possible. The development of this critical enabling foundation technology has provided clean high- and ultra-high vacuum for many (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
Where Advanced Research and Vacuum Technology Intersect Whether isolating subatomic particles or simulating the conditions of space, ultra-high and extreme high vacuum are at the center of the human search to understand the physical universe. The unique condition of such very low (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
, Chemical processing Energy sector Medical Transportation Automotive Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic composite materials provides solutions for even the most demanding application requirements. (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
From composite foils to showerheads and reflectors, plastics with metallic surfaces are everywhere. They are often produced using BUSCH vacuum pumps. Hard, shiny, and hermetically sealed To prevent potato chips from (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions
More Information Top
-
Study on the precise stepper actuator with piezoelectric stack pump
Piezoelectric stack pump hydraulic ultra -precision stepper drive’s principle is shown in Fig.1.
-
New special transport-Dossier norm: New norm transport | Techniques of the Ingénieur
Not only, they opted for a new hydraulic ultra pump ... but also at the transport of pallets (until 1 600 kg) over short distance.
-
Sound - special: Sound Dossier | Techniques of the Ingénieur
Not only, they opted for a new hydraulic ultra pump ... of the sound level.
-
Special Sonore-:-mesure-Dossier: Sonore-:-mesure | Techniques of the Ingénieur
Not only, they opted for a new hydraulic ultra pump ...
-
Reduce the noise of a transpalette of 11 dB(A) how electrical-Technical of the Ingénieur
Not only, they opted for a new ultra -silent hydraulic pump but additionally, they decoupled it of the frame, what limits noises bound to vibrations.
-
Hydraulic pump - special Dossier: Hydraulic pump | Techniques of the Ingénieur
Not only, they opted for a new hydraulic ultra pump ... at vibrations.
-
Measuring and control method of deformation process of generator's retaining rings on hydraulic bulging strengthening technology based on virtual instrument
Controlling the pressure of the oil- hydraulic machine and ultra -high pressure pump with virtual instrument may improve productivity.
-
Research of Deformation Process Control of Generator’s Retaining Rings on Hydraulic Bulging Strengthening Technology
It may improve productivity to measure real-time thickness of the ring billet with ultrasound sensors and control pressure of the oil- hydraulic machine and ultra -high pressure pump with 80c51.
-
Materials, Technologies and Quality Assurance
Drabant, R. Majdan, P. Cvíčela, J. Jablonický, The durability tests of gear hydrostatic pump with hydraulic fluid MOL Traktol NH Ultra , Acta Hydraulica et Pneumatica.
-
The use of microparticulate guard columns in reverse-phase high-performance liquid chromatography
The apparatus included a Haskel hydraulic amplifier pump and a Cecil CE 212 ultra -violet monitor operating at 254nm.