Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clark Solutions
Description: , optional alarm contacts or an analog output transducer may be added. All flow meters have a male thread on the measuring tube and are supplied with two schedule 80 PVC-U pipe couplings. Please call for coupling materials other than PVC . The variety of materials used and the simple
- Gas Volumetric Flow Rate: 0.0024 to 4.71 SCFM
- Liquid Volumetric Flow Rate: 0.0132 to 220 GPM
- Display: Analog Display
- Electrical Output: Analog Current, Switch
-
Description: The paddle flow switches is with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low flow rate alarm, valve failure,
- Electrical Output: Switch
- Process Media Type: Liquid
-
Supplier: Micro Sensor Co., Ltd.
Description: MFM500A flow switch sensor is an intelligent thermal diffusion principle-based flow monitoring sensor, with the compact size, full stainless steel material and IP67 protection class. It is available for real-time monitoring of pipe water flow. It has OLED
- Electrical Output: Switch
-
-
Supplier: ifm electronic gmbh
Description: Reliable monitoring of water in pipes Two switching outputs, one of them programmable as analogue output Easy setting of the switch points for quick set-up Robust housing for use in harsh industrial environments LED display for indication of the measured value
- Approvals: Other
- Display: Digital Display
- Electrical Output: Switch
- Features: Programmable
-
Description: New developed FS-300 flow switches is made of SUS304 material, with 3/4"FNPT threads, with proven accuracy, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit
- Electrical Output: Switch
- Operating Temperature: -4 to 248 F
- Process Media Type: Liquid
-
Description: series paddle flow switches is used for testing the fulid flow in pipe, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 199 to 257 F
- Normal State: Normally Open (NO), Normally Closed (NC)
-
Supplier: Cole-Parmer
Description: • Designed for pump control in various applications and pipe sizes
comes standard with multiple drag disks for expanded flow ranges • Can be used in isolated stand alone systems or as part of large complex systems • Use for metering chlorine to well water for - Electrical Output: Switch
- Operating Pressure: 250 psi
- Operating Temperature: 180 F
-
Supplier: Cole-Parmer
Description: • Designed for pump control in various applications and pipe sizes
comes standard with multiple drag disks for expanded flow ranges • Can be used in isolated stand alone systems or as part of large complex systems • Use for metering chlorine to well water for - Electrical Output: Switch
- Operating Pressure: 250 psi
- Operating Temperature: 180 F
-
Description: FSF-102 Plastic Flow Switches with Float Ball, this switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball
- Electrical Output: Switch
- Process Media Type: Liquid
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and
- Electrical Output: Analog Current
- End Fittings: Threaded
- Features: Programmable
- Interface Options: Serial / Digital
-
Supplier: ifm electronic gmbh
Description: For use in robot spot welding systems in the automotive industry Reliable detection of lost tips, burst pipes and leakage in the cooling system With flow meter to detect the amount of cooling water Pressure sensor to detect a sudden drop in pressure With cooling water
- Electrical Output: Switch
- Media Temperature Range: 14 to 158 F
- Operating Pressure: 145 psi
- Operating Temperature: 14 to 122 F
-
Supplier: ifm electronic gmbh
Description: For use in robot spot welding systems in the automotive industry Reliable detection of lost tips, burst pipes and leakage in the cooling system With flow meter to detect the amount of cooling water Pressure sensor to detect a sudden drop in pressure For controlling shut-off
- Electrical Output: Switch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 145 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Panametrics
Description: hazardous environments, such as petrochemical and chemical processing. Features: Economical non-intrusive flow measurement Hazardous (classified) location certifications Simple set-up and installation Suitable for wide range of pipe sizes and
- Velocity Flow Rate: -40.03 to 40.03 ft/sec
- Display: Digital Display
- Electrical Output: Analog Current, Frequency, Switch
- Features: Recorder / Totalizer Functions
-
Supplier: ifm electronic gmbh
Description: Precise measurement of flow, consumption and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With switching output, analogue output and pulse output Clearly visible 4-digit LED display
- Gas Volumetric Flow Rate: 0.0 to 1.76 SCFM
- Electrical Output: Switch
- End Fittings: Threaded
- Features: Programmable
-
Supplier: Panametrics
Description: gas bubbles and entrained solids. Features: Economical non-intrusive flow measurement Hazardous (classified) location certifications Simple set-up and installation Suitable for wide range of pipe sizes and materials Two-channel / two
- Velocity Flow Rate: -40.03 to 40.03 ft/sec
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
-
Supplier: Clark Solutions
Description: Use the 7000/8000 series flow meters for measuring the flow rate of liquids, gases, compressed air and steam in closed pipes. We also make indicating flow switches and flow transmitters for process indication and control. Meters feature a large easy to read
- Display: Analog Display
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Threaded, Other
- Features: Recorder / Totalizer Functions
-
Supplier: Qualitrol Company, LLC
Description: Designed to indicate “pump on” and “pump off” conditions within a forced cooling system. Select models also indicate flow direction. Up to two SPST or SPDT switches are available for control and/or alarm functions. Large dial face provides easy viewing and is magnetically
- Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® FPB100 Series flow sensor is the next generation in fluid measurement technology. This new sensor is an improvement on what is already an industry standard. It has the added functionality of various output options including flow switch, multi-functional pulse divider
- Velocity Flow Rate: Over 0.3000 ft/sec
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Threaded
- Features: Averaging / Multi-Insertion, Programmable
-
Supplier: Assured Automation
Description: The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Operating Pressure: 150 psi
-
Supplier: Spire Metering Technology
Description: -accuracy wall-mount ultrasonic flowmeter. It employees a pair of clamp-on ultrasonic transducers to measure the flow from outside of a pipe. Due to the non-intrusive nature of the clamp-on technology, there is no pressure drop, no moving parts, no leaks and no contamination. The
- Velocity Flow Rate: -32 to 32 ft/sec
- Aggressive / Corrosive Process Media: Yes
- Electrical Output: Analog Current, Switch
- End Fittings: Clamp
-
Supplier: Sierra Instruments, Inc.
Description: variations, which is ideal for highly accurate steam flow measurement. Maximize your steam productivity and lower your cost of ownership. Our vortex flow meters are also ideal for volumetric flow of water. Ideal for pipe sizes from 1.0 to 8.0 inches (DN25 to
- Gas Volumetric Flow Rate: 196000 SCFM
- Liquid Volumetric Flow Rate: 4280 GPM
- Display: Digital Display
- Electrical Output: Analog Current, Switch
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900
- Velocity Flow Rate: 0.0984 to 39.99 ft/sec
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Clamp
- Features: Recorder / Totalizer Functions
-
Supplier: jbj Techniques Limited
Description: » Safety cooler gives protection against cross flow contamination. » Sealed double tube technology. » 100% electronic monitoring. » Removable cover allows ease of cleaning internal water pipes. » Variety of
- Applications: Oil Heating / Cooling
- Primary Exchanger Material: Copper, Stainless Steel
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 225 was designed to detect and suppress fires that may occur at the conveyor belt drive. Frangible glass bulb designed sprinklers are continuously on guard for the presence of fire. When the sprinkler heads open, water starts to flow thru the branch lines. The water
-
Supplier: Zurn Industries LLC
Description: The Pressure-Tru® ZW4104SS 1-1/2" Pressure Reducing Fire Sprinkler Control Valve with Female Pipe Thread contains an integral supervisory switch. This factory set valve regulates pressure under both flow and no-flow conditions. Features And Benefits Non-field adjustable
- Media Description: Water (General)
-
Supplier: Zurn Industries LLC
Description: The Pressure-Tru® Z3004 2-1/2" Pressure Reducing Fire Sprinkler Control Valve with female pipe thread and supervisory switch is listed as a floor control valve in automatic sprinkler systems as well as a standpipe valve for class I and class III systems. Features And Benefits
- Media Description: Water (General)
-
Supplier: RS Components, Ltd.
Description: . Suitable for many liquids including water, beer and soft drinks. Totally non-metallic wetted components ideal for the metering of food based products and even ultra-pure water. Reliable and accurate. Supplied with 1.5m (approx.) cable Media Monitored = Liquid Device Type =
- Electrical Output: Switch
- Gas Volumetric Flow Rate Range: 0.0177 to 0.5297 SCFM
- Maximum DC Voltage Rating: 4.5 to 24 volts
- Operating Pressure: 145 psi
-
Supplier: RS Components, Ltd.
Description: switch on flow fall. Generally used as an indication that some thing is not working and can be found in cooling circuits, HVAC, Laser circuits, Thermal exchange (water chillers) Media Monitored = Gas, Liquid Device Type = Sensor/Switch without Indicator Minimum
- Electrical Output: Switch
- Gas Volumetric Flow Rate Range: 0.1942 to 0.2472 SCFM
- Maximum AC Voltage Rating: 250 volts
- Media Temperature Range: 230 F
-
Supplier: RS Components, Ltd.
Description: switch on flow fall. Generally used as an indication that some thing is not working and can be found in cooling circuits, HVAC, Laser circuits, Thermal exchange (water chillers) Media Monitored = Gas, Liquid Device Type = Sensor/Switch without Indicator Minimum
- Electrical Output: Switch
- Gas Volumetric Flow Rate Range: 0.1412 to 0.1942 SCFM
- Maximum AC Voltage Rating: 250 volts
- Media Temperature Range: 230 F
-
Supplier: RS Components, Ltd.
Description: switch on flow fall. Generally used as an indication that some thing is not working and can be found in cooling circuits, HVAC, Laser circuits, Thermal exchange (water chillers) Media Monitored = Gas, Liquid Device Type = Sensor/Switch without Indicator Minimum
- Electrical Output: Switch
- Gas Volumetric Flow Rate Range: 0.2648 to 0.3531 SCFM
- Maximum AC Voltage Rating: 250 volts
- Media Temperature Range: 230 F
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD DOR Series insertion paddle-wheel flowmeter/ flow monitor is a cost-effective means of accurately measuring the flow of water or water-like liquids in completely full, large diameter pipes. The paddle-wheel flowmeter/ flow monitor is inserted into
- Velocity Flow Rate: 1 to 33 ft/sec
- Electrical Output: Frequency, Switch
- End Fittings: Threaded
- Media Temperature Range: -4 to 212 F
-
Supplier: APV, An SPX Brand
Description: proven APV Butterfly valve range. The valve can be supplied with feedback signal indication with either proximity or micro switches, fitted in an optimal control unit or directly into the valve actuator yoke. The double seat ball valve DELTA DKR can be welded direct in the pipe lines
- Actuation: Pneumatic
- Connection: Bolt Flange
- Media Description: Water (General)
- Pressure Rating: 145 to 1450 psi
-
Supplier: ISC Sales, Inc.
Description: , quality construction and design assure clean effluent and protection for all downstream equipment. Applications include chemical. general industrial, oil and gas, and water. Duplex filters permit continuous operation, reducing overall operating costs. Flow can be switched back
- Features: Duplex
- Housing Material: Steel - Stainless, Other
- Industry Use: Other
- Maximum Pressure: 150 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: the BGF to be installed into both horizontal and vertical pipes. In standard configuration, the BGF is a purely mechanical meter suited for water and compressed gases in line sizes up to 3 inches. Electronic limit switches and/or an analog flow transmitter may be added if
- Gas Volumetric Flow Rate: 0.1765 to 647 SCFM
- Electrical Output: Switch
- End Fittings: Flanged
- Media Temperature: -40 to 302 F
-
Supplier: Thermocold Costruzioni Srl
Description: coils fins. • Copper/copper condensing coils. • Tinned copper/copper condensing coils. • BLYGOLD treates coils. • Soft start. LOOSE ACCESSORIES • Remote control display. • Flow switch. • Automatic water
- Compressor Motor Horsepower: 152 to 287 HP
- Condenser Cooling: Water-Cooled
- Cooling Capacity: 374 to 712 kW
- Full Load Amperage: 288 to 530 amps
Find Suppliers by Category Top
Featured Products Top
-
FCI’s broad line of flow switches detect, monitor and alarm on flow of all liquids and gases. Our flow switches are designed for accurate, highly repeatable trip-point sensitivity in water, oils, chemicals as well as air and any gas in industrial plants and processes (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
ultrasonic sensor Flow measurement of applications with ultra-pure water and water-based media with up to 10% additives The SU Puresonic detects flow rates of up to 1000 l/min with high precision. Thanks to ultrasound technology, this also applies to ultra-pure water with low (read more)
Browse Flow Meters Datasheets for ifm electronic gmbh -
The newly redesigned JM-3080 Jet-Set™ water jet drain cleaning machine from General Pipe Cleaners clears stubborn grease stoppages as well as lines clogged with sand, sludge and ice. It features a removable 300 ft. capacity hose reel to allow you to use the higher power of (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
in the flow line. This design has the sensing elements mounted directly in the flow section for exposure to the process flow. Inline flow switches are available in sizes from 1/4″ pipe through 4″ pipe and are provided with threaded male NPT ends as the standard mounting style (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
Water Control valves can also work with hydraulic actuators (also known as hydraulic pilots). These types of valves are also known as Automatic Control Valves. The hydraulic actuators will respond to changes of pressure or water flow and will open/close the valve. Flomatic also (read more)
Browse Water Valves Datasheets for Flomatic Valves -
highly reliable solution. Ideal for use in a wide range of nuclear power plant flow, level and temperature measurement applications, the FCI FLT93 FlexSwitch provides dependable critical equipment protection and plant integrity validation. Applications include: reactor core (read more)
Browse Flow Switches Datasheets for Fluid Components Intl. (FCI) -
Model VNS is the electromagnetic flow sensor that is compact and does not require any straight pipe length so that it can be easily built in the machines and systems. Chemical solutions including sodium hypochlorite, caustic soda, etc., can be measured. Due to its excellent small flow (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Water Jets vs. Cable Machines: What’s the difference? Question: We use cable drain cleaners at our facility, but my young guys keep telling me I should switch to high-pressure water jets to do the same job. Are they right? (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
expanded facilities, FCI has the right products for air/gas flow measurement, water/liquid/air/gas flow switching and alarms, and point level applications in municipal and industrial WWTP and WTP operations. Click here to download the guide. (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
Measuring flow without any obstacles: the SU Puresonic ultrasonic sensor Flow measurement of applications with ultra-pure water and water-based media with (read more)
Browse Ultrasonic Flow Meters Datasheets for ifm electronic gmbh
Conduct Research Top
-
Yuanben's Flow and Level Switches are Ideal for Water Treatment
Yuanben 's Flow and Level Switches are ideal for water treatment and all of the resins used are NSF listed for drinking water Applications. The most common use is for chlorinating or conditioning drinking water from a well or a storage tank. A Flow Switch is used to detect the water flow, usually
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
reduce its $60,000 annual maintenance and operations budget to target more funding on improving conservation and efficiency. Key advantages of clamp-on ultrasonic liquid flow meters for water usage applications include: Clamp-on sensors are very easy to install with no pipe intrusions. One meter
More Information Top
-
CR4 - Thread: water operated valve switch
If the water flows in the pipe the switch make contacts and the motor starts and push water to the overhead tank.
-
CR4 - Thread: Electronic Flow Switch Needed
I am having trouble finding an inexpensive electronic flow switch for 3/4" water pipe .
-
A probabilistic risk assessment of the LLNL Plutonium facility`s evaluation basis fire operational accident
An indirect annunciator of a fire in progress is a flow switch located in the sprinkler water supply piping .