-
Supplier: Georgia-Pacific Chemicals LLC
Description: A line of water-soluble UF resins specifically designed to meet individual customer needs such as good tensile, good tear and low emissions. Two types are available: 1) a patented, single-package resin that will not require latex modification and 2) a conventional resin
- Chemical / Polymer System Type: Phenolics (Melamine, Furan)
- Compound Type: Liquid
- Industry: Industrial
- Material Type / Grade: Thermoset
-
Supplier: MCG - Performance Polymers Division
Description: Hi-Selon is a water-soluble film made from polyvinyl alcohol. It is available in a wide range of types, from those that are soluble in cold water to those that are soluble in hot water, to respond to diverse needs. With its excellent heat-sealing property and
- Industry: Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
- Process Type: Film Grade Resin
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A line of patented, formaldehyde-free, water-soluble thermosetting resins specifically designed to meet individual customer needs for insulation in residential, commercial and industrial (C&I) construction.
- Chemical / Polymer System Type: Phenolics (Melamine, Furan)
- Compound Type: Liquid
- Industry: Industrial
- Material Type / Grade: Thermoset
-
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A line of water-soluble thermosetting phenol-formaldehyde resins specifically designed to meet individual insulation customer needs such as low emissions, cost-effectiveness, good recovery and strength.
- Chemical / Polymer System Type: Phenolics (Melamine, Furan)
- Compound Type: Liquid
- Industry: Industrial
- Material Type / Grade: Thermoset
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A line of formaldehyde-free water soluble thermosetting resins specifically designed to meet individual customer needs such as good tensile and tear and low emissions. These resins act as a single package and do not require post modification.
- Chemical / Polymer System Type: Phenolics (Melamine, Furan)
- Compound Type: Liquid
- Industry: Industrial
- Material Type / Grade: Thermoset
-
Supplier: Master Bond, Inc.
Description: MB600 adhesive is water soluble and does not leave any undesirable contaminants on the previously bonded surfaces. The product exhibits outstanding thermal stability up to 1500°F. If heated to higher temperatures i.e. above 1400-1500°F the product becomes quite water insoluble.
- Composition: Single Component System
- Cure Type / Technology: Thermosetting / Crosslinking
- Form: Liquid
- Industry: Semiconductors / IC Packaging, Electronics, Electrical Power / HV
-
Supplier: AGC Chemicals Americas, Inc.
Description: LUMIFLON® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other
- Filler Material: Unfilled
- Industry: Aerospace, Automotive, Composite Structures
- Process Type: Molding Resin
-
Supplier: Georgia-Pacific Corporation
Description: manufacture a complete line of water soluble UF resins specifically designed for wet laid glass mat products including roofing shingles, gypsum board, carpet tile backing and specialty applications. These UF resins are available as a patented single package resin
- Aldehydes: All Aldehydes, Formaldehyde
- Type: Base
-
Supplier: AGC Chemicals Americas, Inc.
Description: LUMIFLON® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other
- Filler Material: Unfilled
- Industry: Aerospace, Automotive, Composite Structures
- Process Type: Molding Resin
-
Supplier: Scientific Polymer Products, Inc.
Description: ) Fp (F) : >570 Tm (C) : 130 TSCA : TSCA listed Soluble in : Chloroform, Insoluble in water
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 2000 cP
-
Supplier: Scientific Polymer Products, Inc.
Description: ) Fp (F) : >570 Tm (C) : 140 TSCA : TSCA listed Soluble in : Chloroform, Insoluble in water
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 7000 cP
-
Supplier: Scientific Polymer Products, Inc.
Description: ) Fp (F) : >570 Tm (C) : 95 TSCA : TSCA listed Soluble in : Chloroform, Insoluble in water
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 4500 cP
-
Supplier: Scientific Polymer Products, Inc.
Description: ) Fp (F) : >570 Tm (C) : 117 TSCA : TSCA listed Soluble in : Chloroform, Insoluble in water
- Chemical / Polymer System Type: Specialty / Other
- Viscosity: 1000 cP
-
Supplier: AGC Chemicals Americas, Inc.
Description: LUMIFLON® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other
- Filler Material: Unfilled
- Industry: Aerospace, Automotive, Composite Structures
- Process Type: Molding Resin
-
Supplier: Wacker Chemical Corp.
Description: SILRES® H44 is a powdered silicone resin with excellent solubility in various organic solvents and good compatibility with organic resins. Special features solvent-free, solid phenylmethyl polysiloxane resin high solubility in organic solvents fast
- Chemical / Polymer System Type: Silicone
- Composition: Single Component System
- Form: Pellets / Solid Form
- Industry: Optoelectronics / Photonics, Electronics
-
Supplier: AGC Chemicals Americas, Inc.
Description: LUMIFLON® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
- Cure / Dry Temperature: 73.4 F
- Features: Chemical / Oil Resistant, Weather / UV Resistant
- Form: Liquid
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of water soluble extractable residue from particulate ion-exchange resins based on elevated temperature extraction and gravimetric determination of residue. 1.2 The values stated in SI units are to be regarded as standard. No other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-746 is a water extendable emulsion of a PTFE/ resin mixture designed for use as a mandrel lubricant for flexible EPDM, nylon, and polypropylene mandrels. This product represents a safe and economically attractive replacement for conventional solvent based mandrel lubricants. It
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: MCG - Performance Polymers Division
Description: GOHSENX™ is a line of advanced polyvinyl alcohol resins which have been modified for a variety of special functions. Its water resistance or excellent dispersion properties are both caracteristics that conventional PVOH doesn't possess. GOHSENX™ Series
- Industry: Industrial, Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
- Process Type: Film Grade Resin
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of water soluble extractable residue from particulate ion-exchange resins based on elevated temperature extraction and gravimetric determination of residue. 1.2 This standard does not purport to address all of the safety concerns, if
-
Supplier: ASTM International
Description: This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It includes provisions for adhesive selection based on satisfactory machining characteristics on specific
-
Supplier: ASTM International
Description: This specification covers starch, dextrin, casein, resin base, and other liquid adhesives (excepting pressure-sensitive types) used for sealing the top flaps of fiberboard shipping cases. It includes provisions for adhesive selection based on satisfactory machining characteristics on specific
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-414 is a water based resin emulsion intended for use as a release coating in rubber molding processes and as an antitack coating for uncured rubber. This product represents an economically attractive replacement for the conventional release and antitack/antistick agents used in in
- Type: Water Soluble / Emulsion
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-507 is a resin emulsion intended for use as a release coating for a variety of composite materials. This product represents a safe and economical replacement for conventional solvent-based coatings. It is designed for use on room temperature surfaces. MAC-507 contains no silicone oils,
- Type: Water Soluble / Emulsion
-
Supplier: MCG - Performance Polymers Division
Description: GOHSENOL™ (PVOH/PVA) is the brand name of our Polyvinyl alcohol. It is a water soluble synthetic resin with excellent adhesive strength, film formability and chemical stability. Since its foundation in 1927, The Nippon Synthetic Chemical Industry Co Ltd, now Mitsubishi Chemical
- Industry: Industrial, Medical / Food (FDA)
- Material Type / Grade: Thermoplastic
- Process Type: Film Grade Resin
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-863 is water based mixture of a polymeric resin supplied as a concentrate, which has proven to be an extremely effective anti-stick coating for uncured rubber stock. It furnishes a thin, colorless coating that can be used with black and colored stock and will not contaminate the
- Type: Micro-dispersion, Water Soluble / Emulsion
-
Supplier: Techsil Limited
Description: BJB RF-5215 is a water-soluble parting film (PVA) recommended for separation between polyester, epoxy and polyurethane resins from various mold surfaces. It is typically applied by a siphon cup spray gun, but can also be brushed or painted on. After the part has been separated from the
-
Supplier: Innovation Polymers
Description: . Water soluble gels eventually dry and the coupling effect is reduced and then lost. Innovation Polymers has developed a new ultrasonic couplant that permits long term probe placement without significant coupling losses. The material is a high viscosity liquid polymer with virtually
- Compound Type: Liquid
- Industry: Other
- Material Type / Grade: Elastomer / Rubber
- Viscosity: 190000 cP
-
Supplier: CIMCOOL
Description: PRODUCTO DC-801 is a water soluble multi-purpose citrus cleaner and degreaser.
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 2 to 100 %
- Full Strength (Undiluted) Use: Yes
- Industry Applications: In-process / Clean-In-Place (CIP), Other
-
Supplier: M.J. Gordon Co.
Description: theproduct you manufacture or the type of molding process you perform, ourquality products will improve your operation. Offers uniformity, control, and convenience of aerosol spray. Enhances properties of highly engineered plastic resins.Tensile strength and displacement either
- Applications / Function: Electrical / Electronic
- Chemistry / Constituents: Natural (Vegetable Oil / Animal Fat), Wax / Stearate
- Features: Aerosol / Spray
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Celanese Corporation
Description: Aqueous formaldehyde solutions, known commercially as formaldehyde, are clear, colorless liquids at normal storage temperatures with a very pungent odor. They are available in concentrations from 37% to 50% weight percentage and are soluble in water, lower alcohols, and ether. The
- Form: Liquid / Solution
-
Supplier: Techsil Limited
Description: TB2890D is a clear industrial gasket remover manufactured by ThreeBond. This grade is a non-volatile, non-flammable and harmless cleaner, designed to remove solid and liquid resins. ThreeBond 2890D us a water soluble product with high cleaning and dissolving power, offering
-
Supplier: Hydrofarm, Inc.
Description: Concentrated Water-Soluble Plant Food with marinebird fossilized guano and steamed bone meal. Bloom MasterTM is a concentrated water-soluble bud & bloom plant food supplement designed to increase the production of blooms, essential oils, resins and fragrances of flowering and
- Applications: Agriculture
- Form: Liquid / Solution, Powder
-
Supplier: MacDermid Alpha Electronics Solutions
Description: on a water soluble resin and does not contain organic acid activators. ALPHA 870-25 is recommended for mass soldering applications where traditional organic water soluble fluxes are considered too corrosive. It has excellent characteristics for foam application and
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Esprix Technologies
Description: EspriJET IJ-Resin Dispersions (water based urethane dispersion) clear glossy and matte grades available self and externally crosslinkable self dye and pigment fixable alcohol and water reducible solvent inkjet grades available
- Industry: Identification / Marking
Find Suppliers by Category Top
Featured Products Top
-
. Water soluble gels eventually dry and the coupling effect is reduced and then lost. Innovation Polymers has developed a new ultrasonic coupling that permits long term probe placement without significant coupling losses. The material is a high viscosity liquid polymer with virtually no (read more)
Browse Datasheets for Innovation Polymers -
coagulants for industrial water treatment applications. Thickeners for Personal Care Ethoxylated monomers are able to modify the surface activity of water-soluble polymers used in cosmetic and thickening applications. (read more)
Browse Specialty Polymers and Resins Datasheets for Gelest, Inc. -
Investment Casting We pour aerospace castings in stainless steel, alloy steel, aluminum alloys, titanium, and superalloys with sizes ranging from a few ounces to 100 pounds. We have multiple core strategies such as water-soluble and ceramic cores to suit the design (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc.
More Information Top
-
Water-Soluble Resins
WATER SOLUBLE RESINS .
-
Phenolic Resins: A Century of Progress
Low MW water soluble resin Water .
-
Waterborne Coatings Based on Renewable Oil Resources: an Overview
The production of full-gloss water-thinnable paints from polymer emulsions and the advantages and disadvantages of water soluble resins as media for water- thinned gloss paints were described by Hunt et al. in 1970 [31].
-
Development of high performance, waterborne coatings. Part I: Emulsification of epoxy resin
Water soluble resins are mainly used for the exterior coatings while water dispersible resins are used for the interior coatings of DWI cans.
-
Industrial and Specialty Papers, Volume 2, Manufacture
Water soluble resins suitable for saturating include: Polyvinyl alcohol Polyvinyl ethers .
-
Adhesives
Water (for water soluble resins ).
-
Hydrophilic Matrix Tablets for Oral Controlled Release
POLYOX water soluble resins .
-
Properties of composites based on the epoxy aliphatic resin DEG-1
Along with various types of epoxy resins and their compounds (ED 20, E 40, EKR 22, etc.), the domestic chemical industry produces epoxy water soluble resin of brands DEG 1, TEG 1, and DUDEG.
-
Industrial and Specialty Papers Volume 3, Applications
Water Soluble Resins , Reinhold.
-
The Chemical Formulary, Volume 4
In addition, there are :now available several types of water soluble resins which serve excellently in this role_ As water solutions of these products are unstable as well as excellent culture media for bacteria and mold growths, adequate amounts of preservatives must …