-
Supplier: OMEGA Engineering, Inc.
Description: . Construction: – Windings double dipped and cured in polyester insulating varnish – Anti-rust coated rotor to protect against corrosion – Double-lip shaft seals plus V-ring shaft slingers – Internal bearing retainer – Laser-etched full-fact name plates –
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power
- Continuous Torque: 0.7000 to 5.9 In-lbs
- Design Units: English
- Diameter / Width: 0.8600 inch
-
Supplier: Admix
Description: (#73-01) and USDA-AMS Standards Arbor Design for Direct Drive Units Offers Flexibility: Both 1" and 1.25" shaft diameters available for extended shaft lengths Shaft can be easily removed without disassembly of entire bearing frame Shaft is held in place with
-
Supplier: U.S. Plastic Corporation
Description: , 30-amp draw for, on average, an hour of operation without restarting the engine (Times may vary). Its impeller with topside repelling vanes keeps grit away from the shaft seal making it dependable. It can handle solids up to 1/16". It is also submersible with watertight o-ring
-
-
Supplier: Waterman Industries, Inc.
Description: required for installation, and have a stainless steel seat. The stainless steel valve shaft is keyed and bolted to the disc with stainless steel fasteners. Stainless steel tapered pins are available when required. Packing glands are usually bronze with chevron-type packings. Sleeve
- Valve Type: Butterfly Valves
-
Supplier: Waterman Industries, Inc.
Description: required for installation, and have a stainless steel seat. The stainless steel valve shaft is keyed and bolted to the disc with stainless steel fasteners. Stainless steel tapered pins are available when required. Packing glands are usually bronze with chevron-type packings. Sleeve
- Valve Type: Butterfly Valves
Find Suppliers by Category Top
Featured Products Top
-
attach to the seal housing. Inside is a rotating seal face assembly, consisting of replaceable rotors and drive elastomer. The elastomer and rotors interlock, forming an air and watertight seal. The low-friction rotating seal faces are at right angles to the shaft and in full contact with the (read more)
Browse Mechanical Seals Datasheets for MECO Shaft Seals -
Machined race needle roller bearings are manufactured from bearing quality steel and available with multiple seal configurations. Needle bearings have a lubrication groove with radial holes on both the inner and outer rings for re-lubrication through the housing or shaft. Custom designs (read more)
Browse Needle Roller Bearings Datasheets for Changzhou Mouette Machinery Co., Ltd. -
The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
HS25 Series The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65 environmental ratings, a rugged metal housing, and a (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
. The standard duty ball bearing inserts feature dual seals with an antirotation device. Both set screw type and locking collar type ball bearing inserts are made to fit shaft diameters .1/2" to 4". The overall diameter of the bearings range from 1.5728" to 7 (read more)
Browse Insert Bearings Datasheets for Quality Bearings & Components -
bearings, axial deviation and angular deviation within a certain range can be allowed. Self-aligning ability: Spherical roller bearings have good self-aligning ability, which can automatically adjust the relative position of the shaft and housing to reduce the stress and friction on the shaft (read more)
Browse Roller Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
Labyrinth Seals Seal solutions can make a big difference in the way your rotating equipment performs. Our business is servicing our customers’ needs for the repair and manufacture of labyrinth seals and bearings for turbomachinery, either in-kind or customized to your (read more)
Browse Labyrinth Seals and Clearance Seals Datasheets for Miba Industrial Bearings -
Insert-A-Shaft® series boasts easy installation by sliding, user supplied, keyed shafts through the gear box bores. The user's application will be turning right angles in no time. Each added shaft is supported by sealed ball bearings making them suitable for high-speed operation (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Flooded Lubrication The conventional method of lubricating tilt pad thrust bearings is to flood the housing with oil, using an orifice on the outlet to regulate the flow and maintain pressure. To minimize leakage, seal rings are required where the shaft passes through (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Waukesha Bearings
More Information Top
-
A controlled-temperature plankton wheel
This difficulty was overcome by machining a groove inside the PTFE bearing to allow an "O" ring to fit between the shaft and bearing , providing a watertight seal .
-
Determination of Ice Forces with Centrifuge Models
The mo- tor was mounted within a watertight cabinet in the test container, and the drive shaft passed through the container wall by means of a bearing and seal .
-
Bragg reflector geometries for colorimetric orientation and deformation sensing
…not changing, but even then it can be challenging to accomplish due to the large size and weight of the shaft , the large distances separating the various bearings and supporting structures, and … need to penetrate multiple watertight boundaries through small, sealed openings.
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section B > [FDBKF2005051111001...
…of tailshafts are conducted to determine: (1) evidence of undue wear on the liner or bearing; (2) cracks in the shaft or liner; and (3) that the watertight integrity of the through-hull assembly (gland, bearing , and seals ) remains satisfactory for continued…