Tru64 Unix-Oracle9i Cluster Quick Reference

Clusters in Tru64 UNIX 5.x require shared operating system disks. These can be either SCSI or Fibre Channel. This document covers the Compaq Fibre Channel controller, StorageWorks HSG80. It is important to plan the disk configuration used for the operating system and Oracle database. Consider the number of controllers, filesystem layout, and expected disk performance. Overall Oracle performance will be directly proportional to good disk I/O configuration.
This chapter outlines common commands used to manage Compaq StorageWorks RAID controllers. Most examples will work on HSZ70 (SCSI), HSZ80 (SCSI), HSG80 (fibre), and the new HSV110 controllers. The basic concepts are the same for all controllers.
| Timer | Plan 40 Minutes to Configure One RAID Controller with 36 Disks |
RAID controller hardware overview
Add disks to RAID controller
Create Tru64 UNIX cluster disks
Create Oracle database disks
Create raidsets
Raidset partitioning example
Initialize raidsets
Create units
Using wwidmgr quickset
Once the operating system disks are planned, the remaining storage should be configured for Oracle.
| Tip | Purchase a terminal server to connect all storage for configuration and future monitoring. Large configurations or lights-out data centers require some form of remote access for manageability. A software package to monitor and record all console activity and character output is essential for a lights-out data center. |
Tru64 UNIX clusters require separate disks on a shared bus. The recommended disk sizes are shown in Figure 2-1. The Tru64 UNIX Install disk is used for the initial installation from CD-ROM and...