Tru64 Unix-Oracle9i Cluster Quick Reference

The hardware installation should be complete along with the storage configuration containing member boot device before proceeding with the Tru64 UNIX installation.
The initial installation from CD-ROM creates an installation disk which will be used to create the cluster root disk. From the cluster root multiple member disks are created.
| Timer | Plan 1 Hour and 30 Minutes to Install Tru64 UNIX |
Complete the template in Table 3-1 for your new system. This information will be used for the Tru64 UNIX installation and the cluster configuration.
| Category | Example | New System |
|---|---|---|
| Cluster Alias Hostname | rac | |
| Host 1 Hostname | rac1 | |
| Node 2 Hostname | rac2 | |
| Domain Name | my.domain.com | |
| Cluster Alias IP Address | 192.168.1.50 | |
| Node 1 IP Address | 192.168.1.51 | |
| Node 2 IP Address | 192.168.1.52 | |
| DNS Server IP Address | 192.168.200.100 | |
| NTP IP Address | 192.168.200.25 |
Boot Tru64 UNIX installation CD
Install base operating system
Define hostname and root password; set system date and time
Verify/set disk partition information
Confirm software subsets for installation
Installing software subsets
UNIX license management
Network configuration
Create UNIX profile for Oracle
| Note | The Tru64 UNIX installation can be run using a graphical interface (X Windows) requiring a graphics adapter in the server. The Tru64 UNIX installation has a text-based installer for systems without graphics adapters. The text-based installation is universal to all AlphaServers and is documented in this chapter. The installation process is the same for either install method. |
| Reference |