Tru64 Unix-Oracle9i Cluster Quick Reference

A cluster is defined as two or more systems interconnected for a combination of high availability, scalability, and redundancy.
Compaq Tru64 UNIX 5.x clusters are built starting with a single-node installation followed by adding cluster software and licenses. Additional cluster members can be added to the cluster without having the physical hardware attached.
| Timer | Plan 10 Minutes for Hardware Review |
| Note | Tru64 UNIX 5.1A currently supports a maximum of eight nodes. Look for higher node counts to be supported in future releases. |
The AlphaServer hardware family ranges from single CPU workstations through multi-CPU and large memory enterprise servers. Table 1-1 provides a quick summary of available servers, current as of February 2002.
| Model | CPU Speed | Max CPUs | CPU Cache | Max RAM | Max PCI Slots |
|---|---|---|---|---|---|
| DS20E | 833 | 2 | 8MB | 4GB | 6 |
| ES40-1 | 833 | 4 | 8MB | 16GB | 6 |
| ES40-2 | 833 | 4 | 8MB | 32GB | 10 |
| ES45 | 1000 | 4 | 8MB | 32GB | 10 |
| GS80 | 1001 | 8 | 8MB | 64GB | 56 |
| GS160 | 1001 | 16 | 8MB | 128GB | 112 |
| GS320 | 1001 | 32 | 8MB | 256GB | 224 |
See the Compaq Web site http://www.compaq.com/alphaserver for the latest hardware information.
Mixed clusters refer to two or more different Alpha systems forming a cluster. A mixed cluster containing a GS140 and a GS160 is supported but not recommended for a Oracle RAC. Oracle clusters should be balanced with the same CPU speed, memory, and I/O capabilities.
Clusters can be built with either Fibre Channel or SCSI adapters that are connected to all cluster members. Examples throughout...