Tru64 Unix-Oracle9i Cluster Quick Reference

Chapter 6: Filesystem Configuration

AdvFS Overview

In this chapter the AdvFS filesystems will be created for users' home directories and Oracle data files. AdvFS provides a Direct I/O feature that allows Oracle to read and write to filesystems without the overhead of a UNIX file system buffer cache. Oracle buffers database blocks, so the operating system does not need to buffer these too. For applications other than Oracle, UBC is beneficial. The performance of Direct I/O is similar to raw I/O performance with the benefit of simplified file management. For clusters the cluster file system (CFS) is shared with all members. Traditionally, each user had separate home directories and Oracle binaries common only to the individual node. CFS allows users to have the same home directory structure every time they connect to the cluster. Oracle can be installed once, making management easier.

Note

UFS filesystems are not recommended or supported for Oracle9 i Cluster installations on Tru64 UNIX.

Timer

Plan 10 Minutes for AdvFS Filesystem Configuration

Quick Summary

  • Create a new file domain

  • Create a fileset

  • Add entry to fstab

  • Mount the fileset/domain

  • View file domain information

  • AdvFS Management

Reference

For more information on AdvFS see:

  • Tru64 UNIX AdvFS Administration
    Part Number: AA-RH96B-TE, August 2000
    Product Version: Tru64 UNIX Version 5.1 or higher
    Compaq Computer Corporation

  • Tru64 UNIX File System Administration Handbook
    Steven M. Hancock
    Paperback, Digital Press, November 2000

Direct I/O

Tru64 UNIX 5.1 supports a feature that allows read and write I/O operations to bypass the unified buffer cache (UBC). This...
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
Category: Network Servers
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.