Ultra Low-Power Electronics and Design

Chapter 5: Energy-Efficient Shared Memory Architectures for Multi-Processor Systems-on-Chip

Kimish Patel Alberto Macii,
Politecnico di Torino;
Massimo Poncino,
Universit di Verona

OVERVIEW

Most current multi-processor systems-on-chip (MPSoC) platforms do rely on a shared-memory architectural paradigm. The shared memory, typically used for storage of shared data, is a significant performance bottleneck because it requires explicit synchronization of memory accesses which can potentially occur in parallel. Multi-port memories are a widely-used solution to this problem; they allow these potentially parallel accesses to occur simultaneously. However, they are not very energy-efficient, since their performance improvement comes at an increased energy cost per access. We propose an energy-efficient architecture for the shared memory that can be used as an alternative to multi-port memories, and combines their performance advantage with a much smaller energy cost. The proposed scheme is based on the application-driven partitioning of the shared address space into a multi-bank architecture. This optimization can be used to quickly explore different power-performance tradeoffs, thanks to simple analytical models of performance and energy. Experiments on a set of parallel benchmarks show energy-delay product (EDP) savings of 50% on average, measured on a set of standard parallel benchmarks.

Keywords: Multi-Processor Systems, Shared Memory, Systems-on-Chip.

5.1 INTRODUCTION

Modern design paradigms for MPSoCs are pushing towards architectures which are fully distributed and that work as general networks, based on a modular layered architecture, and that are able to support non-deterministic communications. Such architectures, called Networks-on-Chips (NoCs) [1]. have been devised as an answer to the scaling of SoC complexity, especially in terms of the increased...
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
Category: RapidIO Products
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.