Help with Leveling Feet, Pads, and Glides specifications:
Type
Back to Top
|
|
| ||
| Machine Mount Type | |||
| Your choices are... | |||
| Glide | Glides have a smooth, non-marring surface for protecting flooring or carpeting. They are used with cabinets, chairs, and other items that are frequently moved. | ||
| Leveling Foot | Leveling feet are discs of various shapes and sizes that have a threaded stud for mounting to and adjusting the level of the machine. Some leveling feet offer dampening pads for vibration isolation and swivel connections for uneven floor applications. | ||
| Leveling Pad | Leveling pads are discs of various shapes and sizes that have a recess for a leveling stud. Some leveling pads offer dampening pads for vibration isolation and swivel connections for uneven floor applications. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Application
Back to Top
|
|
| ||
| Application | |||
| Your choices are... | |||
| Floor Protection | Devices designed to protect flooring or carpeting, or facilitate moving of furniture. | ||
| Leveling | Devices have features to adjust the distance from the bearing surface to the machine-mount surface. They are used for leveling, or to compensate for uneven surfaces. | ||
| Precision Leveling | Devices are designated by the manufacturer as appropriate for precision leveling applications. | ||
| Vibration Isolation | Device has dampening features for vibration isolation. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||
Specifications
Back to Top
|
|
| ||
| Maximum Load Capacity (Per mount) | Maximum load capacity is the maximum weight that each mount can handle. It is not the overall weight of the machine. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
| Height or Thickness (Before loading) | This is the height or thickness of the device. | ||
| Search Logic: | User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria. | ||
Features
Back to Top
|
|
| ||
| Features | |||
| Your choices are... | |||
| FDA Certified | Devices have been certified by the U.S. Food and Drug Administration (FDA). | ||
| Metric Design | The design of the device is in metric units. It has metric threads, metric clearance holes, or other geometric sizes denominated in metric units. | ||
| Oil Resistant | Devices are resistant to oil products. | ||
| Stainless Steel Construction | Devices are made from stainless steel for resistance to chemical corrosion, or for sanitary applications. | ||
| Swivel Head | Devices have a swivel head for bearing on uneven surfaces. | ||
| Threaded Stud | Devices have one or more threaded studs for attachment to a machine or support structure. | ||
| Other | Other unlisted, specialized, or proprietary features. | ||
| Search Logic: | All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches. | ||