Threaded Stud Leveling Feet, Pads, and Glides

104 Results
Tapped Leveling Pads -- 32501
from Jergens, Inc.

Jergens Tru-Center ™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products are... [See More]

  • Features: Metric; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 2300.00
Leveling Feet -- KA
from Imao-Fixtureworks

Features. The stainless steel verson is excellent in anti-corrosion and water resistance. [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 674.40 to 1124.00
ADJUSTABLE GLIDE - MKP-32 -- MKP-32
from Sugatsune America, Inc.

Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Load Capacity: 352.00
  • Type: Leveling Foot
Threaded Leveling Pads -- 32521
from Jergens, Inc.

Jergens Tru-Center ™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products... [See More]

  • Features: Metric; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 2300.00
Leveling Feet with Rubber Pad -- KA
from Imao-Fixtureworks

Features. Use the cross slot provided on the bottom and the hex nut above the foot for installation. The cushioned rubber pad prevents slippage, and is lightly vibration-proof with resistance to liquid. [See More]

  • Features: Metric; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 674.40 to 1573.60
ADJUSTABLE GLIDE - MKP-40 -- MKP-40
from Sugatsune America, Inc.

Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Load Capacity: 352.00
  • Type: Leveling Foot
Leveling Feet, Heavy-duty -- KA
from Imao-Fixtureworks

Features. Use KACP Leveling-Feet Fixing Plates to secure Heavy-Duty Leveling Feet to the ground. [See More]

  • Features: Metric; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3372.00 to 8992.00
ADJUSTABLE GLIDE - MKP-50 -- MKP-50
from Sugatsune America, Inc.

Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Load Capacity: 264.00
  • Type: Leveling Foot
Plastic Leveling Feet -- LVA100 / LVE100
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments,food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 5620.00
ADJUSTABLE GLIDE - MKR-32 -- MKR-32
from Sugatsune America, Inc.

Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Load Capacity: 88.00
  • Type: Leveling Foot
Plastic Leveling Feet -- LVA125, LVE125
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 6294.40 to 8992.00
ADJUSTABLE GLIDE - MKR-40 -- MKR-40
from Sugatsune America, Inc.

Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Load Capacity: 132.00
  • Type: Leveling Foot
Plastic Leveling Feet -- LVA60 / LVE60
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3147.20 to 4046.40
ADJUSTABLE GLIDE - MKR-50 -- MKR-50
from Sugatsune America, Inc.

Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]

  • Features: Threaded Stud
  • Load Capacity: 132.00
  • Type: Leveling Foot
Plastic Leveling Feet -- LVA70 / LVE70
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3147.20
GLIDE - TG-20 -- TG-20
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 11. Length or Depth of Item when closed (mm) 20. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 21. Height of Item (in) 0.875. Width of Item (mm) 20. Width of Item (in) 0.8125. Load Capacity (kg) 100. Load... [See More]

  • Features: Threaded Stud
  • Load Capacity: 220.00
  • Type: Leveling Foot
Plastic Leveling Feet -- LVA80 / LVE80
from Imao-Fixtureworks

Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]

  • Features: Metric; Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3596.80 to 4046.40
GLIDE - TG-20WT -- TG-20WT
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 11. Length or Depth of Item when closed (mm) 20. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 21. Height of Item (in) 0.875. Width of Item (mm) 20. Width of Item (in) 0.8125. Load Capacity (kg) 100. Load... [See More]

  • Features: Threaded Stud
  • Load Capacity: 220.00
  • Type: Leveling Foot
GLIDE - TG-30 -- TG-30
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 25. Length or Depth of Item when closed (mm) 30. Length or Depth of Item when closed (in) 1.1875. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 30. Width of Item (in) 1.1875. Load Capacity (kg) 150. Load... [See More]

  • Features: Threaded Stud
  • Load Capacity: 330.00
  • Type: Leveling Foot
GLIDE - TG-30WT -- TG-30WT
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 25. Length or Depth of Item when closed (mm) 30. Length or Depth of Item when closed (in) 1.1875. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 30. Width of Item (in) 1.1875. Load Capacity (kg) 150. Load... [See More]

  • Features: Threaded Stud
  • Load Capacity: 330.00
  • Type: Leveling Foot
GLIDE - TG-40 -- TG-40
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 36. Length or Depth of Item when closed (mm) 40. Length or Depth of Item when closed (in) 1.625. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 40. Width of Item (in) 1.625. Load Capacity (kg) 180. Load... [See More]

  • Features: Threaded Stud
  • Load Capacity: 396.00
  • Type: Leveling Foot
GLIDE - TG-40WT -- TG-40WT
from Sugatsune America, Inc.

Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 36. Length or Depth of Item when closed (mm) 40. Length or Depth of Item when closed (in) 1.625. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 40. Width of Item (in) 1.625. Load Capacity (kg) 180. Load... [See More]

  • Features: Threaded Stud
  • Load Capacity: 396.00
  • Type: Leveling Foot
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-150 -- SDY-MS-30-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2650. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 200. Height of Item (in) 7.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 5500.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE - SDY-MS-30-200 -- SDY-MS-30-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2950. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 250. Height of Item (in) 9.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 5500.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-24-150 -- SDY-MAS-24-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1750. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 197. Height of Item (in) 7.8125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 4400.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-24-200 -- SDY-MAS-24-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1910. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 247. Height of Item (in) 9.75. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 4400.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-30-150 -- SDY-MAS-30-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2240. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 202. Height of Item (in) 8. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. Load... [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 5500.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT - SDY-MAS-30-200 -- SDY-MAS-30-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2540. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 252. Height of Item (in) 9.9375. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 5500.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-20-100 -- SDY-MASR-20-100
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 980. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 158. Height of Item (in) 6.25. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3300.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-20-150 -- SDY-MASR-20-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1080. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 208. Height of Item (in) 8.25. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3300.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-20-200 -- SDY-MASR-20-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1180. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 258. Height of Item (in) 10.1875. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3300.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-24-150 -- SDY-MASR-24-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1300. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 219. Height of Item (in) 8.625. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 4400.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE WITH SWIVEL BOLT, NON-MARRING - SDY-MASR-24-200 -- SDY-MASR-24-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1460. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 269. Height of Item (in) 10.625. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 4400.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-24-150 -- SDY-MSR-24-150
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2140. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 206. Height of Item (in) 8.125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 4400.00
HEAVY DUTY STAINLESS STEEL LEVELING GLIDE, NON-MARRING - SDY-MSR-24-200 -- SDY-MSR-24-200
from Sugatsune America, Inc.

Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2300. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 256. Height of Item (in) 10.125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 4400.00
Jig Feet Leveling Assemblies
from Carr Lane Manufacturing Co.

Heavy-duty leveling assembly includes a radius-head screw, tapped plate, and hex nut. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 6400.00
Leveling Mounts -- J-16461-4
from Western Rubber & Supply, Inc.

Neoprene compounded to resist oil, ozone and caustic material [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 1000.00
Adjustable Foot 8 D40 PA -- 0.0.603.33
from item America, LLC

Adjustable Foot 8 D40 PA is height-adjustable and is used for tables and light pieces of equipment constructed using round Profiles 8 D40. [See More]

  • Features: Metric; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 0.98
Steel HD w/ Vibration Pad -- LPS-1140
from Monroe Engineering

Reduces Transmitted Vibration up to 98%. Suitable for High Precision and Computerized Machinery. Plated Yellow Zinc Dichromate. Available in Stainless. Light and Medium Duty Styles Available. Special Sizes Available Upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Threaded Stud
  • Application: Leveling; Precision Leveling; Vibration Isolation
  • Type: Leveling Foot
  • Load Capacity: 995.00
Light Duty Leveler -- LLD-S- A-801
from Magnus Mobility Systems, Inc.

For peripherals, test equipment etc. up to 500 lbs [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 75.00
Level Mount - Reg. Handle Type (Metric) -- V11Z12MLM11
from Advanced Antivibration Components - AAC

HANDLE:Cast Iron, Painted. BOLT & NUT: Steel, Zinc Plated. HOUSING: Cast Iron, Painted. ISOLATOR: Neoprene [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 630.63
Leveling Feet -- 95LF12S-371620
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Features: Threaded Stud; Steel Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 2.00
Leveling Screws -- ABS100
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 3.94
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-0 [HVTL-0 from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.70
Jig Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, medium-duty leveling foot with a removable pad. Pad rotates and pivots freely with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 6400.00
Adjustable Foot 8 PA -- 0.0.196.64
from item America, LLC

Adjustable Foot 8 PA is a height-adjustable foot for tables and light equipment. The height can be adjusted without the need for tools by simply turning the lower part of the foot. [See More]

  • Features: Metric; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 337.20
Steel Leveling Mount -- LPS-190
from Monroe Engineering

Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 700.00
Thermoplastic Group Leveler -- LHD-N-J-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 4500.00
Leveling Carry Mount (Metric) -- V10Z44MCM200
from Advanced Antivibration Components - AAC

CARRY MOUNT is a moveable mount in which the rubber mount is incorporated with a rotating ball. They allow movement of machines and give excellent vibration-free installations. [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 441.00
Leveling Feet -- 95LFL23S-371620
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Features: Threaded Stud; Steel Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 2.00
Leveling Screws -- ABS150
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 5.91
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-00N [HVTL-00N from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.53
Padded Zinc Plated Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad and integral stud. Stud and ball are one solid piece. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 1800.00
Steel Low Profile Mount -- LPS-1200
from Monroe Engineering

Designed for Medium & Heavy Duty Applications. Zinc Plated Steel. Available in Stainless. Dampening Pads Available upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Threaded Stud
  • Application: Leveling; Vibration Isolation (optional feature)
  • Type: Leveling Foot
  • Load Capacity: 2000.00
Thermoplastic Group Leveler -- LLD-N-G-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 450.00
Leveling Mount (Inch) -- V10R12-R22
from Advanced Antivibration Components - AAC

ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2. BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength. BOLT: SAE Grade No. 5 Heat-Treated. FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf) [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 500.00
Leveling Screws -- ABS250
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 9.84
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-00SS [HVTL-00SS from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.53
Stainless Steel Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 10000.00
Steel Non-Skid Leveling Mount -- LPS-1100
from Monroe Engineering

Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud; Non-Skid
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 550.00
Thermoplastic Group Leveler -- LMD-N-H-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 2250.00
Leveling Mount (Inch) -- V10Z12-MA00120
from Advanced Antivibration Components - AAC

ISOLATOR: Oil-Resistant Neoprene. BASE: Cast Iron. FOR LOADS OF: 120 to 1600 Pounds (54.4 to 725.4 kgf). CHARACTERISTICS: The mounts consist of a high-quality, nonskid, neoprene isolation element yielding 1/8 in. (3.2 mm) deflection at rated load, rugged load-bearing top casting and hardware... [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 120.00
Leveling Screws -- ABS300
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 11.81
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-0SS [HVTLE-0SS from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 800.00
Steel Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 18000.00
Leveling Mount (Inch) -- V10Z25-0139-1
from Advanced Antivibration Components - AAC

FOR COMPRESSION LOADS ONLY. STAINLESS STEEL MESH. CORROSIVE ENVIRONMENT. FOR LOADS OF 100 TO 10000 POUNDS. CHARACTERISTICS: The mounts consist of two rugged meehanite castings, a resilient pad of knitted stainless steel mesh and pressed steel baseplate. The leveling screw seats into the bottom... [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 250.00
Leveling Screws -- ABS350
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 13.78
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-2 [HVTLE-2 from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3750.00
Zinc Plated Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 18000.00
Leveling Mount (Inch) -- V10Z25-LM3
from Advanced Antivibration Components - AAC

FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf). INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling bolts to the mounting. Lower the machine and ensure that the total weight is carried by all of the mounts. [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 1102.50
Leveling Screws -- ABS400
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 15.75
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-2N [HVTLE-2N from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3750.00
Leveling Mount (Metric) -- V12Z24M080094
from Advanced Antivibration Components - AAC

STUD, NUT & WASHER: Steel, Zinc Plated. BASE: Steel, Zinc Plated. ISOLATOR: Nitrile Rubber Compound. FOR LOADS UP TO: 3059 kgf (6744 lb.) [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 1124.55
Leveling Screws -- ABS450
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 17.72
Metal Swivel Base Stud Mount Leveling Foot -- KLH-100H [KLH-100H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.98
Leveling Mount (Metric) -- V12Z25M080140
from Advanced Antivibration Components - AAC

HOUSING: Steel, Zinc Plated. BASE: Steel, Zinc Plated. ISOLATOR: Nitrile Rubber Compound. FOR LOADS UP TO: 4079 kgf (8993 lb.) [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 1124.55
Leveling Screws -- ABS500
from Tech Rim Standards, LLC

NAAMS ABS LEVELING SCREWS [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Adjustment Range: 19.69
Metal Swivel Base Stud Mount Leveling Foot -- KLH-10H [KLH-10H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.98
Leveling Mount - Conical Type (Metric) -- V10Z76MSG-30
from Advanced Antivibration Components - AAC

BOLT: DIN 976. NUTS: DIN 934. WASHER: DIN 9021. ISOLATOR: Natural Rubber (Ozone-Resistant). • ISOLATES IMPACTS & STRUCTURAL NOISE. • PREVENTS MACHINE PIVOTING [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 56.20
Metal Swivel Base Stud Mount Leveling Foot -- RSL-1002
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 1.50
Leveling Mount Round (Metric) -- V11Z25MM10A
from Advanced Antivibration Components - AAC

BOLT & NUT : Steel, Zinc Plated. BEARING PLATE: Steel. HOUSING: Steel, Painted. ISOLATOR: Neoprene [See More]

  • Features: Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 697.00
Metal Swivel Base Stud Mount Leveling Foot -- RSL-2
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.70
Machinery Foot Vibration Mount -- Stainless Steel Screw 103mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 5620 lbf (25000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Vibration Isolation
  • Type: Leveling Foot
  • Load Capacity: 5620.00
Metal Swivel Base Stud Mount Leveling Foot -- TE-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.83
Machinery Foot Vibration Mount -- Stainless Steel Screw 40mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 10000 N (2248 lbf). OPERATING TEMPERATURE: Standard: -5 °C to +120 °C (+23 °F to +248 °F). Nonslip: -5 °C to +110 °C (+23 °F to +230 °F). FEATURES: 70 Shore NBR... [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Vibration Isolation
  • Type: Leveling Foot
  • Load Capacity: 2248.00
Metal Swivel Base Stud Mount Leveling Foot -- TEBK-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.83
Machinery Foot Vibration Mount -- Stainless Steel Screw 65mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 3372 lbf (15000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Vibration Isolation
  • Type: Leveling Foot
  • Load Capacity: 2472.80 to 3372.00
Metal Swivel Base Stud Mount Leveling Foot -- TES-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.83
Machinery Foot Vibration Mount -- Stanless Steel Fixed Screw 103mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 7868 lbf (35000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]

  • Features: Stainless Steel; Threaded Stud
  • Application: Vibration Isolation
  • Type: Leveling Foot
  • Load Capacity: 7868.00
Metal Swivel Base Stud Mount Leveling Foot -- TL-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.70
Machinery Foot Vibration Mount -- Steel Fixed Screw 103mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 7868 lbf (35000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]

  • Features: Threaded Stud
  • Application: Vibration Isolation
  • Type: Leveling Foot
  • Load Capacity: 7868.00
Metal Swivel Base Stud Mount Leveling Foot -- TL-00SS
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.53
Machinery Foot Vibration Mount -- Steel Screw 103mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 5620 lbf (25000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]

  • Features: Threaded Stud
  • Application: Vibration Isolation
  • Type: Leveling Foot
  • Load Capacity: 5620.00
Metal Swivel Base Stud Mount Leveling Foot -- TLBK-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.70
Machinery Foot Vibration Mount -- Steel Screw 40mm Base
from Advanced Antivibration Components - AAC

FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 2248 lbf (10000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]

  • Features: Threaded Stud
  • Application: Vibration Isolation
  • Type: Leveling Foot
  • Load Capacity: 2248.00
Metal Swivel Base Stud Mount Leveling Foot -- TLE-00SS
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.66
Metal Swivel Base Stud Mount Leveling Foot -- TLS-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.360 in Base Diameter -- SX-35 [SX-35 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 1.30
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.950 in Base Diameter -- SX-75 [SX-75 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.87
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.950 in Base Diameter -- SX-83 [SX-83 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.87
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 3.540 in Base Diameter -- SX-132 [SX-132 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.47
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter -- TLBK-00
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 700.00
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M10 x 1.5 Threads, 32.0 mm Base Diameter -- MLPSS-15
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.87
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M8 x 1.25 Threads, 25.0 mm Base Diameter -- MLPSS-90
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.83