Swivel Head Leveling Feet, Pads, and Glides

59 Results
Tapped Leveling Mounts -- 32601
from Jergens, Inc.

Jergens Tru-Center ™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 700.00
High Value Series Socket Style w/ Elastomer Pad - Stainless Steel -- HVESSP298B
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 525.00
Tapped Leveling Pads -- 32501
from Jergens, Inc.

Jergens Tru-Center ™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products are... [See More]

  • Features: Metric; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 2300.00
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish -- HVEP298B
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support. These devices provide stable, secure... [See More]

  • Features: Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 525.00
Threaded Leveling Mounts -- 32623
from Jergens, Inc.

Jergens Tru-Center ™ Threaded Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 1000.00
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish -- HVEP298B3
from Vlier

Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable,... [See More]

  • Features: Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 525.00
Threaded Leveling Pads -- 32521
from Jergens, Inc.

Jergens Tru-Center ™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products... [See More]

  • Features: Metric; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 2300.00
High Value Series Stud Style Extended Length w/Elastomer Pad - Stainless Steel -- HVESSP299S
from Vlier

Vlier ’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 525.00
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish -- HVEP299S3
from Vlier

Vlier ’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases... [See More]

  • Features: Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 525.00
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish -- HVEP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base... [See More]

  • Features: Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 525.00
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish -- HVEP298S3
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with nickel finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style bases... [See More]

  • Features: Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 525.00
High Value Series Stud Style w/Elastomer Pad - Stainless Steel -- HVESSP298S
from Vlier

Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 525.00
Level Star Series w/Nylon Pad -- FSN300S
from Vlier

The leveling devices in the level star series from Vlier feature a non-swivel rotating stud that is ideal for high-volume OEM applications. Designed for light- and medium-duty leveling applications to be used on machinery, workstations, enclosures and many others. Made from zinc-plated, low carbon... [See More]

  • Features: Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Thickness: 1.38
Original Series Socket Style w/Elastomer Pad - Stainless Steel -- ESSP298B
from Vlier

Vlier ’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125 ” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 525.00
Original Series Stud Style w/Elastomer Pad - Extended Length - Steel -- EP299S
from Vlier

Vlier ’s original series stud style leveling devices in steel have an extended length option for applications that require additional clearance. The natural (white) Delrin ® plastic base option provides protection for floor or surface finishes. Delrin offers high resistance to repeated... [See More]

  • Features: Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 525.00
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad -- NSSP300
from Vlier

Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15 ° angle of movement from center for pad seating against the workpiece surface with applied force. Our toggle pads are... [See More]

  • Features: Stainless Steel; Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Load Capacity: 360.00
Steel Leveling Mount -- LPS-190
from Monroe Engineering

Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 700.00
Jig Feet Leveling Assemblies
from Carr Lane Manufacturing Co.

Heavy-duty leveling assembly includes a radius-head screw, tapped plate, and hex nut. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 6400.00
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-0 [HVTL-0 from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.70
Professional Group Leveler -- LMD-S-E-1001
from Magnus Mobility Systems, Inc.

Steel base, black finish available [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud (optional feature); Available Without Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 700.00
Steel Non-Skid Leveling Mount -- LPS-1100
from Monroe Engineering

Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud; Non-Skid
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 550.00
Jig Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, medium-duty leveling foot with a removable pad. Pad rotates and pivots freely with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 6400.00
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-00N [HVTL-00N from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.53
Thermoplastic Group Leveler -- LHD-N-J-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 4500.00
Swivel and Toggle Pad -- TP-250
from Monroe Engineering

Monroe toggle pads provide a solid clamping of uneven, irregular, and/or angled surfaces. Monroe toggle pads are self-aligning and self-leveling toggle pads. Our 10 degree angle of movement allows the toggle pad to self-align to the workpiece surface when force is applied. A toggle pad with... [See More]

  • Features: Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
  • Thickness: 0.62
Padded Zinc Plated Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 1800.00
Metal Swivel Base Stud Mount Leveling Foot -- HVTL-00SS [HVTL-00SS from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.53
Thermoplastic Group Leveler -- LLD-N-G-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 450.00
Padded Zinc Plated Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad and integral stud. Stud and ball are one solid piece. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 1800.00
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-0SS [HVTLE-0SS from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 800.00
Thermoplastic Group Leveler -- LMD-N-H-3001
from Magnus Mobility Systems, Inc.

Nylon base [See More]

  • Features: Metric (optional feature); Stainless Steel (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 2250.00
Stainless Steel Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 10000.00
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-2 [HVTLE-2 from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3750.00
Stainless Steel Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 10000.00
Metal Swivel Base Stud Mount Leveling Foot -- HVTLE-2N [HVTLE-2N from Vlier]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 3750.00
Steel Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 18000.00
Metal Swivel Base Stud Mount Leveling Foot -- KLH-100H [KLH-100H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.98
Steel Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 18000.00
Metal Swivel Base Stud Mount Leveling Foot -- KLH-10H [KLH-10H from Kipp, Inc.]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.98
Swivel Pad Feet
from Carr Lane Manufacturing Co.

Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 20 ° total swivel angle. Available in steel (zinc plated or black oxide finish), steel with a Delrin ® pad, and stainless steel. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Application: Leveling
  • Type: Leveling Pad
Metal Swivel Base Stud Mount Leveling Foot -- RSL-1002
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 1.50
Zinc Plated Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 18000.00
Metal Swivel Base Stud Mount Leveling Foot -- RSL-2
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.70
Zinc Plated Stud Leveling Feet
from Carr Lane Manufacturing Co.

High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]

  • Features: Metric (optional feature); Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 18000.00
Metal Swivel Base Stud Mount Leveling Foot -- TE-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.83
Metal Swivel Base Stud Mount Leveling Foot -- TEBK-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.83
Metal Swivel Base Stud Mount Leveling Foot -- TES-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.83
Metal Swivel Base Stud Mount Leveling Foot -- TL-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.70
Metal Swivel Base Stud Mount Leveling Foot -- TL-00SS
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.53
Metal Swivel Base Stud Mount Leveling Foot -- TLBK-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.70
Metal Swivel Base Stud Mount Leveling Foot -- TLE-00SS
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.66
Metal Swivel Base Stud Mount Leveling Foot -- TLS-0
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.360 in Base Diameter -- SX-35 [SX-35 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 1.30
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.950 in Base Diameter -- SX-75 [SX-75 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.87
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 2.950 in Base Diameter -- SX-83 [SX-83 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.87
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 3.540 in Base Diameter -- SX-132 [SX-132 from Sunnex Mounts]
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.47
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter -- TLBK-00
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Load Capacity: 700.00
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M10 x 1.5 Threads, 32.0 mm Base Diameter -- MLPSS-15
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.87
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, M8 x 1.25 Threads, 25.0 mm Base Diameter -- MLPSS-90
from Reid Supply

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]

  • Features: Stainless Steel; Swivel Heads; Threaded Stud
  • Application: Leveling
  • Type: Leveling Foot
  • Thickness: 0.83