Leveling Foot Leveling Feet, Pads, and Glides
from Sugatsune America, Inc.
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 352.00
from Jergens, Inc.
Jergens Tru-Center ™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]
- Type: Leveling Foot
- Load Capacity: 700.00
- Application: Leveling
- Features: Stainless Steel; Swivel Heads
from Imao-Fixtureworks
Features. The stainless steel verson is excellent in anti-corrosion and water resistance. [See More]
- Type: Leveling Foot
- Load Capacity: 674.40 to 1124.00
- Application: Leveling
- Thickness: 2.66 to 9.09
from RS Components, Ltd.
S/steel fixed stud level foot,M8x40mm L [See More]
- Type: Leveling Foot
- Load Capacity: 992.25
- Application: Leveling
- Thickness: 2.05
from Sugatsune America, Inc.
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 352.00
from Jergens, Inc.
Jergens Tru-Center ™ Threaded Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]
- Type: Leveling Foot
- Load Capacity: 1000.00
- Application: Leveling
- Features: Stainless Steel; Swivel Heads
from Imao-Fixtureworks
Features. Use the cross slot provided on the bottom and the hex nut above the foot for installation. The cushioned rubber pad prevents slippage, and is lightly vibration-proof with resistance to liquid. [See More]
- Type: Leveling Foot
- Load Capacity: 674.40 to 1573.60
- Application: Leveling
- Thickness: 3.09
from RS Components, Ltd.
S/steel fixed stud level foot,M8x60mm L [See More]
- Type: Leveling Foot
- Load Capacity: 992.25
- Application: Leveling
- Thickness: 2.83
from Sugatsune America, Inc.
Double structure of cover/bolt and base allow easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 264.00
from Imao-Fixtureworks
Features. Use KACP Leveling-Feet Fixing Plates to secure Heavy-Duty Leveling Feet to the ground. [See More]
- Type: Leveling Foot
- Load Capacity: 3372.00 to 8992.00
- Application: Leveling
- Thickness: 2.95 to 9.06
from RS Components, Ltd.
S/steel fix stud level foot,M10x40mm L [See More]
- Type: Leveling Foot
- Load Capacity: 1323.00
- Application: Leveling
- Thickness: 2.05
from Sugatsune America, Inc.
Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 88.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments,food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Type: Leveling Foot
- Load Capacity: 5620.00
- Application: Leveling
- Thickness: 5.67 to 9.61
from RS Components, Ltd.
S/steel fix stud level foot,M10x60mm L [See More]
- Type: Leveling Foot
- Load Capacity: 1323.00
- Application: Leveling
- Thickness: 2.83
from Sugatsune America, Inc.
Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 132.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Type: Leveling Foot
- Load Capacity: 6294.40 to 8992.00
- Application: Leveling
- Thickness: 6.61 to 10.55
from RS Components, Ltd.
S/steel fix stud level foot,M10x80mm L [See More]
- Type: Leveling Foot
- Load Capacity: 1323.00
- Application: Leveling
- Thickness: 3.62
from Sugatsune America, Inc.
Leveling glide with elastomer base prevents skidding. Double structure of cover/bolt and base allows easy height adjustment without lifting the leg. Swivels approximately 10 ° to compensate for uneven floors. Includes slide base KD-555-28(P.667) at no charge [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 132.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Type: Leveling Foot
- Load Capacity: 3147.20 to 4046.40
- Application: Leveling
- Thickness: 3.11 to 9.61
from RS Components, Ltd.
Fivilevel ZAL12040V120 Adjustable Foot [See More]
- Type: Leveling Foot
- Thickness: 6.10
- Application: Leveling
from Sugatsune America, Inc.
Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 11. Length or Depth of Item when closed (mm) 20. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 21. Height of Item (in) 0.875. Width of Item (mm) 20. Width of Item (in) 0.8125. Load Capacity (kg) 100. Load... [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 220.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Type: Leveling Foot
- Load Capacity: 3147.20
- Application: Leveling
- Thickness: 2.91 to 7.83
from RS Components, Ltd.
3M SJ5008GY Anti-Vibration Mount [See More]
- Type: Leveling Foot
- Thickness: 0.12
- Application: Vibration Isolation
from Sugatsune America, Inc.
Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 11. Length or Depth of Item when closed (mm) 20. Length or Depth of Item when closed (in) 0.8125. Height of Item (mm) 21. Height of Item (in) 0.875. Width of Item (mm) 20. Width of Item (in) 0.8125. Load Capacity (kg) 100. Load... [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 220.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Type: Leveling Foot
- Load Capacity: 3596.80 to 4046.40
- Application: Leveling
- Thickness: 3.11 to 9.49
from RS Components, Ltd.
3M SJ5012GY Anti-Vibration Mount [See More]
- Type: Leveling Foot
- Thickness: 0.14
- Application: Vibration Isolation
from Sugatsune America, Inc.
Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 25. Length or Depth of Item when closed (mm) 30. Length or Depth of Item when closed (in) 1.1875. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 30. Width of Item (in) 1.1875. Load Capacity (kg) 150. Load... [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 330.00
from RS Components, Ltd.
3M Bumpon Set [See More]
- Type: Leveling Foot
- Application: Vibration Isolation
from Sugatsune America, Inc.
Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 25. Length or Depth of Item when closed (mm) 30. Length or Depth of Item when closed (in) 1.1875. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 30. Width of Item (in) 1.1875. Load Capacity (kg) 150. Load... [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 330.00
from RS Components, Ltd.
RS PRO 50865 Anti-Vibration Mount [See More]
- Type: Leveling Foot
- Thickness: 0.40
- Application: Vibration Isolation
from Sugatsune America, Inc.
Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 36. Length or Depth of Item when closed (mm) 40. Length or Depth of Item when closed (in) 1.625. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 40. Width of Item (in) 1.625. Load Capacity (kg) 180. Load... [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 396.00
from RS Components, Ltd.
RS PRO 50642 Anti-Vibration Mount [See More]
- Type: Leveling Foot
- Thickness: 0.35
- Application: Vibration Isolation
from Sugatsune America, Inc.
Material Plastic (PE). Finish Yellow Zinc Chromate. Weight of Item (g) 36. Length or Depth of Item when closed (mm) 40. Length or Depth of Item when closed (in) 1.625. Height of Item (mm) 26. Height of Item (in) 1.0625. Width of Item (mm) 40. Width of Item (in) 1.625. Load Capacity (kg) 180. Load... [See More]
- Type: Leveling Foot
- Features: Threaded Stud
- Load Capacity: 396.00
from RS Components, Ltd.
RS PRO 50842 Anti-Vibration Mount [See More]
- Type: Leveling Foot
- Thickness: 0.63
- Application: Vibration Isolation
from Sugatsune America, Inc.
Snap-in glide base for sheet metal 1/32 to 1/16 (0.8-1.6 mm) thick [See More]
- Type: Leveling Foot
- Load Capacity: 110.00
from Sugatsune America, Inc.
Material Zinc Alloy. Finish Clear Zinc Chromate. Weight of Item (g) 15. Length or Depth of Item when closed (mm) 28. Length or Depth of Item when closed (in) 1.125. Height of Item (mm) 9. Height of Item (in) 0.375. Width of Item (mm) 28. Width of Item (in) 1.125. Automatic Height Adjustment N. [See More]
- Type: Leveling Foot
from Sugatsune America, Inc.
Material Brass. Finish Nickel. Weight of Item (g) 1200. Length or Depth of Item when closed (mm) 97. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 40. Height of Item (in) 1.625. Width of Item (mm) 97. Width of Item (in) 3.875. Automatic Height Adjustment N. All-Stainless Steel... [See More]
- Type: Leveling Foot
- Application: Leveling
from Sugatsune America, Inc.
Material Brass. Finish Nickel. Weight of Item (g) 1330. Length or Depth of Item when closed (mm) 97. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 50. Height of Item (in) 2. Width of Item (mm) 97. Width of Item (in) 3.875. Automatic Height Adjustment N. All-Stainless Steel N. [See More]
- Type: Leveling Foot
- Application: Leveling
from Sugatsune America, Inc.
Material Brass. Finish Nickel. Weight of Item (g) 1800. Length or Depth of Item when closed (mm) 107. Length or Depth of Item when closed (in) 4.25. Height of Item (mm) 60. Height of Item (in) 2.375. Width of Item (mm) 107. Width of Item (in) 4.25. Automatic Height Adjustment N. All-Stainless Steel... [See More]
- Type: Leveling Foot
- Application: Leveling
from Sugatsune America, Inc.
Material Brass. Finish Nickel. Weight of Item (g) 2360. Length or Depth of Item when closed (mm) 117. Length or Depth of Item when closed (in) 4.625. Height of Item (mm) 70. Height of Item (in) 2.8125. Width of Item (mm) 117. Width of Item (in) 4.625. Automatic Height Adjustment N. All-Stainless... [See More]
- Type: Leveling Foot
- Application: Leveling
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2650. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 200. Height of Item (in) 7.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Type: Leveling Foot
- Load Capacity: 5500.00
- Application: Leveling
- Features: Stainless Steel; Threaded Stud
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2950. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 250. Height of Item (in) 9.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Type: Leveling Foot
- Load Capacity: 5500.00
- Application: Leveling
- Features: Stainless Steel; Threaded Stud
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1750. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 197. Height of Item (in) 7.8125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]
- Type: Leveling Foot
- Load Capacity: 4400.00
- Application: Leveling
- Features: Stainless Steel; Threaded Stud
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1910. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 247. Height of Item (in) 9.75. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]
- Type: Leveling Foot
- Load Capacity: 4400.00
- Application: Leveling
- Features: Stainless Steel; Threaded Stud
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2240. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 202. Height of Item (in) 8. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. Load... [See More]
- Type: Leveling Foot
- Load Capacity: 5500.00
- Application: Leveling
- Features: Stainless Steel; Threaded Stud
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Type: Leveling Foot
- Adjustment Range: 3.94
- Application: Leveling
- Features: Threaded Stud
from Monroe Engineering
Reduces Transmitted Vibration up to 98%. Suitable for High Precision and Computerized Machinery. Plated Yellow Zinc Dichromate. Available in Stainless. Light and Medium Duty Styles Available. Special Sizes Available Upon Request. Also available in metric [See More]
- Type: Leveling Foot
- Load Capacity: 995.00
- Application: Leveling; Precision Leveling; Vibration Isolation
- Adjustment Range: ? to 2.00
from Advanced Antivibration Components - AAC
HANDLE:Cast Iron, Painted. BOLT & NUT: Steel, Zinc Plated. HOUSING: Cast Iron, Painted. ISOLATOR: Neoprene [See More]
- Type: Leveling Foot
- Load Capacity: 630.63
- Application: Leveling
- Thickness: 1.85
from W.M. Berg
LEVELING MOUNTS [See More]
- Type: Leveling Foot
- Load Capacity: 25.00 to 100.00
- Application: Leveling
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.70
- Application: Leveling
- Features: Swivel Heads; Threaded Stud
from Acoustical Solutions, Inc.
Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both Vibration Isolation... [See More]
- Type: Leveling Foot
- Load Capacity: 150.00
- Application: Vibration Isolation
- Thickness: 3.50
from Electronic Hardware Corporation
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]
- Type: Leveling Foot
- Adjustment Range: 2.00
- Application: Leveling
- Thickness: 0.71
from TFC Ltd.
Quick and easy installation. Various materials to suit different applications. Non slip. Corrosion resistant. Ideal for metal or plastic panels. Material: As Listed. Colour: Black [See More]
- Type: Leveling Foot
- Application: Floor Protection
from Magnus Mobility Systems, Inc.
For peripherals, test equipment etc. up to 500 lbs [See More]
- Type: Leveling Foot
- Load Capacity: 75.00
- Application: Leveling
- Adjustment Range: 0.50
from Te-Co, Inc.
Product Information. Material: 12L14 Steel. Black Oxide Finish. Case Hardened. Many sizes conform to TCMAI standards. Screw not furnished. Length dimension is finished ground. Use to locate or support workpiece. Use to raise jigs and fixtures off machine table. 10-32 Flat Head Machine Screw. #... [See More]
- Type: Leveling Foot
- Thickness: 1.00
- Application: Leveling
from item America, LLC
Adjustable Foot 8 D40 PA is height-adjustable and is used for tables and light pieces of equipment constructed using round Profiles 8 D40. [See More]
- Type: Leveling Foot
- Adjustment Range: 0.98
- Application: Leveling
- Thickness: 1.57 to 2.56
from RegalRexnord
Leveler 505-01 With A 1/2-13 Stainless Steel Type 6A Spindle And An Overall Height Of 5.93 Inches [See More]
- Type: Leveling Foot
- Thickness: 5.93
- Application: Leveling
from Essentra Components
Stud Mount Leveling Feet with a Plastic Rigid Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The plastic base provides a smooth non-abrasive surface that protects floors. [See More]
- Type: Leveling Foot
- Application: Leveling
from Carr Lane Manufacturing Co.
Heavy-duty leveling assembly includes a radius-head screw, tapped plate, and hex nut. [See More]
- Type: Leveling Foot
- Load Capacity: 6400.00
- Application: Leveling
- Adjustment Range: 1.30 to 4.10
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Type: Leveling Foot
- Adjustment Range: 5.91
- Application: Leveling
- Features: Threaded Stud
from Monroe Engineering
Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]
- Type: Leveling Foot
- Load Capacity: 700.00
- Application: Leveling
- Adjustment Range: ? to 1.00
from Advanced Antivibration Components - AAC
CARRY MOUNT is a moveable mount in which the rubber mount is incorporated with a rotating ball. They allow movement of machines and give excellent vibration-free installations. [See More]
- Type: Leveling Foot
- Load Capacity: 441.00
- Application: Leveling
- Thickness: 2.76
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.53
- Application: Leveling
- Features: Swivel Heads; Threaded Stud
from Electronic Hardware Corporation
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]
- Type: Leveling Foot
- Adjustment Range: 2.00
- Application: Leveling
- Thickness: 0.71
from TFC Ltd.
Neat attractive finish. Fully adjustable. Ideal for uneven surfaces. Corrosion resistant. Material: As Listed. Colour: Black [See More]
- Type: Leveling Foot
- Application: Floor Protection
from Magnus Mobility Systems, Inc.
Steel base, black finish available [See More]
- Type: Leveling Foot
- Load Capacity: 700.00
- Application: Leveling
- Adjustment Range: 1.00
from Te-Co, Inc.
Product Information. Material: 1018 Steel. Black Oxide Finish. Case Hardened. Use to support or locate workpiece. Use to raise jigs and fixtures off machine table [See More]
- Type: Leveling Foot
- Thickness: 1.00
- Application: Leveling
from item America, LLC
Adjustable Foot 8 PA is a height-adjustable foot for tables and light equipment. The height can be adjusted without the need for tools by simply turning the lower part of the foot. [See More]
- Type: Leveling Foot
- Load Capacity: 337.20
- Application: Leveling
- Adjustment Range: 0.98
from RegalRexnord
Leveler 520-T-02 With A 1-1/4-7 Zinc Plated Steel Type 11 Spindle And An Overall Height Of 9.95 Inches [See More]
- Type: Leveling Foot
- Thickness: 9.95
- Application: Leveling
from Essentra Components
Stud Mount Leveling Feet with a Plastic Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads provide solid leveling and support. [See More]
- Type: Leveling Foot
- Application: Leveling
from Carr Lane Manufacturing Co.
High-quality, medium-duty leveling foot with a removable pad. Pad rotates and pivots freely with a 20 ° total swivel angle. [See More]
- Type: Leveling Foot
- Load Capacity: 6400.00
- Application: Leveling
- Adjustment Range: 1.30 to 4.10
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Type: Leveling Foot
- Adjustment Range: 9.84
- Application: Leveling
- Features: Threaded Stud
from Monroe Engineering
Designed for Medium & Heavy Duty Applications. Zinc Plated Steel. Available in Stainless. Dampening Pads Available upon Request. Also available in metric [See More]
- Type: Leveling Foot
- Load Capacity: 2000.00
- Application: Leveling; Vibration Isolation (optional feature)
- Adjustment Range: ? to 3.00
from Advanced Antivibration Components - AAC
ISOLATOR: Iso-Pad (Standard Load) Refer to characteristics shown on page 8-2. BASE: Casting 30000 psi (2109 kgf/cm2) Tensile Strength. BOLT: SAE Grade No. 5 Heat-Treated. FOR LOADS OF: 200 to 4000 Pounds (90.7 to 1814.4 kgf) [See More]
- Type: Leveling Foot
- Load Capacity: 500.00
- Application: Leveling
- Adjustment Range: 1.50 to 2.75
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.53
- Application: Leveling
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from Magnus Mobility Systems, Inc.
Nylon base [See More]
- Type: Leveling Foot
- Load Capacity: 4500.00
- Application: Leveling
- Adjustment Range: 5.91
from item America, LLC
The flat Cantilever Foot provides a stable base with Adjustable Feet that can be adjusted from above. The Cantilever Foot is compatible with most electrically height-adjustable Table Column Sets and all profile cross-sections in the dimensions of 160x60 mm. [See More]
- Type: Leveling Foot
- Thickness: 2.17
- Application: Leveling
- Features: Metric
from RegalRexnord
Tube End - Round. 5/8-11 Inch Thread Size. 2 Inch Tube. Reinforced Polyamide Material With Brass Insert [See More]
- Type: Leveling Foot
- Application: Leveling
from Essentra Components
Chrome Capped Stud Mount Levelling Feet have an attractive chrome cover shell in a non-tilt design for extra stability. These feet can be used with fixed-position bolts, screws, and studs to protect floor surfaces from abrasion. [See More]
- Type: Leveling Foot
- Application: Leveling
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]
- Type: Leveling Foot
- Load Capacity: 1800.00
- Application: Leveling
- Thickness: 1.50
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Type: Leveling Foot
- Adjustment Range: 11.81
- Application: Leveling
- Features: Threaded Stud
from Monroe Engineering
Mount Swivels 10 ° in All Directions. Plated Yellow Zinc Dichromate. Special sizes Available Upon Request. Also available in metric [See More]
- Type: Leveling Foot
- Load Capacity: 550.00
- Application: Leveling
- Adjustment Range: ? to 1.00
from Advanced Antivibration Components - AAC
ISOLATOR: Oil-Resistant Neoprene. BASE: Cast Iron. FOR LOADS OF: 120 to 1600 Pounds (54.4 to 725.4 kgf). CHARACTERISTICS: The mounts consist of a high-quality, nonskid, neoprene isolation element yielding 1/8 in. (3.2 mm) deflection at rated load, rugged load-bearing top casting and hardware... [See More]
- Type: Leveling Foot
- Load Capacity: 120.00
- Application: Leveling
- Adjustment Range: 0.50
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Load Capacity: 800.00
- Application: Leveling
- Thickness: 0.16
from Magnus Mobility Systems, Inc.
Nylon base [See More]
- Type: Leveling Foot
- Load Capacity: 450.00
- Application: Leveling
- Adjustment Range: 5.91
from item America, LLC
Foot Clamps D40 anchor racks, factory equipment and machinery securely to the floor. They envelope item Adjustable Feet (D40 diameter) and are fixed to the subfloor using the corresponding item Screw Anchors. The permissible load for the Foot Clamps at the fastening point is Fperm. = 5,000 N. Foot... [See More]
- Type: Leveling Foot
- Load Capacity: 1124.00
- Application: Leveling
- Thickness: 0.49
from RegalRexnord
Leveler 520-K-02 With A 1-1/8-7 Zinc Plated Steel Type 21S Spindle And An Overall Height Of 7.5 Inches [See More]
- Type: Leveling Foot
- Thickness: 7.50
- Application: Leveling
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter Delrin ® pad and integral stud. Stud and ball are one solid piece. Delrin ® prevents marring, but has a lower load capacity than steel. 20 ° total swivel angle. [See More]
- Type: Leveling Foot
- Load Capacity: 1800.00
- Application: Leveling
- Adjustment Range: 1.00 to 2.00
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Type: Leveling Foot
- Adjustment Range: 13.78
- Application: Leveling
- Features: Threaded Stud
from Advanced Antivibration Components - AAC
FOR COMPRESSION LOADS ONLY. STAINLESS STEEL MESH. CORROSIVE ENVIRONMENT. FOR LOADS OF 100 TO 10000 POUNDS. CHARACTERISTICS: The mounts consist of two rugged meehanite castings, a resilient pad of knitted stainless steel mesh and pressed steel baseplate. The leveling screw seats into the bottom... [See More]
- Type: Leveling Foot
- Load Capacity: 250.00
- Application: Leveling
- Adjustment Range: 0.50
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Load Capacity: 3750.00
- Application: Leveling
- Thickness: 0.25
from Magnus Mobility Systems, Inc.
Nylon base [See More]
- Type: Leveling Foot
- Load Capacity: 2250.00
- Application: Leveling
- Adjustment Range: 5.91
from item America, LLC
L-Based Feet ensure a secure hold. Because they are screwed to the grooves of the profile, several of the feet can be used. Furthermore, L-Based Feet enable users to anchor profiles to walls or floors. item supplies additional Floor-Fastening Sets for this purpose. [See More]
- Type: Leveling Foot
- Load Capacity: 1348.80
- Application: Leveling
- Adjustment Range: 3.15 to 9.84
from RegalRexnord
Leveler 511-T-01 With A 3/4-10 Zinc Plated Steel Type 6A Spindle And An Overall Height Of 6.2 Inches [See More]
- Type: Leveling Foot
- Thickness: 6.20
- Application: Leveling
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Type: Leveling Foot
- Load Capacity: 10000.00
- Application: Leveling
- Thickness: 1.50
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Type: Leveling Foot
- Adjustment Range: 15.75
- Application: Leveling
- Features: Threaded Stud
from Advanced Antivibration Components - AAC
FOR LOADS OF: 100 to 12000 Pounds (45.4 to 5443.1 kgf). INSTALLATION: Raise the machine with conventional lifting devices; place the mounts beneath the machine feet and attach the leveling bolts to the mounting. Lower the machine and ensure that the total weight is carried by all of the mounts. [See More]
- Type: Leveling Foot
- Load Capacity: 1102.50
- Application: Leveling
- Thickness: 1.12
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Load Capacity: 3750.00
- Application: Leveling
- Thickness: 0.25
from RegalRexnord
Tube End - Square. M16 Thread Size. 1.5 Inch Square Tube x 0.065 or 0.75 Inch Thickness. Reinforced Polyamide Material With Brass Insert [See More]
- Type: Leveling Foot
- Application: Leveling
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Type: Leveling Foot
- Load Capacity: 10000.00
- Application: Leveling
- Adjustment Range: 1.00 to 2.00
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Type: Leveling Foot
- Adjustment Range: 17.72
- Application: Leveling
- Features: Threaded Stud
from Advanced Antivibration Components - AAC
STUD, NUT & WASHER: Steel, Zinc Plated. BASE: Steel, Zinc Plated. ISOLATOR: Nitrile Rubber Compound. FOR LOADS UP TO: 3059 kgf (6744 lb.) [See More]
- Type: Leveling Foot
- Load Capacity: 1124.55
- Application: Leveling
- Adjustment Range: 2.56
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.98
- Application: Leveling
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 520-02 With A 3/4-10 Stainless Steel Type 22S Spindle And An Overall Height Of 7.5 Inches [See More]
- Type: Leveling Foot
- Thickness: 7.50
- Application: Leveling
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Type: Leveling Foot
- Load Capacity: 18000.00
- Application: Leveling
- Thickness: 1.88
from Tech Rim Standards, LLC
NAAMS ABS LEVELING SCREWS [See More]
- Type: Leveling Foot
- Adjustment Range: 19.69
- Application: Leveling
- Features: Threaded Stud
from Advanced Antivibration Components - AAC
HOUSING: Steel, Zinc Plated. BASE: Steel, Zinc Plated. ISOLATOR: Nitrile Rubber Compound. FOR LOADS UP TO: 4079 kgf (8993 lb.) [See More]
- Type: Leveling Foot
- Load Capacity: 1124.55
- Application: Leveling
- Adjustment Range: 1.85
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.98
- Application: Leveling
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 511-T-04 With A 3/4-10 Stainless Steel Type 6A Spindle And An Overall Height Of 10.69 Inches [See More]
- Type: Leveling Foot
- Thickness: 10.69
- Application: Leveling
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Type: Leveling Foot
- Load Capacity: 18000.00
- Application: Leveling
- Adjustment Range: 1.00 to 4.25
from Advanced Antivibration Components - AAC
BOLT: DIN 976. NUTS: DIN 934. WASHER: DIN 9021. ISOLATOR: Natural Rubber (Ozone-Resistant). • ISOLATES IMPACTS & STRUCTURAL NOISE. • PREVENTS MACHINE PIVOTING [See More]
- Type: Leveling Foot
- Load Capacity: 56.20
- Application: Leveling
- Adjustment Range: 0.71
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 1.50
- Application: Leveling
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Tube End - Rectangle. M16 Thread Size. 3 Inch X 2 Inch Square Tube. Reinforced Polyamide Material With Brass Insert [See More]
- Type: Leveling Foot
- Application: Leveling
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Type: Leveling Foot
- Load Capacity: 18000.00
- Application: Leveling
- Thickness: 0.94
from Advanced Antivibration Components - AAC
BOLT & NUT : Steel, Zinc Plated. BEARING PLATE: Steel. HOUSING: Steel, Painted. ISOLATOR: Neoprene [See More]
- Type: Leveling Foot
- Load Capacity: 697.00
- Application: Leveling
- Adjustment Range: 0.71
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.70
- Application: Leveling
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 517K-01 With A 1-8 Stainless Steel Type 22 Spindle And An Overall Height Of 7.5 Inches [See More]
- Type: Leveling Foot
- Thickness: 7.50
- Application: Leveling
from Carr Lane Manufacturing Co.
High-quality, heavy-duty leveling foot with a large-diameter pad and integral stud. Stud and ball are one solid piece. Large ball provides high load capacity with a 20 ° total swivel angle. [See More]
- Type: Leveling Foot
- Load Capacity: 18000.00
- Application: Leveling
- Adjustment Range: 1.00 to 4.25
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 5620 lbf (25000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]
- Type: Leveling Foot
- Load Capacity: 5620.00
- Application: Vibration Isolation
- Thickness: 3.98 to 11.85
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.83
- Application: Leveling
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 537-01 With A 5/8-11 Stainless Steel Type 6A Spindle And An Overall Height Of 3.9 Inches [See More]
- Type: Leveling Foot
- Thickness: 3.90
- Application: Leveling
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 10000 N (2248 lbf). OPERATING TEMPERATURE: Standard: -5 °C to +120 °C (+23 °F to +248 °F). Nonslip: -5 °C to +110 °C (+23 °F to +230 °F). FEATURES: 70 Shore NBR... [See More]
- Type: Leveling Foot
- Load Capacity: 2248.00
- Application: Vibration Isolation
- Thickness: 2.05 to 5.98
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.83
- Application: Leveling
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 511-02 With A 3/4-10 Stainless Steel Type 6A Spindle And An Overall Height Of 7.69 Inches [See More]
- Type: Leveling Foot
- Thickness: 7.69
- Application: Leveling
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 3372 lbf (15000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]
- Type: Leveling Foot
- Load Capacity: 2472.80 to 3372.00
- Application: Vibration Isolation
- Thickness: 3.27 to 9.33
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.83
- Application: Leveling
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 511-03 With A M20 Stainless Steel Type 6A Spindle And An Overall Height Of 10.69 Inches [See More]
- Type: Leveling Foot
- Thickness: 10.69
- Application: Leveling
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 7868 lbf (35000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]
- Type: Leveling Foot
- Load Capacity: 7868.00
- Application: Vibration Isolation
- Thickness: 3.74 to 10.71
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.70
- Application: Leveling
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 505-02 With A 3/8-16 Zinc Plated Steel Type 6A Spindle And An Overall Height Of 3.74 Inches [See More]
- Type: Leveling Foot
- Thickness: 3.74
- Application: Leveling
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 7868 lbf (35000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]
- Type: Leveling Foot
- Load Capacity: 7868.00
- Application: Vibration Isolation
- Thickness: 3.74 to 10.71
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.53
- Application: Leveling
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 513H-01 With A 1-8 Stainless Steel Type 6A Spindle And An Overall Height Of 10.83 Inches [See More]
- Type: Leveling Foot
- Thickness: 10.83
- Application: Leveling
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 5620 lbf (25000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]
- Type: Leveling Foot
- Load Capacity: 5620.00
- Application: Vibration Isolation
- Thickness: 3.98 to 11.85
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.70
- Application: Leveling
- Features: Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 133 With A 3/4-10 Stainless Steel Type 6B Spindle And An Overall Height Of 7.72 Inches [See More]
- Type: Leveling Foot
- Thickness: 7.72
- Application: Leveling
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 2248 lbf (10000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]
- Type: Leveling Foot
- Load Capacity: 2248.00
- Application: Vibration Isolation
- Thickness: 2.05 to 5.98
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.66
- Application: Leveling
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 169 With A 1-8 Stainless Steel Type 21 Spindle And An Overall Height Of 7.6 Inches [See More]
- Type: Leveling Foot
- Thickness: 7.60
- Application: Leveling
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Features: Swivel Heads; Threaded Stud
- Application: Leveling
from RegalRexnord
Leveler 323 With A 3/4-10 Zinc Plated Steel Type 1A Spindle And An Overall Height Of 6.89 Inches [See More]
- Type: Leveling Foot
- Thickness: 6.89
- Application: Leveling
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 1.30
- Application: Leveling
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from RegalRexnord
Leveler 479 With A 5/8-11 Stainless Steel Type 6 Spindle And An Overall Height Of 8.18 Inches [See More]
- Type: Leveling Foot
- Thickness: 8.18
- Application: Leveling
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.87
- Application: Leveling
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.87
- Application: Leveling
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Thickness: 0.47
- Application: Leveling
- Features: Stainless Steel; Swivel Heads; Threaded Stud
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Type: Leveling Foot
- Load Capacity: 700.00
- Application: Leveling
- Features: Swivel Heads; Threaded Stud