Leveling Pad Leveling Feet, Pads, and Glides
from Jergens, Inc.
Jergens Tru-Center ™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products are... [See More]
- Type: Leveling Pad
- Load Capacity: 2300.00
- Application: Leveling
- Features: Metric; Swivel Heads; Threaded Stud
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid... [See More]
- Type: Leveling Pad
- Load Capacity: 525.00
- Application: Leveling
- Features: Stainless Steel; Swivel Heads
from Jergens, Inc.
Jergens Tru-Center ™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products... [See More]
- Type: Leveling Pad
- Load Capacity: 2300.00
- Application: Leveling
- Features: Metric; Swivel Heads; Threaded Stud
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support. These devices provide stable, secure... [See More]
- Type: Leveling Pad
- Load Capacity: 525.00
- Application: Leveling
- Features: Swivel Heads
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with a nickel finish feature a .125 inch neoprene elastomer pad bonded to the bottom of the base for non-skid support and stable,... [See More]
- Type: Leveling Pad
- Load Capacity: 525.00
- Application: Leveling
- Features: Swivel Heads
from Vlier
Vlier ’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15... [See More]
- Type: Leveling Pad
- Load Capacity: 525.00
- Application: Leveling
- Features: Stainless Steel; Swivel Heads
from Vlier
Vlier ’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These steel levelers with a nickel finish provide an integrally machined stud as part of the ball. The stud style bases... [See More]
- Type: Leveling Pad
- Load Capacity: 525.00
- Application: Leveling
- Features: Swivel Heads
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style base... [See More]
- Type: Leveling Pad
- Load Capacity: 525.00
- Application: Leveling
- Features: Swivel Heads
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with nickel finish feature an elastomer pad and provide an integrally machined stud as part of the ball. The stud style bases... [See More]
- Type: Leveling Pad
- Load Capacity: 525.00
- Application: Leveling
- Features: Swivel Heads
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as... [See More]
- Type: Leveling Pad
- Load Capacity: 525.00
- Application: Leveling
- Features: Stainless Steel; Swivel Heads
from Vlier
The leveling devices in the level star series from Vlier feature a non-swivel rotating stud that is ideal for high-volume OEM applications. Designed for light- and medium-duty leveling applications to be used on machinery, workstations, enclosures and many others. Made from zinc-plated, low carbon... [See More]
- Type: Leveling Pad
- Thickness: 1.38
- Application: Leveling
- Features: Swivel Heads
from Vlier
Vlier ’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125 ” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and... [See More]
- Type: Leveling Pad
- Load Capacity: 525.00
- Application: Leveling
- Thickness: 0.53
from Vlier
Vlier ’s original series stud style leveling devices in steel have an extended length option for applications that require additional clearance. The natural (white) Delrin ® plastic base option provides protection for floor or surface finishes. Delrin offers high resistance to repeated... [See More]
- Type: Leveling Pad
- Load Capacity: 525.00
- Application: Leveling
- Thickness: 0.53
from Vlier
Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15 ° angle of movement from center for pad seating against the workpiece surface with applied force. Our toggle pads are... [See More]
- Type: Leveling Pad
- Load Capacity: 360.00
- Application: Leveling
- Thickness: 0.62
from Monroe Engineering
Black Oxide Finish on Steel. Toggle Pad Stops Movement Upon Contact with Work surface. Allows Extreme Pressure to be Applied by the Stud. Alternate finishes available upon request [See More]
- Type: Leveling Pad
- Thickness: 0.31
- Application: Leveling
- Mount Size (To Machine): 0.16
from Te-Co, Inc.
Product Information. Material: 12L14 Steel. Black Oxide Finish. Case Hardened. Many sizes conform to TCMAI standards. Pads swivel 10 degrees from vertical in any direction. Large pad diameter provides solid support. Use as a foot for machine tools, branches, electronic racks, etc. Special sizes... [See More]
- Type: Leveling Pad
- Application: Leveling
from Advanced Antivibration Components - AAC
BODY: Cast Iron, Painted. LEVEL ADJUSTING BOLT: Steel, Zinc Plated. APPLICATIONS: • FPD PRODUCTION PROCESS SYSTEM. • SEMICONDUCTOR PRODUCTION PROCESS SYSTEM. • PRECISION METAL WORKING MACHINE. • LARGE PRECISION MEASURING EQUIPMENT. FEATURES: •. •. Two gentle inclines on... [See More]
- Type: Leveling Pad
- Load Capacity: 12365.64
- Application: Leveling
- Thickness: 2.40
from RegalRexnord
Anti-slip Pads Reinforced For 169 Series Articulating Levelers [See More]
- Type: Leveling Pad
- Application: Leveling
from Carr Lane Manufacturing Co.
Heavy-duty swivel foot pivots to contact sloped surfaces evenly. Large ball provides high load capacity with a 20 ° total swivel angle. Available in steel (zinc plated or black oxide finish), steel with a Delrin ® pad, and stainless steel. [See More]
- Type: Leveling Pad
- Features: Metric (optional feature); Swivel Heads
- Application: Leveling
from Monroe Engineering
Monroe toggle pads provide a solid clamping of uneven, irregular, and/or angled surfaces. Monroe toggle pads are self-aligning and self-leveling toggle pads. Our 10 degree angle of movement allows the toggle pad to self-align to the workpiece surface when force is applied. A toggle pad with... [See More]
- Type: Leveling Pad
- Thickness: 0.62
- Application: Leveling
- Mount Size (To Machine): 0.25
from Te-Co, Inc.
Product Information. Material: 12L14 Steel with Zinc Plate. Yellow Chromate Finish. Many sizes conform to TCMAI standards. Pads swivel 10 degrees from vertical in any direction. Large pad diameter provides solid support. Use as a foot for machine tools, benches, electronic racks, etc. Special sizes... [See More]
- Type: Leveling Pad
- Application: Leveling
from RegalRexnord
Anti-slip Pads For 512 - 511 Series Articulating Levelers [See More]
- Type: Leveling Pad
- Application: Leveling
from RegalRexnord
Anti-slip Pads For 538 - 537 Series Articulating Levelers [See More]
- Type: Leveling Pad
- Application: Leveling
from RegalRexnord
Anti-slip Pads For 506 - 505 Series Articulating Levelers [See More]
- Type: Leveling Pad
- Application: Leveling
from RegalRexnord
Anti-slip Pads For 479 Series Articulating Levelers [See More]
- Type: Leveling Pad
- Application: Leveling
from RegalRexnord
Anti-slip Pads For 94 Series Articulating Levelers [See More]
- Type: Leveling Pad
- Application: Leveling