Stainless Steel Construction Leveling Feet, Pads, and Glides
from Vlier
Vlier ’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Pad
- Load Capacity: 525.00
from Jergens, Inc.
Jergens Tru-Center ™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 700.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2650. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 200. Height of Item (in) 7.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
from Imao-Fixtureworks
Features. The stainless steel verson is excellent in anti-corrosion and water resistance. [See More]
- Features: Metric; Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 674.40 to 1124.00
from RS Components, Ltd.
S/steel fixed stud level foot,M8x40mm L [See More]
- Features: Stainless Steel
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 992.25
from Vlier
Vlier ’s high value series stud style extended length with elastomer pad leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These stainless steel levelers feature an integrally machined stud as part of the ball. The stud style bases swivel 15... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Pad
- Load Capacity: 525.00
from Jergens, Inc.
Jergens Tru-Center ™ Threaded Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center ™ products are the only pad type on the market to provide true... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 1000.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2950. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 250. Height of Item (in) 9.875. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments,food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Features: Metric; Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5620.00
from RS Components, Ltd.
S/steel fixed stud level foot,M8x60mm L [See More]
- Features: Stainless Steel
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 992.25
from Vlier
Vlier ’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Pad
- Load Capacity: 525.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1750. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 197. Height of Item (in) 7.8125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Features: Metric; Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3147.20 to 4046.40
from RS Components, Ltd.
S/steel fix stud level foot,M10x40mm L [See More]
- Features: Stainless Steel
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 1323.00
from Vlier
Vlier ’s original series socket style leveling devices in stainless steel feature an elastomer pad bonded to the bottom of the base for non-skid support. The .125 ” neoprene pad also protects floors and surface finishes. The stainless steel design offers maximum protection from rust and... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Pad
- Load Capacity: 525.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1910. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 247. Height of Item (in) 9.75. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Features: Metric; Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3147.20
from RS Components, Ltd.
S/steel fix stud level foot,M10x60mm L [See More]
- Features: Stainless Steel
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 1323.00
from Vlier
Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15 ° angle of movement from center for pad seating against the workpiece surface with applied force. Our toggle pads are... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Pad
- Load Capacity: 360.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2240. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 202. Height of Item (in) 8. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. Load... [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Features: Metric; Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3596.80 to 4046.40
from RS Components, Ltd.
S/steel fix stud level foot,M10x80mm L [See More]
- Features: Stainless Steel
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 1323.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2540. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 252. Height of Item (in) 9.9375. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 980. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 158. Height of Item (in) 6.25. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3300.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1080. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 208. Height of Item (in) 8.25. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3300.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1180. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 258. Height of Item (in) 10.1875. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 1500. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3300.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1300. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 219. Height of Item (in) 8.625. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 2000. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 1460. Length or Depth of Item when closed (mm) 78. Length or Depth of Item when closed (in) 3.125. Height of Item (mm) 269. Height of Item (in) 10.625. Width of Item (mm) 78. Width of Item (in) 3.125. Load Capacity (kg) 2000. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2140. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 206. Height of Item (in) 8.125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2300. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 256. Height of Item (in) 10.125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2000. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4400.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 2780. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 210. Height of Item (in) 8.3125. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 3080. Length or Depth of Item when closed (mm) 98. Length or Depth of Item when closed (in) 3.875. Height of Item (mm) 260. Height of Item (in) 10.25. Width of Item (mm) 98. Width of Item (in) 3.875. Load Capacity (kg) 2500. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5500.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 4680. Length or Depth of Item when closed (mm) 127. Length or Depth of Item when closed (in) 5.0625. Height of Item (mm) 203. Height of Item (in) 8. Width of Item (mm) 127. Width of Item (in) 5.0625. Load Capacity (kg) 3000. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 6600.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 5170. Length or Depth of Item when closed (mm) 127. Length or Depth of Item when closed (in) 5.0625. Height of Item (mm) 253. Height of Item (in) 10. Width of Item (mm) 127. Width of Item (in) 5.0625. Load Capacity (kg) 3000. [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 6600.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 5600. Length or Depth of Item when closed (mm) 127. Length or Depth of Item when closed (in) 5.0625. Height of Item (mm) 303. Height of Item (in) 11.9375. Width of Item (mm) 127. Width of Item (in) 5.0625. Load Capacity (kg)... [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 6600.00
from Sugatsune America, Inc.
Material 304 Stainless Steel. Finish Electro Polished. Weight of Item (g) 6060. Length or Depth of Item when closed (mm) 127. Length or Depth of Item when closed (in) 5.0625. Height of Item (mm) 353. Height of Item (in) 13.9375. Width of Item (mm) 127. Width of Item (in) 5.0625. Load Capacity (kg)... [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 6600.00
from Sugatsune America, Inc.
Designed for earthquake mitigation from damage of server enclosure, machinery or any similar equipment [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
from Sugatsune America, Inc.
Nut on bottom of glide allows easy installation and height adjustment with socket wrench [See More]
- Features: Stainless Steel; Threaded Stud
- Load Capacity: 660.00
- Type: Leveling Foot
from Sugatsune America, Inc.
Nut on bottom of glide allows easy installation and height adjustment with socket wrench [See More]
- Features: Stainless Steel; Threaded Stud
- Load Capacity: 1233.00
- Type: Leveling Foot
from Sugatsune America, Inc.
Nut on bottom of glide allows easy installation and height adjustment with socket wrench [See More]
- Features: Stainless Steel; Threaded Stud
- Load Capacity: 1233.00
- Type: Leveling Foot
from Sugatsune America, Inc.
Nut on bottom of glide allows easy installation and height adjustment with socket wrench [See More]
- Features: Stainless Steel; Threaded Stud
- Load Capacity: 1233.00
- Type: Leveling Foot
from Sugatsune America, Inc.
Nut on bottom of glide allows easy installation and height adjustment with socket wrench [See More]
- Features: Stainless Steel; Threaded Stud
- Load Capacity: 1938.00
- Type: Leveling Foot
from Western Rubber & Supply, Inc.
Neoprene compounded to resist oil, ozone and caustic material [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 4500.00
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 5620 lbf (25000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Vibration Isolation
- Type: Leveling Foot
- Load Capacity: 5620.00
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.53
from Magnus Mobility Systems, Inc.
Steel base, black finish available [See More]
- Features: Metric (optional feature); Stainless Steel; Swivel Heads; Threaded Stud (optional feature); Available Without Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 700.00
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 10000 N (2248 lbf). OPERATING TEMPERATURE: Standard: -5 °C to +120 °C (+23 °F to +248 °F). Nonslip: -5 °C to +110 °C (+23 °F to +230 °F). FEATURES: 70 Shore NBR... [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Vibration Isolation
- Type: Leveling Foot
- Load Capacity: 2248.00
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 800.00
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 3372 lbf (15000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Vibration Isolation
- Type: Leveling Foot
- Load Capacity: 2472.80 to 3372.00
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.98
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 7868 lbf (35000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Vibration Isolation
- Type: Leveling Foot
- Load Capacity: 7868.00
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.98
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.53
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.66
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 1.30
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.87
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.87
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.47
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.87
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.83
from Reid Supply
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Thickness: 1.25
from Reid Supply
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 700.00
from Reid Supply
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3750.00
from Reid Supply
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Thickness: 0.88
from Reid Supply
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Thickness: 1.00
from Reid Supply
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Thickness: 1.26
from Reid Supply
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Thickness: 1.35
from Reid Supply
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Thickness: 1.35
from Reid Supply
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud... [See More]
- Features: Stainless Steel; Swivel Heads
- Application: Leveling
- Type: Leveling Foot
- Thickness: 2.26
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 250.00
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 250.00
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 700.00
from Reid Supply
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either... [See More]
- Features: Stainless Steel; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 2000.00