Metric Design Leveling Feet, Pads, and Glides
from Imao-Fixtureworks
Features. The stainless steel verson is excellent in anti-corrosion and water resistance. [See More]
- Features: Metric; Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 674.40 to 1124.00
from Jergens, Inc.
Jergens Tru-Center ™ Tapped Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products are... [See More]
- Features: Metric; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Pad
- Load Capacity: 2300.00
from Imao-Fixtureworks
Features. Use the cross slot provided on the bottom and the hex nut above the foot for installation. The cushioned rubber pad prevents slippage, and is lightly vibration-proof with resistance to liquid. [See More]
- Features: Metric; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 674.40 to 1573.60
from Jergens, Inc.
Jergens Tru-Center ™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center ™ products... [See More]
- Features: Metric; Swivel Heads; Threaded Stud
- Application: Leveling
- Type: Leveling Pad
- Load Capacity: 2300.00
from Imao-Fixtureworks
Features. Use KACP Leveling-Feet Fixing Plates to secure Heavy-Duty Leveling Feet to the ground. [See More]
- Features: Metric; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3372.00 to 8992.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments,food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Features: Metric; Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 5620.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Features: Metric; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 6294.40 to 8992.00
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Features: Metric; Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3147.20 to 4046.40
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Features: Metric; Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3147.20
from Imao-Fixtureworks
Feature. Stainless-steel leveling feet are perfect, due to low content of sulfide, for use where the aspect of good hygiene should be considered or corrosion is climatically prone such as medical instruments, food processing machines, pharmaceutical industry, etc. Technical Information. Working... [See More]
- Features: Metric; Stainless Steel; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 3596.80 to 4046.40
from Trelleborg Industrial AVS
Suitable for a wide range of free standing workshop machines [See More]
- Features: Metric
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 1764.00
from item America, LLC
Adjustable Foot 8 D40 PA is height-adjustable and is used for tables and light pieces of equipment constructed using round Profiles 8 D40. [See More]
- Features: Metric; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 0.98
from Electronic Hardware Corporation
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]
- Features: Metric; Threaded Stud; Steel Stud
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 1.77
from item America, LLC
Adjustable Foot 8 PA is a height-adjustable foot for tables and light equipment. The height can be adjusted without the need for tools by simply turning the lower part of the foot. [See More]
- Features: Metric; Threaded Stud
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 337.20
from Electronic Hardware Corporation
Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]
- Features: Metric; Threaded Stud; Steel Stud
- Application: Leveling
- Type: Leveling Foot
- Adjustment Range: 1.77
from item America, LLC
The flat Cantilever Foot provides a stable base with Adjustable Feet that can be adjusted from above. The Cantilever Foot is compatible with most electrically height-adjustable Table Column Sets and all profile cross-sections in the dimensions of 160x60 mm. [See More]
- Features: Metric
- Application: Leveling
- Type: Leveling Foot
- Thickness: 2.17
from item America, LLC
Foot Clamps D40 anchor racks, factory equipment and machinery securely to the floor. They envelope item Adjustable Feet (D40 diameter) and are fixed to the subfloor using the corresponding item Screw Anchors. The permissible load for the Foot Clamps at the fastening point is Fperm. = 5,000 N. Foot... [See More]
- Features: Metric
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 1124.00
from item America, LLC
L-Based Feet ensure a secure hold. Because they are screwed to the grooves of the profile, several of the feet can be used. Furthermore, L-Based Feet enable users to anchor profiles to walls or floors. item supplies additional Floor-Fastening Sets for this purpose. [See More]
- Features: Metric
- Application: Leveling
- Type: Leveling Foot
- Load Capacity: 1348.80