Vibration Isolation Leveling Feet, Pads, and Glides
from RS Components, Ltd.
3M SJ5008GY Anti-Vibration Mount [See More]
- Application: Vibration Isolation
- Thickness: 0.12
- Type: Leveling Foot
from RS Components, Ltd.
3M SJ5012GY Anti-Vibration Mount [See More]
- Application: Vibration Isolation
- Thickness: 0.14
- Type: Leveling Foot
from RS Components, Ltd.
3M Bumpon Set [See More]
- Application: Vibration Isolation
- Type: Leveling Foot
from RS Components, Ltd.
RS PRO 50865 Anti-Vibration Mount [See More]
- Application: Vibration Isolation
- Thickness: 0.40
- Type: Leveling Foot
from RS Components, Ltd.
RS PRO 50642 Anti-Vibration Mount [See More]
- Application: Vibration Isolation
- Thickness: 0.35
- Type: Leveling Foot
from RS Components, Ltd.
RS PRO 50842 Anti-Vibration Mount [See More]
- Application: Vibration Isolation
- Thickness: 0.63
- Type: Leveling Foot
from Acoustical Solutions, Inc.
Vibration Isolation Mounts are designed to isolate noise, reduce resonant vibration and lower structure-borne noise. They can be used for a variety of applications including isolating everything from fans, motors, pumps, machinery and compressors to air handling equipment. Both Vibration Isolation... [See More]
- Application: Vibration Isolation
- Load Capacity: 150.00
- Type: Leveling Foot
- Thickness: 3.50
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 5620 lbf (25000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]
- Application: Vibration Isolation
- Load Capacity: 5620.00
- Type: Leveling Foot
- Thickness: 3.98 to 11.85
from Monroe Engineering
Reduces Transmitted Vibration up to 98%. Suitable for High Precision and Computerized Machinery. Plated Yellow Zinc Dichromate. Available in Stainless. Light and Medium Duty Styles Available. Special Sizes Available Upon Request. Also available in metric [See More]
- Application: Leveling; Precision Leveling; Vibration Isolation
- Load Capacity: 995.00
- Type: Leveling Foot
- Adjustment Range: ? to 2.00
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 10000 N (2248 lbf). OPERATING TEMPERATURE: Standard: -5 °C to +120 °C (+23 °F to +248 °F). Nonslip: -5 °C to +110 °C (+23 °F to +230 °F). FEATURES: 70 Shore NBR... [See More]
- Application: Vibration Isolation
- Load Capacity: 2248.00
- Type: Leveling Foot
- Thickness: 2.05 to 5.98
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 3372 lbf (15000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]
- Application: Vibration Isolation
- Load Capacity: 2472.80 to 3372.00
- Type: Leveling Foot
- Thickness: 3.27 to 9.33
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 304 Stainless Steel. BASE PAD: NBR Rubber. FOR LOADS UP TO: 7868 lbf (35000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore NBR... [See More]
- Application: Vibration Isolation
- Load Capacity: 7868.00
- Type: Leveling Foot
- Thickness: 3.74 to 10.71
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 7868 lbf (35000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]
- Application: Vibration Isolation
- Load Capacity: 7868.00
- Type: Leveling Foot
- Thickness: 3.74 to 10.71
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 5620 lbf (25000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]
- Application: Vibration Isolation
- Load Capacity: 5620.00
- Type: Leveling Foot
- Thickness: 3.98 to 11.85
from Advanced Antivibration Components - AAC
FOOT: Polyamide, Fiberglass Reinforced. SCREW: 1040 Steel, Galvanized. BASE PAD: NBR Rubber. FOR LOADS UP TO: 2248 lbf (10000 N). OPERATING TEMPERATURE: Standard: +23 °F to +248 °F (-5 °C to +120 °C). Nonslip: +23 °F to +230 °F (-5 °C to +110 °C). FEATURES: 70 Shore... [See More]
- Application: Vibration Isolation
- Load Capacity: 2248.00
- Type: Leveling Foot
- Thickness: 2.05 to 5.98