Fill out as many options as you want. Click "Run Search Filter" at any time.

Slip Ring Design:

Slip Ring Configuration:

Number of Circuits:

Operating Speed:

Maximum Voltage:

Maximum Current:

Features:

Help with Slip Rings specifications:

Configuration
   Slip Ring Design       
   Your choices are...         
   Separate       Separate brush block and rotor. 
   Capsule (Compact)       This is a fully integrated unit with housing and bearings. 
   Poly-Twist       This is a limited rotation unit used in applications where total rotations not needed, such as scanning in systems. 
   Other       Other unlisted configurations. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
   Slip Ring Configuration:       
   Your choices are...         
   Drum Type       Each ring lies along the drum axis, like threads on a bolt 
   Pancake Type       Rings are concentric, like grooves on a phonograph record 
   Other         
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Performance
   Number of Circuits:       Total number of circuits; include all signal/voltage and power/current circuits. In some slip rings a circuit can be used either way and is counted only once. We refer to a circuit as a single conducting path through the slip ring. If there is a return path or ground, that is a separate circuit. Circuit, ring and way are all synonymous. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Operating Speed       The maximum operating speed of the slip ring. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Maximum Voltage       The maximum voltage of the signal circuits of the slip ring. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Maximum Current       The maximum current of the signal currents of the slip ring. 
   Search Logic:      User may specify either, both, or neither of the "At Least" and "No More Than" values. Products returned as matches will meet all specified criteria.
   Operating Temperature:       The temperature range over which the device must operate. 
   Search Logic:      User may specify either, both, or neither of the limits in a "From - To" range; when both are specified, matching products will cover entire range. Products returned as matches will meet all specified criteria.
Back to Top
Features
           
   Your choices are...         
   Electrical Connectors?       For quick disconnect. 
   Through-hole Bore?       Allows routing for coolant, hydraulic, pneumatics lines, etc. 
   Dual Signal Transfer       The slip ring can transfer analog and digital signals 
   Dust Proof       The slip ring is packaged in a dust proof package. 
   Moisture Proof       The slip ring is packaged in a moisture proof package. 
   Bi-directional Rotation       The slip ring can rotate clockwise and counter clockwise. 
   Military Grade       The slip ring is suitable for military applications. 
   Search Logic:      All products with ANY of the selected attributes will be returned as matches. Leaving all boxes unchecked will not limit the search criteria for this question; products with all attribute options will be returned as matches.
Back to Top
Product Announcements
JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.