Dust Proof Slip Rings
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 80mm 40A Through Hole Slip Ring For EV Charger,. Automobile Slip Ring 、Electric Swivel Slip Ring 、Electrical Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Collectors 、Slip Ring Ethernet And Power 、Slipring For Robot,. Product... [See More]
- Features: Dust Proof; Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 6
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Product drawing: Pitch wind power slip ring is specially developed and designed for 1.25-5.5MW wind turbines and has ultra-high reliability. The key main materials are imported materials, and there are advanced production equipment and detection systems for various performances of wind power slip... [See More]
- Features: Dust Proof; Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 24
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: DHS110F-38-4F photoelectric slip ring is a combination of 4-channel fiber optic rotary joint and 38-channel electrical slip ring, with an outer diameter of 110 mm, the outer shell is made of stainless steel, dustproof and waterproof, protection level reaches IP68,... [See More]
- Features: Dust Proof; Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 38
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: Gas-electric slip ring Customized Gas-Electric Hybrid Slip Ring. Hybrid slip rings for simultaneous transmission of media gas and electrics (power, signals). DHS150-34-1Q gas-electric slip ring, with an outer diameter 150mm, and the total number of electric slip... [See More]
- Features: Dust Proof; Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 34
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant Ethernet Profinet Slip Ring,. Automobile Slip Ring 、Electric Swivel Slip Ring 、Electrical Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Collectors 、Slip Ring Ethernet And Power 、Slipring For Robot,. Product Description. Ingiant Ethernet... [See More]
- Features: Dust Proof; Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 32
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: Ethernet Slip Rings – DHS086 Series. Available for Custom, Run 100/1000M Ethernet Signal. DHS086-41 Ethernet slip ring out diameter 86mm ,are specially designed for 1000M base T signals, can transmit 1 channels Gigabit Ethernet signal combined with 1~32 power... [See More]
- Features: Dust Proof; Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 41
- Maximum Voltage: 0.0 to 240
from Schleifring GmbH
Health is our greatest asset. So that diseases can be prevented in the best possible way and treated based on facts, we are working on technical solutions that help define the state of the art. [See More]
- Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Total # of Circuits: 4 to 102
from Schleifring GmbH
Industrial companies face many different challenges. New, contemporary solutions are constantly in demand. For us that means: individuality through modularity. [See More]
- Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Total # of Circuits: 4 to 102
from Schleifring GmbH
Our MIA system enables the transmission of electrical power and signals as well as all common data buses. Simply chose between two basic building blocks (MIA 1 and MIA 2) and combine them with many optional components, e.g. powerful drive motors or a Gigabit Ethernet unit. The outcome is your... [See More]
- Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Total # of Circuits: 4 to 102