Bi-directional Rotation Slip Rings

7 Results
4 Channel Hydraulic Rotary Joint LHS115-4Y
from JiuJiang Ingiant Technology Co., Ltd.

LHS115 Hydraulic Rotary Joint Description. Ingiant DHS115 Series outer diameter 115mm support 2, 3, 4, 6, 8, 10 and 12 channels ,it uses special sealing technology for multi-channel rotary joints, suitable for vacuum and bidirectional pressure and independent flow channels. and compact, lightweight,... [See More]

  • Features: Bi-Directional Rotation
  • Outer Diameter: 4.53
Ingiant Customized Thin Wall Through Hole Slip Ring
from JiuJiang Ingiant Technology Co., Ltd.

Product Description. Due to the limited installation size of some customers, Ingiant technology customized the thin-walled through-hole slip ring according to customer needs. The product has a very low thickness and stable working transmission efficiency. It is used for low-speed operation. [See More]

  • Features: Moisture Proof; Bi-Directional Rotation
  • Speed: 0.0 to 100
  • Total # of Circuits: 21
  • Maximum Voltage: 0.0 to 240
Single Channel Hydraulic Rotary Joint DHS156
from JiuJiang Ingiant Technology Co., Ltd.

LHS156 Hydraulic Rotary Joint Description. Ingiant LHS156 Series outer diameter 156mm ,it consists of 1 way with RC-1/2'' Interface ,professional sealing technology, suitable for vacuum and bidirectional pressure as well as independent flow channels.lightweight, corrosion-resistant, stainless steel... [See More]

  • Features: Bi-Directional Rotation
  • Outer Diameter: 6.14
Sub-Miniature All Purpose Slip Ring Capsule -- 2040-00
from Electro-Miniatures Corporation

Circuit Quantity: Up to 10 circuits rated at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 30 AWG, 18 inches long. Exterior Structure: Stainless Steel; Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RM; Noise: 5 milli-Ohms Max. Speed: 225 RPM Max. [See More]

  • Features: Bi-Directional Rotation
  • Configuration: Drum Type
  • Slip Ring Design: Capsule
  • Speed: 225
Custom Slip Ring Rotary Joints -- CT Applications
from Schleifring GmbH

Health is our greatest asset. So that diseases can be prevented in the best possible way and treated based on facts, we are working on technical solutions that help define the state of the art. [See More]

  • Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
  • Configuration: Drum Type
  • Slip Ring Design: Capsule
  • Total # of Circuits: 4 to 102
Custom Slip Ring Rotary Joints -- Industrial Applications
from Schleifring GmbH

Industrial companies face many different challenges. New, contemporary solutions are constantly in demand. For us that means: individuality through modularity. [See More]

  • Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
  • Configuration: Drum Type
  • Slip Ring Design: Capsule
  • Total # of Circuits: 4 to 102
Custom Slip Ring Rotary Joints -- MIA
from Schleifring GmbH

Our MIA system enables the transmission of electrical power and signals as well as all common data buses. Simply chose between two basic building blocks (MIA 1 and MIA 2) and combine them with many optional components, e.g. powerful drive motors or a Gigabit Ethernet unit. The outcome is your... [See More]

  • Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
  • Configuration: Drum Type
  • Slip Ring Design: Capsule
  • Total # of Circuits: 4 to 102