Pancake Type Slip Rings
from CENO Electronics Technology Co., Ltd.
Slip ring is one of the mechanical and electrical instruments which can transmission the power,signal,data etc from stationary side to rotary side while rotation freely 360 degree.The pancake slip rings is one of the special design with flat shap to suit the application which requests very limited... [See More]
- Configuration: Pancake Type
- Speed: 0.0 to 100
- Slip Ring Design: Capsule
- Maximum Voltage: 380
from Conductix-Wampfler
When you have a height restriction, a "pancake" ring - also called a "flat" or "platter" ring - could be the best solution. We build custom versions of this type of ring with anywhere from 4 to 50 conductors to include the required center bore size. Pancake rings can be configured in two ways:... [See More]
- Configuration: Pancake Type
- Total # of Circuits: 4 to 50
- Slip Ring Design: Separate
from JINPAT Electronics
LPK series is a group of Pancake Slip Rings manufactured by JINPAT with the thickness as small as 6mm. They are designed exclusively for rotation systems in which installing space is limited in height at vertical direction. Both copper ring and brush contact surround a central hole, which saves... [See More]
- Configuration: Pancake Type
- Total # of Circuits: 2
- Slip Ring Design: Capsule
- Speed: 0.0 to 300
from CENO Electronics Technology Co., Ltd.
Pancake slip ring is as another form of though hole slip rings. CENO's pancake slip rings are designed for some equipment which vertical space is limited while horizontal space is less restrictive.This type slip ring provides ultrathin thickness for special limited installation space. This kind... [See More]
- Configuration: Pancake Type
- Speed: 0.0 to 3
- Slip Ring Design: Capsule
- Maximum Voltage: 0.0 to 24