Drum Type Slip Rings
from ElectroCraft
This patented assembly - a Synchron exclusive - combines rotating motion and electrical power in a single, compact, 2-wire unit. Available with clockwise or counterclockwise Synchron gearmotors or Hansen brush type DC gear motors for use in any position. The slip ring assembly has a special double... [See More]
- Configuration: Drum Type
- Speed: 0.8000 to 12
- Slip Ring Design: Capsule
- Maximum Voltage: 12 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Maximize efficiency and reliability in your heavy-duty rotating machinery with our DN250 Flange-to-Flange Rotating Joint. Engineered for demanding industrial environments, this large-bore union is the ultimate solution for leak-free transfer of water, oil, or gas from a stationary pipe into a slowly... [See More]
- Configuration: Drum Type
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant through bore slip ring for cable drums,. Slip Ring ,Slipring For Robot ,Through Hole Slip Ring ,Slip Ring For Crane ,Electrical Slip Ring ,Slip Ring Connector,. Specification. Standard Product Outline Drawing. Application Filed. Our slip rings are widely... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 600
- Total # of Circuits: 12
- Maximum Voltage: 0.0 to 240
from Fabricast, Inc.
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request). Rings: Solid Coin Silver Rings. Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per... [See More]
- Configuration: Drum Type
- Total # of Circuits: 2 to 24
- Slip Ring Design: Capsule
- Maximum Voltage: 60 to 1000
from MTC Industries & Research Carmiel Ltd.
The SR-3300, a high accuracy 60-channel Slip-Ring, was especially designed for high quality current and signal transmission under harsh environmental conditions, when a large number of circuits in a compact design isneeded. The outstanding raw materials used for the SR-3300 endow it with extended... [See More]
- Configuration: Drum Type
- Total # of Circuits: 60
- Slip Ring Design: Separate
- Speed: 190
from Meridian Laboratory, Inc.
Single contact, high current, any voltage, eliminates arcing [See More]
- Configuration: Drum Type
- Maximum Current: 250
- Slip Ring Design: Capsule
- Operating Temp: ? to 160
from Rotary Systems, Inc.
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of... [See More]
- Configuration: Drum Type
- Total # of Circuits: 4
- Slip Ring Design: Separate
- Maximum Voltage: 150 to 500
from Electro-Miniatures Corporation
Graduated inner bores. Silver alloy rings, silver graphite bushes, treated aluminum alloy frame, 10 amps per circuit, #16 AWG Teflon 24 in. long leadwire, 750 volts RMS dieclectric strength. [See More]
- Configuration: Drum Type
- Maximum Voltage: 750
- Slip Ring Design: Capsule
- Maximum Current: 10
from CENO Electronics Technology Co., Ltd.
This slip ring is for lithium battery equipment, it has three lead wire exits at the stator side. There are across flats design on rotational shaft or easy fixing rotor part. CENO company produce the industrial conductive slip ring from customer manufacturing. Using the industry-leading... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 300
- Slip Ring Design: Capsule
- Maximum Voltage: 380
from DSTI - Dynamic Sealing Technologies, Inc.
The ES Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ES Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 6, 12, 18, 24, 36, and 56 circuits. [See More]
- Configuration: Drum Type
- Total # of Circuits: 12
- Slip Ring Design: Capsule
- Speed: 50
from Conductix-Wampfler
Wrap-Around Enclosure. The NEMA 1 Wrap-Around Enclosure is available for all bore sizes. It features a rolled, brushed stainless steel panel that wraps around the body of the slip ring. It is held in place with plated snap latches. The slip ring assembly end plates ("outboard bearings") are... [See More]
- Configuration: Drum Type
- Speed: 125
- Slip Ring Design: Capsule
from Schleifring GmbH
Health is our greatest asset. So that diseases can be prevented in the best possible way and treated based on facts, we are working on technical solutions that help define the state of the art. [See More]
- Configuration: Drum Type
- Total # of Circuits: 4 to 102
- Slip Ring Design: Capsule
- Maximum Voltage: 0.0 to 630
from JINPAT Electronics
Slip rings from JINPAT Electronics have been further developed for use in Take-up Devices. Due to the different working conditions, the equipment used in different aviation environment have different requirements for vibration, explosion-proof, temperature and anti-corrosion. JINPAT fully lives up... [See More]
- Configuration: Drum Type
- Total # of Circuits: 4
- Slip Ring Design: Capsule
- Speed: 0.0 to 300
from Fabricast, Inc.
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request). Rings: Solid Coin Silver Rings. Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per... [See More]
- Configuration: Drum Type
- Total # of Circuits: 2 to 24
- Slip Ring Design: Capsule
- Maximum Voltage: 60 to 1000
from MTC Industries & Research Carmiel Ltd.
The SR-4260, a high accuracy 42 channel slip-ring for payloads, was especially designed for high quality current and signal (including HD Video and LAN) transmissions under harsh environmental conditions, when a large number of channels in a compact design is required. The outstanding raw materials... [See More]
- Configuration: Drum Type
- Total # of Circuits: 42
- Slip Ring Design: Capsule
- Speed: 40
from Rotary Systems, Inc.
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of... [See More]
- Configuration: Drum Type
- Total # of Circuits: 24
- Slip Ring Design: Separate
- Maximum Voltage: 150 to 240
from Electro-Miniatures Corporation
Circuit quantity - tabulated up to 40 circuits. Graduated inner bores. Rated 5-10 amps per circuit. [See More]
- Configuration: Drum Type
- Maximum Voltage: 750
- Slip Ring Design: Separate
- Maximum Current: 10
from CENO Electronics Technology Co., Ltd.
This is Ethernet slip ring for automation equipment ,through bore size 25.4mm, with CAT 5e cable, transmit 2 group of 1000M Ethernet and power ,it is designed for Ethernet compatible with data bus protocol, USB, RS, CANBUS in a continuous rotation of 360 degrees. It can integrate signal, power and... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 300
- Slip Ring Design: Capsule
- Maximum Voltage: 380
from DSTI - Dynamic Sealing Technologies, Inc.
The ESM Series electrical slip rings feature a compact, low torque design with gold-on-gold contacts and low electrical noise. The ESM Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. Models are available in 9, 15, 24, 32, 44, and 52 circuits with... [See More]
- Configuration: Drum Type
- Total # of Circuits: 15
- Slip Ring Design: Capsule
- Speed: 250
from Conductix-Wampfler
Explosion-Proof Revolving Unit (XRU): The "XRU" is a copper-free aluminum cast enclosure that completely contains the slip ring assembly. It is available in 1.5", 2.5", and 3" O.D. shaft sizes. The cover threads onto the base (entrance ring) with an "O" ring seal between. Incoming wiring enters... [See More]
- Configuration: Drum Type
- Speed: 125
- Slip Ring Design: Capsule
from Schleifring GmbH
Industrial companies face many different challenges. New, contemporary solutions are constantly in demand. For us that means: individuality through modularity. [See More]
- Configuration: Drum Type
- Total # of Circuits: 4 to 102
- Slip Ring Design: Capsule
- Maximum Voltage: 0.0 to 630
from JINPAT Electronics
The miniature unit have been developed to provide a perfect solution for the transmission of power and signal for devices with limited installation space. In JINPAT LPM-08B-0404 miniature slip ring, metal material has been chosen as its housing, and gold contacts has been adopted, thus making the... [See More]
- Configuration: Drum Type
- Total # of Circuits: 8
- Slip Ring Design: Capsule
- Speed: 0.0 to 300
from Fabricast, Inc.
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request). Rings: Solid Coin Silver Rings. Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per... [See More]
- Configuration: Drum Type
- Total # of Circuits: 2 to 24
- Slip Ring Design: Capsule
- Maximum Voltage: 60 to 1000
from MTC Industries & Research Carmiel Ltd.
The SR-4400, a high accuracy 80-channel Slip-Ring, was especially designed for high quality current and signal transmission under harsh environmental conditions, when a large number of circuits in a compact design isneeded. The outstanding raw materials used for the SR-4400 endow it with extended... [See More]
- Configuration: Drum Type
- Total # of Circuits: 80
- Slip Ring Design: Separate
- Speed: 190
from Rotary Systems, Inc.
Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the... [See More]
- Configuration: Drum Type
- Total # of Circuits: 4
- Slip Ring Design: Capsule
- Maximum Voltage: 250 to 500
from Electro-Miniatures Corporation
Circuit quantity - up to 10 circuits @ 5 amp max per circuit. Molded low cost separates. Fast delivery. [See More]
- Configuration: Drum Type
- Maximum Voltage: 750
- Slip Ring Design: Separate
- Maximum Current: 5
from CENO Electronics Technology Co., Ltd.
This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with data bus protocol, USB, RS, CANBUS in a... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 300
- Slip Ring Design: Capsule
- Maximum Voltage: 380
from DSTI - Dynamic Sealing Technologies, Inc.
The EST Series electrical slip rings feature a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. The EST Series include flexible, color-coded lead wires suitable for transferring analog and digital signals. EST slip rings do not require... [See More]
- Configuration: Drum Type
- Total # of Circuits: 12
- Slip Ring Design: Capsule
- Speed: 250
from Conductix-Wampfler
Do you need more than 600 amp ring capacity? If so, Conductix-Wampfler can handle it! We have built rings with capacities of 1000 amps, 2000 amps, 3000 amps and more! Our modular brush holders can be bussed together to achieve high current carrying capacity. We have made special configurations for... [See More]
- Configuration: Drum Type
- Maximum Current: 600 to 3000
- Slip Ring Design: Capsule
from Schleifring GmbH
Our MIA system enables the transmission of electrical power and signals as well as all common data buses. Simply chose between two basic building blocks (MIA 1 and MIA 2) and combine them with many optional components, e.g. powerful drive motors or a Gigabit Ethernet unit. The outcome is your... [See More]
- Configuration: Drum Type
- Total # of Circuits: 4 to 102
- Slip Ring Design: Capsule
- Maximum Voltage: 0.0 to 630
from JINPAT Electronics
LPA series is a cluster of slip rings characterized by high current transmission up to 2000A (peak current). It adopts state-of-the-art technology with special design to meet different requirement of multifarious fields. Strictly speaking, it is a customer-specific part designed exclusively for... [See More]
- Configuration: Drum Type
- Total # of Circuits: 15
- Slip Ring Design: Separate
- Speed: 0.0 to 100
from Fabricast, Inc.
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request). Rings: Solid Coin Silver Rings. Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per... [See More]
- Configuration: Drum Type
- Total # of Circuits: 2 to 24
- Slip Ring Design: Capsule
- Maximum Voltage: 60 to 1000
from MTC Industries & Research Carmiel Ltd.
The SR-5040 is a high accuracy 50 channel Slip-Ring designed for a Payload, however, it has other typical applications, such as display and avionics, testing and measurement, robotics and medical equipment. The SR-5040 provides high quality transmission of currents and signals (including HD Video... [See More]
- Configuration: Drum Type
- Total # of Circuits: 2 to 44
- Slip Ring Design: Capsule
- Speed: 40
from Rotary Systems, Inc.
Rotary Systems Industrial Slip Rings are manufactured to meet and exceed the harsh requirements of industrial use. These rugged assemblies have been designed and built for industrial applications and have been installed on cable reels, in water treatment works and in wind turbines for the transfer... [See More]
- Configuration: Drum Type
- Total # of Circuits: 4
- Slip Ring Design: Separate
- Maximum Voltage: 1000
from Electro-Miniatures Corporation
The original ultimate standard. Graduated inner bores available. Up to 40 circuits available at 10 amp rating. Fast Delivery. [See More]
- Configuration: Drum Type
- Maximum Voltage: 1500
- Slip Ring Design: Separate
- Maximum Current: 10
from CENO Electronics Technology Co., Ltd.
This is big bore slip ring with hole size 180mm, it is used for motion simulator, it transmits 10 circuits limit signal and 2 group encoder signal, housing material is stainless steel. CENO electronics has a senior design and development team, which can develop large diameter conductive slip ring... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 30
- Slip Ring Design: Capsule
- Maximum Voltage: 220
from Conductix-Wampfler
Conductix-Wampfler can modify our standard 600 volt rings to handle up to 2000 volts. If you need even more voltage, we build two basic types of High-Voltage Slip Rings - solid core and air-gap. HV Rings are used in large cranes, mining machines, logging cranes, large cable reels, and other machines... [See More]
- Configuration: Drum Type
- Maximum Voltage: 8000 to 25000
- Slip Ring Design: Capsule
from JINPAT Electronics
LPA series is a cluster of slip rings characterized by high current transmission up to 2000A (peak current). It adopts state-of-the-art technology with special design to meet different requirement of multifarious fields. Strictly speaking, it is a customer-specific part designed exclusively for... [See More]
- Configuration: Drum Type
- Total # of Circuits: 20
- Slip Ring Design: Separate
- Speed: 0.0 to 100
from Fabricast, Inc.
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request). Rings: Solid Coin Silver Rings. Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per... [See More]
- Configuration: Drum Type
- Total # of Circuits: 2 to 24
- Slip Ring Design: Separate
- Maximum Voltage: 60 to 1000
from Rotary Systems, Inc.
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of... [See More]
- Configuration: Drum Type
- Total # of Circuits: 4
- Slip Ring Design: Separate
- Maximum Voltage: 150 to 500
from Electro-Miniatures Corporation
Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max. [See More]
- Configuration: Drum Type
- Maximum Voltage: 500
- Slip Ring Design: Capsule
- Maximum Current: 1
from CENO Electronics Technology Co., Ltd.
This is a large size slip ring, with a through bore size of 435mm. They have 6 group K type thermocouple signals. It is mainly used for food automation equipment, and not only has stable transmission performance, but also good rotation performance. CENO production processes allow theses slip rings... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 60
- Slip Ring Design: Capsule
- Maximum Voltage: 440
from Conductix-Wampfler
For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler group. Conductix-Wampfler rings are at work in many critical and demanding applications all over the world. We... [See More]
- Configuration: Drum Type
- Speed: 125 to 500
- Slip Ring Design: Capsule
- Maximum Voltage: 250 to 600
from JINPAT Electronics
Advantages. Integrated unit of fiber optic signal and carbon brush slip ring. High protection level (IP66), excellent resiliency of outdoor installation. High voltage, reliable electric performance. Copper graphite contact, long life span. Convenient maintenance with external window for regular... [See More]
- Configuration: Drum Type
- Total # of Circuits: 6
- Slip Ring Design: Capsule
- Speed: 0.0 to 100
from Fabricast, Inc.
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request). Rings: Solid Coin Silver Rings. Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per... [See More]
- Configuration: Drum Type
- Total # of Circuits: 2 to 24
- Slip Ring Design: Separate
- Maximum Voltage: 60 to 1000
from Rotary Systems, Inc.
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of... [See More]
- Configuration: Drum Type
- Total # of Circuits: 4
- Slip Ring Design: Separate
- Maximum Voltage: 150 to 500
from Electro-Miniatures Corporation
Circuit Quantity: Up to 17 circuits rated at 1Amp Maximum per circuit. Exterior Structure: Stainless Steel. Flange mount. Noise: 5 milli-Ohms Max. [See More]
- Configuration: Drum Type
- Maximum Voltage: 500
- Slip Ring Design: Capsule
- Maximum Current: 1
from CENO Electronics Technology Co., Ltd.
Lifespan is an important indicator for choosing slipring, as frequently replacement of slip rings not only waste time but also increase costs. CENO developed long life span slip ring with maintenance free and easy maintenance slip ring, according to the different application with different design... [See More]
- Configuration: Drum Type
- Total # of Circuits: 7 to 8
- Slip Ring Design: Capsule
- Maximum Current: 2 to 10
from JINPAT Electronics
Features. Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss. Precise location in the angular ring, up to +/-2 degrees. Lifting... [See More]
- Configuration: Drum Type
- Total # of Circuits: 19
- Slip Ring Design: Capsule
- Speed: 0.0 to 100
from Fabricast, Inc.
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request). Rings: Solid Coin Silver Rings. Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per... [See More]
- Configuration: Drum Type
- Total # of Circuits: 2 to 24
- Slip Ring Design: Separate
- Maximum Voltage: 60 to 1000
from Rotary Systems, Inc.
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of... [See More]
- Configuration: Drum Type
- Total # of Circuits: 4
- Slip Ring Design: Separate
- Maximum Voltage: 150 to 500
from Electro-Miniatures Corporation
Eight coaxial 20MHz, 75 Ohm impedance circuits. Maximum of 1.0db insertion loss. Isolation of 50 db circuit to circuit. Environmentally sealed at flange end. [See More]
- Configuration: Drum Type
- Features: Has Electrical Connectors
- Slip Ring Design: Capsule
from CENO Electronics Technology Co., Ltd.
This is servo motor slip ring for automatic winding machine, there are 6 group servo motor encoder signal and 10A power and ordinary signal ,total 118 circuits. Through hole size is 30mm, housing material is aluminum alloy, low electrical noise. Features. Easy to install, as well as integrate... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 20
- Slip Ring Design: Capsule
- Maximum Voltage: 380
from JINPAT Electronics
Features. Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss. Precise location in the angular ring, up to +/-2 degrees. Lifting... [See More]
- Configuration: Drum Type
- Total # of Circuits: 3
- Slip Ring Design: Capsule
- Speed: 0.0 to 100
from Fabricast, Inc.
Current: 5 amp standard. 10 amp optional. Voltage: Up to 60 volts standard. Up to 1000 volts optional. (easily modified by increased ring to ring spacing upon request). Rings: Solid Coin Silver Rings. Brushes: Silver Graphite. Fabricast Grade FAG180 (80%AG-20%C). 5 amp capacity with 2 brushes per... [See More]
- Configuration: Drum Type
- Total # of Circuits: 2 to 24
- Slip Ring Design: Separate
- Maximum Voltage: 60 to 1000
from Rotary Systems, Inc.
Rotary Systems' line of Packaged Slip Rings feature precious metal contacts for long reliability requiring little or no maintenance. The entire range features a through bore for the routing of hydraulics, pneumatics or shaft mounting and is capable of transferring low level control and data signals... [See More]
- Configuration: Drum Type
- Total # of Circuits: 18
- Slip Ring Design: Separate
- Maximum Voltage: 500
from Electro-Miniatures Corporation
Generous inner bore of 3.700" I.D. Tabulated lengths with up to 80 circuits. Convenient exposed Brush Block Assemblies for Customer Wire Hook-up. [See More]
- Configuration: Drum Type
- Leads: Axial Leads; Radial Leads
- Slip Ring Design: Capsule
- Features: Through-hole Bore
from CENO Electronics Technology Co., Ltd.
Explosion-proof conductive slip ring is a kind of conductive slip ring with high safety and reliability, suitable for working in explosive environment, such as oil platform, explosive material, packaging equipment, agricultural products processing equipment, coal mine, spraying and other dangerous... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 50
- Slip Ring Design: Capsule
- Maximum Voltage: 24 to 660
from JINPAT Electronics
Features. Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss. Precise location in the angular ring, up to +/-2 degrees. Lifting... [See More]
- Configuration: Drum Type
- Total # of Circuits: 18
- Slip Ring Design: Capsule
- Speed: 0.0 to 100
from Rotary Systems, Inc.
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring... [See More]
- Configuration: Drum Type
- Total # of Circuits: 24
- Slip Ring Design: Capsule
- Maximum Voltage: 250 to 500
from Electro-Miniatures Corporation
Used in a Masthead for Mobile Ground Equipment. Generous 1.85" Thru Bore. Custom bearing lubricant for low temperature applications. Signal count up to 25 circuits. [See More]
- Configuration: Drum Type
- Speed: 500
- Slip Ring Design: Capsule
- Maximum Current: 2
from CENO Electronics Technology Co., Ltd.
Explosion-proof slip ring is called as the explosion proof conductive slip ring, explosion proof collector ring, explosion-proof collecting ring or flame-proof slip ring, etc,. It is a kind of conductive slip ring with highly reliable security, under working the easy explosive environment such as... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 50
- Slip Ring Design: Capsule
- Maximum Voltage: 0.0 to 380
from JINPAT Electronics
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower... [See More]
- Configuration: Drum Type
- Total # of Circuits: 91
- Slip Ring Design: Capsule
- Leads: Axial Leads
from Rotary Systems, Inc.
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring... [See More]
- Configuration: Drum Type
- Total # of Circuits: 6
- Slip Ring Design: Separate
- Maximum Voltage: 500
from Electro-Miniatures Corporation
Lightweight, all Aluminum construction. Up to 68 signal circuits available. Radial rotor leadwire exit for confined areas. [See More]
- Configuration: Drum Type
- Maximum Current: 2
- Slip Ring Design: Capsule
- Electrical Noise: 5
from CENO Electronics Technology Co., Ltd.
Small size slip ring,as well called as capsule slip ring due to its outline and compact size,but multi rings inside of the small housing.CENO small size slip ring has different specs.Circuit number up to 100.Current rating could from milliampere to 30Amp.However,standard value have... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 300
- Slip Ring Design: Capsule
- Maximum Voltage: 240
from JINPAT Electronics
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower... [See More]
- Configuration: Drum Type
- Leads: Axial Leads
- Slip Ring Design: Capsule
- Outer Diameter: 3.9
from Rotary Systems, Inc.
Our Sealed Slip Rings feature our standard Packaged Slip Rings manufactured within a sealed enclosure. The protection class is typically IP65 but Rotary Systems will be happy to supply any Slip Ring sealed to suit your specific requirement. The SR011 series offers sealing to IP65 standard for the... [See More]
- Configuration: Drum Type
- Total # of Circuits: 18
- Slip Ring Design: Separate
- Maximum Voltage: 250 to 500
from Electro-Miniatures Corporation
Large bore stainless steel shaft construction (2.88"). Thin I.D. to O.D. cross-section (0.66"). Low resistance 2.5 milli-Ohm case ground ring. 38 Signal circuits available. [See More]
- Configuration: Drum Type
- Electrical Noise: 2.5
- Slip Ring Design: Capsule
- Leads: Axial Leads
from CENO Electronics Technology Co., Ltd.
CCN series is the series which has smallest outer diameter in capsule slip ring.Its gold to gold contact surface make electrical noise extremely low.Circuit number up to 12 and current rating for each circuit could from milliampere to 1Amp.Widely to be used in various applications,like drone,medical... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 300
- Slip Ring Design: Capsule
- Maximum Voltage: 48
from JINPAT Electronics
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower... [See More]
- Configuration: Drum Type
- Total # of Circuits: 11
- Slip Ring Design: Capsule
- Leads: Axial Leads
from Rotary Systems, Inc.
Rotary Systems offers a standard range of Separates for customer built assemblies with their own bearing arrangement or applications where a fully enclosed Capsule or Package Unit is impractical. Our range of Separates is flexible enough to offer a solution for any application, capable of... [See More]
- Configuration: Drum Type
- Total # of Circuits: 4
- Slip Ring Design: Separate
- Maximum Voltage: 210 to 500
from Electro-Miniatures Corporation
Thru Bore of 1.00" diameter. Signal quantities up to 180 circuits. Power circuits available. Thru bore of 1.625 with 270 signal circuits is also available. [See More]
- Configuration: Drum Type
- Electrical Noise: 10
- Slip Ring Design: Capsule
- Leads: Axial Leads
from CENO Electronics Technology Co., Ltd.
High current slip ring, means 250A, 500A, 600A, 800A, 1500A, 3000A and other specifications, different current specifications are applicable to a variety of different sizes and power plating equipment with easy installation and large load flow. This kind of slip ring has been widely used in Marine... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 15
- Slip Ring Design: Capsule
- Maximum Voltage: 220 to 500
from JINPAT Electronics
The slip ring is designed exclusively for Ethernet transmission, Compatible with data bus protocol, it can transmit Ethernet, analog/data signals, USB, RS, CANBUS, and FireWire in a continuous rotation of 360 degrees. Moreover, it can integrate signal, power and high frequency into one unit to lower... [See More]
- Configuration: Drum Type
- Total # of Circuits: 14
- Slip Ring Design: Capsule
- Leads: Axial Leads
from Rotary Systems, Inc.
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring... [See More]
- Configuration: Drum Type
- Total # of Circuits: 6
- Slip Ring Design: Capsule
- Maximum Voltage: 150 to 500
from Electro-Miniatures Corporation
Radial rotor leadwire exit for confined areas. Circuit compliment of (5) RG-179 coax, (70) signal and (7) 5-amp power circuits. [See More]
- Configuration: Drum Type
- Maximum Current: 5
- Slip Ring Design: Capsule
- Leads: Radial Leads
from CENO Electronics Technology Co., Ltd.
Ethernet slip ring specially designed for high frequency to transmit 100M/1000M Ethernet signals, with advantages of reliable transmitting, no packet loss, no string code, low return loss, low insertion loss. [See More]
- Configuration: Drum Type
- Speed: 0.0 to 300
- Slip Ring Design: Capsule
- Maximum Voltage: 240
from JINPAT Electronics
The capsule slip ring LPC-24A-HD01 is developed especially for equipment where transmission of HD video/audio is required. It is perfectly suitable for 4K TV and Camera adapter. Slip rings for three-axis pan-tilt beater manufactured by JINPAT ensure clearer images by stabilizing the camera in shake... [See More]
- Configuration: Drum Type
- Total # of Circuits: 24
- Slip Ring Design: Capsule
- Speed: 0.0 to 100
from Rotary Systems, Inc.
Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high reliability requiring... [See More]
- Configuration: Drum Type
- Total # of Circuits: 6
- Slip Ring Design: Capsule
- Maximum Voltage: 600 to 1000
from Electro-Miniatures Corporation
Easy flange mount construction. 67 signal, 10 mid to low power 10 to 18 amps, 2 RG-179 video circuits. [See More]
- Configuration: Drum Type
- Maximum Current: 18
- Slip Ring Design: Capsule
- Leads: Axial Leads
from CENO Electronics Technology Co., Ltd.
Slip ring is designed to use to transmit power, signal or data, pneumatically or hydraulically from a stationary to a rotating platform. It also can be defined to something that goes around an axle like a collar that has 2 ports on it, the inside port rotates independent of the outside one, so that... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 300
- Slip Ring Design: Capsule
- Maximum Voltage: 0.0 to 380
from JINPAT Electronics
Features. Simultaneous transmission of power and signal including throttle signal, CANBus signal, angular ring signal and, encoder signal supported. 360 rotating transmission with little transmission loss, no data package loss. Precise location in the angular ring, up to +/-2 degrees. Lifting... [See More]
- Configuration: Drum Type
- Total # of Circuits: 12
- Slip Ring Design: Capsule
- Speed: 0.0 to 100
from Electro-Miniatures Corporation
Circuit Quantity: Up to 28 circuits rated at 1 Amp Maximum per circuit. Exterior Structure: Stainless Steel; Sealed Front Shaft Extension. Noise: 5 milli-Ohms Max. Speed:600 RPM Max. [See More]
- Configuration: Drum Type
- Speed: 600
- Slip Ring Design: Capsule
- Maximum Current: 1
from CENO Electronics Technology Co., Ltd.
The high definition slip ring includes SDI high resolution and HDMI, which transmits electrical signals, video signals and high-speed digital signals to meet EMC (Electro Magnetic Compatibility) requirements. CENO'S HD slip ring adopts domestic leading military technology, it has the advantages on... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 30
- Slip Ring Design: Capsule
- Maximum Voltage: 0.0 to 380
from JINPAT Electronics
Advantages. High Protection level IP67, able to be exposed and adapt to dusty working conditions. Button-pole design for rotor side in case of working in vibration. Large hole designed especially for heavy engineering equipment with it's inner diameter up to 200 mm. Power and signals including... [See More]
- Configuration: Drum Type
- Total # of Circuits: 12
- Slip Ring Design: Capsule
- Speed: 0.0 to 100
from Electro-Miniatures Corporation
Tabulated lengths up to 120 circuits. Signal and Power capability. Shielded cables and coaxial lines available. [See More]
- Configuration: Drum Type
- Speed: 600
- Slip Ring Design: Capsule
- Maximum Voltage: 1000
from CENO Electronics Technology Co., Ltd.
The high definition slip ring, it can mix 1-24 channel signal and tiny electric current and multiple installation options. It transfers HD-SDI/video and current signal, it support video standard of 2K@90Hz with less noise, longer life, low torque, stable rotation, electrical noise = 15 mO. Our... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 30
- Slip Ring Design: Capsule
- Maximum Voltage: 0.0 to 380
from JINPAT Electronics
The Long Lifespan Slip Ring refers to the part that enjoys replaceable design. The damage prone components of the new unit adopt scientific modular design, which allows ease of taking apart or installation without requiring disassembling its housing. Quick and convenient replacement of internal... [See More]
- Configuration: Drum Type
- Total # of Circuits: 8
- Slip Ring Design: Capsule
- Speed: 0.0 to 2000
from Electro-Miniatures Corporation
Circuit Quantity: Up to 12 circuits rated at 1 Amp Maximum per circuit. Leadwire: # 30 AWG, 12 inches long color coded. Housing and Shaft: Stainless Steel 300 Series. Dielectric Strength: 250 Volts RMS; Noise: 5 milli-Ohms Max. Speed:400 RPM Max. [See More]
- Configuration: Drum Type
- Speed: 400
- Slip Ring Design: Capsule
- Maximum Voltage: 250
from CENO Electronics Technology Co., Ltd.
ECN000-02P-02P1-01F is one of CENO's High / low temperature, aerospace, high altitude Fiber Optic Rotary Joints, and is called function slip ring too. It can be used in any electric mechanical system that requires unrestrained, continuous rotation while transferring power, data or Fiber signal from... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 250
- Slip Ring Design: Capsule
- Maximum Voltage: 0.0 to 800
from JINPAT Electronics
Mercury slip rings enjoy the same performance just like other electrical slip rings. Mercury slip rings take advantage of mercury contact as a conductive media, which can transfer current and signal via liquid metal under normal temperature status. This kind of slip rings feature strong stability... [See More]
- Configuration: Drum Type
- Maximum Current: 30
- Maximum Voltage: 250
- Electrical Noise: 1
from Electro-Miniatures Corporation
Circuit Quantity: Up to 10 circuits rated at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 30 AWG, 18 inches long. Exterior Structure: Stainless Steel; Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RM; Noise: 5 milli-Ohms Max. Speed: 225 RPM Max. [See More]
- Configuration: Drum Type
- Speed: 225
- Slip Ring Design: Capsule
- Maximum Voltage: 250
from CENO Electronics Technology Co., Ltd.
This is one High/low temperature slip ring of CENO's products, it can operate at altitudes of up to 16000m and temperature of -55? in the bad condition. CENO select the special wires which meets the requirements of electromagnetic compatibility of EMC for the low-temperature slip ring signal cable. [See More]
- Configuration: Drum Type
- Speed: 50
- Slip Ring Design: Capsule
- Maximum Voltage: 380
from JINPAT Electronics
Mercury slip rings enjoy the same performance just like other electrical slip rings. Mercury slip rings take advantage of mercury contact as a conductive media, which can transfer current and signal via liquid metal under normal temperature status. This kind of slip rings feature strong stability... [See More]
- Configuration: Drum Type
- Maximum Voltage: 250
- Slip Ring Design: Capsule
- Maximum Current: 4
from CENO Electronics Technology Co., Ltd.
CENO's carbon Brush slip ring is also named as large current collector or high power slip ring, which could transmit the current at lease on 100A or above. It widely be used in ship machinery, engineering machinery, port machinery, offshore crane, cable reel, propeller,as well as drilling platform. [See More]
- Configuration: Drum Type
- Speed: 0.0 to 1
- Slip Ring Design: Capsule
- Maximum Voltage: 24 to 690
from JINPAT Electronics
Mercury slip rings enjoy the same performance just like other electrical slip rings. Mercury slip rings take advantage of mercury contact as a conductive media, which can transfer current and signal via liquid metal under normal temperature status. This kind of slip rings feature strong stability... [See More]
- Configuration: Drum Type
- Electrical Noise: 1
- Maximum Voltage: 380
from CENO Electronics Technology Co., Ltd.
CENO Big current slip ring adopts carbon brush design which can pass high current power on each carbon brush. Currently, the max current ampere up to 2000Amp. We apply advanced technology on effective and guaranteed testing to ensure no spark arc risk. [See More]
- Configuration: Drum Type
- Speed: 0.0 to 15
- Slip Ring Design: Capsule
- Maximum Voltage: 500
from JINPAT Electronics
Description. A slip ring capsule can be used in an electromechanical application to transfer low power and data over continuous rotary interface. A slip ring is also called a rotary electrical interface, commutator, collector, swivel or a rotary joint. Features. 30 circuit models. 1 amp per circuit,... [See More]
- Configuration: Drum Type
- Total # of Circuits: 30
- Slip Ring Design: Capsule
- Speed: 0.0 to 300
from CENO Electronics Technology Co., Ltd.
The lifespan of slip ring is related to the material, process and the high speed. CENO adopts the advanced and special technology in the structure and process to produce the high speed slip ring with long lifespan service, which can meet the special high-end market demand. Welcome to contact us. [See More]
- Configuration: Drum Type
- Speed: 0.0 to 5000
- Slip Ring Design: Capsule
- Maximum Voltage: 415
from JINPAT Electronics
LPS series refer to a family of Separate Slip Rings. It's a derivation from an independent unit that can transmit current, data signal from stationary to rotating part. The slip ring (rotor) and brush block (stator) are offered as separate components to be mated by the customer in their system. [See More]
- Configuration: Drum Type
- Total # of Circuits: 2
- Slip Ring Design: Separate
- Speed: 0.0 to 100
from CENO Electronics Technology Co., Ltd.
High speed slip ring 's rotating speed at lease is 1000RPM. It mainly be used in high speed train, nondestructive testing equipment, eddy current testing equipment and so on. CENO adopts the advanced and special technology in the structure between the stator and rotor for ensuring the slip ring... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 6000
- Slip Ring Design: Capsule
- Operating Temp: -4 to 140
from JINPAT Electronics
JINPAT slip ring for servomechanism is used at the servo system to measure the actual position of the mechanical system compared to the control input. For the unit, internal wire diagram and special shielding in modular design make a complete solution for the interference of encoder signal. It can... [See More]
- Configuration: Drum Type
- Total # of Circuits: 6
- Slip Ring Design: Capsule
- Speed: 0.0 to 1500
from CENO Electronics Technology Co., Ltd.
Large size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems.The system can be fitted directly to the center of the rotation,to resolve the transmission problem of current and signal. This kind of large... [See More]
- Configuration: Drum Type
- Speed: 1 to 2
- Slip Ring Design: Capsule
- Maximum Voltage: 380
from JINPAT Electronics
JINPAT slip ring for servomechanism is used at the servo system to measure the actual position of the mechanical system compared to the control input. For the unit, internal wire diagram and special shielding in modular design make a complete solution for the interference of encoder signal. It can... [See More]
- Configuration: Drum Type
- Total # of Circuits: 24
- Slip Ring Design: Capsule
- Speed: 0.0 to 100
from CENO Electronics Technology Co., Ltd.
Through bore slip rings is ideally suited for applications where signals and power need to be transferred in a compact space and a through hole is required to pass a shaft or other feed through. ECN series uses a modular design that allows for unprecedented flexibility with respect to package size,... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 500
- Slip Ring Design: Capsule
- Maximum Voltage: 150 to 250
from JINPAT Electronics
This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical rotary joint. It can... [See More]
- Configuration: Drum Type
- Total # of Circuits: 6
- Slip Ring Design: Capsule
- Speed: 0.0 to 300
from CENO Electronics Technology Co., Ltd.
This is waterproof slip ring for radar antenna and satellite communications, Its outstanding advantage is that IP protection grade IP65,and working temperature is -55 ℃~+70 ℃ ,it can work at very low temperature and humidity environment, like aeronautical industry and marine... [See More]
- Configuration: Drum Type
- Speed: 0.0 to 50
- Slip Ring Design: Capsule
- Maximum Voltage: 32
from JINPAT Electronics
This unit can be used in any electromechanical system that requires unrestrained, continuous rotation while transferring power or data from a stationary to a rotating structure. It is also called a rotary electrical interface, commutator, collector, swivel, or an electrical rotary joint. It can... [See More]
- Configuration: Drum Type
- Total # of Circuits: 6
- Slip Ring Design: Capsule
- Speed: 0.0 to 300