Moisture Proof Slip Rings
from JiuJiang Ingiant Technology Co., Ltd.
1 Air Tube Pneumatic Rotary Joint Slip Ring,. High Power Slipring, Slip Ring, Slip Ring For Cable Reel, Slip Ring For Packing Machine, slipring, slipring desin, sllip ring,. Product Description. In order to meet the customer ’s requirements for simultaneous transmission of gas, current, signal... [See More]
- Features: Moisture Proof
- Maximum Voltage: 0.0 to 440
- Speed: 0.0 to 300
- Maximum Current: 2 to 10
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: USB slip ring – USB 3.0 slip ring series. Standard 1-3 channels USB signal, maximum 5 channels. DHK025-33 USB 3.0 slip ring with standard hole diameter 25mm, transmission 2 channels USB3.0 signal and other signal/power.USB slip ring is specially designed for... [See More]
- Features: Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 33
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: Photoelectric Slip Ring/ Photoelectric Rotary Joint. 2 channels optical fiber combination electric slip ring, supports customization. DHS055-11-2F Photoelectric slip ring, with 2 channels optical fiber, 11 channels power, outer diameter 55mm, supports single-mode... [See More]
- Features: Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 11
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Product drawing: 1 channel RF + 21 channels power signal combination military vehicle radar RF hybrid slip ring. RF hybrid slip ring product features: -40 ℃ ~+85 ℃ temperature range;. Automated production of key nodes, with extremely high reliability and consistency;. Compact... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 21
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: RF Slip Ring – DHS074 Series. Highly customized requirements, frequency DC-4.5, DC-18, 14-14.5GHz. DHS074-46-6S RF Slip Ring supports 6 channels of radio frequency signals, and can also be mixed with communication signals, control signals, gas-liquid media,... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 46
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Product drawing: DHS100 series 8-in-8-out photoelectric combination slip ring. It can transmit 8 optical fibers and 49 electrical channels at the same time. It is an integral precision conductive slip ring with an all-aluminum alloy structure. The electrical path supports signal (2A), 10A, 50A,... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 49
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Product drawing: Single-channel electric-pneumatic hybrid slip ring 1 inlet and 1 outlet, 18 channels 5A. DHS099-18-5A-1Q is a single-channel electric-pneumatic hybrid slip ring that can rotate 360 degrees to transmit compressed air, steam, vacuum and other gas media. Supports various tracheas of... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 18
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Product drawing :. DHS060-49-1F series single-channel optoelectronic slip ring, with an outer diameter of 60mm, supports single-mode and multi-mode, uses optical fiber as a data transmission carrier, is suitable for harsh environments, and solves rotational transmission problems for optical... [See More]
- Features: Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 49
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Pneumatic rotary joint parameters :. Standard product outline drawing: Gas-electric hybrid slip ring Pneumatic rotary joint :1channel outer diameter: 120mm. DHS120-74-1Q gas-electric hybrid slip ring, 1 channel pneumatic rotary joint + 74 electrical channels. Small torque, high cost... [See More]
- Features: Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 74
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 12mm Through Bore Slip Ring For Automation Machines,. Automobile Slip Ring 、Electric Swivel Slip Ring 、Electrical Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Collectors 、Slip Ring Ethernet And Power 、Slipring For Robot,. Specification. [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 12
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 16mm through bore slip ring for automation machines1,. slip 、Slip Ring 、Slip Ring Assembly 、Slip Ring Ethernet And Power 、Slip Ring For Crane 、Slipring For Robot,. Specification. Standard Product Outline Drawing. Application Filed. Our slip rings are widely... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 12
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 17 channels Fiber Optical Slip Ring For Hd Network Monitoring Systems,. Automobile Slip Ring 、Electrical Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Connector 、Slip Ring Ethernet And Power 、Slip Ring For Crane 、Slipring For Robot... [See More]
- Features: Moisture Proof
- Speed: 0.0 to 1200
- Total # of Circuits: 17
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: DHS080 Series Rfslip ring RF/Coaxial/Waveguide Rotary Joint. DHS080 series RF slip rings are products specially developed to meet the transmission of high-speed serial digital signals or analog signals. The maximum transmission rate can reach 40GHz. 2-channel radio... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 84
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 25mm Through Bore Slip Ring For Turntable,. rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane,. Specification. Standard Product Outline Drawing. Application Filed. Industrial automation equipment/Medical equipment/Wind power equipment/Test... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 36
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 25mm Through Hole Slip Ring For Turntable,. Automobile Slip Ring 、Electric Swivel Slip Ring 、Electrical Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Collectors 、Slip Ring Ethernet And Power 、Slipring For Robot,. Specification. Standard... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 36
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: DHS038-50-1F-002 series single-channel optoelectronic slip ring, with an outer diameter of 38mm, supports single-mode and multi-mode, It can transmit 1 optical fiber and 50 electrical channels at the same time. It is an integral precision conductive slip ring with... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 50
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 38mm Through Hole Slip Ring For Packaging Machine,. Automobile Slip Ring 、Electric Swivel Slip Ring 、Electrical Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Collectors 、Slip Ring Ethernet And Power 、Slipring For Robot,. Specification. [See More]
- Features: Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 18
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: DHS073-32-4F 4 channels optoelectronic slip ring | 4 channels optoelectronic hybrid slip ring, which can transmit 4 optical fibers and 1 to 72 electrical channels at the same time. It is an integral precision conductive slip ring with an all-aluminum alloy... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 32
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
High frequency rotary joint parameters: Standard product outline drawing: DHS055-49-1S high frequency slip ring is a single channel high frequency rotary joint + electrical hybrid slip ring. High frequency slip ring is a product specially developed to meet the transmission of high-speed serial... [See More]
- Features: Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 49
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 60mm 2A~50A through bore slip ring for construction machinery,. Automobile Slip Ring 、Electric Swivel Slip Ring 、Electrical Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Collectors 、Slip Ring Ethernet And Power 、Slipring For Robot,. [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 10
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 70mm Through Bore Slip Ring For Industrial Machines,. Slip Ring, Slip Ring Connector, slip ring crane, slipring, slipring cable reel, slipring motor,. Specification. Standard Product Outline Drawing. Application Filed. Slip rings are widely applied in robotics, packaging machines fields,... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 13
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 80mm 40A Through Hole Slip Ring For EV Charger,. Automobile Slip Ring 、Electric Swivel Slip Ring 、Electrical Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Collectors 、Slip Ring Ethernet And Power 、Slipring For Robot,. Product... [See More]
- Features: Dust Proof; Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 6
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 80mm solid shaft slip ring for engineering machinery,. slip 、Slip Ring 、Slip Ring Assembly 、Slip Ring Ethernet And Power 、Slip Ring For Crane 、Slipring For Robot,. Specification. Outline Drawing of The Item. Application Filed. Our products are widely used... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 300
- Total # of Circuits: 13
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: Optoelectronic slip ring Optoelectronic rotary joint. DH90E-10F-D87-L206.5-001 series is a photoelectric slip ring with an outer diameter of 87mm. Designed for simultaneous transmission of power, signal, and fiber optics. Supports 10 optical fiber rotary connections... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 90
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: RF Slip Ring – Three-channel coaxial rotary joint. Highly customized requirements, Frequency Range: 2.2-6GHz, 1.7-4GHz. DHS090-72-3S RF slip ring combination three-channel coaxial rotary joint and 72 electrical channels,out diameter 90mm. RF slip rings can... [See More]
- Features: Moisture Proof
- Speed: 0.0 to 600
- Total # of Circuits: 72
- Maximum Voltage: 0.0 to 240
from Schleifring GmbH
Health is our greatest asset. So that diseases can be prevented in the best possible way and treated based on facts, we are working on technical solutions that help define the state of the art. [See More]
- Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Total # of Circuits: 4 to 102
from CENO Electronics Technology Co., Ltd.
Waterproof slip ring is a kind of slip ring which is used the special environment of moisture, corrosion and underwater. According to working environment, the waterproof slipring could be divided into protection grade, such as IP65, IP67, IP68 and so on. ECN000-04P1-IP65 with waterproof IP65... [See More]
- Features: Moisture Proof
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Speed: 0.0 to 100
from Schleifring GmbH
Industrial companies face many different challenges. New, contemporary solutions are constantly in demand. For us that means: individuality through modularity. [See More]
- Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Total # of Circuits: 4 to 102
from CENO Electronics Technology Co., Ltd.
This is waterproof slip ring for marine drilling platform. IP protection grade is IP68, it can work under water 300 meters. It has two waterproof plug and it is equipped with metal dust cover. Housing material is stainless steel 316. The waterproof slip ring is specially developed for underwater and... [See More]
- Features: Moisture Proof
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Speed: 0.0 to 50
from Schleifring GmbH
Our MIA system enables the transmission of electrical power and signals as well as all common data buses. Simply chose between two basic building blocks (MIA 1 and MIA 2) and combine them with many optional components, e.g. powerful drive motors or a Gigabit Ethernet unit. The outcome is your... [See More]
- Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Total # of Circuits: 4 to 102
from CENO Electronics Technology Co., Ltd.
This is waterproof slip ring for radar antenna and satellite communications, Its outstanding advantage is that IP protection grade IP65,and working temperature is -55 ℃~+70 ℃ ,it can work at very low temperature and humidity environment, like aeronautical industry and marine... [See More]
- Features: Has Electrical Connectors; Through-hole Bore; Moisture Proof
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Speed: 0.0 to 50