Military Grade Slip Rings
from JiuJiang Ingiant Technology Co., Ltd.
Product Description. Jiujiang Ingiant Technology was founded in December 2014 and located in Jiujiang City, Jiangxi Province. The company integrates R & D, sales, manufacturing, maintenance and technical services. It is committed to various technical problems existing in the rotary conduction of... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
Brass Material Large Current Slip Ring,. Hd-Sdi Slip Ring, Large Current Slip Ring, Profinet Slip Ring, Slip Ring, Slip Ring Collectors, slipring, Slipring For Robot,. Product Description. Brass material terminal slip ring is also called high current conductive slip ring, high power slip ring,... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
Capsule Slip Rings – DHM Series. Available for Custom, Standard OD 6.5-25 mm. Ingiant offers a wide range of capsule slip rings in various sizes, featuring maintenance-free operation, gold contacts, silver fiber brushes, and low voltage characteristics. They can also be integrated with other... [See More]
- Features: Military Grade
- Total # of Circuits: 8
- Slip Ring Design: Capsule
- Outer Diameter: 0.3937
from JiuJiang Ingiant Technology Co., Ltd.
What is a military slip ring?. Military slip rings and military rotary connectors are widely used in the military and defense fields. Slip rings first appeared in the military field, and later gradually became popular in the civilian field. Conductive slip rings are used in military armored vehicle... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
Customized Slip Ring For LED Display Screen,. Automobile Slip Ring 、Electric Swivel Slip Ring 、Electrical Slip Ring 、slip 、Slip Ring 、Slip Ring Ethernet And Power 、Slip Ring For Crane 、Slipring For Robot 、Through Hole Slip Ring,. Product... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
Product drawing: 1 channel RF + 21 channels power signal combination military vehicle radar RF hybrid slip ring. RF hybrid slip ring product features: -40 ℃ ~+85 ℃ temperature range;. Automated production of key nodes, with extremely high reliability and consistency;. Compact... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 21
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: RF Slip Ring – DHS074 Series. Highly customized requirements, frequency DC-4.5, DC-18, 14-14.5GHz. DHS074-46-6S RF Slip Ring supports 6 channels of radio frequency signals, and can also be mixed with communication signals, control signals, gas-liquid media,... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 46
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Product drawing: DHS100 series 8-in-8-out photoelectric combination slip ring. It can transmit 8 optical fibers and 49 electrical channels at the same time. It is an integral precision conductive slip ring with an all-aluminum alloy structure. The electrical path supports signal (2A), 10A, 50A,... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 49
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Product drawing: Single-channel electric-pneumatic hybrid slip ring 1 inlet and 1 outlet, 18 channels 5A. DHS099-18-5A-1Q is a single-channel electric-pneumatic hybrid slip ring that can rotate 360 degrees to transmit compressed air, steam, vacuum and other gas media. Supports various tracheas of... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 18
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Factory directly Types Of Hydraulic Equipment – Ingiant FHS135-31 Slip Ring For Wind Turbine – Ingiant,. High Voltage Slip Ring, Large Current Slip Ring, Slip Ring, Slip Ring For Cable Drum, Slip Ring For Packing Machine, slipring,. Application Filed. Ingiant FHS series slip rings are... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
HS-1F-002 Series Fiber Optic Rotary Joint Description. Ingiant HS-1F Series fiber length 1.1m ,Bandwidth ±50nm ,Fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long distances. Typical Applications. High-end robots,... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
HS-NF-001 Series Fiber Optic Rotary Joint Description. Ingiant HS-NF Series fiber bandwidth ±500nm ,wavelength range 850~1550nm,fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long distances. Typical Application. [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
HS-NF-002 Series Fiber Optic Rotary Joint Description. Ingiant HS-NF-002 series bandwidth ±50nm ,wavelength range 800~1550nm ,max speed 2000rpm .fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long distances. Typical... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
HS-NF-003 Series Fiber Optic Rotary Joint Description. Ingiant HS-NF-003 Series fiber length 1.1m ,bandwidth ±60nm ,Fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long distances. Typical Application. High-end robots,... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
HS-NF Series Fiber Optic Rotary Joint Description. Ingiant HS-NF-004 Series fiber length 1.1m ,Bandwidth ±50nm ,Fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long distances. Typical Application. High-end robots,... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
HS-1F Series Fiber Optic Rotary Joint Description. Ingiant HS-1F Series fiber length 1.1m ,Bandwidth ±100nm ,Fully enclosed structure, optical transmission signal, no leakage, no electromagnetic interference, can be transmitted over long distances. Typical Applications. High-end robots,... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
DHS110-42 Series Fiber Optic-Electrical Slip Ring Description. Ingiant DHS110-42 series optical fiber hybrid slip ring outer diameter 110mm,it consists of 42 channels included 4 rings for 25A,4 rings for 20A,30 rings for 4A, 4 rings for HD video signal,rated voltage 0-444VAC/240VDC ,Fully enclosed... [See More]
- Features: Military Grade
- Outer Diameter: 4.33
from JiuJiang Ingiant Technology Co., Ltd.
Core strengths. integrated design: Simultaneously transmits: Power circuits: 8 channels @ 10A/26V. Signal circuits: 43 channels (including LVDS differential signals and analog video). Optical channel: Single-mode fiber @ 1310/1550nm wavelength. Eliminates the need for multiple separate connectors... [See More]
- Features: Military Grade
- Operating Temp: -49 to 176
from JiuJiang Ingiant Technology Co., Ltd.
1.5MW Pitch control slip ring for Dongfang Turbine Co.,Ltd. Thirty+N channels of 400VAC/60A, 24VDC/5A signal rings, protection level IP65. Our company is based on the needs of different wind power manufacturers for wind power pitch control slip rings,developed FHS series wind power pitch control... [See More]
- Features: Military Grade
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 12mm Through Bore Slip Ring For Automation Machines,. Automobile Slip Ring 、Electric Swivel Slip Ring 、Electrical Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Collectors 、Slip Ring Ethernet And Power 、Slipring For Robot,. Specification. [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 12
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 16mm through bore slip ring for automation machines1,. slip 、Slip Ring 、Slip Ring Assembly 、Slip Ring Ethernet And Power 、Slip Ring For Crane 、Slipring For Robot,. Specification. Standard Product Outline Drawing. Application Filed. Our slip rings are widely... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 12
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: DHS080 Series Rfslip ring RF/Coaxial/Waveguide Rotary Joint. DHS080 series RF slip rings are products specially developed to meet the transmission of high-speed serial digital signals or analog signals. The maximum transmission rate can reach 40GHz. 2-channel radio... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 84
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 25mm Through Bore Slip Ring For Turntable,. rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane,. Specification. Standard Product Outline Drawing. Application Filed. Industrial automation equipment/Medical equipment/Wind power equipment/Test... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 36
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Ingiant 25mm Through Hole Slip Ring For Turntable,. Automobile Slip Ring 、Electric Swivel Slip Ring 、Electrical Slip Ring 、Slip Ring 、Slip Ring Assembly 、Slip Ring Collectors 、Slip Ring Ethernet And Power 、Slipring For Robot,. Specification. Standard... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 36
- Maximum Voltage: 0.0 to 240
from JiuJiang Ingiant Technology Co., Ltd.
Standard product outline drawing: DHS038-50-1F-002 series single-channel optoelectronic slip ring, with an outer diameter of 38mm, supports single-mode and multi-mode, It can transmit 1 optical fiber and 50 electrical channels at the same time. It is an integral precision conductive slip ring with... [See More]
- Features: Moisture Proof; Military Grade
- Speed: 0.0 to 600
- Total # of Circuits: 50
- Maximum Voltage: 0.0 to 240
from Electro-Miniatures Corporation
Circuit Quantity: Up to 17 circuits rated at 1Amp Maximum per circuit. Exterior Structure: Stainless Steel. Flange mount. Noise: 5 milli-Ohms Max. [See More]
- Features: Military Grade
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Maximum Voltage: 500
from Schleifring GmbH
Health is our greatest asset. So that diseases can be prevented in the best possible way and treated based on facts, we are working on technical solutions that help define the state of the art. [See More]
- Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Total # of Circuits: 4 to 102
from Schleifring GmbH
Industrial companies face many different challenges. New, contemporary solutions are constantly in demand. For us that means: individuality through modularity. [See More]
- Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Total # of Circuits: 4 to 102
from Schleifring GmbH
Our MIA system enables the transmission of electrical power and signals as well as all common data buses. Simply chose between two basic building blocks (MIA 1 and MIA 2) and combine them with many optional components, e.g. powerful drive motors or a Gigabit Ethernet unit. The outcome is your... [See More]
- Features: Has Electrical Connectors; Dual Signal Transfer; Dust Proof; Moisture Proof; Bi-Directional Rotation; Military Grade
- Configuration: Drum Type
- Slip Ring Design: Capsule
- Total # of Circuits: 4 to 102