Railway DC-DC Converters, Pure Convection Cooling
Featured Product from ABSOPULSE Electronics Ltd.
ABSOPULSE’s RWY 200-HSA-P2 series fully encapsulated railway quality DC-DC converters with pure convection cooling deliver up to 200W. The units meet the requirements of EN 50155 for electronic equipment used on railway rolling stock. The units are cooled by a heatsink assembly attached to their under-surface. This enables operation over a -40 to +55oC temperature range without derating. Wider temperature ranges are available on request.
The heatsink assembly can be mounted to a chassis or DIN-rail. The chassis-mounted option is suitable for applications in which a suitable heatsinking surface is not available and only convection cooling will suffice. The heatsink assembly is also suitable for mounting on thermally non-conductive surfaces such as wood, plastic and brick walls.
Key Specifications
- 200W Railway quality dc-dc converters – EN50155 compliant;
- EMI: EN50121-3-2;
- Input: 24Vdc, 36Vdc, 48Vdc, 72Vdc, 96Vdc, 110Vdc (wide EN50155 ranges);
- Output: 24Vdc, 36Vdc, 48Vdc, 110Vdc or custom;
- Cooling: natural convection;
- -40°C to +55°C operating temperature range for full specification;
- Line/load regulation: ±1% combined from no load to full load;
- Chassis-mount and DIN-rail mount options available;
- P200 encapsulated unit: 69 x 58 x 211 mm (2.7″ x 2.3″ x 8.3″)
Installed on an HSA P2 4×10 heatsink assembly
Overall dimensions: 3.9” x 4.2” x 10.65”
ABSOPULSE Electronics is an Original Equipment Manufacturer (OEM) specializing in the design and manufacture of an extensive range of railway and industrial quality power conversion solutions. Most of our designs can be customized to meet our customers' application requirements. Contact us to discuss your project.
RWY 200-HSA-P2 data sheet and further product information.