Economical Rotary Solenoid Smaller Than a Dime!
Featured Product from GEEPLUS Inc.
Geeplus engineers have retooled the popular and versatile 12mm bistable rotary solenoid BRS1212-95, translating to savings of up to 50% for volume applications!
Activated by a pulse of 1/4 W or less for 10ms in the forward or reverse direction, the device will hold in either end position with no power applied. The ability to hold without power makes this device suitable for use in applications operating from battery power.
Primarily used in ‘flagging‘ or shutter applications, the BRS1212 incorporates an end stop. When used in conjunction with a lightweight shutter blade, the solenoid is ideally suited for blocking laser, infrared and other forms of light.
In addition to applications in infrared cameras, medical and scientific instruments, laser technology, optical fibre switches and surveillance cameras, Geeplus miniature rotary solenoids also find applications in small status indicators for aerospace, and other equipment.
Contact us today for pricing options and additional information!