Oil Minder® is the industry standard in both transformer vaults and hydraulic elevators for managing water and oil in a safe and environmentally friendly manner. The customizable system – comprising of both a pump and control – combines proprietary technology to reliably sense the presence of oil with componentry that facilitates efficient and reliable installation.
G&G Controls, which has a long history designing Oil Minder® systems, was purchased by Stancor™ in 2016. The resulting synergies from having in-house design resources for controls offers our customers the flexibility to implement pump and system functionality. A higher level of service results from access to more than 35 years of experience designing and building energy-efficient systems that increase rotating equipment reliability. G&G is certified in both UL 508A and UL 698A. The resulting quality is apparent in both standard Simplex and Duplex Controls, as well as customized panels that implement touchscreens, heavy duty flats, level transducers and/or probes.