- Trained on our vast library of engineering resources.

LiPOLY® Silicone Free Thermal Pads,17.0 W/m*K

Featured Product from Shiu Li Technology Co., Ltd

More Info Email Supplier Request a Quote

Non-Silicone Thermal Pad feature:

  • Electrical insulation
  • Prevent outgassing
  • Low hardness
  • Low thermal resistance
  • Non-volatile, none Low-molecular-weight siloxane
  • Suitable for optical, automotive, networking, sensitive electric

 

LiPOLY’s silicone free thermal pads is between 2.5 to 17 W/m*K with low thermal resistance and an average hardness of Shore 00/50. Customized thickness and form shape specifications are available. For further information or inquiry please feel free to contact us any time.

 

LiPoly Non-Silicone Thermal Pad Series

  • N700A-s - 2.5 W/m*K
  • N700B-s - 3.0 W/m*K
  • N700C-s - 5.0 W/m*K
  • N800AH-s - 7.0 W/m*K
  • N800A-s - 9.0 W/m*K
  • N800BH-s - 11.0 W/m*K
  • N800B-s - 13.0 W/m*K
  • N800CH-s - 15.0 W/m*K
  • N800C-s - 17.0 W/m*K

Our products are also listed on Digikey and Verical.