LiPOLY® Silicone Free Thermal Pads,17.0 W/m*K
Featured Product from Shiu Li Technology Co., Ltd
Non-Silicone Thermal Pad feature:
- Electrical insulation
- Prevent outgassing
- Low hardness
- Low thermal resistance
- Non-volatile, none Low-molecular-weight siloxane
- Suitable for optical, automotive, networking, sensitive electric
LiPOLY’s silicone free thermal pads is between 2.5 to 17 W/m*K with low thermal resistance and an average hardness of Shore 00/50. Customized thickness and form shape specifications are available. For further information or inquiry please feel free to contact us any time.
LiPoly Non-Silicone Thermal Pad Series
- N700A-s - 2.5 W/m*K
- N700B-s - 3.0 W/m*K
- N700C-s - 5.0 W/m*K
- N800AH-s - 7.0 W/m*K
- N800A-s - 9.0 W/m*K
- N800BH-s - 11.0 W/m*K
- N800B-s - 13.0 W/m*K
- N800CH-s - 15.0 W/m*K
- N800C-s - 17.0 W/m*K
Our products are also listed on Digikey and Verical.
More Featured Products